- Height
- Width
- Depth
- Material
- Model
- Series
- Color
- Number of Positions
- Pitch
- Type
- Termination Style
- Mfr
Attribute column
Manufacturer
Eaton Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Weight | Body Orientation | Contact Materials | Contact Pitch (mm) | Current-IEC | Current-UL | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Modular version | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of Contact Rows | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Operating Temp Range | Operating Voltage (Max) | Package | Part Life Cycle Code | Product Depth (mm) | Product Status | Rad Hardened | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Risk Rank | RoHS | Termination Method | Torque-Screw | Type of electrical connection of main circuit | Voltage Rated | Voltage type for actuating | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | HTS Code | Subcategory | Pitch | Orientation | Ingress Protection | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Contact Tail Length | Number of Circuits | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Rated Current | Number of Positions Per Level | Screw Size | Fastening Method | Current Rating (Max) | Connection Method | Rated Voltage | Product | Features | Height | Length | Product Height (mm) | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM253509VC Eaton - Electronics Division | 121 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 3.175147g | - | Brass | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | -40°C~105°C | Bulk | 2007 | Euro-Mag EM2535 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | - | 9 | 105°C | -40°C | Green | - | - | - | 0.197 5.00mm | Vertical | - | 0.472 12.00mm | - | 16A | Solder | 9 | - | - | 300V | 0.165 4.19mm | - | - | 1 | 16A | - | - | 9 | Tin | - | - | - | 9 | - | - | Vertical | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() EM256507H Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | 10.886217g | - | Brass | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | -40°C~105°C | Bulk | 2011 | Euro-Mag EM2565 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | - | 7 | 105°C | -40°C | Green | 1 | - | - | 0.200 5.08mm | Right Angle | - | 0.570 14.48mm | - | 8A | Screw | 7 | - | - | 300V | - | 7 | 16A | 1 | 16A | 26 AWG | 12 AWG | - | Tin | - | - | 12-26 AWG | 7 | - | 180° | - | - | - | - | - | 7 | M3 | - | - | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() EM252509 Eaton - Electronics Division | 200 | - | Datasheet | 15 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | 14.061363g | - | Brass | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | -40°C~105°C | Bulk | 2007 | Euro-Mag EM2525 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | - | 9 | 105°C | -40°C | Green | 1 | - | - | 0.197 5.00mm | Right Angle | - | 0.570 14.48mm | - | 16A | Screw - Rising Cage Clamp | 9 | - | - | 300V | - | - | - | 1 | 16A | 26 AWG | 12 AWG | 9 | Tin | - | - | 12-26 AWG | 9 | - | 180° | - | - | - | - | - | 9 | M3 | - | - | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() EM256508HL1 Eaton - Electronics Division | In Stock | - | Datasheet | 10 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 8 | Thermoplastic | 13.154179g | - | Brass | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | -40°C~105°C | Bulk | 2017 | Euro-Mag EM2565 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | - | 8 | 105°C | -40°C | Green | - | - | - | 0.200 5.08mm | - | - | 0.570 14.48mm | - | 8A | Screw | - | - | - | 300V | - | - | - | 1 | 16A | 26 AWG | 12 AWG | - | Tin | - | - | 12-26 AWG | 8 | - | 180° | - | - | - | - | - | 8 | M3 | - | - | - | - | - | Positions Stamped, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() EM256511H Eaton - Electronics Division | 300 | - | Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | 19.05088g | - | Brass | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | -40°C~105°C | Bulk | 2011 | Euro-Mag EM2565 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | - | 11 | 105°C | -40°C | Green | 1 | - | - | 0.200 5.08mm | Right Angle | - | 0.570 14.48mm | - | 8A | Screw | 11 | - | - | 300V | - | 11 | 16A | 1 | 16A | 26 AWG | 12 AWG | - | Tin | - | - | 12-26 AWG | 11 | - | 180° | - | - | - | - | - | 11 | M3 | - | - | - | - | - | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() EM257508VC Eaton - Electronics Division | 71 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 3.628739g | - | Brass | - | - | 16A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | -40°C~105°C | Bulk | 2007 | Euro-Mag EM2575 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | - | 8 | 105°C | -40°C | Green | - | - | - | 0.200 5.08mm | Vertical | - | 0.472 12.00mm | - | 16A | Solder | 8 | - | - | 300V | 0.177 4.50mm | - | - | 1 | 16A | - | - | 8 | Tin | - | - | - | 8 | - | - | Vertical | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 112471 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 1 | 0 | - | 0 | 3 | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 48 - 60 | 45 | 38 | 15 | 18.5 | 7 | 14.9 | - | Compliant | - | - | Screw connection | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | 32.4 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() A304103R50 Eaton | In Stock | - | Datasheet | - | Zinc | - | - | - | Thermoplastic | - | Right Angle | Steel | 11.1(mm) | - | - | - | - | - | - | - | - | Through Hole | - | - | 1 | - | - | -40C to 105C | 600V | - | - | 21.33(mm) | - | No | - | - | - | - | - | - | - | - | - | - | - | Wire Wrap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Barrier Strip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3(POS) | Black | 12-22(AWG) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30(A) | - | - | - | - | - | - | 16.5(mm) | - | - | - | - | ||
![]() 123201 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM242606H Eaton | 46 |
| - | - | Tin | - | Through Hole | - | Thermoplastic | - | - | Brass | - | - | 15 A | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 300 V | - | - | -40°C ~ 105°C | - | - | Euro-Mag EM2426 | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 6 | - | - | Green | - | - | Terminal Blocks | 0.300 (7.62mm) | - | - | 0.327 (8.31mm) | - | 15 A | Solder | - | - | - | - | 0.177 (4.50mm) | - | - | 1 | - | - | - | - | Tin | - | - | - | 6 | - | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | Headers | Mating Flange | 8.3 mm | 56.1 mm | - | UL94 V-0 | - | - | - | ||
![]() EM257518VO Eaton | In Stock | - | - | - | Tin | - | Through Hole | - | Thermoplastic | - | - | Brass | - | - | 16 A | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 300 V | - | - | -40°C ~ 105°C | - | - | Euro-Mag EM2575 | - | - | - | - | Header, Male Pins, Shrouded (2 Side) | - | 18 | - | - | Green | - | - | Terminal Blocks | 0.200 (5.08mm) | - | - | 0.472 (12.00mm) | - | 16 A | Solder | - | - | - | - | 0.177 (4.50mm) | - | - | 1 | - | - | - | - | Tin | - | - | - | 18 | - | - | Vertical | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | Headers | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() EM211809VR Eaton | In Stock | - | - | - | - | - | Free Hanging (In-Line) | - | Thermoplastic | - | - | Phosphor Bronze | - | - | 16 A | - | - | - | - | Eaton - Electronics Division | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.79 Nm (7.0 Lb-In) | - | - | - | 300 V | - | - | - | -55°C ~ 105°C | - | - | Euro-Mag EM2118 | - | - | - | - | Plug, Female Sockets | - | 9 | - | - | Green | - | - | - | 0.200 (5.08mm) | - | - | 1.020 (25.91mm) | - | - | Screw | - | - | - | - | - | - | - | 1 | - | - | - | - | Tin | - | - | 12-24 AWG | 9 | - | 270° | - | 0.25-4mm² | - | - | - | - | M2.6 | - | - | - | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | - | ||
![]() EM211509H Eaton | 46 |
| - | - | Tin | - | Free Hanging (In-Line) | - | Thermoplastic | - | - | Phosphor Bronze | - | - | 16 A | - | - | - | - | Eaton - Electronics Division | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.79 Nm (7.0 Lb-In) | - | - | - | 300 V | 300 V | 12 AWG | 24 AWG | -55°C ~ 105°C | - | - | Euro-Mag EM2115 | - | - | - | - | Plug, Female Sockets | - | 9 | - | - | Green | - | - | Terminal Blocks | 0.197 (5.00mm) | - | - | 0.590 (14.99mm) | - | 16 A | Screw | - | - | - | - | - | - | - | 1 | - | - | - | - | Tin | - | - | 12-24 AWG | 9 | - | 180° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | - | - | M2.6 | - | - | - | - | Edge Connector - PCB | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | - | ||
![]() EM221109V Eaton | In Stock | - | - | - | Tin | - | Through Hole | - | Thermoplastic | - | - | Brass | - | - | 10 A | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 300 V | - | - | -40°C ~ 105°C | - | - | Euro-Mag EM2211 | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 9 | - | - | Green | - | - | Terminal Blocks | 0.150 (3.81mm) | - | - | 0.362 (9.20mm) | - | 10 A | Solder | - | - | - | - | 0.134 (3.40mm) | - | - | 1 | - | - | - | - | Tin | - | - | - | 9 | - | - | Vertical | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | Headers | Mating Flange | 6.9 mm | 44.69 mm | - | UL94 V-0 | - | - | - | ||
![]() EM256514VL Eaton | 46 |
| - | - | Tin | - | Free Hanging (In-Line) | - | Thermoplastic | - | - | Brass | - | - | 16 A | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.79 Nm (7.0 Lb-In) | - | - | - | 300 V | 300 V | 16 AWG | 26 AWG | -40°C ~ 105°C | - | - | Euro-Mag EM2565 | - | - | - | - | Plug, Female Sockets | - | 14 | - | - | Green | - | - | Terminal Blocks | 0.200 (5.08mm) | - | - | 1.020 (25.91mm) | - | 8 A | Screw | - | - | - | - | - | - | - | 1 | - | - | - | - | Tin | - | - | 12-24 AWG | 14 | - | 90° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | - | - | M3 | - | - | - | - | Headers | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | - | ||
![]() EM352609VO Eaton | In Stock | - | - | - | Tin | - | Through Hole | - | Thermoplastic | - | - | Brass | - | - | 15 A | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 300 V | - | - | -40°C ~ 105°C | - | - | Euro-Mag EM3526 | - | - | - | - | Header, Male Pins, Shrouded (2 Side) | - | 9 | - | - | Green | - | - | Terminal Blocks | 0.300 (7.62mm) | - | - | 0.472 (12.00mm) | - | 15 A | Solder | - | - | - | - | 0.177 (4.50mm) | - | - | 1 | - | - | - | - | Tin | - | - | - | 9 | - | - | Vertical | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | Headers | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() EM242310 Eaton | 46 |
| - | - | Tin | - | Free Hanging (In-Line) | - | Thermoplastic | - | - | Brass | - | - | 10 A | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.34 Nm (3.0 Lb-In) | - | - | - | 300 V | 300 V | 16 AWG | 26 AWG | -40°C ~ 105°C | - | - | Euro-Mag EM2423 | - | - | - | - | Plug, Female Sockets | - | 10 | - | - | Green | - | - | Terminal Blocks | 0.150 (3.81mm) | - | - | 0.441 (11.20mm) | - | 10 A | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | 1 | - | - | - | - | Tin | - | - | 16-26 AWG | 10 | - | 180° | - | 0.14-1.5mm² | Pluggable Terminal Blocks | - | - | - | M2 | - | - | - | - | Headers | Mating Flange | - | - | - | UL94 V-0 | - | - | - | ||
![]() EM222109V Eaton | In Stock | - | - | - | - | - | Through Hole | - | Thermoplastic | - | - | Brass | - | - | 10 A | - | - | - | - | Eaton - Electronics Division | - | - | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | - | - | -40°C ~ 105°C | - | - | Euro-Mag EM2211 | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 9 | - | - | Green | - | - | - | 0.138 (3.50mm) | - | - | 0.362 (9.20mm) | - | - | Solder | - | - | - | - | 0.134 (3.40mm) | - | - | 1 | - | - | - | - | Tin | - | - | - | 9 | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() EM353305 Eaton | 14 |
| - | - | Tin | - | Free Hanging (In-Line) | - | Thermoplastic | - | - | Brass | - | - | 10 A | - | - | - | - | Eaton - Electronics Division | - | Free Hanging | - | - | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.34 Nm (3.0 Lb-In) | - | - | - | 300 V | 300 V | 16 AWG | 26 AWG | -40°C ~ 105°C | - | - | Euro-Mag EM3533 | - | - | - | - | Plug, Female Sockets | - | 5 | - | - | Green | - | - | Terminal Blocks | 0.138 (3.50mm) | - | - | 0.441 (11.20mm) | - | 10 A | Screw | - | - | - | - | - | - | - | 1 | - | - | - | - | Tin | - | - | 16-26 AWG | 5 | - | 180° | - | 0.14-1.5mm² | Pluggable Terminal Blocks | - | - | - | M2 | - | - | Push-In | - | Plugs | - | 11.2 mm | 15.6 mm | - | UL94 V-0 | - | - | - | ||
![]() EM310802 Eaton | 43 |
| - | 14 Weeks, 1 Day | Tin | - | Free Hanging (In-Line) | - | Thermoplastic | - | - | Brass | - | - | 16 A | EATON CORP | Eaton Corporation | EM310802 | EM3108 | Eaton - Electronics Division | - | PCB Mount | - | - | - | - | - | - | - | Bulk | Active | - | Active | - | - | - | - | - | - | - | - | - | - | 5.68 | - | - | 0.51 Nm (4.5 Lb-In) | - | - | - | 300 V | 300 V | 12 AWG | 24 AWG | -40°C ~ 105°C | - | - | Euro-Mag EM3108 | - | - | - | EAR99 | Plug, Female Sockets | - | 2 | - | - | Green | 1 | 8536.69.40.40 | Terminal Blocks | 0.200 (5.08mm) | - | - | 0.587 (14.91mm) | compliant | 16 A | Screw - Pressure Clip | - | - | 14 AWG | - | - | - | - | 1 | - | - | - | - | Tin | 1 | STRIP TERMINAL BLOCK | 12-24 AWG | 2 | 2 | 180° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | 16 A | - | M2.6 | SCREW | - | - | 300 V | Headers | Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | - | - | - |