- Height
- Width
- Depth
- Material
- Model
- Series
- Color
- Number of Positions
- Pitch
- Type
- Termination Style
- Mfr
Attribute column
Manufacturer
Eaton Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Housing Material | Shell Material, Finish | Approvals | Brand | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Materials | Current-IEC | Current-UL | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Mfr | Model | Mounting Styles | Overvoltage category | Package | Part # Aliases | Pollution degree | Product Status | RoHS | Torque-Screw | Unit Weight | Voltage type | Voltage, Rating | Voltage-UL | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Subcategory | Contact Type | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Frequency | Contact Finish | Termination Style | Operating Frequency | Wire Gauge | Flange Feature | Contact Tail Length | Leakage Current | Connector Style | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Contact Form | Shell Size, Connector Layout | Positions Per Level | Filter Type | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Screw Size | Backset Spacing | Product | Features | Compliance | Product Category | Height | Length | Width | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM257516HC Eaton | In Stock | - | - | Tin | Through Hole | - | Thermoplastic | - | - | - | - | - | - | Brass | - | 16 A | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | Bulk | - | - | Active | - | - | - | - | 300 V | 300 V | - | - | -40°C ~ 105°C | - | Euro-Mag EM2575 | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 16 | Green | - | Terminal Blocks | - | 0.200 (5.08mm) | - | - | 0.327 (8.31mm) | 16 A | - | - | Solder | - | - | - | 0.177 (4.50mm) | - | - | 1 | Tin | - | - | - | 16 | - | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | Headers | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() EM211817H Eaton | In Stock | - | - | - | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | - | - | Phosphor Bronze | - | 16 A | - | - | - | - | Eaton - Electronics Division | - | - | - | Bulk | - | - | Active | - | 0.79 Nm (7.0 Lb-In) | - | - | - | 300 V | - | - | -55°C ~ 105°C | - | Euro-Mag EM2118 | - | - | - | - | Plug, Female Sockets | 17 | Green | - | - | - | 0.200 (5.08mm) | - | - | 0.590 (14.99mm) | - | - | - | Screw | - | - | - | - | - | - | 1 | Tin | 12-24 AWG | - | - | 17 | - | 180° | - | 0.25-4mm² | - | - | M2.6 | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | - | - | - | UL94 V-0 | ||
![]() EM221811H Eaton | In Stock | - | - | - | Through Hole | - | Thermoplastic | - | - | - | - | - | - | Brass | - | 12 A | - | - | - | - | Eaton - Electronics Division | - | - | - | Bulk | - | - | Active | - | - | - | - | - | 300 V | - | - | -55°C ~ 105°C | - | Euro-Mag EM2218 | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 11 | Green | - | - | - | 0.200 (5.08mm) | - | - | 0.330 (8.38mm) | - | - | - | Solder | - | - | - | 0.180 (4.57mm) | - | - | 1 | Tin | - | - | - | 11 | - | - | 90°, Right Angle | - | - | - | - | - | - | Mating Flange | - | - | - | - | - | - | UL94 V-0 | ||
![]() EM241606 Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | - | - | Brass | - | 16 A | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | Bulk | - | - | Active | - | 0.79 Nm (7.0 Lb-In) | - | - | 300 V | 300 V | 12 AWG | 24 AWG | -40°C ~ 105°C | - | Euro-Mag EM2416 | - | - | - | - | Plug, Female Sockets | 6 | Green | - | Terminal Blocks | - | 0.300 (7.62mm) | - | - | 0.591 (15.00mm) | 16 A | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | 1 | Tin | 12-24 AWG | - | - | 6 | - | 180° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M2.6 | - | Headers | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | - | - | - | UL94 V-0 | ||
![]() EM241309 Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | - | - | Brass | - | 10 A | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | Bulk | - | - | Active | - | 0.34 Nm (3.0 Lb-In) | - | - | 300 V | 300 V | 16 AWG | 26 AWG | -40°C ~ 105°C | - | Euro-Mag EM2413 | - | - | - | - | Plug, Female Sockets | 9 | Green | - | Terminal Blocks | - | 0.138 (3.50mm) | - | - | 0.441 (11.20mm) | 10 A | - | - | Screw | - | - | - | - | - | - | 1 | Tin | 16-26 AWG | - | - | 9 | - | 180° | - | 0.14-1.5mm² | Pluggable Terminal Blocks | - | M2 | - | Headers | Mating Flange | - | - | - | - | - | - | UL94 V-0 | ||
![]() EM211519VL Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | - | - | Phosphor Bronze | - | 16 A | - | - | - | - | Eaton - Electronics Division | - | - | - | Bulk | - | - | Active | - | 0.79 Nm (7.0 Lb-In) | - | - | 300 V | 300 V | 12 AWG | 24 AWG | -55°C ~ 105°C | - | Euro-Mag EM2115 | - | - | - | - | Plug, Female Sockets | 19 | Green | - | Terminal Blocks | - | 0.197 (5.00mm) | - | - | 1.020 (25.91mm) | 16 A | - | - | Screw | - | - | - | - | - | - | 1 | Tin | 12-24 AWG | - | - | 19 | - | 90° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M2.6 | - | Edge Connector - PCB | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | - | - | - | UL94 V-0 | ||
![]() EM354306 Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | - | - | Brass | - | 10 A | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | Bulk | - | - | Active | - | 0.34 Nm (3.0 Lb-In) | - | - | 300 V | 300 V | 16 AWG | 24 AWG | -40°C ~ 105°C | - | Euro-Mag EM3543 | - | - | - | - | Plug, Female Sockets | 6 | Green | - | Terminal Blocks | - | 0.150 (3.81mm) | - | - | 0.770 (19.56mm) | 10 A | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | - | 1 | Tin | 16-24 AWG | - | - | 6 | - | 270° | - | 0.25-1.5mm² | Pluggable Terminal Blocks | - | M2 | - | Headers | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() EM256521VR Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | - | - | Brass | - | 16 A | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | Bulk | - | - | Active | - | 0.79 Nm (7.0 Lb-In) | - | - | 300 V | 300 V | 16 AWG | 26 AWG | -40°C ~ 105°C | - | Euro-Mag EM2565 | - | - | - | - | Plug, Female Sockets | 21 | Green | - | Terminal Blocks | - | 0.200 (5.08mm) | - | - | 1.020 (25.91mm) | 8 A | - | - | Screw | - | - | - | - | - | - | 1 | Tin | 12-24 AWG | - | - | 21 | - | 270° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M3 | - | Headers | Retention Latches (Non-Wire Side) | - | - | - | - | - | - | UL94 V-0 | ||
![]() EM211819VL Eaton | In Stock | - | - | - | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | - | - | Phosphor Bronze | - | 16 A | - | - | - | - | Eaton - Electronics Division | - | - | - | Bulk | - | - | Active | - | 0.79 Nm (7.0 Lb-In) | - | - | - | 300 V | - | - | -55°C ~ 105°C | - | Euro-Mag EM2118 | - | - | - | - | Plug, Female Sockets | 19 | Green | - | - | - | 0.200 (5.08mm) | - | - | 1.020 (25.91mm) | - | - | - | Screw | - | - | - | - | - | - | 1 | Tin | 12-24 AWG | - | - | 19 | - | 90° | - | 0.25-4mm² | - | - | M2.6 | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | - | - | - | UL94 V-0 | ||
![]() EM221106V Eaton | In Stock | - | - | Tin | Through Hole, Right Angle | - | Polyamide (PA), Nylon | Steel, Tin Plated | - | - | - | - | - | Brass | - | 10 A | - | - | -- | - | Eaton - Electronics Division | - | PCB Mount | - | Bulk | - | - | Active | - | - | - | - | 125V | 300 V | - | - | -55°C ~ 105°C | Tray | AMPLIMITE HD-20 | Obsolete | -- | Solder | Plug, Male Pins | Header, Male Pins, Shrouded (4 Side) | 25 | Black | 2 | Terminal Blocks | Signal | 0.150 (3.81mm) | -- | - | 0.362 (9.20mm) | 6A | - | Gold | Solder | - | -- | Mating Side, Female Screwlock (4-40) | 0.134 (3.40mm) | - | D-Sub | 1 | Tin | - | -- | 3 (DB, B) | 6 | - | - | Vertical | - | Pluggable Terminal Blocks | - | - | 0.318 (8.08mm) | Headers | Board Lock, Grounding Indents | - | - | 6.9 mm | 33.26 mm | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 113761 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 70.5 | 1 - 25 | 1 - 25 | - | - | - | IP20 | - | - | - | - | - | - | 3 | - | - | 2 | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM352611HO Eaton | In Stock | - | - | Tin | Through Hole | - | Thermoplastic | - | - | - | - | - | - | Brass | - | 15 A | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | Bulk | - | - | Active | - | - | - | - | 300 V | 300 V | - | - | -40°C ~ 105°C | - | Euro-Mag EM3526 | - | - | - | - | Header, Male Pins, Shrouded (2 Side) | 11 | Green | - | Terminal Blocks | - | 0.300 (7.62mm) | - | - | 0.327 (8.31mm) | 15 A | - | - | Solder | - | - | - | 0.177 (4.50mm) | - | - | 1 | Tin | - | - | - | 11 | - | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | Headers | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 123211 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM253513VC Eaton | In Stock | - | - | - | Through Hole | - | Thermoplastic | - | UL, CSA, VDE | TE Connectivity / P&B | - | - | - | Brass | - | 16 A | - | 56 | - | TE Connectivity | Eaton - Electronics Division | - | Chassis Mount | - | Bulk | 1VB3 | - | Active | Details | - | 1.812376 oz | - | 250 VAC | 300 V | - | - | -40°C ~ 105°C | - | B (1-30 Amp) | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 13 | Green | - | Power Condition | - | 0.197 (5.00mm) | - | - | 0.470 (11.94mm) | 1 A | - | - | Screw | 50 Hz, 60 Hz | - | - | 0.170 (4.32mm) | 700 uA | - | 1 | Tin | - | - | - | 13 | 1-Phase General Purpose Filter | - | Vertical | - | Power Line Filters | - | - | - | - | - | UL | Power Line Filters | - | - | - | - | UL94 V-0 | ||
![]() 002310 Eaton | In Stock | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 114 | - | 203 | - | - | ||
![]() 111148 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 245 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2030 | - | 100 | - | - | ||
![]() 120729 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Connector / partition piece | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1060 | - | 90 | - | - | ||
![]() 151167 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Support rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 | - | 434 | - | - | ||
![]() 152672 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 225 | - | 570 | - | - | ||
![]() 152653 Eaton | In Stock | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | 300 | - | - |