- Height
- Width
- Depth
- Material
- Model
- Series
- Color
- Number of Positions
- Pitch
- Type
- Termination Style
- Mfr
Attribute column
Manufacturer
Eaton Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Housing Material | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Contact Materials | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Qualification | RoHS | Temperature Coefficient / Code | Torque-Screw | Unit Weight | Voltage Rating DC | Voltage, Rating | Voltage-UL | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Color | Capacitance | Subcategory | Power Rating | Pitch | Technology | Ingress Protection | Insulation Height | Current Rating | Frequency | Frequency Stability | Termination Style | Dielectric | Lead Diameter | Contact Tail Length | Load Capacitance | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Drive Level | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Operating Temperature Range | ESR | Screw Size | Connection Method | Product | Features | Product Category | Diameter | Height | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM353311 Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | - | - | Brass | - | 10 A | - | - | - | Eaton - Electronics Division | - | Free Hanging | Bulk | Active | - | - | - | 0.34 Nm (3.0 Lb-In) | - | - | 300 V | 300 V | 16 AWG | 26 AWG | -40°C ~ 105°C | - | Euro-Mag EM3533 | - | - | - | Plug, Female Sockets | - | 11 | Green | - | Terminal Blocks | - | 0.138 (3.50mm) | - | - | 0.441 (11.20mm) | 10 A | - | - | Screw | - | - | - | - | 1 | Tin | 16-26 AWG | - | 11 | 180° | - | 0.14-1.5mm² | Pluggable Terminal Blocks | - | - | - | M2 | Push-In | Plugs | - | - | - | 11.2 mm | 15.6 mm | - | UL94 V-0 | ||
![]() EM256515VL Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | Thermoplastic | - | - | - | - | - | - | Brass | - | 16 A | - | - | - | Eaton - Electronics Division | - | PCB Mount | Bulk | Active | - | - | - | 0.79 Nm (7.0 Lb-In) | - | - | 300 V | 300 V | 16 AWG | 26 AWG | -40°C ~ 105°C | - | Euro-Mag EM2565 | - | - | - | Plug, Female Sockets | - | 15 | Green | - | Terminal Blocks | - | 0.200 (5.08mm) | - | - | 1.020 (25.91mm) | 8 A | - | - | Screw | - | - | - | - | 1 | Tin | 12-24 AWG | - | 15 | 90° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | - | - | M3 | - | Headers | Retention Latches (Non-Wire Side) | - | - | - | - | - | UL94 V-0 | ||
![]() EM220103H Eaton | 43 |
| - | Tin | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | Brass | - | 10 A | - | - | - | Eaton - Electronics Division | - | PCB Mount | Bulk | Active | - | - | - | - | - | - | 300 V | 300 V | - | - | -40°C ~ 105°C | - | Euro-Mag EM2201 | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 3 | Green | - | Terminal Blocks | - | 0.138 (3.50mm) | - | - | 0.272 (6.91mm) | 10 A | - | - | Solder | - | - | 0.138 (3.51mm) | - | 1 | Tin | - | - | 3 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | - | Headers | Mating Flange | - | - | 6.9 mm | 20.9 mm | - | UL94 V-0 | ||
![]() EM502502 Eaton | In Stock | - | - | Tin | Through Hole | 0805 (2012 metric) | Thermoplastic | Vishay / Vitramon | 5.6 nF | 0.0056 uF | 0805 | 2012 | Class 2 | Brass | - | 15 A | 4000 | Vishay | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | Bulk | Active | - | Details | - | - | 0.000194 oz | 100 VDC | 300 V | 300 V | - | - | -40°C ~ 120°C | MouseReel | VJ W1BC Basic Comm | 10 % | Flexible (Soft) | - | Header, Male Pins, Unshrouded | - | 2 | Black | 5600 pF | Capacitors | - | 0.197 (5.00mm) | - | - | 0.080 (2.03mm) | 15 A | - | - | SMD/SMT | X7R | - | 0.180 (4.57mm) | - | 1 | Tin | - | - | 2 | - | Vertical | - | Ceramic Capacitors | - | - | - | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 2 mm | 1.25 mm | UL94 V-0 | ||
![]() EM211517VL Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | 11.1 mm x 3.2 mm | Thermoplastic | CTS Electronic Components | - | - | - | - | - | Phosphor Bronze | - | 16 A | 1000 | CTS | + 85 C | Eaton - Electronics Division | - 40 C | SMD/SMT | Bulk | Active | - | Details | - | 0.79 Nm (7.0 Lb-In) | - | - | 300 V | 300 V | 12 AWG | 24 AWG | -55°C ~ 105°C | Cut Tape | ATSSMLP | 30 PPM | - | - | Low Profile Quartz Crystal | - | 17 | Green | - | Crystals | - | 0.197 (5.00mm) | - | - | 1.020 (25.91mm) | 16 A | 30 MHz | 30 PPM | SMD/SMT | - | - | - | 18 pF | 1 | Tin | 12-24 AWG | - | 17 | 90° | - | 0.25-4mm² | Crystals | - | - | 30 Ohms | M2.6 | - | Crystals | Mating Flange, Retention Latches (Non-Wire Side) | Crystals | - | 3.2 mm | 11.1 mm | 4.83 mm | UL94 V-0 | ||
![]() EM221510H Eaton | In Stock | - | - | Tin | Through Hole | - | Thermoplastic | Xicon | - | - | - | - | - | Brass | - | 16 A | 100 | Xicon | + 235 C | Eaton - Electronics Division | - 55 C | PCB Mount | Bulk | Active | - | Details | - | - | - | - | 350 V | 300 V | - | - | -55°C ~ 105°C | Bulk | MO-RC | 5 % | - | 350 PPM / C | Header, Male Pins, Shrouded (4 Side) | 18 Ohms | 10 | Green | - | Resistors | 1 W | 0.197 (5.00mm) | Metal Oxide | - | 0.330 (8.38mm) | 16 A | - | - | Axial | - | - | 0.180 (4.57mm) | - | 1 | Tin | - | - | 10 | - | 90°, Right Angle | - | Metal Oxide Resistors | - | - 55 C to + 235 C | - | - | - | Metal Oxide Film Resistors | - | Metal Oxide Resistors | 5 mm | 8.3 mm | 12 mm | - | UL94 V-0 | ||
![]() EM221114H Eaton | 50 |
| - | Tin | Through Hole | 1111 (2828 metric) | Thermoplastic | Vishay / Vitramon | - | - | 1111 | 2828 | - | Brass | - | 10 A | 1000 | Vishay | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | Bulk | Active | - | Details | - | - | 0.001446 oz | 1.5 kVDC | 300 V | 300 V | - | - | -40°C ~ 105°C | Reel | VJ QUAD HIFREQ | 0.5 pF | Standard | - | Header, Male Pins, Shrouded (4 Side) | - | 14 | Green | 1.7 pF | Capacitors | - | 0.150 (3.81mm) | - | - | 0.272 (6.91mm) | 10 A | - | - | SMD/SMT | C0G (NP0) | - | 0.138 (3.51mm) | - | 1 | Tin | - | - | 14 | - | 90°, Right Angle | - | Ceramic Capacitors | - | - | - | - | - | RF Microwave / High Q | Mating Flange | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 2.59 mm | 2.98 mm | 2.79 mm | UL94 V-0 | ||
![]() EM242612V Eaton | In Stock | - | - | Tin | Through Hole | - | Thermoplastic | Welwyn Components / TT Electronics | - | - | 2512 | 6432 | - | Brass | - | 15 A | 1000 | TT Electronics | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Bulk | Active | - | - | - | - | 0.001505 oz | - | 500 V | 300 V | - | - | -40°C ~ 105°C | Reel | HPWC | 5 % | - | 200 PPM / C | High Pulse Withstanding Chip Resistor | 1.37 Ohms | 12 | Green | - | Resistors | 2 W | 0.300 (7.62mm) | Thick Film | - | 0.472 (12.00mm) | 15 A | - | - | SMD/SMT | - | - | 0.177 (4.50mm) | - | 1 | Tin | - | - | 12 | - | Vertical | - | Thick Film Resistors | - | - | - | - | - | Thick Film Resistors SMD | Anti-Pulse Resistors | Thick Film Resistors - SMD | - | 0.8 mm | 6.5 mm | 3.2 mm | UL94 V-0 | ||
![]() EM211820H Eaton | 33 |
| - | Tin | Free Hanging (In-Line) | - | Thermoplastic | Vishay / Dale | - | - | - | - | - | Phosphor Bronze | - | 16 A | 1000 | Vishay | + 175 C | Eaton - Electronics Division | - 65 C | PCB Mount | Bulk | Active | - | N | - | 0.79 Nm (7.0 Lb-In) | 0.007408 oz | - | 200 V | 300 V | 12 AWG | 24 AWG | -55°C ~ 105°C | Cut Tape | RN | 1 % | - | 50 PPM / C | Military Precision Metal Film Resistor | 511 Ohms | 20 | Green | - | Resistors | 100 mW (1/10 W) | 0.200 (5.08mm) | Metal Film | - | 0.590 (14.99mm) | 16 A | - | - | Axial | - | 0.64 mm | - | - | 1 | Tin | 12-24 AWG | - | 20 | 180° | - | 0.25-4mm² | Metal Film Resistors | - | - | - | M2.6 | - | Precision Metal Film Resistors | - | Metal Film Resistors - Through Hole | 2.29 mm | - | 6.1 mm | - | UL94 V-0 | ||
![]() EM221505H Eaton | In Stock | - | - | Tin | Through Hole | 5 mm x 3.2 mm | Thermoplastic | CTS Electronic Components | - | - | - | - | - | Brass | - | 16 A | 1000 | CTS | + 70 C | Eaton - Electronics Division | - 20 C | SMD/SMT | Bulk | Active | - | Details | - | - | 0.001764 oz | - | 300 V | 300 V | - | - | -55°C ~ 105°C | MouseReel | 445 | 20 PPM | - | - | SMD Quartz | - | 5 | Green | - | Crystals | - | 0.197 (5.00mm) | - | - | 0.330 (8.38mm) | 16 A | 12 MHz | 30 PPM | SMD/SMT | - | - | 0.180 (4.57mm) | 20 pF | 1 | Tin | - | 100 uW | 5 | - | 90°, Right Angle | - | Crystals | - | - | 50 Ohms | - | - | Headers | Mating Flange | Crystals | - | 1.35 mm | 5 mm | 3.2 mm | UL94 V-0 | ||
![]() EM222105V Eaton | 33 |
| - | Tin | Through Hole | - | Thermoplastic | Xicon | - | - | - | - | - | Brass | - | 10 A | 200 | Xicon | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Bulk | Active | - | Details | - | - | 0.004123 oz | - | 250 V | 300 V | - | - | -40°C ~ 105°C | Bulk | MF-RC | 1 % | - | 50 PPM / C | Fixed Resistor | 24.9 Ohms | 5 | Green | - | Resistors | 250 mW (1/4 W) | 0.138 (3.50mm) | Metal Film | - | 0.362 (9.20mm) | 10 A | - | - | Axial | - | 0.54 mm | 0.134 (3.40mm) | - | 1 | Tin | - | - | 5 | - | Vertical | - | Metal Film Resistors | - | - | - | - | - | Metal Film Resistors General Purpose | - | Metal Film Resistors - Through Hole | 2.5 mm | 6.9 mm | 6.8 mm | - | UL94 V-0 | ||
![]() EM253519VO Eaton | 50 |
| - | Tin | Through Hole | - | Thermoplastic | Welwyn Components / TT Electronics | - | - | 1206 | 3216 | - | Brass | - | 16 A | 3000 | TT Electronics | - | Eaton - Electronics Division | - | PCB Mount | Bulk | Active | - | Details | - | - | 0.000571 oz | - | 300 V | 300 V | - | - | -40°C ~ 105°C | Reel | HVC | 0.5 % | - | 100 PPM / C | Header, Male Pins, Shrouded (2 Side) | 210 kOhms | 19 | Green | - | Resistors | - | 0.197 (5.00mm) | Thick Film | - | 0.470 (11.94mm) | 16 A | - | - | Solder | - | - | 0.170 (4.32mm) | - | 1 | Tin | - | - | 19 | - | Vertical | - | Thick Film Resistors | - | - | - | - | - | Headers | - | Thick Film Resistors - SMD | - | - | - | - | UL94 V-0 | ||
![]() EM221519H Eaton | 33 |
| - | Tin | Through Hole | 1812 (4532 metric) | Thermoplastic | Vishay / Vitramon | 1 nF | 0.001 uF | 1812 | 4532 | - | Brass | - | 16 A | 4000 | Vishay | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | Bulk | Active | - | Details | - | - | 0.003880 oz | 3 kVDC | 300 V | 300 V | - | - | -55°C ~ 105°C | MouseReel | HV High Voltage | 10 % | Standard | - | Header, Male Pins, Shrouded (4 Side) | - | 19 | Green | 1000 pF | Capacitors | - | 0.197 (5.00mm) | - | - | 0.330 (8.38mm) | 16 A | - | - | SMD/SMT | X7R | - | 0.180 (4.57mm) | - | 1 | Tin | - | - | 19 | - | 90°, Right Angle | - | Ceramic Capacitors | - | - | - | - | - | General Type MLCCs | Mating Flange | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 2.7 mm | 4.5 mm | 3.2 mm | UL94 V-0 | ||
![]() EM252523 Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | 0805 (2012 metric) | Thermoplastic | Vishay / Vitramon | 6.8 nF | 0.0068 uF | 0805 | 2012 | Class 1 | Brass | - | 16 A | 10000 | Vishay | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | Bulk | Active | - | Details | - | 0.79 Nm (7.0 Lb-In) | 0.000194 oz | 16 VDC | 300 V | 300 V | 12 AWG | 24 AWG | -40°C ~ 105°C | Reel | VJ W1BC Basic Comm | 1 % | Flexible (Soft) | - | Plug, Female Sockets | - | 23 | Green | 6800 pF | Capacitors | - | 0.197 (5.00mm) | - | - | 0.570 (14.48mm) | 16 A | - | - | SMD/SMT | C0G (NP0) | - | - | - | 1 | Tin | 12-24 AWG | - | 23 | 180° | - | 0.25-4mm² | Ceramic Capacitors | - | - | - | M3 | - | General Type MLCCs | Retention Latches (Non-Wire Side) | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.25 mm | 2 mm | 1.25 mm | UL94 V-0 | ||
![]() EM311524 Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | 1111 (2828 metric) | Thermoplastic | Vishay / Vitramon | - | - | 1111 | 2828 | - | Brass | - | 16 A | 1000 | Vishay | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | Bulk | Active | - | Details | - | 0.51 Nm (4.5 Lb-In) | 0.001446 oz | 1 kVDC | 300 V | 300 V | 12 AWG | 24 AWG | -40°C ~ 105°C | Reel | VJ QUAD HIFREQ | 5 % | Standard | - | High Power Ultra Stable Quad High Frequency | - | 24 | Green | 39 pF | Capacitors | - | 0.197 (5.00mm) | - | - | 1.067 (27.10mm) | 16 A | - | - | SMD/SMT | C0G (NP0) | - | - | - | 1 | Tin | 12-24 AWG | - | 24 | 90° | - | 0.25-4mm² | Ceramic Capacitors | - | - | - | M2.6 | - | RF Microwave / High Q | Mating Flange, Retention Latches (Non-Wire Side) | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 2.59 mm | 2.98 mm | 2.79 mm | UL94 V-0 | ||
![]() EM221102H Eaton | In Stock | - | - | Tin | Through Hole | - | Thermoplastic | Welwyn Components / TT Electronics | - | - | 0402 | 1005 | - | Brass | - | 10 A | 1000 | TT Electronics | - | Eaton - Electronics Division | - | PCB Mount | Bulk | Active | AEC-Q200 | Details | - | - | 0.000023 oz | - | 300 V | 300 V | - | - | -40°C ~ 105°C | Reel | PCF | - | - | - | Header, Male Pins, Shrouded (4 Side) | 102 kOhms | 2 | Green | - | Resistors | - | 0.150 (3.81mm) | Thin Film | - | 0.272 (6.91mm) | 10 A | - | - | Solder | - | - | 0.138 (3.51mm) | - | 1 | Tin | - | - | 2 | - | 90°, Right Angle | - | Thin Film Resistors | - | - | - | - | - | Headers | - | Thin Film Resistors - SMD | - | 6.9 mm | 18.02 mm | - | UL94 V-0 | ||
![]() EM220108H Eaton | 50 |
| - | Tin | Through Hole | 5 mm x 3.2 mm | Polyamide (PA66), Nylon 6/6 | CTS Electronic Components | - | - | - | - | - | Brass | - | 10 A | 1000 | CTS | + 85 C | Eaton - Electronics Division | - 40 C | SMD/SMT | Bulk | Active | - | Details | - | - | 0.001764 oz | - | 300 V | 300 V | - | - | -40°C ~ 105°C | MouseReel | 445 | 30 PPM | - | - | SMD Quartz | - | 8 | Green | - | Crystals | - | 0.138 (3.50mm) | - | - | 0.272 (6.91mm) | 10 A | 24.576 MHz | 20 PPM | SMD/SMT | - | - | 0.138 (3.51mm) | 20 pF | 1 | Tin | - | 100 uW | 8 | - | 90°, Right Angle | - | Crystals | - | - | 40 Ohms | - | - | Headers | Mating Flange | Crystals | - | 1.35 mm | 5 mm | 3.2 mm | UL94 V-0 | ||
![]() EM503511 Eaton | 42 |
| - | Tin | Free Hanging (In-Line) | - | Thermoplastic | Cornell Dubilier - CDE | - | - | - | - | - | Brass | - | 10 A | 100 | Cornell Dubilier | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | Bulk | Active | - | Details | - 20 PPM / C, + 100 PPM / C | 0.34 Nm (3.0 Lb-In) | - | - | 500 V | 300 V | 16 AWG | 24 AWG | -40°C ~ 105°C | Bulk | CD4 | 2 % | - | - | Plug for Unshrouded Header | - | 11 | Black | 75 pF | Capacitors | - | 0.197 (5.00mm) | - | - | 0.492 (12.50mm) | 10 A | - | - | Screw | - | - | - | - | 1 | Tin | 16-24 AWG | - | 11 | 90° | - | 0.25-1.5mm² | Mica Capacitors | - | - 55 C to + 125 C | - | M2.6 | - | Mica High Frequency Capacitors | Interlocking (Side) | Mica Capacitors | - | 5.8 mm | 7.4 mm | 2.8 mm | UL94 V-0 | ||
![]() EM242308 Eaton | 33 |
| - | Tin | Free Hanging (In-Line) | 1206 (3216 metric) | Thermoplastic | Vishay / Vitramon | 0.27 nF | - | 1206 | 3216 | Class 2 | Brass | - | 10 A | 15000 | Vishay | + 125 C | Eaton - Electronics Division | - 55 C | Cable Mounts | Bulk | Active | - | Details | - | 0.34 Nm (3.0 Lb-In) | 0.000952 oz | 16 VDC | 300 V | 300 V | 16 AWG | 26 AWG | -40°C ~ 105°C | MouseReel | VJ W1BC Basic Comm | 10 % | Flexible (Soft) | - | Plug, Female Sockets | - | 8 | Green | 270 pF | Capacitors | - | 0.150 (3.81mm) | - | - | 0.441 (11.20mm) | 10 A | - | - | SMD/SMT | X7R | - | - | - | 1 | Tin | 16-26 AWG | - | 8 | 180° | - | 0.14-1.5mm² | Ceramic Capacitors | - | - | - | M2 | Screw | General Type MLCCs | Mating Flange | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 3.2 mm | 1.6 mm | UL94 V-0 | ||
![]() EM211807H Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | Thermoplastic | ARCOL / Ohmite | - | - | - | - | - | Phosphor Bronze | - | 16 A | 45 | Ohmite | + 200 C | Eaton - Electronics Division | - 55 C | Chassis Mount | Bulk | Active | - | Details | - | 0.79 Nm (7.0 Lb-In) | 0.141096 oz | - | 1.9 kV | 300 V | 12 AWG | 24 AWG | -55°C ~ 105°C | Bulk | NHS | 1 % | - | 100 PPM / C | Plug, Female Sockets | 50 Ohms | 7 | Green | - | Resistors | 100 W | 0.200 (5.08mm) | Wirewound | - | 0.590 (14.99mm) | 16 A | - | - | Solder Lug | - | - | - | - | 1 | Tin | 12-24 AWG | - | 7 | 180° | - | 0.25-4mm² | Wirewound Resistors | - | - 55 C to + 200 C | - | M2.6 | - | Aluminum Housed Resistors, Non-Inductive | Aluminum Housed Resistors, Non-Inductive | Wirewound Resistors - Chassis Mount | - | 24.1 mm | 65.2 mm | 47.5 mm | UL94 V-0 |