- Height
- Width
- Depth
- Material
- Model
- Series
- Color
- Number of Positions
- Pitch
- Type
- Termination Style
- Mfr
Attribute column
Manufacturer
Eaton Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Housing Material | Contact Materials | Current-IEC | Current-UL | Mfr | Model | Mounting Styles | Package | Product Status | Torque-Screw | Voltage, Rating | Voltage-UL | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Series | Type | Number of Positions | Color | Subcategory | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Termination Style | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Screw Size | Product | Features | Height | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 111122 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 185 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2030 | 100 | - | ||
![]() 151211 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 | 450 | - | ||
![]() 144591 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 530 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 | 370 | - | ||
![]() 120721 Eaton | In Stock | - | - | - | - | Other | - | - | - | - | - | Mounting kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | 100 | - | ||
![]() 275440 Eaton | In Stock | - | - | - | - | Other | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | 50 | - | ||
![]() 178093 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | 776 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | 1000 | - | ||
![]() 196208 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Mounting kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44 | 891 | - | ||
![]() 302339 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 405 | 325 | - | ||
![]() 166752 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 271 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 640 | 792 | - | ||
![]() 143983 Eaton | In Stock | - | - | - | - | Plastic | - | - | - | - | - | Mounting kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.3 | 15 | - | ||
![]() 106435 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Mounting rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | 40 | - | ||
![]() 155271 Eaton | In Stock | - | - | - | - | Other | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | 300 | - | ||
![]() 123211 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM253511VO Eaton | 31 |
| - | - | Through Hole | - | Thermoplastic | Brass | - | 16 A | Eaton - Electronics Division | - | - | Bulk | Active | - | - | 300 V | - | - | -40°C ~ 105°C | Euro-Mag EM2535 | Header, Male Pins, Shrouded (2 Side) | 11 | Green | - | 0.197 (5.00mm) | - | - | 0.470 (11.94mm) | - | Solder | 0.170 (4.32mm) | 1 | Tin | - | 11 | - | Vertical | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() EM352605HO Eaton | 31 |
| - | - | Through Hole | - | Thermoplastic | Brass | - | 15 A | Eaton - Electronics Division | - | - | Bulk | Active | - | - | 300 V | - | - | -40°C ~ 105°C | Euro-Mag EM3526 | Header, Male Pins, Shrouded (2 Side) | 5 | Green | - | 0.300 (7.62mm) | - | - | 0.327 (8.31mm) | - | Solder | 0.177 (4.50mm) | 1 | Tin | - | 5 | - | 90°, Right Angle | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() EM242610H Eaton | 30 |
| - | - | Through Hole | - | Thermoplastic | Brass | - | 15 A | Eaton - Electronics Division | - | - | Bulk | Active | - | - | 300 V | - | - | -40°C ~ 105°C | Euro-Mag EM2426 | Header, Male Pins, Shrouded (4 Side) | 10 | Green | - | 0.300 (7.62mm) | - | - | 0.327 (8.31mm) | - | Solder | 0.177 (4.50mm) | 1 | Tin | - | 10 | - | 90°, Right Angle | - | - | - | - | - | Mating Flange | - | - | UL94 V-0 | ||
![]() EM257516HC Eaton | In Stock | - | - | Tin | Through Hole | - | Thermoplastic | Brass | - | 16 A | Eaton - Electronics Division | - | PCB Mount | Bulk | Active | - | 300 V | 300 V | - | - | -40°C ~ 105°C | Euro-Mag EM2575 | Header, Male Pins, Shrouded (4 Side) | 16 | Green | Terminal Blocks | 0.200 (5.08mm) | - | - | 0.327 (8.31mm) | 16 A | Solder | 0.177 (4.50mm) | 1 | Tin | - | 16 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | Headers | - | - | - | UL94 V-0 | ||
![]() EM211817H Eaton | In Stock | - | - | - | Free Hanging (In-Line) | - | Thermoplastic | Phosphor Bronze | - | 16 A | Eaton - Electronics Division | - | - | Bulk | Active | 0.79 Nm (7.0 Lb-In) | - | 300 V | - | - | -55°C ~ 105°C | Euro-Mag EM2118 | Plug, Female Sockets | 17 | Green | - | 0.200 (5.08mm) | - | - | 0.590 (14.99mm) | - | Screw | - | 1 | Tin | 12-24 AWG | 17 | 180° | - | 0.25-4mm² | - | - | M2.6 | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | UL94 V-0 | ||
![]() EM221811H Eaton | 30 |
| - | - | Through Hole | - | Thermoplastic | Brass | - | 12 A | Eaton - Electronics Division | - | - | Bulk | Active | - | - | 300 V | - | - | -55°C ~ 105°C | Euro-Mag EM2218 | Header, Male Pins, Shrouded (4 Side) | 11 | Green | - | 0.200 (5.08mm) | - | - | 0.330 (8.38mm) | - | Solder | 0.180 (4.57mm) | 1 | Tin | - | 11 | - | 90°, Right Angle | - | - | - | - | - | Mating Flange | - | - | UL94 V-0 | ||
![]() EM241606 Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | Thermoplastic | Brass | - | 16 A | Eaton - Electronics Division | - | PCB Mount | Bulk | Active | 0.79 Nm (7.0 Lb-In) | 300 V | 300 V | 12 AWG | 24 AWG | -40°C ~ 105°C | Euro-Mag EM2416 | Plug, Female Sockets | 6 | Green | Terminal Blocks | 0.300 (7.62mm) | - | - | 0.591 (15.00mm) | 16 A | Screw - Rising Cage Clamp | - | 1 | Tin | 12-24 AWG | 6 | 180° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M2.6 | Headers | Mating Flange, Retention Latches (Non-Wire Side) | - | - | UL94 V-0 |