- Height
- Width
- Depth
- Material
- Model
- Series
- Color
- Number of Positions
- Pitch
- Type
- Termination Style
- Mfr
Attribute column
Manufacturer
Eaton Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Material | Housing Material | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Contact Materials | Current-IEC | Current-UL | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting Styles | Package | Part # Aliases | Product Status | Q Minimum | Qualification | RoHS | Torque-Screw | Unit Weight | Voltage Rating DC | Voltage, Rating | Voltage-UL | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Color | Applications | Capacitance | Subcategory | Power Rating | Pitch | Technology | Shielding | Ingress Protection | Depth | Insulation Height | Current Rating | Frequency | Frequency Stability | Termination Style | Lead Spacing | Contact Tail Length | Inductance | Ripple Current | Test Frequency | Load Capacitance | Number of Levels | Lead Style | Contact Mating Finish | Wire Gauge or Range - AWG | Drive Level | Circuit Type | Positions Per Level | Plug Wire Entry | Header Orientation | Thread Size | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Operating Temperature Range | ESR | Screw Size | Insertion Loss | Self Resonant Frequency | Connection Method | Product | Features | Product Category | Diameter | Height | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 237837 Eaton | In Stock | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 | - | 100 | - | ||
![]() 116651 Eaton | In Stock | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65 | - | 65 | - | ||
![]() 151177 Eaton | In Stock | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | Dynapar | H22060000230P | - | - | - | - | - | Support rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 | - | 1014 | - | ||
![]() EM221502H Eaton | In Stock | - | - | Tin | Through Hole | - | - | Thermoplastic | Cornell Dubilier - CDE | - | - | - | Brass | - | 16 A | - | - | Cornell Dubilier | - | - | - | + 105 C | Eaton - Electronics Division | - 55 C | - | PCB Mount | Bulk | - | Active | - | - | N | - | - | 250 VDC | 300 V | 300 V | - | - | -55°C ~ 105°C | - | 330 | - 10 %, + 75 % | - | - | Header, Male Pins, Shrouded (4 Side) | - | 2 | Green | - | 560 uF | Capacitors | - | 0.197 (5.00mm) | - | - | - | - | 0.330 (8.38mm) | 16 A | - | - | Radial | 7.62 mm | 0.180 (4.57mm) | - | - | - | - | 1 | - | Tin | - | - | - | 2 | - | 90°, Right Angle | - | - | Electrolytic Capacitors | - | - | - | - | - | - | - | High Temp Electrolytic Capacitors | Mating Flange | Aluminum Electrolytic Capacitors - Radial Leaded | 25.8 mm | 8.3 mm | 92.7 mm | - | UL94 V-0 | ||
![]() EM220106H Eaton | In Stock | - | - | Tin | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | Cornell Dubilier - CDE | - | - | - | Brass | - | 10 A | 10 | 500 | Cornell Dubilier | - | - | - | + 85 C | Eaton - Electronics Division | - 40 C | - | PCB Mount | Bulk | - | Active | - | - | Details | - | 0.036177 oz | 63 VDC | 300 V | 300 V | - | - | -40°C ~ 105°C | Bulk | SK | 20 % | - | - | Header, Male Pins, Shrouded (4 Side) | - | 6 | Green | - | 47 uF | Capacitors | - | 0.138 (3.50mm) | - | - | - | - | 0.272 (6.91mm) | 10 A | - | - | Radial | 3.5 mm | 0.138 (3.51mm) | - | 190 mA | - | - | 1 | Straight | Tin | - | - | - | 6 | - | 90°, Right Angle | - | - | Electrolytic Capacitors | - | - | 2.54 Ohms | - | - | - | - | General Purpose Electrolytic Capacitors | Mating Flange | Aluminum Electrolytic Capacitors - Radial Leaded | 8 mm | 6.9 mm | 11 mm | - | UL94 V-0 | ||
![]() EM311821 Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | - | Thermoplastic | Cornell Dubilier - CDE | 0.51 nF | - | - | Brass | - | 16 A | - | 14 | Cornell Dubilier | - | - | - | - | Eaton - Electronics Division | - | - | PCB Mount | Bulk | - | Active | - | - | N | 0.51 Nm (4.5 Lb-In) | - | - | 300 V | 300 V | 12 AWG | 24 AWG | -40°C ~ 105°C | Bulk | CDV30 | - | - | - | Plug, Female Sockets | - | 21 | Green | - | 510 pF | Capacitors | - | 0.200 (5.08mm) | - | - | - | - | 1.067 (27.10mm) | 16 A | - | - | Radial | - | - | - | - | - | - | 1 | - | Tin | 12-24 AWG | - | - | 21 | 90° | - | - | 0.25-4mm² | Mica Capacitors | - | - | - | M2.6 | - | - | - | Mica Standard Dipped Capacitors | Mating Flange, Retention Latches (Non-Wire Side) | Mica Capacitors | - | - | - | - | UL94 V-0 | ||
![]() EM352602HO Eaton | In Stock | - | - | Tin | Through Hole | - | - | Thermoplastic | Welwyn Components / TT Electronics | - | 2010 | 5025 | Brass | - | 15 A | - | 1000 | TT Electronics | - | - | - | + 125 C | Eaton - Electronics Division | - 55 C | - | PCB Mount | Bulk | - | Active | - | AEC-Q200 | Details | - | 0.001199 oz | - | 150 V | 300 V | - | - | -40°C ~ 105°C | Reel | PCF | 0.1 % | - | 25 PPM / C | Header, Male Pins, Shrouded (2 Side) | 11.8 Ohms | 2 | Green | - | - | Resistors | 330 mW (1/3 W) | 0.300 (7.62mm) | Thin Film | - | - | - | 0.327 (8.31mm) | 15 A | - | - | Solder | - | 0.177 (4.50mm) | - | - | - | - | 1 | - | Tin | - | - | - | 2 | - | 90°, Right Angle | - | - | Thin Film Resistors | - | - | - | - | - | - | - | Headers | - | Thin Film Resistors - SMD | - | 0.65 mm | 4.9 mm | 2.4 mm | UL94 V-0 | ||
![]() EM257502VO Eaton | 50 |
| - | Tin | Through Hole | 5 mm x 3.2 mm | - | Thermoplastic | CTS Electronic Components | - | - | - | Brass | - | 16 A | - | 1000 | CTS | - | - | - | + 70 C | Eaton - Electronics Division | - 20 C | - | SMD/SMT | Bulk | - | Active | - | - | Details | - | 0.001764 oz | - | 300 V | 300 V | - | - | -40°C ~ 105°C | MouseReel | 445 | 30 PPM | - | - | SMD Quartz | - | 2 | Green | - | - | Crystals | - | 0.200 (5.08mm) | - | - | - | - | 0.472 (12.00mm) | 16 A | 24.576 MHz | 30 PPM | SMD/SMT | - | 0.177 (4.50mm) | - | - | - | 12 pF | 1 | - | Tin | - | 100 uW | - | 2 | - | Vertical | - | - | Crystals | - | - | 40 Ohms | - | - | - | - | Headers | - | Crystals | - | 1.35 mm | 5 mm | 3.2 mm | UL94 V-0 | ||
![]() EM257516HO Eaton | 50 |
| - | Tin | Through Hole | - | - | Thermoplastic | Xicon | - | - | - | Brass | - | 16 A | - | 100 | Xicon | - | - | - | + 235 C | Eaton - Electronics Division | - 55 C | - | PCB Mount | Bulk | - | Active | - | - | Details | - | 0.025842 oz | - | 350 V | 300 V | - | - | -40°C ~ 105°C | Bulk | MO-RC | 5 % | - | 350 PPM / C | Header, Male Pins, Shrouded (2 Side) | 220 Ohms | 16 | Green | - | - | Resistors | 2 W | 0.200 (5.08mm) | Metal Oxide | - | - | - | 0.327 (8.31mm) | 16 A | - | - | Axial | - | 0.177 (4.50mm) | - | - | - | - | 1 | - | Tin | - | - | - | 16 | - | 90°, Right Angle | - | - | Metal Oxide Resistors | - | - 55 C to + 235 C | - | - | - | - | - | Metal Oxide Film Resistors | - | Metal Oxide Resistors | 5 mm | - | 12 mm | - | UL94 V-0 | ||
![]() EM222103V Eaton | In Stock | - | - | Tin | Through Hole | - | - | Thermoplastic | Panasonic | - | - | - | Brass | - | 10 A | - | 10000 | Panasonic | - | - | - | - | Eaton - Electronics Division | - | - | Through Hole | Bulk | - | Active | - | - | - | - | - | - | 300 V | 300 V | - | - | -40°C ~ 105°C | - | EXB-N | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 3 | Green | - | - | Resistors | - | 0.138 (3.50mm) | - | - | - | - | 0.362 (9.20mm) | 10 A | - | - | Solder | - | 0.134 (3.40mm) | - | - | - | - | 1 | - | Tin | - | - | - | 3 | - | Vertical | - | - | Resistor Networks & Arrays | - | - | - | - | - | - | - | Headers | - | Resistor Networks & Arrays | - | 6.9 mm | 11.1 mm | - | UL94 V-0 | ||
![]() EM220112V Eaton | 42 |
| - | Tin | Through Hole | 1008 (2520 metric) | - | Polyamide (PA66), Nylon 6/6 | J.W. Miller | - | 1008 | 2520 | Brass | - | 10 A | - | 2000 | Bourns | - | 150 mA | 8 Ohms | - | Eaton - Electronics Division | - | - | PCB Mount | Bulk | - | Active | 20 | - | Details | - | 0.004345 oz | - | 300 V | 300 V | - | - | -40°C ~ 105°C | MouseReel | PM1008 | 10 % | Standard | - | Header, Male Pins, Shrouded (4 Side) | - | 12 | Green | - | - | Inductors, Chokes & Coils | - | 0.138 (3.50mm) | - | Unshielded | - | - | 0.632 (16.05mm) | 10 A | - | - | SMD/SMT | - | 0.134 (3.40mm) | 6.8 uH | - | - | - | 1 | - | Tin | - | - | - | 12 | - | Vertical | - | - | Fixed Inductors | - | - | - | - | - | 45 MHz | - | RF Inductors | Mating Flange | RF Inductors - SMD | - | 1.6 mm | 2.5 mm | 2 mm | UL94 V-0 | ||
![]() EM221509V Eaton | 33 |
| - | Tin | Through Hole | - | - | Thermoplastic | Welwyn Components / TT Electronics | - | 0805 | 2012 | Brass | - | 16 A | - | 800 | TT Electronics | - | - | - | + 155 C | Eaton - Electronics Division | - 55 C | - | PCB Mount | Bulk | - | Active | - | - | - | - | 0.000234 oz | - | 100 V | 300 V | - | - | -55°C ~ 105°C | Reel | CR | 5 % | - | 100 PPM / C | Header, Male Pins, Shrouded (4 Side) | 62 kOhms | 9 | Green | High Reliability | - | Resistors | 125 mW (1/8 W) | 0.197 (5.00mm) | Thick Film | - | - | - | 0.470 (11.94mm) | 16 A | - | - | SMD/SMT | - | 0.180 (4.57mm) | - | - | - | - | 1 | - | Tin | - | - | - | 9 | - | Vertical | - | - | Thick Film Resistors | - | - | - | - | - | - | - | Thick Film Resistors High Reliability | - | Thick Film Resistors - SMD | - | 0.6 mm | 2 mm | 1.25 mm | UL94 V-0 | ||
![]() EM211807VR Eaton | 33 |
| - | Tin | Free Hanging (In-Line) | - | - | Thermoplastic | TE Connectivity / Holsworthy | - | - | - | Phosphor Bronze | - | 16 A | - | 250 | TE Connectivity | - | - | - | + 155 C | Eaton - Electronics Division | - 55 C | - | PCB Mount | Bulk | 9-1879655-4 | Active | - | - | Details | 0.79 Nm (7.0 Lb-In) | 0.008466 oz | - | 350 V | 300 V | 12 AWG | 24 AWG | -55°C ~ 105°C | Bulk | H8 | 0.5 % | - | 100 PPM / C | Precision Resistor | 100 kOhms | 7 | Green | - | - | Resistors | 250 mW (1/4 W) | 0.200 (5.08mm) | Metal Film | - | - | - | 1.020 (25.91mm) | 16 A | - | - | Axial | - | - | - | - | - | - | 1 | - | Tin | 12-24 AWG | - | - | 7 | 270° | - | - | 0.25-4mm² | Metal Film Resistors | - | - | - | M2.6 | - | - | - | Metal Film Resistors - Through Hole | - | Metal Film Resistors - Through Hole | 2.7 mm | - | 7.2 mm | - | UL94 V-0 | ||
![]() EM241312 Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | - | Thermoplastic | Cornell Dubilier - CDE | - | - | - | Brass | - | 10 A | - | 500 | Cornell Dubilier | - | - | - | + 105 C | Eaton - Electronics Division | - 55 C | - | PCB Mount | Bulk | - | Active | - | AEC-Q200 | Details | 0.34 Nm (3.0 Lb-In) | - | 25 VDC | 300 V | 300 V | 16 AWG | 26 AWG | -40°C ~ 105°C | - | AHA | 20 % | - | - | Plug, Female Sockets | - | 12 | Green | - | 330 uF | Capacitors | - | 0.138 (3.50mm) | - | - | - | - | 0.441 (11.20mm) | 10 A | - | - | SMD/SMT | - | - | - | - | - | - | 1 | - | Tin | 16-26 AWG | - | - | 12 | 180° | - | - | 0.14-1.5mm² | Electrolytic Capacitors | - | - | - | M2 | - | - | - | High Temp Electrolytic Capacitors | Mating Flange | Aluminum Electrolytic Capacitors - SMD | 10 mm | 12 mm | 10.2 mm | - | UL94 V-0 | ||
![]() EM221510V Eaton | In Stock | - | - | Tin | Through Hole | - | - | Thermoplastic | TE Connectivity / Holsworthy | - | 0805 | 2012 | Brass | - | 16 A | - | 1000 | TE Connectivity | - | - | - | + 155 C | Eaton - Electronics Division | - 55 C | - | PCB Mount | Bulk | 8-1614352-2 | Active | - | - | Details | - | 0.000194 oz | - | 200 V | 300 V | - | - | -55°C ~ 105°C | MouseReel | RN73 | 0.1 % | - | 10 PPM / C | SMD High Power Precision Resistor | 392 kOhms | 10 | Green | - | - | Resistors | 100 mW (1/10 W) | 0.197 (5.00mm) | Thin Film | - | - | - | 0.470 (11.94mm) | 16 A | - | - | SMD/SMT | - | 0.180 (4.57mm) | - | - | - | - | 1 | - | Tin | - | - | - | 10 | - | Vertical | - | - | Thin Film Resistors | - | - 55 C to + 155 C | - | - | - | - | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | - | 0.55 mm | 2 mm | 1.25 mm | UL94 V-0 | ||
![]() EM241611 Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | - | Thermoplastic | CTS Electronic Components | - | - | - | Brass | - | 16 A | - | 1000 | CTS | - | - | - | - | Eaton - Electronics Division | - | - | SMD/SMT | Bulk | CB3LV-3C-133.3300-T 774-CB3LV-3C-133M33000 960-0009-0337CT CB3LV-3C-133M330000 | Active | - | - | Details | 0.79 Nm (7.0 Lb-In) | - | - | 300 V | 300 V | 12 AWG | 24 AWG | -40°C ~ 105°C | Reel | CB3LV | - | - | - | Plug, Female Sockets | - | 11 | Green | - | - | Oscillators | - | 0.300 (7.62mm) | - | - | - | - | 0.591 (15.00mm) | 16 A | 133.33 MHz | - | SMD/SMT | - | - | - | - | - | - | 1 | - | Tin | 12-24 AWG | - | - | 11 | 180° | - | - | 0.25-4mm² | Standard Oscillators | - | - | - | M2.6 | - | - | - | Headers | Mating Flange, Retention Latches (Non-Wire Side) | Standard Clock Oscillators | - | - | - | - | UL94 V-0 | ||
![]() EM311517 Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | - | Thermoplastic | Cornell Dubilier - CDE | - | - | - | Brass | - | 16 A | - | 50 | Cornell Dubilier | - | - | - | - | Eaton - Electronics Division | - | - | PCB Mount | Bulk | - | Active | - | - | Details | 0.51 Nm (4.5 Lb-In) | - | - | 300 V | 300 V | 12 AWG | 24 AWG | -40°C ~ 105°C | - | SLPX | - | - | - | Plug, Female Sockets | - | 17 | Green | - | 390 uF | Capacitors | - | 0.197 (5.00mm) | - | - | - | - | 1.067 (27.10mm) | 16 A | - | - | Screw - Pressure Clip | - | - | - | - | - | - | 1 | - | Tin | 12-24 AWG | - | - | 17 | 90° | - | - | 0.25-4mm² | Electrolytic Capacitors | - | - | - | M2.6 | - | - | - | Headers | Mating Flange, Retention Latches (Non-Wire Side) | Aluminum Electrolytic Capacitors - Snap In | - | - | - | - | UL94 V-0 | ||
![]() EM220107V Eaton | In Stock | - | - | Tin | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | ETI Systems | - | - | - | Brass | - | 10 A | - | - | ETI Systems | - | - | - | - | Eaton - Electronics Division | - | - | PCB Mount | Bulk | - | Active | - | - | Details | - | - | - | 300 V | 300 V | - | - | -40°C ~ 105°C | Bulk | Euro-Mag EM2201 | - | - | - | Header, Male Pins, Shrouded (4 Side) | 2 kOhms | 7 | Green | - | - | Potentiometers, Trimmers & Rheostats | - | 0.138 (3.50mm) | - | - | - | - | 0.632 (16.05mm) | 10 A | - | - | Solder | - | 0.134 (3.40mm) | - | - | - | - | 1 | - | Tin | - | - | - | 7 | - | Vertical | - | - | Potentiometers | - | - | - | - | - | - | - | Potentiometers | Mating Flange | Potentiometers | - | 6.9 mm | 34.9 mm | - | UL94 V-0 | ||
![]() EM256521VL Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | - | Thermoplastic | Welwyn Components / TT Electronics | - | 0603 | 1608 | Brass | - | 16 A | - | 5000 | TT Electronics | - | - | - | - | Eaton - Electronics Division | - | - | PCB Mount | Bulk | - | Active | - | AEC-Q200 | Details | 0.79 Nm (7.0 Lb-In) | 0.000071 oz | - | 300 V | 300 V | 16 AWG | 26 AWG | -40°C ~ 105°C | Reel | PCF | - | - | - | Plug, Female Sockets | 11 kOhms | 21 | Green | - | - | Resistors | - | 0.200 (5.08mm) | Thin Film | - | - | - | 1.020 (25.91mm) | 8 A | - | - | Screw | - | - | - | - | - | - | 1 | - | Tin | 12-24 AWG | - | - | 21 | 90° | - | - | 0.25-4mm² | Thin Film Resistors | - | - | - | M3 | - | - | - | Headers | - | Thin Film Resistors - SMD | - | - | - | - | UL94 V-0 | ||
![]() EM503504 Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | - | Thermoplastic | API Technologies - Spectrum Control | - | - | - | Brass | - | 10 A | - | 50 | API Technologies | - | 3 A | 30 mOhms | + 125 C | Eaton - Electronics Division | - 55 C | - | PCB Mount | Bulk | - | Active | - | - | N | 0.34 Nm (3.0 Lb-In) | - | - | 240 VAC, 400 VDC | 300 V | 16 AWG | 24 AWG | -40°C ~ 105°C | - | Euro-Mag EM5035 | - | - | - | Hermetically Sealed Threaded Case Filters | - | 4 | Black | - | 0.36 uF | Filters | - | 0.197 (5.00mm) | - | - | - | - | 0.492 (12.50mm) | 10 A | - | - | Screw | - | - | - | - | 1 GHz | - | 1 | - | Tin | 16-24 AWG | - | LT Filter | 4 | 90° | - | 5/16-24 UNF-2A | 0.25-1.5mm² | EMI Feedthrough Filters | - | - 55 C to + 125 C | - | M2.6 | 70 dB | - | - | Headers | Interlocking (Side) | EMI Feedthrough Filters | 17.45 mm | - | 22.987 mm | - | UL94 V-0 |