- Height
- Width
- Depth
- Material
- Model
- Series
- Color
- Number of Positions
- Pitch
- Type
- Termination Style
- Mfr
Attribute column
Manufacturer
Eaton Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Material | Housing Material | Contact Materials | Current-IEC | Current-UL | Degree of protection (IP) | Degree of protection (NEMA) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Model | Mounting Styles | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Part Life Cycle Code | Product Status | Risk Rank | Torque-Screw | Voltage, Rating | Voltage-UL | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Series | ECCN Code | Type | Number of Positions | Color | Number of Rows | HTS Code | Subcategory | Pitch | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Termination Style | Wire Gauge | Contact Tail Length | Number of Levels | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Rated Current | Screw Size | Fastening Method | Rated Voltage | Product | Features | Height | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 173104 Eaton | In Stock | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 390 | - | 536 | - | ||
![]() 193676 Eaton | In Stock | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | Mounting rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 | - | 275 | - | ||
![]() 302121 Eaton | In Stock | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 655 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 | - | 1010 | - | ||
![]() 155273 Eaton | In Stock | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 165 | - | 165 | - | ||
![]() 293590 Eaton | In Stock | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | Support rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | 925 | - | ||
![]() 294905 Eaton | In Stock | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | Fastening profile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 | - | 70 | - | ||
![]() 106563 Eaton | In Stock | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1950 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 | - | 100 | - | ||
![]() 136594 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | IP67/IP69K | 4X, 13 | - | - | - | - | PEI-Genesis | - | - | 2 | 0 | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM222109V Eaton | In Stock | - | - | - | - | Through Hole | - | Thermoplastic | Brass | - | 10 A | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | Bulk | - | Active | - | - | - | 300 V | - | - | -40°C ~ 105°C | Euro-Mag EM2211 | - | Header, Male Pins, Shrouded (4 Side) | 9 | Green | - | - | - | 0.138 (3.50mm) | - | - | 0.362 (9.20mm) | - | - | Solder | - | 0.134 (3.40mm) | 1 | Tin | - | - | - | 9 | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() EM221507H Eaton | 50 |
| - | - | Tin | Through Hole | - | Thermoplastic | Brass | - | 16 A | - | - | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | - | Bulk | - | Active | - | - | 300 V | 300 V | - | - | -55°C ~ 105°C | Euro-Mag EM2215 | - | Header, Male Pins, Shrouded (4 Side) | 7 | Green | - | - | Terminal Blocks | 0.197 (5.00mm) | - | - | 0.330 (8.38mm) | - | 16 A | Solder | - | 0.180 (4.57mm) | 1 | Tin | - | - | - | 7 | - | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | - | Headers | Mating Flange | 8.3 mm | 35 mm | - | UL94 V-0 | ||
![]() EM211507VL Eaton | In Stock | - | - | - | Tin | Free Hanging (In-Line) | - | Thermoplastic | Phosphor Bronze | - | 16 A | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | Bulk | - | Active | - | 0.79 Nm (7.0 Lb-In) | 300 V | 300 V | 12 AWG | 24 AWG | -55°C ~ 105°C | Euro-Mag EM2115 | - | Plug, Female Sockets | 7 | Green | - | - | Terminal Blocks | 0.197 (5.00mm) | - | - | 1.020 (25.91mm) | - | 16 A | Screw | - | - | 1 | Tin | - | - | 12-24 AWG | 7 | - | 90° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | - | M2.6 | - | - | Edge Connector - PCB | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | ||
![]() EM354305 Eaton | 10 |
| - | 14 Weeks, 1 Day | Tin | Free Hanging (In-Line) | - | Thermoplastic | Brass | - | 10 A | - | - | EATON CORP | Eaton Corporation | EM354305 | EM3543 | Eaton - Electronics Division | - | PCB Mount | - | - | Bulk | Active | Active | 5.7 | 0.34 Nm (3.0 Lb-In) | 300 V | 300 V | 16 AWG | 24 AWG | -40°C ~ 105°C | Euro-Mag EM3543 | EAR99 | Plug, Female Sockets | 5 | Green | 1 | 8536.69.40.40 | Terminal Blocks | 0.150 (3.81mm) | - | - | 0.770 (19.56mm) | compliant | 10 A | Screw - Rising Cage Clamp | 16 AWG | - | 1 | Tin | 1 | STRIP TERMINAL BLOCK | 16-24 AWG | 5 | 5 | 270° | - | 0.25-1.5mm² | Pluggable Terminal Blocks | - | 8 A | M2 | SCREW | 300 V | Headers | - | - | - | - | UL94 V-0 | ||
![]() 111136 Eaton | In Stock | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 245 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1230 | - | 100 | - | ||
![]() 142473 Eaton | In Stock | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 255 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 205 | - | 1355 | - | ||
![]() 192821 Eaton | In Stock | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | Mounting kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 642 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 216 | - | 757 | - | ||
![]() ETN-CTLU Eaton | In Stock | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | Cable trough | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 127 | - | 70 | - | ||
![]() 125978 Eaton | In Stock | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 210 | - | 500 | - | ||
![]() 120778 Eaton | In Stock | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | 145 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 430 | - | 430 | - | ||
![]() 173989 Eaton | In Stock | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | Fastening profile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 109 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 682 | - | 27 | - | ||
![]() 150482 Eaton | In Stock | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | Profile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1910 | - | 65.5 | - |