- Height
- Width
- Depth
- Material
- Model
- Series
- Color
- Number of Positions
- Pitch
- Type
- Termination Style
- Mfr
Attribute column
Manufacturer
Eaton Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Housing Material | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Contact Materials | Current-IEC | Current-UL | Duty Cycle - Max | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Temperature Coefficient / Code | Torque-Screw | Unit Weight | Voltage Rating DC | Voltage-UL | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Color | Applications | Capacitance | Subcategory | Power Rating | Pitch | Technology | Ingress Protection | Insulation Height | Current Rating | Frequency | Frequency Stability | Termination Style | Dielectric | Lead Spacing | Contact Tail Length | Load Capacitance | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Drive Level | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Operating Temperature Range | ESR | Screw Size | Output Format | Connection Method | Product | Features | Product Category | Diameter | Height | Length | Width | Material Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM257519HC Eaton | In Stock | - | - | Tin | Through Hole | - | Thermoplastic | EPCOS / TDK | - | - | - | - | - | Brass | - | 16 A | - | 130 | EPCOS / TDK | + 105 C | Eaton - Electronics Division | - 25 C | PCB Mount | Bulk | B43254B5187M | Active | - | Details | - | - | - | - | - | 450 VDC | 300 V | 300 V | - | - | -40°C ~ 105°C | Bulk | Euro-Mag EM2575 | 20 % | - | - | Header, Male Pins, Shrouded (4 Side) | - | 19 | Green | - | 180 uF | Capacitors | - | 0.200 (5.08mm) | - | - | 0.327 (8.31mm) | 16 A | - | - | Snap In | - | - | 0.177 (4.50mm) | - | 1 | Tin | - | - | 19 | - | 90°, Right Angle | - | Electrolytic Capacitors | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Snap In | 25 mm | - | 40 mm | - | UL94 V-0 | ||
![]() EM221519H Eaton | 37 |
| - | Tin | Through Hole | 1812 (4532 metric) | Thermoplastic | Vishay / Vitramon | 1 nF | 0.001 uF | 1812 | 4532 | - | Brass | - | 16 A | - | 4000 | Vishay | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | Bulk | - | Active | - | Details | - | - | - | - | 0.003880 oz | 3 kVDC | 300 V | 300 V | - | - | -55°C ~ 105°C | MouseReel | HV High Voltage | 10 % | Standard | - | Header, Male Pins, Shrouded (4 Side) | - | 19 | Green | - | 1000 pF | Capacitors | - | 0.197 (5.00mm) | - | - | 0.330 (8.38mm) | 16 A | - | - | SMD/SMT | X7R | - | 0.180 (4.57mm) | - | 1 | Tin | - | - | 19 | - | 90°, Right Angle | - | Ceramic Capacitors | - | - | - | - | - | - | General Type MLCCs | Mating Flange | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 2.7 mm | 4.5 mm | 3.2 mm | UL94 V-0 | ||
![]() EM221509V Eaton | 37 |
| - | Tin | Through Hole | - | Thermoplastic | Welwyn Components / TT Electronics | - | - | 0805 | 2012 | - | Brass | - | 16 A | - | 800 | TT Electronics | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Bulk | - | Active | - | - | - | - | - | - | 0.000234 oz | - | 300 V | 100 V | - | - | -55°C ~ 105°C | Reel | CR | 5 % | - | 100 PPM / C | Header, Male Pins, Shrouded (4 Side) | 62 kOhms | 9 | Green | High Reliability | - | Resistors | 125 mW (1/8 W) | 0.197 (5.00mm) | Thick Film | - | 0.470 (11.94mm) | 16 A | - | - | SMD/SMT | - | - | 0.180 (4.57mm) | - | 1 | Tin | - | - | 9 | - | Vertical | - | Thick Film Resistors | - | - | - | - | - | - | Thick Film Resistors High Reliability | - | Thick Film Resistors - SMD | - | 0.6 mm | 2 mm | 1.25 mm | UL94 V-0 | ||
![]() EM253516VO Eaton | In Stock | - | - | Tin | Through Hole | - | Thermoplastic | Welwyn Components / TT Electronics | - | - | 0402 | 1005 | - | Brass | - | 16 A | - | 1000 | TT Electronics | - | Eaton - Electronics Division | - | PCB Mount | Bulk | - | Active | AEC-Q200 | Details | - | - | - | - | 0.000023 oz | - | 300 V | 300 V | - | - | -40°C ~ 105°C | Reel | PCF | - | - | - | Header, Male Pins, Shrouded (2 Side) | 392 Ohms | 16 | Green | - | - | Resistors | - | 0.197 (5.00mm) | Thin Film | - | 0.470 (11.94mm) | 16 A | - | - | Solder | - | - | 0.170 (4.32mm) | - | 1 | Tin | - | - | 16 | - | Vertical | - | Thin Film Resistors | - | - | - | - | - | - | Headers | - | Thin Film Resistors - SMD | - | - | - | - | UL94 V-0 | ||
![]() EM221812V Eaton | In Stock | - | - | Tin | Through Hole | - | Thermoplastic | Welwyn Components / TT Electronics | - | - | 2512 | 6432 | - | Brass | - | 12 A | - | 1000 | TT Electronics | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Bulk | - | Active | - | - | - | - | - | - | 0.001505 oz | - | 300 V | 500 V | - | - | -55°C ~ 105°C | Reel | HPWC | 5 % | - | 100 PPM / C | High Pulse Withstanding Chip Resistor | 39 kOhms | 12 | Green | - | - | Resistors | 2 W | 0.200 (5.08mm) | Thick Film | - | 0.470 (11.94mm) | 12 A | - | - | SMD/SMT | - | - | 0.180 (4.57mm) | - | 1 | Tin | - | - | 12 | - | Vertical | - | Thick Film Resistors | - | - | - | - | - | - | Thick Film Resistors SMD | Anti-Pulse Resistors | Thick Film Resistors - SMD | - | 0.8 mm | 6.5 mm | 3.2 mm | UL94 V-0 | ||
![]() EM252523 Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | 0805 (2012 metric) | Thermoplastic | Vishay / Vitramon | 6.8 nF | 0.0068 uF | 0805 | 2012 | Class 1 | Brass | - | 16 A | - | 10000 | Vishay | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | Bulk | - | Active | - | Details | - | - | - | 0.79 Nm (7.0 Lb-In) | 0.000194 oz | 16 VDC | 300 V | 300 V | 12 AWG | 24 AWG | -40°C ~ 105°C | Reel | VJ W1BC Basic Comm | 1 % | Flexible (Soft) | - | Plug, Female Sockets | - | 23 | Green | - | 6800 pF | Capacitors | - | 0.197 (5.00mm) | - | - | 0.570 (14.48mm) | 16 A | - | - | SMD/SMT | C0G (NP0) | - | - | - | 1 | Tin | 12-24 AWG | - | 23 | 180° | - | 0.25-4mm² | Ceramic Capacitors | - | - | - | M3 | - | - | General Type MLCCs | Retention Latches (Non-Wire Side) | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.25 mm | 2 mm | 1.25 mm | UL94 V-0 | ||
![]() EM211807VR Eaton | 37 |
| - | Tin | Free Hanging (In-Line) | - | Thermoplastic | TE Connectivity / Holsworthy | - | - | - | - | - | Phosphor Bronze | - | 16 A | - | 250 | TE Connectivity | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Bulk | 9-1879655-4 | Active | - | Details | - | - | - | 0.79 Nm (7.0 Lb-In) | 0.008466 oz | - | 300 V | 350 V | 12 AWG | 24 AWG | -55°C ~ 105°C | Bulk | H8 | 0.5 % | - | 100 PPM / C | Precision Resistor | 100 kOhms | 7 | Green | - | - | Resistors | 250 mW (1/4 W) | 0.200 (5.08mm) | Metal Film | - | 1.020 (25.91mm) | 16 A | - | - | Axial | - | - | - | - | 1 | Tin | 12-24 AWG | - | 7 | 270° | - | 0.25-4mm² | Metal Film Resistors | - | - | - | M2.6 | - | - | Metal Film Resistors - Through Hole | - | Metal Film Resistors - Through Hole | 2.7 mm | - | 7.2 mm | - | UL94 V-0 | ||
![]() EM311524 Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | 1111 (2828 metric) | Thermoplastic | Vishay / Vitramon | - | - | 1111 | 2828 | - | Brass | - | 16 A | - | 1000 | Vishay | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | Bulk | - | Active | - | Details | - | - | - | 0.51 Nm (4.5 Lb-In) | 0.001446 oz | 1 kVDC | 300 V | 300 V | 12 AWG | 24 AWG | -40°C ~ 105°C | Reel | VJ QUAD HIFREQ | 5 % | Standard | - | High Power Ultra Stable Quad High Frequency | - | 24 | Green | - | 39 pF | Capacitors | - | 0.197 (5.00mm) | - | - | 1.067 (27.10mm) | 16 A | - | - | SMD/SMT | C0G (NP0) | - | - | - | 1 | Tin | 12-24 AWG | - | 24 | 90° | - | 0.25-4mm² | Ceramic Capacitors | - | - | - | M2.6 | - | - | RF Microwave / High Q | Mating Flange, Retention Latches (Non-Wire Side) | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 2.59 mm | 2.98 mm | 2.79 mm | UL94 V-0 | ||
![]() EM502509 Eaton | In Stock | - | - | Tin | Through Hole | 2.5 mm x 2 mm | Thermoplastic | CTS Electronic Components | - | - | - | - | - | Brass | - | 15 A | 55 % | 1000 | CTS | + 70 C | Eaton - Electronics Division | - 20 C | PCB Mount | Bulk | - | Active | - | Details | 2.5 V | 2.5 V | - | - | - | - | 300 V | 300 V | - | - | -40°C ~ 120°C | Reel | TC25 | - | - | - | Header, Male Pins, Unshrouded | - | 9 | Black | - | - | Oscillators | - | 0.197 (5.00mm) | - | - | 0.080 (2.03mm) | 3 mA | 32.768 kHz | 50 PPM | SMD/SMT | - | - | 0.180 (4.57mm) | 15 pF | 1 | Tin | - | - | 9 | - | Vertical | - | Standard Oscillators | - | - | - | - | CMOS | - | Headers | - | Standard Clock Oscillators | - | 1 mm | 2.5 mm | 2 mm | UL94 V-0 | ||
![]() EM241312 Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | Thermoplastic | Cornell Dubilier - CDE | - | - | - | - | - | Brass | - | 10 A | - | 500 | Cornell Dubilier | + 105 C | Eaton - Electronics Division | - 55 C | PCB Mount | Bulk | - | Active | AEC-Q200 | Details | - | - | - | 0.34 Nm (3.0 Lb-In) | - | 25 VDC | 300 V | 300 V | 16 AWG | 26 AWG | -40°C ~ 105°C | - | AHA | 20 % | - | - | Plug, Female Sockets | - | 12 | Green | - | 330 uF | Capacitors | - | 0.138 (3.50mm) | - | - | 0.441 (11.20mm) | 10 A | - | - | SMD/SMT | - | - | - | - | 1 | Tin | 16-26 AWG | - | 12 | 180° | - | 0.14-1.5mm² | Electrolytic Capacitors | - | - | - | M2 | - | - | High Temp Electrolytic Capacitors | Mating Flange | Aluminum Electrolytic Capacitors - SMD | 10 mm | 12 mm | 10.2 mm | - | UL94 V-0 | ||
![]() EM221102H Eaton | In Stock | - | - | Tin | Through Hole | - | Thermoplastic | Welwyn Components / TT Electronics | - | - | 0402 | 1005 | - | Brass | - | 10 A | - | 1000 | TT Electronics | - | Eaton - Electronics Division | - | PCB Mount | Bulk | - | Active | AEC-Q200 | Details | - | - | - | - | 0.000023 oz | - | 300 V | 300 V | - | - | -40°C ~ 105°C | Reel | PCF | - | - | - | Header, Male Pins, Shrouded (4 Side) | 102 kOhms | 2 | Green | - | - | Resistors | - | 0.150 (3.81mm) | Thin Film | - | 0.272 (6.91mm) | 10 A | - | - | Solder | - | - | 0.138 (3.51mm) | - | 1 | Tin | - | - | 2 | - | 90°, Right Angle | - | Thin Film Resistors | - | - | - | - | - | - | Headers | - | Thin Film Resistors - SMD | - | 6.9 mm | 18.02 mm | - | UL94 V-0 | ||
![]() EM220103V Eaton | 37 |
| - | Tin | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Cornell Dubilier - CDE | - | - | - | - | - | Brass | - | 10 A | - | 20 | Cornell Dubilier | + 85 C | Eaton - Electronics Division | - 40 C | PCB Mount | Bulk | - | Active | - | Details | - | - | - | - | - | 450 VDC | 300 V | 300 V | - | - | -40°C ~ 105°C | Bulk | CGH | - 10 %, + 50 % | - | - | Header, Male Pins, Shrouded (4 Side) | - | 3 | Green | - | 4800 uF | Capacitors | - | 0.138 (3.50mm) | - | - | 0.632 (16.05mm) | 10 A | - | - | Screw | - | 31.75 mm | 0.134 (3.40mm) | - | 1 | Tin | - | - | 3 | - | Vertical | - | Electrolytic Capacitors | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | Mating Flange | Aluminum Electrolytic Capacitors - Screw Terminal | 76 mm | 6.9 mm | 143 mm | - | UL94 V-0 | ||
![]() EM352608VO Eaton | 37 |
| - | Tin | Through Hole | - | Thermoplastic | TE Connectivity / Holsworthy | - | - | - | - | - | Brass | - | 15 A | - | 250 | TE Connectivity | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Bulk | 3-1879680-8 | Active | - | - | - | - | - | - | 0.014110 oz | - | 300 V | 300 V | - | - | -40°C ~ 105°C | Bulk | H4 | 0.1 % | - | 50 PPM / C | Header, Male Pins, Shrouded (2 Side) | 30.1 kOhms | 8 | Green | - | - | Resistors | 500 mW (1/2 W) | 0.300 (7.62mm) | Metal Film | - | 0.472 (12.00mm) | 15 A | - | - | Axial | - | - | 0.177 (4.50mm) | - | 1 | Tin | - | - | 8 | - | Vertical | - | Metal Film Resistors | - | - | - | - | - | - | Headers | - | Metal Film Resistors - Through Hole | 3.7 mm | - | 10 mm | - | UL94 V-0 | ||
![]() EM220108H Eaton | 37 |
| - | Tin | Through Hole | 5 mm x 3.2 mm | Polyamide (PA66), Nylon 6/6 | CTS Electronic Components | - | - | - | - | - | Brass | - | 10 A | - | 1000 | CTS | + 85 C | Eaton - Electronics Division | - 40 C | SMD/SMT | Bulk | - | Active | - | Details | - | - | - | - | 0.001764 oz | - | 300 V | 300 V | - | - | -40°C ~ 105°C | MouseReel | 445 | 30 PPM | - | - | SMD Quartz | - | 8 | Green | - | - | Crystals | - | 0.138 (3.50mm) | - | - | 0.272 (6.91mm) | 10 A | 24.576 MHz | 20 PPM | SMD/SMT | - | - | 0.138 (3.51mm) | 20 pF | 1 | Tin | - | 100 uW | 8 | - | 90°, Right Angle | - | Crystals | - | - | 40 Ohms | - | - | - | Headers | Mating Flange | Crystals | - | 1.35 mm | 5 mm | 3.2 mm | UL94 V-0 | ||
![]() EM222114H Eaton | In Stock | - | - | Tin | Through Hole | - | Thermoplastic | Cornell Dubilier - CDE | - | - | - | - | - | Brass | - | 10 A | - | 80 | Cornell Dubilier | + 85 C | Eaton - Electronics Division | - 25 C | PCB Mount | Bulk | ECO-S2GP331EA | Active | - | Details | - | - | - | - | 2 oz | 400 VDC | 300 V | 300 V | - | - | -40°C ~ 105°C | Bulk | 380LX | 20 % | - | - | Header, Male Pins, Shrouded (4 Side) | - | 14 | Green | - | 330 uF | Capacitors | - | 0.138 (3.50mm) | - | - | 0.272 (6.91mm) | 10 A | - | - | Snap In | - | 10 mm | 0.138 (3.51mm) | - | 1 | Tin | - | - | 14 | - | 90°, Right Angle | - | Electrolytic Capacitors | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Snap In | 35 mm | 6.9 mm | 35 mm | - | UL94 V-0 | ||
![]() EM221510V Eaton | In Stock | - | - | Tin | Through Hole | - | Thermoplastic | TE Connectivity / Holsworthy | - | - | 0805 | 2012 | - | Brass | - | 16 A | - | 1000 | TE Connectivity | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Bulk | 8-1614352-2 | Active | - | Details | - | - | - | - | 0.000194 oz | - | 300 V | 200 V | - | - | -55°C ~ 105°C | MouseReel | RN73 | 0.1 % | - | 10 PPM / C | SMD High Power Precision Resistor | 392 kOhms | 10 | Green | - | - | Resistors | 100 mW (1/10 W) | 0.197 (5.00mm) | Thin Film | - | 0.470 (11.94mm) | 16 A | - | - | SMD/SMT | - | - | 0.180 (4.57mm) | - | 1 | Tin | - | - | 10 | - | Vertical | - | Thin Film Resistors | - | - 55 C to + 155 C | - | - | - | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | - | 0.55 mm | 2 mm | 1.25 mm | UL94 V-0 | ||
![]() EM503511 Eaton | 37 |
| - | Tin | Free Hanging (In-Line) | - | Thermoplastic | Cornell Dubilier - CDE | - | - | - | - | - | Brass | - | 10 A | - | 100 | Cornell Dubilier | + 125 C | Eaton - Electronics Division | - 55 C | PCB Mount | Bulk | - | Active | - | Details | - | - | - 20 PPM / C, + 100 PPM / C | 0.34 Nm (3.0 Lb-In) | - | - | 300 V | 500 V | 16 AWG | 24 AWG | -40°C ~ 105°C | Bulk | CD4 | 2 % | - | - | Plug for Unshrouded Header | - | 11 | Black | - | 75 pF | Capacitors | - | 0.197 (5.00mm) | - | - | 0.492 (12.50mm) | 10 A | - | - | Screw | - | - | - | - | 1 | Tin | 16-24 AWG | - | 11 | 90° | - | 0.25-1.5mm² | Mica Capacitors | - | - 55 C to + 125 C | - | M2.6 | - | - | Mica High Frequency Capacitors | Interlocking (Side) | Mica Capacitors | - | 5.8 mm | 7.4 mm | 2.8 mm | UL94 V-0 | ||
![]() EM241611 Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | Thermoplastic | CTS Electronic Components | - | - | - | - | - | Brass | - | 16 A | - | 1000 | CTS | - | Eaton - Electronics Division | - | SMD/SMT | Bulk | CB3LV-3C-133.3300-T 774-CB3LV-3C-133M33000 960-0009-0337CT CB3LV-3C-133M330000 | Active | - | Details | - | - | - | 0.79 Nm (7.0 Lb-In) | - | - | 300 V | 300 V | 12 AWG | 24 AWG | -40°C ~ 105°C | Reel | CB3LV | - | - | - | Plug, Female Sockets | - | 11 | Green | - | - | Oscillators | - | 0.300 (7.62mm) | - | - | 0.591 (15.00mm) | 16 A | 133.33 MHz | - | SMD/SMT | - | - | - | - | 1 | Tin | 12-24 AWG | - | 11 | 180° | - | 0.25-4mm² | Standard Oscillators | - | - | - | M2.6 | - | - | Headers | Mating Flange, Retention Latches (Non-Wire Side) | Standard Clock Oscillators | - | - | - | - | UL94 V-0 | ||
![]() EM242308 Eaton | 300 | - | - | Tin | Free Hanging (In-Line) | 1206 (3216 metric) | Thermoplastic | Vishay / Vitramon | 0.27 nF | - | 1206 | 3216 | Class 2 | Brass | - | 10 A | - | 15000 | Vishay | + 125 C | Eaton - Electronics Division | - 55 C | Cable Mounts | Bulk | - | Active | - | Details | - | - | - | 0.34 Nm (3.0 Lb-In) | 0.000952 oz | 16 VDC | 300 V | 300 V | 16 AWG | 26 AWG | -40°C ~ 105°C | MouseReel | VJ W1BC Basic Comm | 10 % | Flexible (Soft) | - | Plug, Female Sockets | - | 8 | Green | - | 270 pF | Capacitors | - | 0.150 (3.81mm) | - | - | 0.441 (11.20mm) | 10 A | - | - | SMD/SMT | X7R | - | - | - | 1 | Tin | 16-26 AWG | - | 8 | 180° | - | 0.14-1.5mm² | Ceramic Capacitors | - | - | - | M2 | - | Screw | General Type MLCCs | Mating Flange | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | 3.2 mm | 1.6 mm | UL94 V-0 | ||
![]() EM311517 Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | Thermoplastic | Cornell Dubilier - CDE | - | - | - | - | - | Brass | - | 16 A | - | 50 | Cornell Dubilier | - | Eaton - Electronics Division | - | PCB Mount | Bulk | - | Active | - | Details | - | - | - | 0.51 Nm (4.5 Lb-In) | - | - | 300 V | 300 V | 12 AWG | 24 AWG | -40°C ~ 105°C | - | SLPX | - | - | - | Plug, Female Sockets | - | 17 | Green | - | 390 uF | Capacitors | - | 0.197 (5.00mm) | - | - | 1.067 (27.10mm) | 16 A | - | - | Screw - Pressure Clip | - | - | - | - | 1 | Tin | 12-24 AWG | - | 17 | 90° | - | 0.25-4mm² | Electrolytic Capacitors | - | - | - | M2.6 | - | - | Headers | Mating Flange, Retention Latches (Non-Wire Side) | Aluminum Electrolytic Capacitors - Snap In | - | - | - | - | UL94 V-0 |