- Height
- Width
- Depth
- Material
- Model
- Series
- Color
- Number of Positions
- Pitch
- Type
- Termination Style
- Mfr
Attribute column
Manufacturer
Eaton Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Material | Housing Material | Insert Material | Adjustment range undelayed short-circuit release | Cable Types | Contact Materials | Contact Sizes | Content | Current-IEC | Current-UL | Degree of protection (IP) | Degree of protection (NEMA) | Device construction | Dim | Factory colour | For Use With/Related Products | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Material quality | Mfr | Model | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Package | Part Life Cycle Code | Product Status | Rated permanent current Iu | Risk Rank | RoHS | RoHS-compliant | Side 1 Gender | Side 2 Gender | Suitable for wall mounting | Surface protection | Torque-Screw | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | Voltage-UL | Wire Gauge Max | Wire Gauge Min | With integrated under voltage release | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | HTS Code | Fastening Type | Subcategory | Contact Type | Pitch | Orientation | Shielding | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Shell Finish | Shell Size - Insert | Termination Style | Housing Color | Wire Gauge | Note | Contact Tail Length | Number of Levels | Shell Size, MIL | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Rated Current | Includes | Screw Size | Fastening Method | Rated Voltage | Product | Features | IP Rating | Height | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 189865 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1750 | - | 150 | - | ||
![]() EM257519VO Eaton | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | Thermoplastic | - | - | - | Brass | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | - | - | -40°C ~ 105°C | - | Euro-Mag EM2575 | - | - | - | - | - | Header, Male Pins, Shrouded (2 Side) | 19 | Green | - | - | - | - | - | 0.200 (5.08mm) | - | - | - | - | 0.472 (12.00mm) | - | - | - | - | Solder | - | - | - | 0.177 (4.50mm) | 1 | - | Tin | - | - | - | 19 | - | - | Vertical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() EM242604H Eaton | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | Thermoplastic | - | - | - | Brass | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | - | - | -40°C ~ 105°C | - | Euro-Mag EM2426 | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 4 | Green | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | 0.327 (8.31mm) | - | - | - | - | Solder | - | - | - | 0.177 (4.50mm) | 1 | - | Tin | - | - | - | 4 | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | Mating Flange | - | - | - | - | UL94 V-0 | ||
![]() EM211521H Eaton | 20 |
| - | - | - | Free Hanging (In-Line) | - | - | - | - | - | Thermoplastic | - | - | - | Phosphor Bronze | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | 0.79 Nm (7.0 Lb-In) | - | - | - | 300 V | - | - | - | -55°C ~ 105°C | - | Euro-Mag EM2115 | - | - | - | - | - | Plug, Female Sockets | 21 | Green | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | 0.590 (14.99mm) | - | - | - | - | Screw | - | - | - | - | 1 | - | Tin | - | - | 12-24 AWG | 21 | - | 180° | - | 0.25-4mm² | - | - | - | - | M2.6 | - | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | ||
![]() EM211510VR Eaton | 33 |
| - | - | - | Free Hanging (In-Line) | - | - | - | - | - | Thermoplastic | - | - | - | Phosphor Bronze | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | 0.79 Nm (7.0 Lb-In) | - | - | - | 300 V | - | - | - | -55°C ~ 105°C | - | Euro-Mag EM2115 | - | - | - | - | - | Plug, Female Sockets | 10 | Green | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | 1.020 (25.91mm) | - | - | - | - | Screw | - | - | - | - | 1 | - | Tin | - | - | 12-24 AWG | 10 | - | 270° | - | 0.25-4mm² | - | - | - | - | M2.6 | - | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | ||
![]() EM221815V Eaton | 25 |
| - | - | - | Through Hole | - | - | - | - | - | Thermoplastic | - | - | - | Brass | - | - | - | 12 A | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | - | - | -55°C ~ 105°C | - | Euro-Mag EM2218 | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 15 | Green | - | - | - | - | - | 0.200 (5.08mm) | - | - | - | - | 0.470 (11.94mm) | - | - | - | - | Solder | - | - | - | 0.180 (4.57mm) | 1 | - | Tin | - | - | - | 15 | - | - | Vertical | - | - | - | - | - | - | - | - | - | Mating Flange | - | - | - | - | UL94 V-0 | ||
![]() EM221107H Eaton | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | Thermoplastic | - | - | - | Brass | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | - | - | -40°C ~ 105°C | - | Euro-Mag EM2211 | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 7 | Green | - | - | - | - | - | 0.150 (3.81mm) | - | - | - | - | 0.272 (6.91mm) | - | - | - | - | Solder | - | - | - | 0.138 (3.51mm) | 1 | - | Tin | - | - | - | 7 | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | Mating Flange | - | - | - | - | UL94 V-0 | ||
![]() EM221108H Eaton | 25 |
| - | - | - | Through Hole | - | - | - | - | - | Thermoplastic | - | - | - | Brass | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | - | - | -40°C ~ 105°C | - | Euro-Mag EM2211 | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 8 | Green | - | - | - | - | - | 0.150 (3.81mm) | - | - | - | - | 0.272 (6.91mm) | - | - | - | - | Solder | - | - | - | 0.138 (3.51mm) | 1 | - | Tin | - | - | - | 8 | - | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | Mating Flange | - | - | - | - | UL94 V-0 | ||
![]() 002292 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | Other | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 157 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 | - | 142 | - | ||
![]() 141841 Eaton | In Stock | - | - | - | - | Free Hanging (In-Line) | -- | - | Circular | Aluminum Alloy | Steel | - | -- | - | - | - | 22D | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | 8.8 (steel) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Galvanic/electrolytic zinc plated | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series II, JT | - | Active | -- | - | Plug Housing | For Male Pins | 66 | - | - | - | Bayonet Lock | - | Crimp | - | N (Normal) | Unshielded | Environment Resistant | - | - | - | - | Cadmium over Nickel | 18-35 | - | -- | - | Contacts Not Included | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | Coupling Nut | - | - | - | - | -- | ||
![]() 113011 Eaton | In Stock | - | - | - | - | Panel Mount | Flange | - | Circular | Aluminum | - | - | -- | 6 - 10 | - | - | 16 | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | -- | - | - | - | - | - | - | - | - | 0 | 0 | 125 - 125 | - | - | - | 125 | - | - | - | - | - | - | - | - | Rocker lever | Frame clamp | - | - | - | - | No | -65°C ~ 200°C | Bulk | Military, MIL-DTL-5015 | - | Active | -- | - | Receptacle Housing | For Male Pins | 4 | - | - | - | Threaded | - | Crimp | - | N (Normal) | Unshielded | Fluid Resistant | - | - | - | - | Electroless Nickel | 18-4 | - | Silver | - | Contacts Not Included | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | -- | - | - | - | - | -- | ||
![]() EM211807VL Eaton | 46 |
| - | - | Tin | Free Hanging (In-Line) | - | - | - | - | - | Thermoplastic | - | - | - | Phosphor Bronze | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | 0.79 Nm (7.0 Lb-In) | - | - | 300 V | 300 V | 12 AWG | 24 AWG | - | -55°C ~ 105°C | - | Euro-Mag EM2118 | - | - | - | - | - | Plug, Female Sockets | 7 | Green | - | - | - | Terminal Blocks | - | 0.200 (5.08mm) | - | - | - | - | 1.020 (25.91mm) | - | 16 A | - | - | Screw | - | - | - | - | 1 | - | Tin | - | - | 12-24 AWG | 7 | - | 90° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | - | - | M2.6 | - | - | Edge Connector - PCB | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | ||
![]() EM351605 Eaton | 46 |
| - | 14 Weeks, 1 Day | Tin | Free Hanging (In-Line) | - | - | - | - | - | Thermoplastic | - | - | - | Brass | - | - | - | 16 A | - | - | - | - | - | - | EATON CORP | - | Eaton Corporation | - | EM351605 | EM3516 | - | Eaton - Electronics Division | - | PCB Mount | - | - | - | Bulk | Active | Active | - | 5.69 | Non-Compliant | - | - | - | - | - | 0.51 Nm (4.5 Lb-In) | - | - | 300 V | 300 V | 12 AWG | 24 AWG | - | -40°C ~ 105°C | - | Euro-Mag EM3516 | - | - | - | EAR99 | - | Plug, Female Sockets | 5 | Green | 1 | 8536.69.40.40 | - | Terminal Blocks | - | 0.300 (7.62mm) | - | - | - | - | 0.591 (15.00mm) | compliant | 16 A | - | - | Screw - Rising Cage Clamp | - | 14 AWG | - | - | 1 | - | Tin | 1 | STRIP TERMINAL BLOCK | 12-24 AWG | 5 | 5 | 180° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | 16 A | - | M3 | SCREW | 300 V | Headers | Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | ||
![]() EM355310 Eaton | 46 |
| - | 14 Weeks, 1 Day | Tin | Free Hanging (In-Line) | - | - | - | - | Plastic, ABS | Thermoplastic | - | - | - | Brass | - | - | - | 10 A | - | - | - | - | - | CombiCard 5000 Series | EATON CORP | -- | Eaton Corporation | - | EM355310 | EM3553 | - | Eaton - Electronics Division | - | PCB Mount | - | - | - | Bulk | Active | Active | - | 5.68 | - | - | - | - | - | - | 0.34 Nm (3.0 Lb-In) | - | - | 300 V | 300 V | 16 AWG | 26 AWG | - | -40°C ~ 105°C | - | CombiCard 5000-7000 | 12.874 L x 6.929 W x 2.756 H (327.00mm x 176.00mm x 70.00mm) | Active | - | EAR99 | - | Panel, Rear | 10 | Gray | 1 | 8536.69.40.40 | - | Terminal Blocks | - | 0.150 (3.81mm) | - | - | - | - | 0.441 (11.20mm) | compliant | 10 A | - | - | Screw | - | 18 AWG | - | - | 1 | - | Tin | 1 | STRIP TERMINAL BLOCK | 16-26 AWG | 10 | 10 | 180° | - | 0.14-1.5mm² | Pluggable Terminal Blocks | - | 8 A | - | M2 | SCREW | 300 V | Headers | PCB Supports, Terminal Compartment | - | - | - | - | UL94 V-0 | ||
![]() 002312 Eaton | In Stock | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HARTING | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 | - | 375 | - | ||
![]() 111691 Eaton | In Stock | - | - | - | - | - | - | 2 | - | - | Steel | - | - | - | PUR | - | - | 1pc(s) | - | - | IP66 | 12 | - | (W x H x D) 500 x 500 x 250 mm | Grey | - | - | - | Murrelektronik | 111691 | 7000-14061-8413200 | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Female | Flying Leads | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female to Flying Leads, 2-pole, M12 | CS-55/250 | - | - | - | - | - | - | - | - | - | - | - | 250mm | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65/IP66K/IP67 | 500mm | 2 Meters | 500mm | - | ||
![]() EM310807 Eaton | In Stock | - | - | 14 Weeks, 1 Day | Tin | Free Hanging (In-Line) | - | - | - | - | - | Thermoplastic | - | - | - | Brass | - | - | - | 16 A | - | - | - | - | - | - | EATON CORP | - | Eaton Corporation | - | EM310807 | EM3108 | - | Eaton - Electronics Division | - | PCB Mount | - | - | - | Bulk | Active | Active | - | 5.68 | - | - | - | - | - | - | 0.51 Nm (4.5 Lb-In) | - | - | 300 V | 300 V | 12 AWG | 24 AWG | - | -40°C ~ 105°C | - | Euro-Mag EM3108 | - | - | - | EAR99 | - | Plug, Female Sockets | 7 | Green | 1 | 8536.69.40.40 | - | Terminal Blocks | - | 0.200 (5.08mm) | - | - | - | - | 0.587 (14.91mm) | compliant | 16 A | - | - | Screw - Pressure Clip | - | 14 AWG | - | - | 1 | - | Tin | 1 | STRIP TERMINAL BLOCK | 12-24 AWG | 7 | 7 | 180° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | 16 A | - | M2.6 | SCREW | 300 V | Headers | Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | ||
![]() EM221105H Eaton | In Stock | - | - | - | Tin | Through Hole | - | - | - | - | - | Thermoplastic | - | - | - | Brass | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | 300 V | 300 V | - | - | - | -40°C ~ 105°C | - | Euro-Mag EM2211 | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 5 | Green | - | - | - | Terminal Blocks | - | 0.150 (3.81mm) | - | - | - | - | 0.272 (6.91mm) | - | 10 A | - | - | Solder | - | - | - | 0.138 (3.51mm) | 1 | - | Tin | - | - | - | 5 | - | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | - | - | Headers | Mating Flange | - | 6.9 mm | 29.45 mm | - | UL94 V-0 | ||
![]() EM221111H Eaton | 8 |
| - | - | Tin | Through Hole | - | - | - | - | - | Thermoplastic | - | - | - | Brass | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | 300 V | 300 V | - | - | - | -40°C ~ 105°C | - | Euro-Mag EM2211 | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 11 | Green | - | - | - | Terminal Blocks | - | 0.150 (3.81mm) | - | - | - | - | 0.272 (6.91mm) | - | 10 A | - | - | Solder | - | - | - | 0.138 (3.51mm) | 1 | - | Tin | - | - | - | 11 | - | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | - | - | Headers | Mating Flange | - | 6.9 mm | 52.31 mm | - | UL94 V-0 | ||
![]() EM211514H Eaton | 8 |
| - | - | Tin | Free Hanging (In-Line) | - | - | - | - | - | Thermoplastic | - | - | - | Phosphor Bronze | - | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | 0.79 Nm (7.0 Lb-In) | - | - | 300 V | 300 V | 12 AWG | 24 AWG | - | -55°C ~ 105°C | - | Euro-Mag EM2115 | - | - | - | - | - | Plug, Female Sockets | 14 | Green | - | - | - | Terminal Blocks | - | 0.197 (5.00mm) | - | - | - | - | 0.590 (14.99mm) | - | 16 A | - | - | Screw | - | - | - | - | 1 | - | Tin | - | - | 12-24 AWG | 14 | - | 180° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | - | - | M2.6 | - | - | Edge Connector - PCB | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 |