- Height
- Width
- Depth
- Material
- Model
- Series
- Color
- Number of Positions
- Pitch
- Type
- Termination Style
- Mfr
Attribute column
Manufacturer
Eaton Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Shape | Package Cooled | Material Finish | Base Product Number | Colour front ring | Contact Materials | Current-IEC | Current-UL | Degree of protection (IP) | Degree of protection (NEMA) | Material front ring | Mfr | Model | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Torque-Screw | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | Voltage-UL | Wire Gauge Max | Wire Gauge Min | With front ring | With light source | Operating Temperature | Series | Part Status | Type | Number of Positions | Color | Subcategory | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Termination Style | Function | Contact Tail Length | Interface | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Screw Size | Fault Protection | Battery Chemistry | Number of Cells | Connection Method | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Features | Diameter | Height | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM252517 Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | - | - | - | - | Brass | - | 16 A | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | - | - | - | - | Bulk | Active | - | - | - | 0.79 Nm (7.0 Lb-In) | - | - | - | - | 300 V | 300 V | 12 AWG | 24 AWG | - | - | -40°C ~ 105°C | Euro-Mag EM2525 | - | Plug, Female Sockets | 17 | Green | Terminal Blocks | 0.197 (5.00mm) | - | - | 0.570 (14.48mm) | 16 A | Screw - Rising Cage Clamp | - | - | - | - | - | - | 1 | Tin | 12-24 AWG | 17 | 180° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M3 | - | - | - | - | - | - | Headers | Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | ||
![]() EM257517VC Eaton | 8 |
| - | Tin | Through Hole | - | - | - | Thermoplastic | - | - | - | - | - | Brass | - | 16 A | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | 300 V | 300 V | - | - | - | - | -40°C ~ 105°C | Euro-Mag EM2575 | - | Header, Male Pins, Shrouded (4 Side) | 17 | Green | Terminal Blocks | 0.200 (5.08mm) | - | - | 0.472 (12.00mm) | 16 A | Solder | - | 0.177 (4.50mm) | - | - | - | - | 1 | Tin | - | 17 | - | Vertical | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | UL94 V-0 | ||
![]() EM359312HC Eaton | 115 |
| - | Tin | Through Hole | - | - | - | Thermoplastic | - | - | - | - | - | Brass | - | 10 A | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | 300 V | 300 V | - | - | - | - | -40°C ~ 105°C | Euro-Mag EM3593 | - | Header, Male Pins, Shrouded (4 Side) | 12 | Green | Terminal Blocks | 0.150 (3.81mm) | - | - | 0.272 (6.91mm) | 10 A | Solder | - | 0.100 (2.54mm) | - | - | - | - | 1 | Tin | - | 12 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | UL94 V-0 | ||
![]() EM211815H Eaton | 8 |
| - | Tin | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | - | - | - | - | Phosphor Bronze | - | 16 A | - | - | - | Eaton - Electronics Division | - | - | - | - | - | - | - | Bulk | Active | - | - | - | 0.79 Nm (7.0 Lb-In) | - | - | - | - | 300 V | 300 V | 12 AWG | 24 AWG | - | - | -55°C ~ 105°C | Euro-Mag EM2118 | - | Plug, Female Sockets | 15 | Green | Terminal Blocks | 0.200 (5.08mm) | - | - | 0.590 (14.99mm) | 16 A | Screw | - | - | - | - | - | - | 1 | Tin | 12-24 AWG | 15 | 180° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M2.6 | - | - | - | - | - | - | Edge Connector - PCB | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | ||
![]() EM211522H Eaton | 8 |
| - | Tin | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | - | - | - | - | Phosphor Bronze | - | 16 A | - | - | - | Eaton - Electronics Division | - | - | - | - | - | - | - | Bulk | Active | - | - | - | 0.79 Nm (7.0 Lb-In) | - | - | - | - | 300 V | 300 V | 12 AWG | 24 AWG | - | - | -55°C ~ 105°C | Euro-Mag EM2115 | - | Plug, Female Sockets | 22 | Green | Terminal Blocks | 0.197 (5.00mm) | - | - | 0.590 (14.99mm) | 16 A | Screw | - | - | - | - | - | - | 1 | Tin | 12-24 AWG | 22 | 180° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M2.6 | - | - | - | - | - | - | Edge Connector - PCB | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | ||
![]() EM353303 Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | - | - | - | - | Brass | - | 10 A | - | - | - | Eaton - Electronics Division | - | Free Hanging | - | - | - | - | - | Bulk | Active | - | - | - | 0.34 Nm (3.0 Lb-In) | - | - | - | - | 300 V | 300 V | 16 AWG | 26 AWG | - | - | -40°C ~ 105°C | Euro-Mag EM3533 | - | Plug, Female Sockets | 3 | Green | Terminal Blocks | 0.138 (3.50mm) | - | - | 0.441 (11.20mm) | 10 A | Screw | - | - | - | - | - | - | 1 | Tin | 16-26 AWG | 3 | 180° | - | 0.14-1.5mm² | Pluggable Terminal Blocks | - | M2 | - | - | - | Push-In | - | - | Plugs | - | - | 11.2 mm | 15.6 mm | - | UL94 V-0 | ||
![]() EM222103H Eaton | 16 |
| - | Tin | Through Hole | - | - | - | Thermoplastic | - | - | - | - | - | Brass | - | 10 A | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | 300 V | 300 V | - | - | - | - | -40°C ~ 105°C | Euro-Mag EM2211 | - | Header, Male Pins, Shrouded (4 Side) | 3 | Green | Terminal Blocks | 0.138 (3.50mm) | - | - | 0.272 (6.91mm) | 10 A | Solder | - | 0.138 (3.51mm) | - | - | - | - | 1 | Tin | - | 3 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | Headers | - | - | 6.9 mm | 11.1 mm | - | UL94 V-0 | ||
![]() EM222107V Eaton | In Stock | - | - | Tin | Through Hole | - | - | - | Thermoplastic | - | - | - | - | - | Brass | - | 10 A | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | 300 V | 300 V | - | - | - | - | -40°C ~ 105°C | Euro-Mag EM2211 | - | Header, Male Pins, Shrouded (4 Side) | 7 | Green | Terminal Blocks | 0.138 (3.50mm) | - | - | 0.362 (9.20mm) | 10 A | Solder | - | 0.134 (3.40mm) | - | - | - | - | 1 | Tin | - | 7 | - | Vertical | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | Headers | - | - | 6.9 mm | 25.1 mm | - | UL94 V-0 | ||
![]() EM211503VR Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | - | - | - | - | Phosphor Bronze | - | 16 A | - | - | - | Eaton - Electronics Division | - | - | - | - | - | - | - | Bulk | Active | - | - | - | 0.79 Nm (7.0 Lb-In) | - | - | - | - | 300 V | 300 V | 12 AWG | 24 AWG | - | - | -55°C ~ 105°C | Euro-Mag EM2115 | - | Plug, Female Sockets | 3 | Green | Terminal Blocks | 0.197 (5.00mm) | - | - | 1.020 (25.91mm) | 16 A | Screw | - | - | - | - | - | - | 1 | Tin | 12-24 AWG | 3 | 270° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M2.6 | - | - | - | - | - | - | Edge Connector - PCB | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | ||
![]() EM220112H Eaton | In Stock | - | - | Tin | Through Hole | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | Brass | - | 10 A | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | 300 V | 300 V | - | - | - | - | -40°C ~ 105°C | Euro-Mag EM2201 | - | Header, Male Pins, Shrouded (4 Side) | 12 | Green | Terminal Blocks | 0.138 (3.50mm) | - | - | 0.272 (6.91mm) | 10 A | Solder | - | 0.138 (3.51mm) | - | - | - | - | 1 | Tin | - | 12 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | Headers | Mating Flange | - | 6.9 mm | 52.4 mm | - | UL94 V-0 | ||
![]() EM211806VR Eaton | 8 |
| - | Tin | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | - | - | - | - | Phosphor Bronze | - | 16 A | - | - | - | Eaton - Electronics Division | - | - | - | - | - | - | - | Bulk | Active | - | - | - | 0.79 Nm (7.0 Lb-In) | - | - | - | - | 300 V | 300 V | 12 AWG | 24 AWG | - | - | -55°C ~ 105°C | Euro-Mag EM2118 | - | Plug, Female Sockets | 6 | Green | Terminal Blocks | 0.200 (5.08mm) | - | - | 1.020 (25.91mm) | 16 A | Screw | - | - | - | - | - | - | 1 | Tin | 12-24 AWG | 6 | 270° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M2.6 | - | - | - | - | - | - | Edge Connector - PCB | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | ||
![]() EM211516VL Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | - | - | - | - | Phosphor Bronze | - | 16 A | - | - | - | Eaton - Electronics Division | - | - | - | - | - | - | - | Bulk | Active | - | - | - | 0.79 Nm (7.0 Lb-In) | - | - | - | - | 300 V | 300 V | 12 AWG | 24 AWG | - | - | -55°C ~ 105°C | Euro-Mag EM2115 | - | Plug, Female Sockets | 16 | Green | Terminal Blocks | 0.197 (5.00mm) | - | - | 1.020 (25.91mm) | 16 A | Screw | - | - | - | - | - | - | 1 | Tin | 12-24 AWG | 16 | 90° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M2.6 | - | - | - | - | - | - | Edge Connector - PCB | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | ||
![]() EM257517HO Eaton | In Stock | - | - | Tin | Through Hole | - | - | - | Thermoplastic | - | - | - | - | - | Brass | - | 16 A | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | 300 V | 300 V | - | - | - | - | -40°C ~ 105°C | Euro-Mag EM2575 | - | Header, Male Pins, Shrouded (2 Side) | 17 | Green | Terminal Blocks | 0.200 (5.08mm) | - | - | 0.327 (8.31mm) | 16 A | Solder | - | 0.177 (4.50mm) | - | - | - | - | 1 | Tin | - | 17 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | - | Headers | - | - | - | - | - | UL94 V-0 | ||
![]() EM256511VR Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | - | - | - | - | Brass | - | 16 A | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | - | - | - | - | Bulk | Active | - | - | - | 0.79 Nm (7.0 Lb-In) | - | - | - | - | 300 V | 300 V | 16 AWG | 26 AWG | - | - | -40°C ~ 105°C | Euro-Mag EM2565 | - | Plug, Female Sockets | 11 | Green | Terminal Blocks | 0.200 (5.08mm) | - | - | 1.020 (25.91mm) | 8 A | Screw | - | - | - | - | - | - | 1 | Tin | 12-24 AWG | 11 | 270° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M3 | - | - | - | - | - | - | Headers | Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | ||
![]() EM211808VL Eaton | 5 |
| - | Tin | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | - | - | - | - | Phosphor Bronze | - | 16 A | - | - | - | Eaton - Electronics Division | - | - | - | - | - | - | - | Bulk | Active | - | - | - | 0.79 Nm (7.0 Lb-In) | - | - | - | - | 300 V | 300 V | 12 AWG | 24 AWG | - | - | -55°C ~ 105°C | Euro-Mag EM2118 | - | Plug, Female Sockets | 8 | Green | Terminal Blocks | 0.200 (5.08mm) | - | - | 1.020 (25.91mm) | 16 A | Screw | - | - | - | - | - | - | 1 | Tin | 12-24 AWG | 8 | 90° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M2.6 | - | - | - | - | - | - | Edge Connector - PCB | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | ||
![]() 151355 Eaton | In Stock | - | - | - | Surface Mount | 8-SMD, Flat Lead | SNT-8A | Other | - | - | - | - | S-8209 | - | - | - | - | - | - | - | ABLIC Inc. | Other | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | 200 | - | - | - | Multi-Function Controller | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lithium Ion/Polymer | - | - | - | - | - | - | - | 60 | - | 100 | - | ||
![]() 116211 Eaton | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | 500 | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 10.90°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | 100 | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() 184679 Eaton | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | 111 | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | 1829 | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() 136734 Eaton | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Titanium | - | - | - | IP66 | 12 | Plastic | - | - | - | - | - | 0 | 1 | 0 | - | - | - | - | - | - | Key | Screw connection | - | - | - | - | - | - | Yes | No | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() 136494 Eaton | In Stock | - | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | 0 - 0 | 0 - 0 | 0 - 0 | - | - | - | Screw connection | Self powered | - | - | - | - | - | - | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 17.00°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - |