- Height
- Width
- Depth
- Material
- Model
- Series
- Color
- Number of Positions
- Pitch
- Type
- Termination Style
- Mfr
Attribute column
Manufacturer
Eaton Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Material | Housing Material | Insert Material | Material - Insulation | Shape | Package Cooled | Material Finish | Shell Material, Finish | Adjustment range undelayed short-circuit release | Base Product Number | Construction type | Contact Materials | Contact Sizes | Continuous Drain Current Id | Current-IEC | Current-UL | Degree of protection (IP) | Degree of protection (NEMA) | Device construction | Lead Free Status / RoHS Status | Manufacturer | Mfr | Model | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Package | Product Status | Rated permanent current Iu | RoHS | Surface protection | Torque-Screw | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | Voltage-UL | Wire Gauge Max | Wire Gauge Min | With integrated under voltage release | With lock | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Number of Rows | Fastening Type | Subcategory | Contact Type | Pitch | Max Power Dissipation | Orientation | Shielding | Ingress Protection | Depth | Insulation Height | Current Rating | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Housing Color | Wire Gauge | Card Type | Note | Flange Feature | Contact Tail Length | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Connector Style | Number of Levels | Power Dissipation | Shell Size, MIL | Contact Mating Finish | Lead/Base Style | Wire Gauge or Range - AWG | Contact Form | Shell Size, Connector Layout | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Includes | Screw Size | Backset Spacing | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Features | Diameter | Height | Length | Width | Contact Finish Thickness | Card Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 123291 Eaton | In Stock | - | - | - | Free Hanging (In-Line) | - | Circular | Aluminum Alloy | - | - | Polychloroprene | - | - | - | - | - | - | CA310 | - | - | 0 | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 125°C | - | MIL-DTL-5015, CA-B | - | - | - | - | - | Receptacle Housing | For Male Pins | - | 4 | - | - | - | Reverse Bayonet Lock | - | Crimp | - | - | N (Normal) | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | Chromate over Cadmium | 36-5 | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backshell, Cable Clamp | - | - | - | - | - | - | - | ||
![]() 193397 Eaton | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 424 | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | 131 | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | ||
![]() 174384 Eaton | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Support rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 116.7 | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 10.90°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | 64 | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - | ||
![]() 134460 Eaton | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 15.85°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | 60 | 1.575 (40.00mm) | 1.575 (40.00mm) | - | - | - | ||
![]() 302320 Eaton | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | 300 | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | ||
![]() 107686 Eaton | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Floor plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | - | - | Top Mount | - | - | - | Grey | - | - | - | - | - | - | - | - | - | 700 | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | 30 | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | ||
![]() 114744 Eaton | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | Individual part | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Galvanized | - | - | - | - | - | - | - | - | No | - | - | pushPIN™ | - | Active | - | - | - | - | Top Mount | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.790 (20.00mm) | 4.68°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | -- | 50 | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - | ||
![]() 119121 Eaton | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP30 | Other | - | - | Miscellaneous | - | Stop door | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1065 | - | 835 | - | - | - | ||
![]() 275435 Eaton | In Stock | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 | - | 20 | - | - | - | ||
![]() 152667 Eaton | In Stock | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 510 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 280 | - | 440 | - | - | - | ||
![]() 166757 Eaton | In Stock | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 351 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 640 | - | 592 | - | - | - | ||
![]() ETN-OBSP1U Eaton | In Stock | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | 5 | - | - | - | ||
![]() 193394 Eaton | In Stock | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 424 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 131 | - | 516 | - | - | - | ||
![]() EM221520H Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | - | - | - | Thermoplastic | - | Polyester Thermoplastic | - | - | - | - | - | - | - | Brass | - | - | - | 16 A | - | - | - | -- | - | Eaton - Electronics Division | - | PCB Mount | - | - | - | Bulk | Active | - | - | - | - | - | - | 300 V | 300 V | - | - | - | - | -55°C ~ 105°C | Bulk | Bifurcated Leaf | - | Obsolete | -- | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 6 | - | Natural | - | - | Terminal Blocks | - | 0.156 (3.96mm) | - | - | - | - | - | 0.330 (8.38mm) | 16 A | - | - | - | Solder | - | - | Non Specified - Single Edge | Contacts Not Included | -- | 0.180 (4.57mm) | - | - | - | - | 1 | - | - | Tin | - | - | - | - | 20 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | - | - | Headers | -- | - | 8.3 mm | 105 mm | - | - | 0.062 (1.57mm) | UL94 V-0 | ||
![]() EM253517HC Eaton | 46 |
| - | - | Through Hole, Right Angle | - | - | - | - | -- | - | - | - | - | - | -- | - | - | - | Phosphor Bronze | - | - | - | 16 A | - | - | - | -- | - | Eaton - Electronics Division | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | 125V | 300 V | - | - | - | - | -55°C ~ 105°C | Tray | AMPLIMITE HD-20 | - | Obsolete | -- | Solder | - | Receptacle, Female Sockets | Header, Male Pins, Shrouded (4 Side) | - | 25 | - | Black | 2 | - | - | Signal | 0.197 (5.00mm) | - | - | - | -- | - | 0.360 (9.14mm) | 6A | - | - | Gold | Solder | - | -- | - | - | Housing/Shell (4-40) | 0.170 (4.32mm) | - | - | - | D-Sub | 1 | - | - | Tin | - | - | -- | 3 (DB, B) | 17 | - | 90°, Right Angle | - | - | - | - | - | 0.590 (14.99mm) | - | - | - | -- | - | - | - | - | Flash | - | UL94 V-0 | ||
![]() 1012268 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM242607H Eaton | In Stock | - | - | Tin | Through Hole | - | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | Brass | - | - | - | 15 A | - | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | - | - | Bulk | Active | - | Compliant | - | - | - | - | 300 V | 300 V | - | - | - | - | -40°C ~ 105°C | - | Euro-Mag EM2426 | - | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 7 | - | Green | - | - | Terminal Blocks | - | 0.300 (7.62mm) | - | - | - | - | - | 0.327 (8.31mm) | 15 A | - | - | - | Solder | - | - | - | - | - | 0.177 (4.50mm) | - | - | - | - | 1 | - | - | Tin | - | - | - | - | 7 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | - | - | Headers | Mating Flange | - | 8.3 mm | 63.72 mm | - | - | - | UL94 V-0 | ||
![]() EM211513H Eaton | 10 |
| - | Tin | Free Hanging (In-Line) | - | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | 16 A | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | - | Bulk | Active | - | Compliant | - | 0.79 Nm (7.0 Lb-In) | - | - | 300 V | 300 V | 12 AWG | 24 AWG | - | - | -55°C ~ 105°C | Bulk | Euro-Mag EM2115 | 5 % | - | - | - | 440 ppm/°C | - | Plug, Female Sockets | 10 Ω | 13 | Wirewound | Green | - | - | Terminal Blocks | - | 0.197 (5.00mm) | 80 W | - | - | - | - | 0.590 (14.99mm) | 16 A | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Tin | Wire Leads | 12-24 AWG | - | - | 13 | 180° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | - | M2.6 | - | - | - | Edge Connector - PCB | Mating Flange, Retention Latches (Non-Wire Side) | - | 19.9898 mm | 140.0048 mm | 40.005 mm | - | - | UL94 V-0 | ||
![]() EM221514H Eaton | 46 |
| - | - | Through Hole, Right Angle | - | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | Steel, Nickel Plated | - | - | - | Brass | - | - | - | 16 A | - | - | - | -- | - | Eaton - Electronics Division | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | 125V | 300 V | - | - | - | - | -55°C ~ 105°C | Tray | AMPLIMITE HD-22 | - | Obsolete | -- | Solder | - | Plug, Male Pins | Header, Male Pins, Shrouded (4 Side) | - | 78 | - | Black | 4 | - | - | Signal | 0.197 (5.00mm) | - | - | - | -- | - | 0.330 (8.38mm) | 2A | - | - | Gold | Solder | - | -- | - | - | Mating Side, Female Screwlock (4-40) | 0.180 (4.57mm) | - | - | - | D-Sub, High Density | 1 | - | - | Tin | - | - | -- | 5 (DD, D) High Density | 14 | - | 90°, Right Angle | - | - | - | - | - | 0.350 (8.89mm) | - | - | - | Board Lock, Grounding Indents | - | - | - | - | -- | - | UL94 V-0 | ||
![]() 123411 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1260 - 7560 | - | - | - | - | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | - | - | - | - | 0 | 0 | 315 - 630 | - | - | 630 | - | - | - | Push button | Rail connection | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |