- Height
- Width
- Depth
- Material
- Model
- Series
- Color
- Number of Positions
- Pitch
- Type
- Termination Style
- Mfr
Attribute column
Manufacturer
Eaton Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Material - Insulation | Shape | Package Cooled | Material Finish | Cable Types | Colour front ring | Contact Materials | Content | Current-IEC | Current-UL | Degree of protection (IP) | Degree of protection (NEMA) | Dim | Factory colour | Ihs Manufacturer | Lead Free Status / RoHS Status | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Material front ring | Material quality | Mfr | Model | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Part Life Cycle Code | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Risk Rank | RoHS | RoHS-compliant | Side 1 Gender | Side 2 Gender | Suitable for wall mounting | Torque-Screw | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | Voltage-UL | Wire Gauge Max | Wire Gauge Min | With front ring | With light source | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Number of Positions | Color | Number of Rows | HTS Code | Subcategory | Pitch | Ingress Protection | Depth | Insulation Height | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Wire Gauge | Card Type | Note | Flange Feature | Contact Tail Length | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Load Capacitance | Number of Levels | Operating Mode | Frequency Tolerance | Contact Mating Finish | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Positions Per Level | Number of Ways | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Rated Current | Screw Size | Fastening Method | Rated Voltage | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Features | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Card Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 184679 Eaton | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | 111 | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | 1829 | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | ||
![]() 136734 Eaton | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Titanium | - | - | - | - | IP66 | 12 | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | 0 | 1 | 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | Key | Screw connection | - | - | - | - | - | - | Yes | No | - | - | pushPIN™ | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.590 (15.00mm) | 10.07°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | - | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - | ||
![]() 136494 Eaton | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 1 | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 0 - 0 | - | - | - | - | - | - | - | - | - | Screw connection | Self powered | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.500 (12.70mm) | 17.00°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | - | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | - | ||
![]() EM311813 Eaton | 8 |
| - | - | - | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | - | - | - | - | - | Brass | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | 0.51 Nm (4.5 Lb-In) | - | - | - | - | - | 300 V | - | - | - | - | -40°C ~ 105°C | - | Euro-Mag EM3118 | - | - | - | - | - | Plug, Female Sockets | 13 | Green | - | - | - | 0.200 (5.08mm) | - | - | 1.067 (27.10mm) | - | - | - | - | Screw - Pressure Clip | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Tin | - | - | 12-24 AWG | 13 | - | 90° | - | 0.25-4mm² | - | - | - | M2.6 | - | - | - | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() EM257513HO Eaton | In Stock | - | - | - | Tin | Through Hole | - | - | - | Thermoplastic | - | - | - | - | - | - | Brass | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 300 V | - | - | - | - | -40°C ~ 105°C | - | Euro-Mag EM2575 | - | - | - | - | - | Header, Male Pins, Shrouded (2 Side) | 13 | Green | - | - | Terminal Blocks | 0.200 (5.08mm) | - | - | 0.327 (8.31mm) | - | 16 A | - | - | Solder | - | - | - | - | - | 0.177 (4.50mm) | - | - | - | - | 1 | - | - | Tin | - | - | - | 13 | - | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() EM257522HC Eaton | 17 |
| - | - | Tin | Through Hole | - | - | - | Thermoplastic | - | - | - | - | - | - | Brass | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | - | - | - | - | Bulk | - | Active | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 300 V | 300 V | - | - | - | - | -40°C ~ 105°C | - | Euro-Mag EM2575 | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 22 | Green | - | - | Terminal Blocks | 0.200 (5.08mm) | - | - | 0.327 (8.31mm) | - | 16 A | - | - | Solder | - | - | - | - | - | 0.177 (4.50mm) | - | - | - | - | 1 | - | - | Tin | - | - | - | 22 | - | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() EM257521VC Eaton | In Stock | - | - | - | Tin | Through Hole | - | - | - | Thermoplastic | - | - | - | - | - | - | Brass | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 300 V | - | - | - | - | -40°C ~ 105°C | - | Euro-Mag EM2575 | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 21 | Green | - | - | Terminal Blocks | 0.200 (5.08mm) | - | - | 0.472 (12.00mm) | - | 16 A | - | - | Solder | - | - | - | - | - | 0.177 (4.50mm) | - | - | - | - | 1 | - | - | Tin | - | - | - | 21 | - | - | Vertical | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 112941 Eaton | In Stock | - | - | - | - | Surface Mount | 4-SOJ, 5.5mm pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | SXT834 | 0.315 L x 0.150 W (8.00mm x 3.80mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | 40 MHz | ±30ppm | - | 40 Ohms | - | - | - | - | - | - | - | - | 18pF | - | Fundamental | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.098 (2.50mm) | - | - | - | - | - | ||
![]() EM211807VL Eaton | 46 |
| - | - | Tin | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | - | - | - | - | - | Phosphor Bronze | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | 0.79 Nm (7.0 Lb-In) | - | - | - | - | 300 V | 300 V | 12 AWG | 24 AWG | - | - | -55°C ~ 105°C | - | Euro-Mag EM2118 | - | - | - | - | - | Plug, Female Sockets | 7 | Green | - | - | Terminal Blocks | 0.200 (5.08mm) | - | - | 1.020 (25.91mm) | - | 16 A | - | - | Screw | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Tin | - | - | 12-24 AWG | 7 | - | 90° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | - | M2.6 | - | - | - | - | Edge Connector - PCB | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() EM351605 Eaton | 46 |
| - | 14 Weeks, 1 Day | Tin | Free Hanging (In-Line) | - | - | - | Thermoplastic | - | - | - | - | - | - | Brass | - | - | 16 A | - | - | - | - | EATON CORP | - | Eaton Corporation | - | EM351605 | EM3516 | - | - | Eaton - Electronics Division | - | PCB Mount | - | - | - | - | - | Bulk | Active | Active | - | - | - | 5.69 | Non-Compliant | - | - | - | - | 0.51 Nm (4.5 Lb-In) | - | - | - | - | 300 V | 300 V | 12 AWG | 24 AWG | - | - | -40°C ~ 105°C | - | Euro-Mag EM3516 | - | - | - | EAR99 | - | Plug, Female Sockets | 5 | Green | 1 | 8536.69.40.40 | Terminal Blocks | 0.300 (7.62mm) | - | - | 0.591 (15.00mm) | compliant | 16 A | - | - | Screw - Rising Cage Clamp | - | 14 AWG | - | - | - | - | - | - | - | - | 1 | - | - | Tin | 1 | STRIP TERMINAL BLOCK | 12-24 AWG | 5 | 5 | 180° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | 16 A | M3 | SCREW | 300 V | - | - | Headers | Retention Latches (Non-Wire Side) | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 002312 Eaton | In Stock | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HARTING | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 | - | - | 375 | - | - | - | ||
![]() 111691 Eaton | In Stock | - | - | - | - | - | - | 2 | Steel | - | - | - | - | - | PUR | - | - | 1pc(s) | - | - | IP66 | 12 | (W x H x D) 500 x 500 x 250 mm | Grey | - | - | Murrelektronik | 111691 | 7000-14061-8413200 | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | Female | Flying Leads | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female to Flying Leads, 2-pole, M12 | CS-55/250 | - | - | - | - | - | - | - | 250mm | - | - | 4 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP65/IP66K/IP67 | - | 500mm | - | 2 Meters | 500mm | - | - | - | ||
![]() EM221802V Eaton | 48 |
| - | - | Tin | Through Hole | - | - | - | Thermoplastic | - | - | - | - | - | - | Brass | - | - | 12 A | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 300 V | - | - | - | - | -55°C ~ 105°C | - | Euro-Mag EM2218 | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 2 | Green | - | - | Terminal Blocks | 0.200 (5.08mm) | - | - | 0.470 (11.94mm) | - | 12 A | - | - | Solder | - | - | - | - | - | 0.180 (4.57mm) | - | - | - | - | 1 | - | - | Tin | - | - | - | 2 | - | - | Vertical | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | Headers | Mating Flange | - | - | 8.3 mm | - | 25.4 mm | - | - | UL94 V-0 | - | ||
![]() EM257519VC Eaton | In Stock | - | - | - | Tin | Through Hole | - | - | - | Thermoplastic | - | - | - | - | - | - | Brass | - | - | 16 A | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 300 V | - | - | - | - | -40°C ~ 105°C | - | Euro-Mag EM2575 | - | - | - | - | - | Header, Male Pins, Shrouded (4 Side) | 19 | Green | - | - | Terminal Blocks | 0.200 (5.08mm) | - | - | 0.472 (12.00mm) | - | 16 A | - | - | Solder | - | - | - | - | - | 0.177 (4.50mm) | - | - | - | - | 1 | - | - | Tin | - | - | - | 19 | - | - | Vertical | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | Headers | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 152667 Eaton | In Stock | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 510 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 280 | - | - | 440 | - | - | - | ||
![]() 166757 Eaton | In Stock | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 351 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 640 | - | - | 592 | - | - | - | ||
![]() ETN-OBSP1U Eaton | In Stock | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | - | - | 5 | - | - | - | ||
![]() 193394 Eaton | In Stock | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 424 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 131 | - | - | 516 | - | - | - | ||
![]() EM221520H Eaton | In Stock | - | - | - | Tin | Free Hanging (In-Line) | - | - | - | Thermoplastic | Polyester Thermoplastic | - | - | - | - | - | Brass | - | - | 16 A | - | - | - | - | - | -- | - | - | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 300 V | - | - | - | - | -55°C ~ 105°C | Bulk | Bifurcated Leaf | - | Obsolete | -- | - | - | Header, Male Pins, Shrouded (4 Side) | 6 | Natural | - | - | Terminal Blocks | 0.156 (3.96mm) | - | - | 0.330 (8.38mm) | - | 16 A | - | - | Solder | - | - | Non Specified - Single Edge | Contacts Not Included | -- | 0.180 (4.57mm) | - | - | - | - | 1 | - | - | Tin | - | - | - | 20 | - | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | - | - | - | - | Headers | -- | - | - | 8.3 mm | - | 105 mm | - | 0.062 (1.57mm) | UL94 V-0 | - | ||
![]() 193397 Eaton | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | 424 | - | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.394 (10.00mm) | 15.71°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | -- | 131 | - | 1.181 (30.00mm) | 1.181 (30.00mm) | - | - | - |