- Height
- Width
- Depth
- Material
- Model
- Series
- Color
- Number of Positions
- Pitch
- Type
- Termination Style
- Mfr
Attribute column
Manufacturer
Eaton Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Contact Materials | Current-IEC | Current-UL | Mfr | Mounting Styles | Package | Product Status | Torque-Screw | Voltage, Rating | Voltage-UL | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Series | Type | Number of Positions | Color | Subcategory | Pitch | Ingress Protection | Insulation Height | Current Rating | Termination Style | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Screw Size | Connection Method | Product | Features | Height | Length | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM311516 Eaton | 40 |
| - | Tin | Free Hanging (In-Line) | Thermoplastic | Brass | - | 16 A | Eaton - Electronics Division | PCB Mount | Bulk | Active | 0.51 Nm (4.5 Lb-In) | 300 V | 300 V | 12 AWG | 24 AWG | -40°C ~ 105°C | Euro-Mag EM3115 | Plug, Female Sockets | 16 | Green | Terminal Blocks | 0.197 (5.00mm) | - | 1.067 (27.10mm) | 16 A | Screw - Pressure Clip | - | 1 | Tin | 12-24 AWG | 16 | 90° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M2.6 | - | Headers | Mating Flange, Retention Latches (Non-Wire Side) | - | - | UL94 V-0 | ||
![]() EM211515H Eaton | 40 |
| - | Tin | Free Hanging (In-Line) | Thermoplastic | Phosphor Bronze | - | 16 A | Eaton - Electronics Division | - | Bulk | Active | 0.79 Nm (7.0 Lb-In) | 300 V | 300 V | 12 AWG | 24 AWG | -55°C ~ 105°C | Euro-Mag EM2115 | Plug, Female Sockets | 15 | Green | Terminal Blocks | 0.197 (5.00mm) | - | 0.590 (14.99mm) | 16 A | Screw | - | 1 | Tin | 12-24 AWG | 15 | 180° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M2.6 | - | Edge Connector - PCB | Mating Flange, Retention Latches (Non-Wire Side) | - | - | UL94 V-0 | ||
![]() EM353314 Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | Thermoplastic | Brass | - | 10 A | Eaton - Electronics Division | PCB Mount | Bulk | Active | 0.34 Nm (3.0 Lb-In) | 300 V | 300 V | 16 AWG | 26 AWG | -40°C ~ 105°C | Euro-Mag EM3533 | Plug, Female Sockets | 14 | Green | Terminal Blocks | 0.138 (3.50mm) | - | 0.441 (11.20mm) | 10 A | Screw | - | 1 | Tin | 16-26 AWG | 14 | 180° | - | 0.14-1.5mm² | Pluggable Terminal Blocks | - | M2 | Plug | Plugs | - | 11.2 mm | 49.8 mm | UL94 V-0 | ||
![]() EM501515 Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | Thermoplastic | Brass | - | 15 A | Eaton - Electronics Division | PCB Mount | Bulk | Active | 0.34 Nm (3.0 Lb-In) | 300 V | 300 V | 16 AWG | 24 AWG | -40°C ~ 120°C | Euro-Mag EM5015 | Plug for Unshrouded Header | 15 | Blue | Terminal Blocks | 0.197 (5.00mm) | - | 0.430 (10.92mm) | 15 A | Screw - Leaf Spring, Wire Guard | - | 1 | Tin | 16-24 AWG | 15 | 90° | - | 0.25-1.5mm² | Pluggable Terminal Blocks | - | M2 | - | Headers | Interlocking (Side) | - | - | UL94 V-0 | ||
![]() EM211516VR Eaton | 40 |
| - | Tin | Free Hanging (In-Line) | Thermoplastic | Phosphor Bronze | - | 16 A | Eaton - Electronics Division | - | Bulk | Active | 0.79 Nm (7.0 Lb-In) | 300 V | 300 V | 12 AWG | 24 AWG | -55°C ~ 105°C | Euro-Mag EM2115 | Plug, Female Sockets | 16 | Green | Terminal Blocks | 0.197 (5.00mm) | - | 1.020 (25.91mm) | 16 A | Screw | - | 1 | Tin | 12-24 AWG | 16 | 270° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M2.6 | - | Edge Connector - PCB | Mating Flange, Retention Latches (Non-Wire Side) | - | - | UL94 V-0 | ||
![]() EM211518H Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | Thermoplastic | Phosphor Bronze | - | 16 A | Eaton - Electronics Division | - | Bulk | Active | 0.79 Nm (7.0 Lb-In) | 300 V | 300 V | 12 AWG | 24 AWG | -55°C ~ 105°C | Euro-Mag EM2115 | Plug, Female Sockets | 18 | Green | Terminal Blocks | 0.197 (5.00mm) | - | 0.590 (14.99mm) | 16 A | Screw | - | 1 | Tin | 12-24 AWG | 18 | 180° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M2.6 | - | Edge Connector - PCB | Mating Flange, Retention Latches (Non-Wire Side) | - | - | UL94 V-0 | ||
![]() EM241305 Eaton | 40 |
| - | Tin | Free Hanging (In-Line) | Thermoplastic | Brass | - | 10 A | Eaton - Electronics Division | PCB Mount | Bulk | Active | 0.34 Nm (3.0 Lb-In) | 300 V | 300 V | 16 AWG | 26 AWG | -40°C ~ 105°C | Euro-Mag EM2413 | Plug, Female Sockets | 5 | Green | Terminal Blocks | 0.138 (3.50mm) | - | 0.441 (11.20mm) | 10 A | Screw | - | 1 | Tin | 16-26 AWG | 5 | 180° | - | 0.14-1.5mm² | Pluggable Terminal Blocks | - | M2 | - | Headers | Mating Flange | - | - | UL94 V-0 | ||
![]() EM253523HC Eaton | 30 |
| - | - | Through Hole | Thermoplastic | Brass | - | 16 A | Eaton - Electronics Division | - | Bulk | Active | - | - | 300 V | - | - | -40°C ~ 105°C | Euro-Mag EM2535 | Header, Male Pins, Shrouded (4 Side) | 23 | Green | - | 0.197 (5.00mm) | - | 0.360 (9.14mm) | - | Solder | 0.170 (4.32mm) | 1 | Tin | - | 23 | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() EM502507 Eaton | In Stock | - | - | - | Through Hole | Thermoplastic | Brass | - | 15 A | Eaton - Electronics Division | - | Bulk | Active | - | - | 300 V | - | - | -40°C ~ 120°C | Euro-Mag EM5025 | Header, Male Pins, Unshrouded | 7 | Black | - | 0.197 (5.00mm) | - | 0.080 (2.03mm) | - | Solder | 0.180 (4.57mm) | 1 | Tin | - | 7 | - | Vertical | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() EM211521VL Eaton | 30 |
| - | - | Free Hanging (In-Line) | Thermoplastic | Phosphor Bronze | - | 16 A | Eaton - Electronics Division | - | Bulk | Active | 0.79 Nm (7.0 Lb-In) | - | 300 V | - | - | -55°C ~ 105°C | Euro-Mag EM2115 | Plug, Female Sockets | 21 | Green | - | 0.197 (5.00mm) | - | 1.020 (25.91mm) | - | Screw | - | 1 | Tin | 12-24 AWG | 21 | 90° | - | 0.25-4mm² | - | - | M2.6 | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | UL94 V-0 | ||
![]() EM503502 Eaton | 33 |
| - | Tin | Free Hanging (In-Line) | Thermoplastic | Brass | - | 10 A | Eaton - Electronics Division | Cable Mounts | Bulk | Active | 0.34 Nm (3.0 Lb-In) | 300 V | 300 V | 16 AWG | 24 AWG | -40°C ~ 105°C | Euro-Mag EM5035 | Plug for Unshrouded Header | 2 | Black | Terminal Blocks | 0.197 (5.00mm) | - | 0.492 (12.50mm) | 10 A | Screw | - | 1 | Tin | 16-24 AWG | 2 | 90° | - | 0.25-1.5mm² | Pluggable Terminal Blocks | - | M2.6 | Screw | Plugs | Interlocking (Side) | - | - | UL94 V-0 | ||
![]() EM311515 Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | Thermoplastic | Brass | - | 16 A | Eaton - Electronics Division | PCB Mount | Bulk | Active | 0.51 Nm (4.5 Lb-In) | 300 V | 300 V | 12 AWG | 24 AWG | -40°C ~ 105°C | Euro-Mag EM3115 | Plug, Female Sockets | 15 | Green | Terminal Blocks | 0.197 (5.00mm) | - | 1.067 (27.10mm) | 16 A | Screw - Pressure Clip | - | 1 | Tin | 12-24 AWG | 15 | 90° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M2.6 | - | Headers | Mating Flange, Retention Latches (Non-Wire Side) | - | - | UL94 V-0 | ||
![]() EM256522VL Eaton | 50 |
| - | Tin | Free Hanging (In-Line) | Thermoplastic | Brass | - | 16 A | Eaton - Electronics Division | PCB Mount | Bulk | Active | 0.79 Nm (7.0 Lb-In) | 300 V | 300 V | 16 AWG | 26 AWG | -40°C ~ 105°C | Euro-Mag EM2565 | Plug, Female Sockets | 22 | Green | Terminal Blocks | 0.200 (5.08mm) | - | 1.020 (25.91mm) | 8 A | Screw | - | 1 | Tin | 12-24 AWG | 22 | 90° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M3 | - | Headers | Retention Latches (Non-Wire Side) | - | - | UL94 V-0 | ||
![]() EM244310 Eaton | 50 |
| - | - | Free Hanging (In-Line) | Thermoplastic | Brass | - | 10 A | Eaton - Electronics Division | - | Bulk | Active | 0.34 Nm (3.0 Lb-In) | - | 300 V | - | - | -40°C ~ 105°C | Euro-Mag EM2443 | Plug, Female Sockets | 10 | Green | - | 0.150 (3.81mm) | - | 0.770 (19.56mm) | - | Screw - Rising Cage Clamp | - | 1 | Tin | 16-24 AWG | 10 | 270° | - | 0.25-1.5mm² | - | - | M2 | - | - | Mating Flange | - | - | UL94 V-0 | ||
![]() OM15009-76208 Eaton | 160 |
| - | - | - | - | - | - | - | Eaton - Electronics Division | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM221819V Eaton | 50 |
| - | Tin | Through Hole | Thermoplastic | Brass | - | 12 A | Eaton - Electronics Division | PCB Mount | Bulk | Active | - | 300 V | 300 V | - | - | -55°C ~ 105°C | Euro-Mag EM2218 | Header, Male Pins, Shrouded (4 Side) | 19 | Green | Terminal Blocks | 0.200 (5.08mm) | - | 0.470 (11.94mm) | 12 A | Solder | 0.180 (4.57mm) | 1 | Tin | - | 19 | - | Vertical | - | Pluggable Terminal Blocks | - | - | - | Headers | Mating Flange | 8.3 mm | 106.68 mm | UL94 V-0 | ||
![]() EM242312 Eaton | 50 |
| - | - | Free Hanging (In-Line) | Thermoplastic | Brass | - | 10 A | Eaton - Electronics Division | - | Bulk | Active | 0.34 Nm (3.0 Lb-In) | - | 300 V | - | - | -40°C ~ 105°C | Euro-Mag EM2423 | Plug, Female Sockets | 12 | Green | - | 0.150 (3.81mm) | - | 0.441 (11.20mm) | - | Screw - Rising Cage Clamp | - | 1 | Tin | 16-26 AWG | 12 | 180° | - | 0.14-1.5mm² | - | - | M2 | - | - | Mating Flange | - | - | UL94 V-0 | ||
![]() EM311809 Eaton | 50 |
| - | Tin | Free Hanging (In-Line) | Thermoplastic | Brass | - | 16 A | Eaton - Electronics Division | PCB Mount | Bulk | Active | 0.51 Nm (4.5 Lb-In) | 300 V | 300 V | 12 AWG | 24 AWG | -40°C ~ 105°C | Euro-Mag EM3118 | Plug, Female Sockets | 9 | Green | Terminal Blocks | 0.200 (5.08mm) | - | 1.067 (27.10mm) | 16 A | Screw - Pressure Clip | - | 1 | Tin | 12-24 AWG | 9 | 90° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M2.6 | - | Headers | Mating Flange, Retention Latches (Non-Wire Side) | - | - | UL94 V-0 | ||
![]() EM256523VL Eaton | 50 |
| - | Tin | Free Hanging (In-Line) | Thermoplastic | Brass | - | 16 A | Eaton - Electronics Division | PCB Mount | Bulk | Active | 0.79 Nm (7.0 Lb-In) | 300 V | 300 V | 16 AWG | 26 AWG | -40°C ~ 105°C | Euro-Mag EM2565 | Plug, Female Sockets | 23 | Green | Terminal Blocks | 0.200 (5.08mm) | - | 1.020 (25.91mm) | 8 A | Screw | - | 1 | Tin | 12-24 AWG | 23 | 90° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M3 | - | Headers | Retention Latches (Non-Wire Side) | - | - | UL94 V-0 | ||
![]() EM241303 Eaton | In Stock | - | - | - | Free Hanging (In-Line) | Thermoplastic | Brass | - | 10 A | Eaton - Electronics Division | - | Bulk | Active | 0.34 Nm (3.0 Lb-In) | - | 300 V | - | - | -40°C ~ 105°C | Euro-Mag EM2413 | Plug, Female Sockets | 3 | Green | - | 0.138 (3.50mm) | - | 0.441 (11.20mm) | - | Screw | - | 1 | Tin | 16-26 AWG | 3 | 180° | - | 0.14-1.5mm² | - | - | M2 | - | - | Mating Flange | - | - | UL94 V-0 |