- Height
- Width
- Depth
- Material
- Model
- Series
- Color
- Number of Positions
- Pitch
- Type
- Termination Style
- Mfr
Attribute column
Manufacturer
Eaton Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Housing Material | Contact Materials | Current-IEC | Current-UL | Mfr | Model | Mounting Styles | Package | Product Status | Torque-Screw | Voltage, Rating | Voltage-UL | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Series | Type | Number of Positions | Color | Subcategory | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Termination Style | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Screw Size | Product | Features | Height | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM221818V Eaton | 8 |
| - | Tin | Through Hole | - | Thermoplastic | Brass | - | 12 A | Eaton - Electronics Division | - | PCB Mount | Bulk | Active | - | 300 V | 300 V | - | - | -55°C ~ 105°C | Euro-Mag EM2218 | Header, Male Pins, Shrouded (4 Side) | 18 | Green | Terminal Blocks | 0.200 (5.08mm) | - | - | 0.470 (11.94mm) | 12 A | Solder | 0.180 (4.57mm) | 1 | Tin | - | 18 | - | Vertical | - | Pluggable Terminal Blocks | - | - | Headers | Mating Flange | 8.3 mm | 101.6 mm | - | UL94 V-0 | ||
![]() EM211512H Eaton | 8 |
| - | Tin | Free Hanging (In-Line) | - | Thermoplastic | Phosphor Bronze | - | 16 A | Eaton - Electronics Division | - | - | Bulk | Active | 0.79 Nm (7.0 Lb-In) | 300 V | 300 V | 12 AWG | 24 AWG | -55°C ~ 105°C | Euro-Mag EM2115 | Plug, Female Sockets | 12 | Green | Terminal Blocks | 0.197 (5.00mm) | - | - | 0.590 (14.99mm) | 16 A | Screw | - | 1 | Tin | 12-24 AWG | 12 | 180° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M2.6 | Edge Connector - PCB | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | ||
![]() EM211802VR Eaton | 8 |
| - | Tin | Free Hanging (In-Line) | - | Thermoplastic | Phosphor Bronze | - | 16 A | Eaton - Electronics Division | - | - | Bulk | Active | 0.79 Nm (7.0 Lb-In) | 300 V | 300 V | 12 AWG | 24 AWG | -55°C ~ 105°C | Euro-Mag EM2118 | Plug, Female Sockets | 2 | Green | Terminal Blocks | 0.200 (5.08mm) | - | - | 1.020 (25.91mm) | 16 A | Screw | - | 1 | Tin | 12-24 AWG | 2 | 270° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M2.6 | Edge Connector - PCB | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | ||
![]() EM211515VL Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | Thermoplastic | Phosphor Bronze | - | 16 A | Eaton - Electronics Division | - | - | Bulk | Active | 0.79 Nm (7.0 Lb-In) | 300 V | 300 V | 12 AWG | 24 AWG | -55°C ~ 105°C | Euro-Mag EM2115 | Plug, Female Sockets | 15 | Green | Terminal Blocks | 0.197 (5.00mm) | - | - | 1.020 (25.91mm) | 16 A | Screw | - | 1 | Tin | 12-24 AWG | 15 | 90° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M2.6 | Edge Connector - PCB | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | ||
![]() EM221503H Eaton | In Stock | - | - | Tin | Through Hole | - | Thermoplastic | Brass | - | 16 A | Eaton - Electronics Division | - | PCB Mount | Bulk | Active | - | 300 V | 300 V | - | - | -55°C ~ 105°C | Euro-Mag EM2215 | Header, Male Pins, Shrouded (4 Side) | 3 | Green | Terminal Blocks | 0.197 (5.00mm) | - | - | 0.330 (8.38mm) | 16 A | Solder | 0.180 (4.57mm) | 1 | Tin | - | 3 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | Headers | Mating Flange | 8.3 mm | 15 mm | - | UL94 V-0 | ||
![]() EM242609V Eaton | In Stock | - | - | Tin | Through Hole | - | Thermoplastic | Brass | - | 15 A | Eaton - Electronics Division | - | PCB Mount | Bulk | Active | - | 300 V | 300 V | - | - | -40°C ~ 105°C | Euro-Mag EM2426 | Header, Male Pins, Shrouded (4 Side) | 9 | Green | Terminal Blocks | 0.300 (7.62mm) | - | - | 0.472 (12.00mm) | 15 A | Solder | 0.177 (4.50mm) | 1 | Tin | - | 9 | - | Vertical | - | Pluggable Terminal Blocks | - | - | Headers | Mating Flange | 8.3 mm | 78.96 mm | - | UL94 V-0 | ||
![]() EM211509VL Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | Thermoplastic | Phosphor Bronze | - | 16 A | Eaton - Electronics Division | - | - | Bulk | Active | 0.79 Nm (7.0 Lb-In) | 300 V | 300 V | 12 AWG | 24 AWG | -55°C ~ 105°C | Euro-Mag EM2115 | Plug, Female Sockets | 9 | Green | Terminal Blocks | 0.197 (5.00mm) | - | - | 1.020 (25.91mm) | 16 A | Screw | - | 1 | Tin | 12-24 AWG | 9 | 90° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M2.6 | Edge Connector - PCB | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | ||
![]() EM242309 Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | Thermoplastic | Brass | - | 10 A | Eaton - Electronics Division | - | PCB Mount | Bulk | Active | 0.34 Nm (3.0 Lb-In) | 300 V | 300 V | 16 AWG | 26 AWG | -40°C ~ 105°C | Euro-Mag EM2423 | Plug, Female Sockets | 9 | Green | Terminal Blocks | 0.150 (3.81mm) | - | - | 0.441 (11.20mm) | 10 A | Screw - Rising Cage Clamp | - | 1 | Tin | 16-26 AWG | 9 | 180° | - | 0.14-1.5mm² | Pluggable Terminal Blocks | - | M2 | Headers | Mating Flange | - | - | - | UL94 V-0 | ||
![]() EM211813VL Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | Thermoplastic | Phosphor Bronze | - | 16 A | Eaton - Electronics Division | - | - | Bulk | Active | 0.79 Nm (7.0 Lb-In) | 300 V | 300 V | 12 AWG | 24 AWG | -55°C ~ 105°C | Euro-Mag EM2118 | Plug, Female Sockets | 13 | Green | Terminal Blocks | 0.200 (5.08mm) | - | - | 1.020 (25.91mm) | 16 A | Screw | - | 1 | Tin | 12-24 AWG | 13 | 90° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M2.6 | Edge Connector - PCB | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | ||
![]() 152680 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 225 | - | 570 | - | ||
![]() 173051 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 655 | - | 710 | - | ||
![]() 301135 Eaton | In Stock | - | - | - | - | Plastic | - | - | - | - | - | Fastening profile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | 150 | - | ||
![]() 111145 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 245 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1230 | - | 100 | - | ||
![]() 152654 Eaton | In Stock | - | - | - | - | Other | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | 300 | - | ||
![]() 002290 Eaton | In Stock | - | - | - | - | Plastic | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | 30 | - | ||
![]() 119304 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Connector / partition piece | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1455 | - | 80 | - | ||
![]() 196319 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Mounting kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 | - | 200 | - | ||
![]() 188215 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Connector / partition piece | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 152 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 299.1 | - | 32 | - | ||
![]() 177325 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Mounting kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 130 | - | 350 | - | ||
![]() 002305 Eaton | In Stock | - | - | - | - | Plastic | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 | - | 20.5 | - |