- Height
- Width
- Depth
- Material
- Model
- Series
- Color
- Number of Positions
- Pitch
- Type
- Termination Style
- Mfr
Attribute column
Manufacturer
Eaton Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Housing Material | Contact Materials | Current-IEC | Current-UL | Mfr | Model | Mounting Styles | Package | Product Status | Torque-Screw | Voltage, Rating | Voltage-UL | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Series | Type | Number of Positions | Color | Subcategory | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Termination Style | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Screw Size | Product | Features | Height | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 122036 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | 550 | - | ||
![]() 193138 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Mounting kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1960 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65 | 345 | - | ||
![]() 196207 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Mounting kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44 | 741 | - | ||
![]() 125970 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | 300 | - | ||
![]() 167566 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37 | 120 | - | ||
![]() 184729 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 231 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95 | 550 | - | ||
![]() 138658 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Depth bracket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | 25 | - | ||
![]() 172198 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74 | 74 | - | ||
![]() 193047 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Floor plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 475 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | 325 | - | ||
![]() 293596 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Support rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 688 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | 35 | - | ||
![]() 180583 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Corner set | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 233 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 43 | 43 | - | ||
![]() 031437 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Profile rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 | 190 | - | ||
![]() 002319 Eaton | In Stock | - | - | - | - | Plastic | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 103 | 94 | - | ||
![]() 142470 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 255 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 205 | 605 | - | ||
![]() 111146 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 245 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1530 | 100 | - | ||
![]() 112891 Eaton | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM221521H Eaton | 24 |
| - | - | Through Hole | - | Thermoplastic | Brass | - | 16 A | Eaton - Electronics Division | - | - | Bulk | Active | - | - | 300 V | - | - | -55°C ~ 105°C | Euro-Mag EM2215 | Header, Male Pins, Shrouded (4 Side) | 21 | Green | - | 0.197 (5.00mm) | - | - | 0.330 (8.38mm) | - | Solder | 0.180 (4.57mm) | 1 | Tin | - | 21 | - | 90°, Right Angle | - | - | - | - | - | Mating Flange | - | - | UL94 V-0 | ||
![]() EM257521HO Eaton | In Stock | - | - | Tin | Through Hole | - | Thermoplastic | Brass | - | 16 A | Eaton - Electronics Division | - | PCB Mount | Bulk | Active | - | 300 V | 300 V | - | - | -40°C ~ 105°C | Euro-Mag EM2575 | Header, Male Pins, Shrouded (2 Side) | 21 | Green | Terminal Blocks | 0.200 (5.08mm) | - | - | 0.327 (8.31mm) | 16 A | Solder | 0.177 (4.50mm) | 1 | Tin | - | 21 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | Headers | - | - | - | UL94 V-0 | ||
![]() EM311518 Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | Thermoplastic | Brass | - | 16 A | Eaton - Electronics Division | - | PCB Mount | Bulk | Active | 0.51 Nm (4.5 Lb-In) | 300 V | 300 V | 12 AWG | 24 AWG | -40°C ~ 105°C | Euro-Mag EM3115 | Plug, Female Sockets | 18 | Green | Terminal Blocks | 0.197 (5.00mm) | - | - | 1.067 (27.10mm) | 16 A | Screw - Pressure Clip | - | 1 | Tin | 12-24 AWG | 18 | 90° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M2.6 | Headers | Mating Flange, Retention Latches (Non-Wire Side) | - | - | UL94 V-0 | ||
![]() EM257521HC Eaton | 24 |
| - | Tin | Through Hole | - | Thermoplastic | Brass | - | 16 A | Eaton - Electronics Division | - | PCB Mount | Bulk | Active | - | 300 V | 300 V | - | - | -40°C ~ 105°C | Euro-Mag EM2575 | Header, Male Pins, Shrouded (4 Side) | 21 | Green | Terminal Blocks | 0.200 (5.08mm) | - | - | 0.327 (8.31mm) | 16 A | Solder | 0.177 (4.50mm) | 1 | Tin | - | 21 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | Headers | - | - | - | UL94 V-0 |