- Height
- Width
- Depth
- Material
- Model
- Series
- Color
- Number of Positions
- Pitch
- Type
- Termination Style
- Mfr
Attribute column
Manufacturer
Eaton Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Housing Material | Contact Materials | Current-IEC | Current-UL | Mfr | Model | Mounting Styles | Package | Product Status | Torque-Screw | Voltage, Rating | Voltage-UL | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Series | Type | Number of Positions | Color | Subcategory | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Termination Style | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Screw Size | Connection Method | Product | Features | Height | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 196210 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Mounting kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44 | 1091 | - | ||
![]() EM221521H Eaton | 24 |
| - | - | Through Hole | - | Thermoplastic | Brass | - | 16 A | Eaton - Electronics Division | - | - | Bulk | Active | - | - | 300 V | - | - | -55°C ~ 105°C | Euro-Mag EM2215 | Header, Male Pins, Shrouded (4 Side) | 21 | Green | - | 0.197 (5.00mm) | - | - | 0.330 (8.38mm) | - | Solder | 0.180 (4.57mm) | 1 | Tin | - | 21 | - | 90°, Right Angle | - | - | - | - | - | - | Mating Flange | - | - | UL94 V-0 | ||
![]() EM257521HO Eaton | In Stock | - | - | Tin | Through Hole | - | Thermoplastic | Brass | - | 16 A | Eaton - Electronics Division | - | PCB Mount | Bulk | Active | - | 300 V | 300 V | - | - | -40°C ~ 105°C | Euro-Mag EM2575 | Header, Male Pins, Shrouded (2 Side) | 21 | Green | Terminal Blocks | 0.200 (5.08mm) | - | - | 0.327 (8.31mm) | 16 A | Solder | 0.177 (4.50mm) | 1 | Tin | - | 21 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | Headers | - | - | - | UL94 V-0 | ||
![]() EM311518 Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | Thermoplastic | Brass | - | 16 A | Eaton - Electronics Division | - | PCB Mount | Bulk | Active | 0.51 Nm (4.5 Lb-In) | 300 V | 300 V | 12 AWG | 24 AWG | -40°C ~ 105°C | Euro-Mag EM3115 | Plug, Female Sockets | 18 | Green | Terminal Blocks | 0.197 (5.00mm) | - | - | 1.067 (27.10mm) | 16 A | Screw - Pressure Clip | - | 1 | Tin | 12-24 AWG | 18 | 90° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M2.6 | - | Headers | Mating Flange, Retention Latches (Non-Wire Side) | - | - | UL94 V-0 | ||
![]() EM222105H Eaton | In Stock | - | - | - | Through Hole | - | Thermoplastic | Brass | - | 10 A | Eaton - Electronics Division | - | - | Bulk | Active | - | - | 300 V | - | - | -40°C ~ 105°C | Euro-Mag EM2211 | Header, Male Pins, Shrouded (4 Side) | 5 | Green | - | 0.138 (3.50mm) | - | - | 0.272 (6.91mm) | - | Solder | 0.138 (3.51mm) | 1 | Tin | - | 5 | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() EM257521HC Eaton | 24 |
| - | Tin | Through Hole | - | Thermoplastic | Brass | - | 16 A | Eaton - Electronics Division | - | PCB Mount | Bulk | Active | - | 300 V | 300 V | - | - | -40°C ~ 105°C | Euro-Mag EM2575 | Header, Male Pins, Shrouded (4 Side) | 21 | Green | Terminal Blocks | 0.200 (5.08mm) | - | - | 0.327 (8.31mm) | 16 A | Solder | 0.177 (4.50mm) | 1 | Tin | - | 21 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | - | Headers | - | - | - | UL94 V-0 | ||
![]() EM211515VR Eaton | 24 |
| - | - | Free Hanging (In-Line) | - | Thermoplastic | Phosphor Bronze | - | 16 A | Eaton - Electronics Division | - | - | Bulk | Active | 0.79 Nm (7.0 Lb-In) | - | 300 V | - | - | -55°C ~ 105°C | Euro-Mag EM2115 | Plug, Female Sockets | 15 | Green | - | 0.197 (5.00mm) | - | - | 1.020 (25.91mm) | - | Screw | - | 1 | Tin | 12-24 AWG | 15 | 270° | - | 0.25-4mm² | - | - | M2.6 | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | UL94 V-0 | ||
![]() EM257517HC Eaton | 40 |
| - | - | Through Hole | - | Thermoplastic | Brass | - | 16 A | Eaton - Electronics Division | - | - | Bulk | Active | - | - | 300 V | - | - | -40°C ~ 105°C | Euro-Mag EM2575 | Header, Male Pins, Shrouded (4 Side) | 17 | Green | - | 0.200 (5.08mm) | - | - | 0.327 (8.31mm) | - | Solder | 0.177 (4.50mm) | 1 | Tin | - | 17 | - | 90°, Right Angle | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() EM354302 Eaton | 40 |
| - | Tin | Free Hanging (In-Line) | - | Thermoplastic | Brass | - | 10 A | Eaton - Electronics Division | - | Cable Mounts | Bulk | Active | 0.34 Nm (3.0 Lb-In) | 300 V | 300 V | 16 AWG | 24 AWG | -40°C ~ 105°C | Euro-Mag EM3543 | Plug, Female Sockets | 2 | Green | Terminal Blocks | 0.150 (3.81mm) | - | - | 0.770 (19.56mm) | 10 A | Screw - Rising Cage Clamp | - | 1 | Tin | 16-24 AWG | 2 | 270° | - | 0.25-1.5mm² | Pluggable Terminal Blocks | - | M2 | Screw | Plugs | - | - | - | UL94 V-0 | ||
![]() 284035 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 620 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | 520 | - | ||
![]() 284098 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | 100 | - | ||
![]() 284254 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1955 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65 | 70 | - | ||
![]() 284248 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1960 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65 | 345 | - | ||
![]() 108374 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Connector / partition piece | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1655 | 80 | - | ||
![]() 112340 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Mounting kit | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | 70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 470 | 710 | - | ||
![]() 119931 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Floor plate | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 475 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | 600 | - | ||
![]() 141854 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.8 | 36.5 | - | ||
![]() 151166 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Support rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35 | 444 | - | ||
![]() 152660 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 | 120 | - | ||
![]() 155402 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | 110 | - |