- Height
- Width
- Depth
- Material
- Model
- Series
- Color
- Number of Positions
- Pitch
- Type
- Termination Style
- Mfr
Attribute column
Manufacturer
Eaton Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Housing Material | Appendant operation agent (Ex ia) | Appendant operation agent (Ex ib) | Contact Materials | Current-IEC | Current-UL | Explosion safety category for dust | Explosion safety category for gas | Front built-in possible | Mfr | Model | Mounting Styles | Package | Product Status | Rack-assembly possible | Rail mounting possible | SIL according to IEC 61508 | Suitable for safety functions | System accessory | Torque-Screw | Type of output voltage | Voltage, Rating | Voltage-UL | Wall mounting/direct mounting | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Series | Type | Number of Positions | Color | Subcategory | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Termination Style | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Screw Size | Product | Features | Height | Length | Width | Material Flammability Rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 173662 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | Connector / partition piece | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | 150 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | 100 | - | ||
![]() 179386 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 770 | - | 70 | - | ||
![]() 180574 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | Mounting kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 720 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | 350 | - | ||
![]() 192817 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 92.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39 | - | 325 | - | ||
![]() 192814 Eaton | In Stock | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | Mounting kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 476 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 92 | - | 777 | - | ||
![]() 193143 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | Mounting kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1960 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65 | - | 345 | - | ||
![]() 193688 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | Mounting kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65 | - | 55 | - | ||
![]() 196206 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | Mounting kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 44 | - | 691 | - | ||
![]() 300993 Eaton | In Stock | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | Profile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 | - | 200 | - | ||
![]() EM503519 Eaton | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | 300 V | - | - | 16 AWG | 24 AWG | - | EM5035 | - | 19 Position | - | Terminal Blocks | 5 mm | - | - | - | 10 A | Through Hole | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | Headers | - | - | - | - | - | ||
![]() EM503513 Eaton | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | 300 V | - | - | 16 AWG | 24 AWG | - | EM5035 | - | 13 Position | - | Terminal Blocks | 5 mm | - | - | - | 10 A | Through Hole | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | Headers | - | - | - | - | - | ||
![]() EM359308VC Eaton | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | 300 V | - | - | - | - | - | EM3593 | - | 8 Position | Green | Terminal Blocks | 3.81 mm | - | - | - | 10 A | Through Hole | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | Headers | - | - | - | - | - | ||
![]() EM503514 Eaton | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | 300 V | - | - | 16 AWG | 24 AWG | - | EM5035 | - | 14 Position | - | Terminal Blocks | 5 mm | - | - | - | 10 A | Through Hole | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | Headers | - | - | - | - | - | ||
![]() EM253520HO Eaton | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | 300 V | - | - | - | - | - | EM2535 | - | 20 Position | - | Terminal Blocks | 5 mm | - | - | - | 16 A | SMD/SMT | - | - | - | - | - | - | - | - | Pluggable Terminal Blocks | - | - | Headers | - | - | - | - | - | ||
![]() 140091 Eaton | In Stock | - | - | - | - | - | - | No | No | - | - | - | None | None | No | - | - | - | - | - | No | Yes | None | No | Yes | - | DC | - | - | No | - | - | - | - | - | - | - | - | - | - | 128.9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49.9 | - | 12.6 | - | ||
![]() EM211522VR Eaton | In Stock | - | - | Tin | Free Hanging (In-Line) | - | Thermoplastic | - | - | Phosphor Bronze | - | 16 A | - | - | - | Eaton - Electronics Division | - | - | Bulk | Active | - | - | - | - | - | 0.79 Nm (7.0 Lb-In) | - | 300 V | 300 V | - | 12 AWG | 24 AWG | -55°C ~ 105°C | Euro-Mag EM2115 | Plug, Female Sockets | 22 | Green | Terminal Blocks | 0.197 (5.00mm) | - | - | 1.020 (25.91mm) | 16 A | Screw | - | 1 | Tin | 12-24 AWG | 22 | 270° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M2.6 | Edge Connector - PCB | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | ||
![]() EM253521HO Eaton | In Stock | - | - | Tin | Through Hole | - | Thermoplastic | - | - | Brass | - | 16 A | - | - | - | Eaton - Electronics Division | - | PCB Mount | Bulk | Active | - | - | - | - | - | - | - | 300 V | 300 V | - | - | - | -40°C ~ 105°C | Euro-Mag EM2535 | Header, Male Pins, Shrouded (2 Side) | 21 | Green | Terminal Blocks | 0.197 (5.00mm) | - | - | 0.360 (9.14mm) | 16 A | Solder | 0.170 (4.32mm) | 1 | Tin | - | 21 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | Headers | - | - | - | - | UL94 V-0 | ||
![]() EM220110H Eaton | In Stock | - | - | Tin | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | - | Brass | - | 10 A | - | - | - | Eaton - Electronics Division | - | PCB Mount | Bulk | Active | - | - | - | - | - | - | - | 300 V | 300 V | - | - | - | -40°C ~ 105°C | Euro-Mag EM2201 | Header, Male Pins, Shrouded (4 Side) | 10 | Green | Terminal Blocks | 0.138 (3.50mm) | - | - | 0.272 (6.91mm) | 10 A | Solder | 0.138 (3.51mm) | 1 | Tin | - | 10 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | Headers | Mating Flange | 6.9 mm | 45.4 mm | - | UL94 V-0 | ||
![]() EM211813VR Eaton | 6 |
| - | Tin | Free Hanging (In-Line) | - | Thermoplastic | - | - | Phosphor Bronze | - | 16 A | - | - | - | Eaton - Electronics Division | - | - | Bulk | Active | - | - | - | - | - | 0.79 Nm (7.0 Lb-In) | - | 300 V | 300 V | - | 12 AWG | 24 AWG | -55°C ~ 105°C | Euro-Mag EM2118 | Plug, Female Sockets | 13 | Green | Terminal Blocks | 0.200 (5.08mm) | - | - | 1.020 (25.91mm) | 16 A | Screw | - | 1 | Tin | 12-24 AWG | 13 | 270° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M2.6 | Edge Connector - PCB | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | UL94 V-0 | ||
![]() 284035 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 620 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | 520 | - |