- Height
- Width
- Depth
- Material
- Model
- Series
- Color
- Number of Positions
- Pitch
- Type
- Termination Style
- Mfr
Attribute column
Manufacturer
Eaton Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Material | Housing Material | Contact Materials | Current-IEC | Current-UL | Mfr | Model | Mounting Styles | Package | Product Status | Torque-Screw | Voltage, Rating | Voltage-UL | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Series | Type | Number of Positions | Color | Subcategory | Pitch | Ingress Protection | Depth | Insulation Height | Current Rating | Termination Style | Contact Tail Length | Number of Levels | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Screw Size | Product | Features | Height | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 155270 Eaton | In Stock | - | - | - | - | Other | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | 300 | - | ||
![]() 155272 Eaton | In Stock | - | - | - | - | Other | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | 300 | - | ||
![]() 172177 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | 75 | - | ||
![]() 172205 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Profile rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 | 35 | - | ||
![]() 192819 Eaton | In Stock | - | - | - | - | Other | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 141 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39 | 325 | - | ||
![]() 188220 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Connector / partition piece | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 152 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 799.1 | 32 | - | ||
![]() 192890 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 568 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | 493 | - | ||
![]() 192829 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Mounting kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 642 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 266 | 757 | - | ||
![]() 196214 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Fastening profile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 322 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1759 | 20 | - | ||
![]() 301155 Eaton | In Stock | - | - | - | - | Plastic | - | - | - | - | - | Fastening profile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 | 200 | - | ||
![]() EM354303 Eaton | 40 |
| - | Tin | Free Hanging (In-Line) | - | Thermoplastic | Brass | - | 10 A | Eaton - Electronics Division | - | PCB Mount | Bulk | Active | 0.34 Nm (3.0 Lb-In) | 300 V | 300 V | 16 AWG | 24 AWG | -40°C ~ 105°C | Euro-Mag EM3543 | Plug, Female Sockets | 3 | Green | Terminal Blocks | 0.150 (3.81mm) | - | - | 0.770 (19.56mm) | 10 A | Screw - Rising Cage Clamp | - | 1 | Tin | 16-24 AWG | 3 | 270° | - | 0.25-1.5mm² | Pluggable Terminal Blocks | - | M2 | Headers | - | - | - | UL94 V-0 | ||
![]() EM503507 Eaton | 11 |
| - | Tin | Free Hanging (In-Line) | - | Thermoplastic | Brass | - | 10 A | Eaton - Electronics Division | - | PCB Mount | Bulk | Active | 0.34 Nm (3.0 Lb-In) | 300 V | 300 V | 16 AWG | 24 AWG | -40°C ~ 105°C | Euro-Mag EM5035 | Plug for Unshrouded Header | 7 | Black | Terminal Blocks | 0.197 (5.00mm) | - | - | 0.492 (12.50mm) | 10 A | Screw | - | 1 | Tin | 16-24 AWG | 7 | 90° | - | 0.25-1.5mm² | Pluggable Terminal Blocks | - | M2.6 | Headers | Interlocking (Side) | - | - | UL94 V-0 | ||
![]() EM211815VL Eaton | 11 |
| - | Tin | Free Hanging (In-Line) | - | Thermoplastic | Phosphor Bronze | - | 16 A | Eaton - Electronics Division | - | - | Bulk | Active | 0.79 Nm (7.0 Lb-In) | 300 V | 300 V | 12 AWG | 24 AWG | -55°C ~ 105°C | Euro-Mag EM2118 | Plug, Female Sockets | 15 | Green | Terminal Blocks | 0.200 (5.08mm) | - | - | 1.020 (25.91mm) | 16 A | Screw | - | 1 | Tin | 12-24 AWG | 15 | 90° | - | 0.25-4mm² | Pluggable Terminal Blocks | - | M2.6 | Edge Connector - PCB | Mating Flange, Retention Latches (Non-Wire Side) | - | - | UL94 V-0 | ||
![]() EM257522HO Eaton | In Stock | - | - | Tin | Through Hole | - | Thermoplastic | Brass | - | 16 A | Eaton - Electronics Division | - | PCB Mount | Bulk | Active | - | 300 V | 300 V | - | - | -40°C ~ 105°C | Euro-Mag EM2575 | Header, Male Pins, Shrouded (2 Side) | 22 | Green | Terminal Blocks | 0.200 (5.08mm) | - | - | 0.327 (8.31mm) | 16 A | Solder | 0.177 (4.50mm) | 1 | Tin | - | 22 | - | 90°, Right Angle | - | Pluggable Terminal Blocks | - | - | Headers | - | - | - | UL94 V-0 | ||
![]() EM241306 Eaton | 40 |
| - | Tin | Free Hanging (In-Line) | - | Thermoplastic | Brass | - | 10 A | Eaton - Electronics Division | - | PCB Mount | Bulk | Active | 0.34 Nm (3.0 Lb-In) | 300 V | 300 V | 16 AWG | 26 AWG | -40°C ~ 105°C | Euro-Mag EM2413 | Plug, Female Sockets | 6 | Green | Terminal Blocks | 0.138 (3.50mm) | - | - | 0.441 (11.20mm) | 10 A | Screw | - | 1 | Tin | 16-26 AWG | 6 | 180° | - | 0.14-1.5mm² | Pluggable Terminal Blocks | - | M2 | Headers | Mating Flange | - | - | UL94 V-0 | ||
![]() 106438 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Mounting rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 | 40 | - | ||
![]() 192831 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 642 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 366 | 757 | - | ||
![]() 196185 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Profile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1691 | 48 | - | ||
![]() 196221 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Mounting bar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 475 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.5 | 41 | - | ||
![]() ETN-HDHCM2UBU Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | - | Cable trough | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 485 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 | 90 | - |