- Height
- Width
- Depth
- Material
- Model
- Series
- Color
- Number of Positions
- Pitch
- Type
- Termination Style
- Mfr
Attribute column
Manufacturer
Eaton Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Weight | Contact Materials | Current-UL | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Pitch | Orientation | Insulation Height | Current Rating | Termination Style | Number of Contacts | Voltage | Contact Tail Length | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Number of Positions Per Level | Screw Size | Features | Length | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM253507VC Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 3.175147g | Brass | 16A | 300V | -40°C~105°C | Bulk | 2011 | Euro-Mag EM2535 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | - | 7 | 105°C | -40°C | Green | - | - | 0.197 5.00mm | Vertical | 0.472 12.00mm | 16A | Solder | 7 | 300V | 0.165 4.19mm | 1 | 16A | - | - | Tin | - | 7 | - | Vertical | 7 | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() EM253503VC Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 907.18474mg | Brass | 16A | 300V | -40°C~105°C | Bulk | 2011 | Euro-Mag EM2535 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | - | 3 | 105°C | -40°C | Green | - | - | 0.197 5.00mm | Vertical | 0.472 12.00mm | 16A | Solder | 3 | 300V | 0.165 4.19mm | 1 | 16A | - | - | Tin | - | 3 | - | Vertical | 3 | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() EM253511HO Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 9.071847g | Brass | 16A | 300V | -40°C~105°C | Bulk | 2009 | Euro-Mag EM2535 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (2 Side) | - | 11 | 105°C | -40°C | Green | - | - | 0.197 5.00mm | - | 0.360 9.14mm | 16A | Solder | 11 | 300V | 0.165 4.19mm | 1 | 16A | - | - | Tin | - | 11 | - | 90°, Right Angle | 11 | - | - | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
![]() EM252505-BKL1 Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 5 | Thermoplastic | - | Brass | 16A | - | -40°C~105°C | Bulk | 2016 | Euro-Mag EM2525 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 50.0052MOhm | 5 | 105°C | -40°C | Black | - | - | 0.197 5.00mm | - | 0.570 14.48mm | - | Screw - Rising Cage Clamp | - | 300V | - | 1 | 16A | 26 AWG | 12 AWG | Tin | 12-26 AWG | 5 | 180° | - | 5 | M3 | Positions Stamped, Retention Latches (Non-Wire Side) | - | UL94 V-0 | Non-RoHS Compliant | - | ||
![]() EM221816H Eaton - Electronics Division | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 5.896701g | Brass | 12A | 300V | -55°C~105°C | Bulk | 2009 | Euro-Mag EM2218 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | - | 16 | 105°C | -55°C | Green | - | - | 0.200 5.08mm | - | 0.327 8.30mm | 12A | Solder | 16 | 300V | 0.177 4.50mm | 1 | 12A | - | - | Tin | - | 16 | - | 90°, Right Angle | 16 | - | Mating Flange | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() EM257507VO Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 2.721554g | Brass | 16A | 300V | -40°C~105°C | Bulk | 2011 | Euro-Mag EM2575 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (2 Side) | - | 7 | 105°C | -40°C | Green | - | - | 0.200 5.08mm | Vertical | 0.472 12.00mm | 16A | Solder | 7 | 300V | 0.177 4.50mm | 1 | 16A | - | - | Tin | - | 7 | - | Vertical | 7 | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() EM256506VL Eaton - Electronics Division | In Stock | - | - | 15 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | 11.339809g | Brass | 16A | 300V | -40°C~105°C | Bulk | 2009 | Euro-Mag EM2565 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | - | 6 | 105°C | -40°C | Green | 1 | - | 0.200 5.08mm | Straight | 1.024 26.01mm | 8A | Screw | 6 | 300V | - | 1 | 16A | 26 AWG | 12 AWG | Tin | 12-26 AWG | 6 | 90° | - | 6 | M3 | Retention Latches (Wire Side) | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() EM221804V Eaton - Electronics Division | In Stock | - | - | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 3.175147g | Brass | 12A | 300V | -55°C~105°C | Bulk | 2009 | Euro-Mag EM2218 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | - | 4 | 105°C | -55°C | Green | - | - | 0.200 5.08mm | Vertical | 0.472 12.00mm | 12A | Solder | 4 | 300V | 0.177 4.50mm | 1 | 12A | - | - | Tin | - | 4 | - | Vertical | 4 | - | Mating Flange | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
![]() EM256503VR Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | 5.443108g | Brass | 16A | 300V | -40°C~105°C | Bulk | 2011 | Euro-Mag EM2565 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | - | 3 | 105°C | -40°C | Green | 1 | - | 0.200 5.08mm | Straight | 1.024 26.01mm | 8A | Screw | 3 | 300V | - | 1 | 16A | 26 AWG | 12 AWG | Tin | 12-26 AWG | 3 | 270° | - | 3 | M3 | Retention Latches (Non-Wire Side) | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() EM222110H Eaton - Electronics Division | In Stock | - | - | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 1.814369g | Brass | 8A | 300V | -40°C~105°C | Bulk | 2009 | Euro-Mag EM2221 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | - | 10 | 105°C | -40°C | Green | - | - | 0.138 3.50mm | - | 0.272 6.91mm | 8A | Solder | 10 | 300V | 0.138 3.50mm | 1 | 8A | - | - | Tin | - | 10 | - | 90°, Right Angle | 10 | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() EM222104H Eaton - Electronics Division | In Stock | - | - | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 907.18474mg | Brass | 8A | 300V | -40°C~105°C | Bulk | 2009 | Euro-Mag EM2221 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | - | 4 | 105°C | -40°C | Green | - | - | 0.138 3.50mm | - | 0.272 6.91mm | 8A | Solder | 4 | 300V | 0.138 3.50mm | 1 | 8A | - | - | Tin | - | 4 | - | 90°, Right Angle | 4 | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() EM256510VL Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | 19.958064g | Brass | 16A | 300V | -40°C~105°C | Bulk | 2017 | Euro-Mag EM2565 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | - | 10 | 105°C | -40°C | Green | 1 | - | 0.200 5.08mm | Straight | 1.024 26.01mm | 8A | Screw | 10 | 300V | - | 1 | 16A | 26 AWG | 12 AWG | Tin | 12-26 AWG | 10 | 90° | - | 10 | M3 | Retention Latches (Wire Side) | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() EM256512HL1 Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 12 | Thermoplastic | 20.411657g | Brass | 16A | 300V | -40°C~105°C | Bulk | 2017 | Euro-Mag EM2565 | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | - | 12 | 105°C | -40°C | Green | - | - | 0.200 5.08mm | - | 0.570 14.48mm | 8A | Screw | - | 300V | - | 1 | 16A | 26 AWG | 12 AWG | Tin | 12-26 AWG | 12 | 180° | - | 12 | M3 | Positions Stamped, Retention Latches (Non-Wire Side) | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() EM359305HC Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 1.360777g | Brass | 6A | 300V | -40°C~105°C | Bulk | 2009 | Euro-Mag EM3593 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | - | 5 | 105°C | -40°C | Green | - | - | 0.150 3.81mm | - | 0.272 6.91mm | 6A | Solder | 5 | 160V | 0.118 3.00mm | 1 | 6A | - | - | Tin | - | 5 | - | 90°, Right Angle | 5 | - | - | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
![]() EM221504H Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 22.679619g | Brass | 16A | 300V | -55°C~105°C | Bulk | 2011 | Euro-Mag EM2215 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | - | 4 | 105°C | -55°C | Green | - | - | 0.197 5.00mm | - | 0.327 8.30mm | 16A | Solder | 4 | 300V | 0.177 4.50mm | 1 | 16A | - | - | Tin | - | 4 | - | 90°, Right Angle | 4 | - | Mating Flange | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() EM222102V Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole | - | Thermoplastic | - | Brass | 10A | - | -40°C~105°C | Bulk | - | Euro-Mag EM2221 | Active | - | - | - | Header, Male Pins, Shrouded (4 Side) | - | 2 | - | - | Green | - | - | 0.138 3.50mm | - | 0.362 9.20mm | - | Solder | - | - | 0.134 3.40mm | 1 | - | - | - | Tin | - | 2 | - | Vertical | - | - | - | - | UL94 V-0 | - | - | ||
![]() EM221506H Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 3.628739g | Brass | 16A | 300V | -55°C~105°C | Bulk | 2011 | Euro-Mag EM2215 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | - | 6 | 105°C | -55°C | Green | - | - | 0.197 5.00mm | - | 0.327 8.30mm | 16A | Solder | 6 | 300V | 0.177 4.50mm | 1 | 16A | - | - | Tin | - | 6 | - | 90°, Right Angle | 6 | - | Mating Flange | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
![]() EM359304HC Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 907.18474mg | Brass | 6A | 300V | -40°C~105°C | Bulk | 2009 | Euro-Mag EM3593 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | - | 4 | 105°C | -40°C | Green | 1 | - | 0.150 3.81mm | - | 0.272 6.91mm | 6A | Solder | 4 | 160V | 0.118 3.00mm | 1 | 6A | - | - | Tin | - | 4 | - | 90°, Right Angle | 4 | - | - | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | ||
![]() EM256504H Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | 6.350293g | Brass | 16A | 300V | -40°C~105°C | Bulk | 2011 | Euro-Mag EM2565 | Active | 1 (Unlimited) | Screw | Screw | Plug, Female Sockets | - | 4 | 105°C | -40°C | Green | 1 | Female | 0.200 5.08mm | Right Angle | 0.570 14.48mm | 16A | Screw | 4 | 300V | - | 1 | 16A | 26 AWG | 26 AWG | Tin | 12-26 AWG | 4 | 180° | - | 4 | M3 | Retention Latches (Non-Wire Side) | 20.32mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() EM257502HC Eaton - Electronics Division | In Stock | - | - | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 907.18474mg | Brass | 16A | 300V | -40°C~105°C | Bulk | 2009 | Euro-Mag EM2575 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins, Shrouded (4 Side) | - | 2 | 105°C | -40°C | Green | - | - | 0.200 5.08mm | - | 0.327 8.30mm | 16A | Solder | 2 | 300V | 0.177 4.50mm | 1 | 16A | - | - | Tin | - | 2 | - | 90°, Right Angle | 2 | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 |