- Height
- Width
- Depth
- Material
- Model
- Series
- Color
- Number of Positions
- Pitch
- Type
- Termination Style
- Mfr
Attribute column
Manufacturer
Eaton Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Weight | Contact Materials | Current-UL | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Pitch | Orientation | Insulation Height | Current Rating | Termination Style | Number of Contacts | Voltage | Contact Tail Length | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Number of Positions Per Level | Screw Size | Features | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM256509VL Eaton - Electronics Division | 13 |
| Datasheet | 15 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | 22.679619g | Brass | 16A | 300V | -40°C~105°C | Bulk | 2011 | Euro-Mag EM2565 | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | 9 | 105°C | -40°C | Green | 1 | 0.200 5.08mm | Straight | 1.024 26.01mm | 8A | Screw | 9 | 300V | - | 1 | 16A | 26 AWG | 12 AWG | - | Tin | 12-26 AWG | 9 | 90° | - | 9 | M3 | Retention Latches (Wire Side) | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() EM257506VC-BK Eaton - Electronics Division | In Stock | - | - | 15 Weeks | Tin | Through Hole | Through Hole | 6 | Thermoplastic | 2.267962g | Brass | 16A | 300V | -40°C~105°C | Bulk | 2011 | Euro-Mag EM2575 | Active | 1 (Unlimited) | Solder | Header, Male Pins, Shrouded (4 Side) | 6 | 105°C | -40°C | Black | - | 0.200 5.08mm | Vertical | 0.472 12.00mm | 16A | Solder | - | 300V | 0.177 4.50mm | 1 | 16A | - | - | - | Tin | - | 6 | - | Vertical | 6 | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() EM221812H Eaton - Electronics Division | In Stock | - | - | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 5.896701g | Brass | 12A | 300V | -55°C~105°C | Bulk | 2009 | Euro-Mag EM2218 | Active | 1 (Unlimited) | Solder | Header, Male Pins, Shrouded (4 Side) | 12 | 105°C | -55°C | Green | - | 0.200 5.08mm | - | 0.327 8.30mm | 12A | Solder | 12 | 300V | 0.177 4.50mm | 1 | 12A | - | - | - | Tin | - | 12 | - | 90°, Right Angle | 12 | - | Mating Flange | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() EM256508H-BK Eaton - Electronics Division | 13 |
| Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 8 | Thermoplastic | 9.071847g | Brass | 16A | 300V | -40°C~105°C | Bulk | 2011 | Euro-Mag EM2565 | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | 8 | 105°C | -40°C | Black | - | 0.200 5.08mm | - | 0.570 14.48mm | 8A | Screw | - | 300V | - | 1 | 16A | 26 AWG | 12 AWG | - | Tin | 12-26 AWG | 8 | 180° | - | 8 | M3 | Retention Latches (Non-Wire Side) | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() EM358305 Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | 4.989516g | Brass | 6A | 300V | -40°C~105°C | Bulk | - | Euro-Mag EM3583 | Active | 1 (Unlimited) | IDC | Plug, Female Sockets | 5 | 105°C | -40°C | Green | 1 | 0.150 3.81mm | Straight | - | 10A | IDC | 5 | 160V | - | 1 | 6A | 22 AWG | 20 AWG | - | Tin | 20-22 AWG | 5 | 90° | - | 5 | - | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() EM256506H-BK Eaton - Electronics Division | 13 |
| Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 6 | Thermoplastic | 10.432625g | Brass | 16A | 300V | -40°C~105°C | Bulk | 2011 | Euro-Mag EM2565 | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | 6 | 105°C | -40°C | Black | - | 0.200 5.08mm | - | 0.570 14.48mm | 8A | Screw | - | 300V | - | 1 | 16A | 26 AWG | 12 AWG | - | Tin | 12-26 AWG | 6 | 180° | - | 6 | M3 | Retention Latches (Non-Wire Side) | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() EM253506VO Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 2.267962g | Brass | 16A | 300V | -40°C~105°C | Bulk | 2011 | Euro-Mag EM2535 | Active | 1 (Unlimited) | Solder | Header, Male Pins, Shrouded (2 Side) | 6 | 105°C | -40°C | Green | - | 0.197 5.00mm | Vertical | 0.472 12.00mm | 16A | Solder | 6 | 300V | 0.165 4.19mm | 1 | 16A | - | - | - | Tin | - | 6 | - | Vertical | 6 | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() EM355306 Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | - | Brass | 8A | - | -40°C~105°C | Bulk | 2017 | Euro-Mag EM3553 | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | 6 | 105°C | -40°C | Green | 1 | 0.150 3.81mm | Right Angle | 0.441 11.20mm | - | Screw | 6 | 300V | - | 1 | 8A | 20 AWG | 18 AWG | - | Tin | 18-20 AWG | 6 | 180° | - | 6 | M2 | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() EM252506VL Eaton - Electronics Division | 13 |
| Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 6 | Thermoplastic | 453.59237mg | Brass | 16A | 300V | -40°C~105°C | Bulk | 2016 | Euro-Mag EM2525 | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | 6 | 105°C | -40°C | Green | - | 0.197 5.00mm | - | - | 16A | Screw - Rising Cage Clamp | - | 300V | - | 1 | 16A | 26 AWG | 12 AWG | - | Tin | 12-26 AWG | 6 | 90° | - | 6 | M3 | Retention Latches (Wire Side) | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() EM256506VR Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | 12.246994g | Brass | 16A | 300V | -40°C~105°C | Bulk | 2009 | Euro-Mag EM2565 | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | 6 | 105°C | -40°C | Green | 1 | 0.200 5.08mm | Straight | 1.024 26.01mm | 8A | Screw | 6 | 300V | - | 1 | 16A | 26 AWG | 12 AWG | - | Tin | 12-26 AWG | 6 | 270° | - | 6 | M3 | Retention Latches (Non-Wire Side) | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() EM252515 Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | 20.411657g | Brass | 16A | 300V | -40°C~105°C | Bulk | 2017 | Euro-Mag EM2525 | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | 15 | 105°C | -40°C | Green | 1 | 0.197 5.00mm | Right Angle | 0.570 14.48mm | 16A | Screw - Rising Cage Clamp | 15 | 300V | - | 1 | 16A | 26 AWG | 12 AWG | - | Tin | 12-26 AWG | 15 | 180° | - | 15 | M3 | Retention Latches (Non-Wire Side) | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() EM242608H Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 6.350293g | Brass | 16A | 300V | -40°C~105°C | Bulk | 2007 | Euro-Mag EM2426 | Active | 1 (Unlimited) | Solder | Header, Male Pins, Shrouded (4 Side) | 8 | 105°C | -40°C | Green | - | 0.300 7.62mm | - | 0.327 8.30mm | 15A | Solder | 8 | 300V | 0.177 4.50mm | 1 | 16A | 24 AWG | 14 AWG | 8 | Tin | - | 8 | - | 90°, Right Angle | 8 | - | Mating Flange | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() EM257511VC Eaton - Electronics Division | In Stock | - | - | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 2.267962g | Brass | 16A | 300V | -40°C~105°C | Bulk | 1999 | Euro-Mag EM2575 | Active | 1 (Unlimited) | Solder | Header, Male Pins, Shrouded (4 Side) | 11 | 105°C | -40°C | Green | - | 0.200 5.08mm | Vertical | 0.472 12.00mm | 16A | Solder | 11 | 300V | 0.177 4.50mm | 1 | 16A | - | - | 11 | Tin | - | 11 | - | Vertical | 11 | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() EM221103V Eaton - Electronics Division | 13 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 1.360777g | Brass | 8A | 300V | -40°C~105°C | Bulk | 2009 | Euro-Mag EM2211 | Active | 1 (Unlimited) | Solder | Header, Male Pins, Shrouded (4 Side) | 3 | 105°C | -40°C | Green | 1 | 0.150 3.81mm | Vertical | 0.362 9.20mm | 10A | Solder | 3 | 300V | 0.134 3.40mm | 1 | 8A | - | - | - | Tin | - | 3 | - | Vertical | 3 | - | Mating Flange | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() EM256506H Eaton - Electronics Division | 13 |
| Datasheet | 10 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | 10.432625g | Brass | 16A | 300V | -40°C~105°C | Bulk | 2011 | Euro-Mag EM2565 | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | 6 | 105°C | -40°C | Green | 1 | 0.200 5.08mm | Right Angle | 0.570 14.48mm | 8A | Screw | 6 | 300V | - | 1 | 16A | 26 AWG | 12 AWG | - | Tin | 12-26 AWG | 6 | 180° | - | 6 | M3 | Retention Latches (Non-Wire Side) | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() EM257510VO Eaton - Electronics Division | 13 |
| - | 10 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 3.175147g | Brass | 16A | 300V | -40°C~105°C | Bulk | 2011 | Euro-Mag EM2575 | Active | 1 (Unlimited) | Solder | Header, Male Pins, Shrouded (2 Side) | 10 | 105°C | -40°C | Green | - | 0.200 5.08mm | Vertical | 0.472 12.00mm | 16A | Solder | 10 | 300V | 0.177 4.50mm | 1 | 16A | - | - | - | Tin | - | 10 | - | Vertical | 10 | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() EM253512HO Eaton - Electronics Division | 13 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 4.535924g | Brass | 16A | 300V | -40°C~105°C | Bulk | 2011 | Euro-Mag EM2535 | Active | 1 (Unlimited) | Solder | Header, Male Pins, Shrouded (2 Side) | 12 | 105°C | -40°C | Green | - | 0.197 5.00mm | - | 0.360 9.14mm | 16A | Solder | 12 | 300V | 0.165 4.19mm | 1 | 16A | - | - | - | Tin | - | 12 | - | 90°, Right Angle | 12 | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() EM256507H-BKL1 Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 7 | Thermoplastic | 11.339809g | Brass | 16A | 300V | -40°C~105°C | Bulk | 2017 | Euro-Mag EM2565 | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | 7 | 105°C | -40°C | Black | - | 0.200 5.08mm | - | 0.570 14.48mm | 8A | Screw | - | 300V | - | 1 | 16A | 26 AWG | 12 AWG | - | Tin | 12-26 AWG | 7 | 180° | - | 7 | M3 | Positions Stamped, Retention Latches (Non-Wire Side) | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() EM253504HO Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 1.814369g | Brass | 16A | 300V | -40°C~105°C | Bulk | 2011 | Euro-Mag EM2535 | Active | 1 (Unlimited) | Solder | Header, Male Pins, Shrouded (2 Side) | 4 | 105°C | -40°C | Green | - | 0.197 5.00mm | - | 0.360 9.14mm | 16A | Solder | 4 | 300V | 0.165 4.19mm | 1 | 16A | - | - | - | Tin | - | 4 | - | 90°, Right Angle | 4 | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() EM253509HO Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 22.679619g | Brass | 16A | 300V | -40°C~105°C | Bulk | 2011 | Euro-Mag EM2535 | Active | 1 (Unlimited) | Solder | Header, Male Pins, Shrouded (2 Side) | 9 | 105°C | -40°C | Green | - | 0.197 5.00mm | - | 0.360 9.14mm | 16A | Solder | 9 | 300V | 0.165 4.19mm | 1 | 16A | - | - | - | Tin | - | 9 | - | 90°, Right Angle | 9 | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - |