- Height
- Width
- Depth
- Material
- Model
- Series
- Color
- Number of Positions
- Pitch
- Type
- Termination Style
- Mfr
Attribute column
Manufacturer
Eaton Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Weight | Contact Materials | Current-UL | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Pitch | Orientation | Insulation Height | Current Rating | Termination Style | Number of Contacts | Voltage | Contact Tail Length | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Number of Positions Per Level | Screw Size | Features | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM221810H Eaton - Electronics Division | In Stock | - | - | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 4.535924g | Brass | 12A | 300V | -55°C~105°C | Bulk | 2005 | Euro-Mag EM2218 | Active | 1 (Unlimited) | Solder | Header, Male Pins, Shrouded (4 Side) | 10 | 105°C | -55°C | Green | - | 0.200 5.08mm | - | 0.327 8.30mm | 12A | Solder | 10 | 300V | 0.177 4.50mm | 1 | 12A | - | - | - | Tin | - | 10 | - | 90°, Right Angle | 10 | - | Mating Flange | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() EM502510 Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 1.814369g | Brass | 15A | 300V | -40°C~120°C | Bulk | 2016 | Euro-Mag EM5025 | Active | 1 (Unlimited) | Solder | Header, Male Pins, Unshrouded | 10 | 120°C | -40°C | Black | - | 0.197 5.00mm | Vertical | 0.079 2.00mm | - | Solder | 10 | 300V | 0.177 4.50mm | 1 | 15A | - | - | - | Tin | - | 10 | - | Vertical | 10 | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() EM256502VR Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | 4.535924g | Brass | 16A | 300V | -40°C~105°C | Bulk | 2009 | Euro-Mag EM2565 | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | 2 | 105°C | -40°C | Green | 1 | 0.200 5.08mm | Straight | 1.024 26.01mm | 8A | Screw | 2 | 300V | - | 1 | 16A | 26 AWG | 12 AWG | - | Tin | 12-26 AWG | 2 | 270° | - | 2 | M3 | Retention Latches (Non-Wire Side) | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() EM211804H Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Free Hanging, Panel | Free Hanging (In-Line) | - | Thermoplastic | 7.71107g | Phosphor Bronze | 16A | 300V | -55°C~105°C | Bulk | 2016 | Euro-Mag EM2118 | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | 4 | 105°C | -55°C | Green | 1 | 0.200 5.08mm | Right Angle | 0.591 15.00mm | 16A | Screw | 4 | 300V | - | 1 | 16A | 24 AWG | 14 AWG | - | Tin | 14-24 AWG | 4 | 180° | - | 4 | M3 | Mating Flange, Retention Latches (Non-Wire Side) | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() EM359303HC Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 907.18474mg | Brass | 6A | 300V | -40°C~105°C | Bulk | 2016 | Euro-Mag EM3593 | Active | 1 (Unlimited) | Solder | Header, Male Pins, Shrouded (4 Side) | 3 | 105°C | -40°C | Green | - | 0.150 3.81mm | - | 0.272 6.91mm | 6A | Solder | 3 | 160V | 0.118 3.00mm | 1 | 6A | - | - | - | Tin | - | 3 | - | 90°, Right Angle | 3 | - | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() EM359306HC Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 1.360777g | Brass | 6A | 300V | -40°C~105°C | Bulk | 2016 | Euro-Mag EM3593 | Active | 1 (Unlimited) | Solder | Header, Male Pins, Shrouded (4 Side) | 6 | 105°C | -40°C | Green | 1 | 0.150 3.81mm | - | 0.272 6.91mm | 6A | Solder | 6 | 160V | 0.118 3.00mm | 1 | 6A | - | - | - | Tin | - | 6 | - | 90°, Right Angle | 6 | - | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() EM359303VC Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 907.18474mg | Brass | 6A | 300V | -40°C~105°C | Bulk | 2016 | Euro-Mag EM3593 | Active | 1 (Unlimited) | Solder | Header, Male Pins, Shrouded (4 Side) | 3 | 105°C | -40°C | Green | - | 0.150 3.81mm | Vertical | 0.362 9.20mm | 6A | Solder | 3 | 160V | - | 1 | 6A | - | - | - | Tin | - | 3 | - | Vertical | 3 | - | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() EM253504VO Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 1.814369g | Brass | 16A | 300V | -40°C~105°C | Bulk | 2011 | Euro-Mag EM2535 | Active | 1 (Unlimited) | Solder | Header, Male Pins, Shrouded (2 Side) | 4 | 105°C | -40°C | Green | - | 0.197 5.00mm | Vertical | 0.472 12.00mm | 16A | Solder | 4 | 300V | 0.165 4.19mm | 1 | 16A | - | - | - | Tin | - | 4 | - | Vertical | 4 | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() EM221810V Eaton - Electronics Division | In Stock | - | - | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 8.618255g | Brass | 12A | 300V | -55°C~105°C | Bulk | 2009 | Euro-Mag EM2218 | Active | 1 (Unlimited) | Solder | Header, Male Pins, Shrouded (4 Side) | 10 | 105°C | -55°C | Green | - | 0.200 5.08mm | Vertical | 0.472 12.00mm | 12A | Solder | 10 | 300V | 0.177 4.50mm | 1 | 12A | - | - | 10 | Tin | - | 10 | - | Vertical | 10 | - | Mating Flange | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() EM222102H Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | - | - | Through Hole | - | Thermoplastic | - | Brass | 10A | - | -40°C~105°C | Bulk | - | Euro-Mag EM2221 | Active | - | - | Header, Male Pins, Shrouded (4 Side) | 2 | - | - | Green | - | 0.138 3.50mm | - | 0.272 6.91mm | - | Solder | - | - | 0.138 3.50mm | 1 | - | - | - | - | Tin | - | 2 | - | 90°, Right Angle | - | - | - | UL94 V-0 | - | - | - | ||
![]() EM257503VO Eaton - Electronics Division | In Stock | - | - | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 907.18474mg | Brass | 16A | 300V | -40°C~105°C | Bulk | 2011 | Euro-Mag EM2575 | Active | 1 (Unlimited) | Solder | Header, Male Pins, Shrouded (2 Side) | 3 | 105°C | -40°C | Green | - | 0.200 5.08mm | Vertical | 0.472 12.00mm | 16A | Solder | 3 | 300V | 0.177 4.50mm | 1 | 16A | - | - | - | Tin | - | 3 | - | Vertical | 3 | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() EM502514 Eaton - Electronics Division | In Stock | - | Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 2.267962g | Brass | 15A | 300V | -40°C~120°C | Bulk | 2009 | Euro-Mag EM5025 | Active | 1 (Unlimited) | Solder | Header, Male Pins, Unshrouded | 14 | 120°C | -40°C | Black | - | 0.197 5.00mm | Vertical | 0.079 2.00mm | - | Solder | 14 | 300V | 0.177 4.50mm | 1 | 15A | - | - | - | Tin | - | 14 | - | Vertical | 14 | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() EM256503H-BK Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Free Hanging | Free Hanging (In-Line) | 3 | Thermoplastic | 22.679619g | Brass | 16A | 300V | -40°C~105°C | Bulk | 2011 | Euro-Mag EM2565 | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | 3 | 105°C | -40°C | Black | - | 0.200 5.08mm | - | 0.570 14.48mm | 8A | Screw | - | 300V | - | 1 | 16A | 26 AWG | 12 AWG | - | Tin | 12-26 AWG | 3 | 180° | - | 3 | M3 | Retention Latches (Non-Wire Side) | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() EM242302 Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | - | - | Free Hanging (In-Line) | - | Thermoplastic | - | Brass | 8A | - | -40°C~105°C | Bulk | 2009 | Euro-Mag EM2423 | Active | 1 (Unlimited) | - | Plug, Female Sockets | 2 | - | - | Green | - | 0.150 3.81mm | - | 0.441 11.20mm | - | Screw - Rising Cage Clamp | - | - | - | 1 | - | - | - | - | Tin | 16-26 AWG | 2 | 180° | - | - | M2 | Mating Flange | UL94 V-0 | RoHS Compliant | - | - | ||
![]() EM241307 Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | - | - | Free Hanging (In-Line) | - | Thermoplastic | - | Brass | 8A | - | -40°C~105°C | Bulk | 2016 | Euro-Mag EM2413 | Active | 1 (Unlimited) | - | Plug, Female Sockets | 7 | - | - | Green | - | 0.138 3.50mm | - | 0.441 11.20mm | - | Screw | - | - | - | 1 | - | - | - | - | Tin | 16-26 AWG | 7 | 180° | - | - | M2 | Mating Flange | UL94 V-0 | Non-RoHS Compliant | - | - | ||
![]() EM256510H Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | - | - | Free Hanging (In-Line) | - | Thermoplastic | - | Brass | 16A | - | -40°C~105°C | Bulk | 2007 | Euro-Mag EM2565 | Active | 1 (Unlimited) | - | Plug, Female Sockets | 10 | - | - | Green | - | 0.200 5.08mm | - | 0.570 14.48mm | - | Screw | - | - | - | 1 | - | - | - | - | Tin | 12-26 AWG | 10 | 180° | - | - | M3 | Retention Latches (Non-Wire Side) | UL94 V-0 | RoHS Compliant | - | - | ||
![]() EM256508VL Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | - | - | Free Hanging (In-Line) | - | Thermoplastic | - | Brass | 16A | - | -40°C~105°C | Bulk | 2011 | Euro-Mag EM2565 | Active | 1 (Unlimited) | - | Plug, Female Sockets | 8 | - | - | Green | - | 0.200 5.08mm | - | 1.024 26.01mm | - | Screw | - | - | - | 1 | - | - | - | - | Tin | 12-26 AWG | 8 | 90° | - | - | M3 | Retention Latches (Wire Side) | UL94 V-0 | RoHS Compliant | - | - | ||
![]() EM359305VC Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 1.360777g | Brass | 6A | 300V | -40°C~105°C | Bulk | 2016 | Euro-Mag EM3593 | Active | 1 (Unlimited) | Solder | Header, Male Pins, Shrouded (4 Side) | 5 | 105°C | -40°C | Green | - | 0.150 3.81mm | Vertical | 0.362 9.20mm | 6A | Solder | 5 | 160V | - | 1 | 6A | - | - | - | Tin | - | 5 | - | Vertical | 5 | - | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() EM359304VC Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 907.18474mg | Brass | 6A | 300V | -40°C~105°C | Bulk | 2016 | Euro-Mag EM3593 | Active | 1 (Unlimited) | Solder | Header, Male Pins, Shrouded (4 Side) | 4 | 105°C | -40°C | Green | - | 0.150 3.81mm | Vertical | 0.362 9.20mm | 6A | Solder | 4 | 160V | - | 1 | 6A | - | - | - | Tin | - | 4 | - | Vertical | 4 | - | - | UL94 V-0 | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() EM257507VC Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic | 2.267962g | Brass | 16A | 300V | -40°C~105°C | Bulk | 2011 | Euro-Mag EM2575 | Active | 1 (Unlimited) | Solder | Header, Male Pins, Shrouded (4 Side) | 7 | 105°C | -40°C | Green | - | 0.200 5.08mm | Vertical | 0.472 12.00mm | 16A | Solder | 7 | 300V | 0.177 4.50mm | 1 | 16A | - | - | - | Tin | - | 7 | - | Vertical | 7 | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - |