- Material
- Width
- Height
- Construction type
- Degree of protection (NEMA)
- Series
- Type
- With lock
- Accessory Type
- Case colour
- Colour front ring
- Content
Attribute column
Manufacturer
Eaton Terminal Blocks - Interface Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Cable entry | Case colour | Colour front ring | Construction type | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Factory colour | Material front ring | Max. temperature | Mfr | Min. temperature | Package | Product Status | Rated permanent current Iu | Recess diameter | RoHS | Surface protection | Switch/button features | Type of control element | Type of electrical connection of main circuit | With front ring | With lock | Series | Part Status | Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Accessory Type | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 289195 Eaton | In Stock | - | - | - | - | - | - | - | Chrome | Titanium | - | 1pc(s) | IP66 | - | 4X, 13 | Chrome | Plastic | +70°C | - | -25°C | - | - | - | 22.5mm | - | - | Front ring (PVC) | - | - | Yes | - | - | - | M22-WJ2H | - | - | - | - | - | - | - | - | - | - | ||
![]() 289176 Eaton | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 153032 Eaton | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Galvanized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1600 | - | 900 | ||
![]() U457-025-G2-WPB Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | USB-C to SATA SSD/HDD Enclosure Adapter | - | - | - | - | - | - | ||
![]() 289822 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 4X, 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 289174 Eaton | In Stock | - | - | Steel | - | - | - | - | - | - | Assembly kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 35 | - | 420 | ||
![]() 161282 Eaton | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Side | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | 400 | - | - | - | - | Long turning handle | Screw connection | - | - | pushPIN™ | Active | Top Mount | Push Pin | 0.790 (20.00mm) | 7.33°C/W @ 100 LFM | - | -- | -- | -- | - | 1.181 (30.00mm) | 1.181 (30.00mm) | ||
![]() 289196 Eaton | In Stock | - | - | - | - | - | - | - | Chrome | Titanium | - | 1pc(s) | IP66 | - | 4X, 13 | Chrome | Plastic | +70°C | - | -25°C | - | - | - | 22.5mm | Non-Compliant | - | Front ring (PVC) | - | - | Yes | - | - | - | M22-WJ2V | - | - | - | - | - | - | - | - | - | - | ||
![]() U457-025-G1-WPG Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reliance North America | - | Tape & Box (TB) | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | USB-C to SATA SSD/HDD Enclosure Adapter | - | - | - | - | - | - | ||
![]() 153022 Eaton | In Stock | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Galvanized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 | - | 900 | ||
![]() 289175 Eaton | In Stock | - | - | Steel | - | - | - | - | - | - | Assembly kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 35 | - | 430 | ||
![]() 289177 Eaton | In Stock | - | - | Steel | - | - | - | - | - | - | Assembly kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | 40 | - | 590 |