- Cable entry
- Degree of protection (IP), front side
- Rated permanent current Iu
- Type of control element
- Type of electrical connection of main circuit
- Width
- Depth
- Height
- Degree of protection (IP)
- Material housing
- Built-in depth
- With lock
Attribute column
Manufacturer
Eaton Terminal Blocks - Power Distribution
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Material | Housing Material | Shape | Package Cooled | Material Finish | Built-in depth | Cable entry | Degree of protection (IP) | Degree of protection (IP), front side | Material housing | Mfr | Package | Product Status | Rated permanent current Iu | RoHS | Surface protection | Type of control element | Type of electrical connection of main circuit | Voltage Rated | Watchdog Timers | With lock | Packaging | Series | Part Status | Type | Max Operating Temperature | Min Operating Temperature | Color | Current Rating (Amps) | Max Power Dissipation | Depth | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Number of Poles | Reset | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Load Side Connection Type | Line Side Connection Type | Load Side Connections Per Pole | Line Side Wire/Stud Size | Line Side Connections Per Pole | Load Side Wire/Stud Size | Diameter | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1950857 Eaton | In Stock | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 72 | - | IP3X | - | Plastic | - | - | - | - | - | - | - | - | - | - | No | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | 401 | - | - | - | Push Pin | 0.394 (10.00mm) | 10.90°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | -- | 140 | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() 111030 Eaton | In Stock | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 300 | - | IP55 | - | Steel | - | - | - | - | - | - | - | - | - | - | No | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | 300 | - | - | - | Push Pin | 0.984 (25.00mm) | 4.14°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | -- | 1290 | 1.575 (40.00mm) | 1.575 (40.00mm) | - | ||
![]() 178813 Eaton | In Stock | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 88 | - | IP30 | - | Plastic | - | - | - | - | - | - | - | - | - | - | No | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | 100 | - | - | - | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | -- | 715 | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() 174361 Eaton | In Stock | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 270 | - | IP55 | - | Steel | - | - | - | - | - | - | - | - | - | - | No | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | 270 | - | - | - | Push Pin | 0.790 (20.00mm) | 14.03°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | -- | 1560 | 1.181 (30.00mm) | 1.181 (30.00mm) | - | ||
![]() 103097 Eaton | In Stock | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | 140 | - | IP30 | - | Steel | - | - | - | - | - | - | - | - | - | - | No | - | pushPIN™ | Active | Top Mount | - | - | - | - | - | 136 | - | - | - | Push Pin | 0.472 (12.00mm) | 9.06°C/W @ 100 LFM | - | - | - | - | - | - | - | - | - | -- | -- | - | - | - | - | - | - | -- | 770 | 1.772 (45.00mm) | 1.772 (45.00mm) | - | ||
![]() 116627 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 300 | - | IP30 | - | Steel | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1290 | - | 830 | - | ||
![]() 125832 Eaton | In Stock | - | - | - | - | - | Aluminium | - | - | - | 370 | - | IP43 | - | Aluminium | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | Grey | - | - | 370 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1100 | - | 820 | - | ||
![]() 101559 Eaton | In Stock | - | - | - | - | - | Plastic | - | - | - | 46 | - | IP40 | - | Plastic | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | White | - | - | 350 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 145 | - | 260 | - | ||
![]() 159615 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Side | - | IP40 | - | - | - | - | 250 | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PB1062 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16330-1H Eaton | In Stock | - | - | Surface Mount | 5 | - | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | Bulk | Active | - | Compliant | - | - | - | 600 V | No | - | Tape & Reel (TR) | Magnum® 163 | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | - | 380 A | 571 mW | - | 5.5 V | 1.1 V | 7 µA | - | - | - | 1 | Active Low | 1 | 10 ms | 2.559 V | 2.691 V | 2.625 V | 2.559 V | 2.691 V | - | - | Screw Connection | Screw Connection | 6 | 500MCM (kcmil) - #6CU/AL | 1 | 2 - #12AL, 2 - #14CU | - | - | - | - | Lead Free | ||
![]() 16400BS Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Bussmann Electrical Division | Bulk | Active | - | - | - | - | - | 600 V | - | - | - | - | - | Power Distribution Block | - | - | - | 1.52 kA | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Screw Connection | Screw Connection | 6 | - | 3 | - | - | - | - | - | - | ||
![]() 1015914 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1043823 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 184242 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 104486 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 184239 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1860549 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 50 | - | IP66 | - | Plastic | - | - | - | - | - | None | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 365 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 365 | - | 205 | - | ||
![]() 1860886 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 50 | - | IP66 | - | Plastic | - | - | - | - | - | None | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 275 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 205 | - | 275 | - | ||
![]() 1864833 Eaton | In Stock | - | - | - | - | - | - | - | - | - | 50 | - | IP55 | - | Plastic | - | - | - | - | - | None | - | - | - | - | No | - | - | - | - | - | - | - | - | - | 542 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 175 | - | 362 | - |