- Pitch
- Series
- Termination Style
- Mounting Styles
- Number of Positions
- Voltage, Rating
- Contact Plating
- Current Rating
- Connection Method
- Color
- Wire Gauge Max
- Wire Gauge Min
Attribute column
Manufacturer
Eaton Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Mfr | Mounting Styles | Package | Product Status | Torque-Screw | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Series | Number of Positions | Color | Pitch | Current Rating | Termination Style | Wire Gauge | Voltage | Number of Levels | Current | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Connection Method | Product | Features | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM220523 Eaton | In Stock | - | - | Tin | - | Polyamide (PA) | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 12 AWG | 24 AWG | - | - | 23 Position | - | 5 mm | 10 A | SMD/SMT | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | UL 94 V-0 | ||
![]() EM290816 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 10 AWG | 24 AWG | - | - | 16 Position | - | 5.08 mm | 25 A | SMD/SMT | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | UL 94 V-0 | ||
![]() EM312320 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 16 AWG | 26 AWG | - | - | 20 Position | - | 3.5 mm | 6 A | Through Hole | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | UL 94 V-0 | ||
![]() EM322506 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 12 AWG | 26 AWG | - | - | 6 Position | - | 5 mm | 16 A | Through Hole | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | UL 94 V-0 | ||
![]() EM366018 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 12 AWG | 26 AWG | - | - | 18 Position | - | 5 mm | 16 A | Through Hole | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | UL 94 V-0 | ||
![]() EM366024 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 12 AWG | 26 AWG | - | - | 24 Position | - | 5 mm | 16 A | Through Hole | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | UL 94 V-0 | ||
![]() EM366019 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 12 AWG | 26 AWG | - | - | 19 Position | - | 5 mm | 16 A | Through Hole | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | UL 94 V-0 | ||
![]() EM322721 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 12 AWG | 26 AWG | - | - | 21 Position | - | 7.5 mm | 16 A | Through Hole | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | UL 94 V-0 | ||
![]() EM322720 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 12 AWG | 26 AWG | - | - | 20 Position | - | 7.5 mm | 16 A | Through Hole | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | UL 94 V-0 | ||
![]() EM291921 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 10 AWG | 24 AWG | - | - | 21 Position | - | 9.52 mm | 30 A | Through Hole | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | UL 94 V-0 | ||
![]() EM312322 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 16 AWG | 26 AWG | - | - | 22 Position | - | 3.5 mm | 6 A | Through Hole | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | UL 94 V-0 | ||
![]() EM291920 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 10 AWG | 24 AWG | - | - | 20 Position | - | 9.52 mm | 30 A | Through Hole | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | UL 94 V-0 | ||
![]() EM250721 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 12 AWG | 26 AWG | - | - | 21 Position | - | 7.5 mm | 16 A | Through Hole | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | UL 94 V-0 | ||
![]() EM250717 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 12 AWG | 26 AWG | - | - | 17 Position | - | 7.5 mm | 16 A | Through Hole | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | UL 94 V-0 | ||
![]() EM290821 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 10 AWG | 24 AWG | - | - | 21 Position | - | 5.08 mm | 25 A | SMD/SMT | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | UL 94 V-0 | ||
![]() EM290820 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 10 AWG | 24 AWG | - | - | 20 Position | - | 5.08 mm | 25 A | SMD/SMT | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | UL 94 V-0 | ||
![]() EM290523 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 10 AWG | 24 AWG | - | - | 23 Position | - | 5 mm | 25 A | Through Hole | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | UL 94 V-0 | ||
![]() EM350323 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 16 AWG | 26 AWG | - | - | 23 Position | - | 3.81 mm | 8 A | Through Hole | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | UL 94 V-0 | ||
![]() EM322524 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 12 AWG | 26 AWG | - | - | 24 Position | - | 5 mm | 16 A | Through Hole | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | UL 94 V-0 | ||
![]() EM366520 Eaton | In Stock | - | - | Tin | Through Hole | Thermoplastic | Brass - Tin Plated | - | Steel - Zinc Plated | Brass | Eaton - Electronics Division | PCB Mount | Bulk | Active | 0.45 Nm (4.0 Lb-In) | 300 V | 14 AWG | 26 AWG | -40°C ~ 105°C | Euro-Mag EM3665 | 20 Position | Green | 0.197 (5.00mm) | 10 A | Through Hole | 14-26 AWG | 300 V | 1 | 10 A | 20 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.6 | Spring Cage | Fixed Terminal Blocks | Interlocking (Side) | UL 94 V-0 |