- Pitch
- Series
- Termination Style
- Mounting Styles
- Number of Positions
- Voltage, Rating
- Contact Plating
- Current Rating
- Connection Method
- Color
- Wire Gauge Max
- Wire Gauge Min
Attribute column
Manufacturer
Eaton Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Mfr | Mounting Styles | Package | Product Status | Torque-Screw | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Series | Number of Positions | Color | Subcategory | Pitch | Current Rating | Termination Style | Wire Gauge | Voltage | Number of Levels | Current | Positions Per Level | Product Type | Mating Orientation | Wire Termination | Screw Thread | Connection Method | Product | Mounting Angle | Features | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM366521 Eaton | In Stock | - | - | Tin | Through Hole | Thermoplastic | Brass - Tin Plated | - | Steel - Zinc Plated | Brass | Eaton - Electronics Division | PCB Mount | Bulk | Active | 0.45 Nm (4.0 Lb-In) | 300 V | 14 AWG | 26 AWG | -40°C ~ 105°C | Euro-Mag EM3665 | 21 Position | Green | - | 0.197 (5.00mm) | 10 A | Through Hole | 14-26 AWG | 300 V | 1 | 10 A | 21 | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.6 | Spring Cage | Fixed Terminal Blocks | - | Interlocking (Side) | UL 94 V-0 | ||
![]() EM258513 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 12 AWG | 26 AWG | - | - | 13 Position | - | - | 5 mm | 16 A | Through Hole | - | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | UL 94 V-0 | ||
![]() EM392321 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 16 AWG | 26 AWG | - | - | 21 Position | - | - | 3.5 mm | 10 A | Through Hole | - | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | UL 94 V-0 | ||
![]() EM290913 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 10 AWG | 24 AWG | - | - | 13 Position | - | - | 9.52 mm | 30 A | SMD/SMT | - | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | UL 94 V-0 | ||
![]() EM290919 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 10 AWG | 24 AWG | - | - | 19 Position | - | - | 9.52 mm | 30 A | SMD/SMT | - | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | UL 94 V-0 | ||
![]() EM290915 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 10 AWG | 24 AWG | - | - | 15 Position | - | - | 9.52 mm | 30 A | SMD/SMT | - | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | UL 94 V-0 | ||
![]() EM291917 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 10 AWG | 24 AWG | - | - | 17 Position | - | - | 9.52 mm | 30 A | Through Hole | - | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | UL 94 V-0 | ||
![]() EM250524V Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 12 AWG | 26 AWG | - | - | 24 Position | - | Terminal Blocks | 5.08 mm | 16 A | Through Hole | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | Spring Cage | Fixed Terminal Blocks | Vertical | - | UL 94 V-0 | ||
![]() EM250614 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 14 AWG | 26 AWG | - | - | 14 Position | - | - | 7.62 mm | 16 A | Through Hole | - | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | UL 94 V-0 | ||
![]() EM220520 Eaton | In Stock | - | - | Tin | - | Polyamide (PA) | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 12 AWG | 24 AWG | - | - | 20 Position | - | - | 5 mm | 10 A | SMD/SMT | - | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | UL 94 V-0 | ||
![]() EM250517V Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 12 AWG | 26 AWG | - | - | 17 Position | - | Terminal Blocks | 5.08 mm | 16 A | Through Hole | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | Spring Cage | Fixed Terminal Blocks | Vertical | - | UL 94 V-0 | ||
![]() EM392318 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 16 AWG | 26 AWG | - | - | 18 Position | - | - | 3.5 mm | 10 A | Through Hole | - | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | UL 94 V-0 | ||
![]() EM250616 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 14 AWG | 26 AWG | - | - | 16 Position | - | - | 7.62 mm | 16 A | Through Hole | - | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | UL 94 V-0 | ||
![]() EM291913 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 10 AWG | 24 AWG | - | EM2919 | 13 Position | - | Terminal Blocks | 9.52 mm | 30 A | Through Hole | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | UL 94 V-0 | ||
![]() EM290917 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 10 AWG | 24 AWG | - | EM2909 | 17 Position | - | Terminal Blocks | 9.52 mm | 30 A | SMD/SMT | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | UL 94 V-0 | ||
![]() EM250510V Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 12 AWG | 26 AWG | - | EM2505 | 10 Position | - | Terminal Blocks | 5.08 mm | 16 A | Through Hole | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | Spring Cage | Fixed Terminal Blocks | Vertical | - | UL 94 V-0 | ||
![]() EM250513V Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 12 AWG | 26 AWG | - | EM2505 | 13 Position | - | Terminal Blocks | 5.08 mm | 16 A | Through Hole | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | Spring Cage | Fixed Terminal Blocks | Vertical | - | UL 94 V-0 | ||
![]() EM392322 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 16 AWG | 26 AWG | - | EM3923 | 22 Position | - | Terminal Blocks | 3.5 mm | 10 A | Through Hole | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | UL 94 V-0 | ||
![]() EM290519 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 10 AWG | 24 AWG | - | EM2905 | 19 Position | - | Terminal Blocks | 5 mm | 25 A | Through Hole | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | UL 94 V-0 | ||
![]() EM250621 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | PCB Mount | - | - | - | 300 V | 14 AWG | 26 AWG | - | EM2506 | 21 Position | - | Terminal Blocks | 7.62 mm | 16 A | Through Hole | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | UL 94 V-0 |