- Pitch
- Series
- Termination Style
- Mounting Styles
- Number of Positions
- Voltage, Rating
- Contact Plating
- Current Rating
- Connection Method
- Color
- Wire Gauge Max
- Wire Gauge Min
Attribute column
Manufacturer
Eaton Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Contact Materials | Mounting Styles | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Number of Positions | Pitch | Current Rating | Termination Style | Connection Method | Product | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM258510 Eaton | In Stock | - | - | Tin | - | Brass | PCB Mount | 300 V | 12 AWG | 26 AWG | 10 Position | 5 mm | 16 A | Through Hole | Spring Cage | Fixed Terminal Blocks | UL 94 V-0 | ||
![]() EM292904 Eaton | In Stock | - | - | Tin | - | Brass | PCB Mount | 300 V | 6 AWG | 20 AWG | 4 Position | 10.16 mm | 65 A | Through Hole | Spring Cage | Fixed Terminal Blocks | UL 94 V-0 | ||
![]() EM250620 Eaton | In Stock | - | - | Tin | - | Brass | PCB Mount | 300 V | 14 AWG | 26 AWG | 20 Position | 7.62 mm | 16 A | Through Hole | Spring Cage | Fixed Terminal Blocks | UL 94 V-0 | ||
![]() EM220523 Eaton | In Stock | - | - | Tin | Polyamide (PA) | Brass | PCB Mount | 300 V | 12 AWG | 24 AWG | 23 Position | 5 mm | 10 A | SMD/SMT | Spring Cage | Fixed Terminal Blocks | UL 94 V-0 | ||
![]() EM290816 Eaton | In Stock | - | - | Tin | - | Brass | PCB Mount | 300 V | 10 AWG | 24 AWG | 16 Position | 5.08 mm | 25 A | SMD/SMT | Spring Cage | Fixed Terminal Blocks | UL 94 V-0 | ||
![]() EM312320 Eaton | In Stock | - | - | Tin | - | Brass | PCB Mount | 300 V | 16 AWG | 26 AWG | 20 Position | 3.5 mm | 6 A | Through Hole | Spring Cage | Fixed Terminal Blocks | UL 94 V-0 | ||
![]() EM322506 Eaton | In Stock | - | - | Tin | - | Brass | PCB Mount | 300 V | 12 AWG | 26 AWG | 6 Position | 5 mm | 16 A | Through Hole | Spring Cage | Fixed Terminal Blocks | UL 94 V-0 | ||
![]() EM366018 Eaton | In Stock | - | - | Tin | - | Brass | PCB Mount | 300 V | 12 AWG | 26 AWG | 18 Position | 5 mm | 16 A | Through Hole | Spring Cage | Fixed Terminal Blocks | UL 94 V-0 | ||
![]() EM366024 Eaton | In Stock | - | - | Tin | - | Brass | PCB Mount | 300 V | 12 AWG | 26 AWG | 24 Position | 5 mm | 16 A | Through Hole | Spring Cage | Fixed Terminal Blocks | UL 94 V-0 | ||
![]() EM366019 Eaton | In Stock | - | - | Tin | - | Brass | PCB Mount | 300 V | 12 AWG | 26 AWG | 19 Position | 5 mm | 16 A | Through Hole | Spring Cage | Fixed Terminal Blocks | UL 94 V-0 | ||
![]() EM322721 Eaton | In Stock | - | - | Tin | - | Brass | PCB Mount | 300 V | 12 AWG | 26 AWG | 21 Position | 7.5 mm | 16 A | Through Hole | Spring Cage | Fixed Terminal Blocks | UL 94 V-0 | ||
![]() EM322720 Eaton | In Stock | - | - | Tin | - | Brass | PCB Mount | 300 V | 12 AWG | 26 AWG | 20 Position | 7.5 mm | 16 A | Through Hole | Spring Cage | Fixed Terminal Blocks | UL 94 V-0 | ||
![]() EM291921 Eaton | In Stock | - | - | Tin | - | Brass | PCB Mount | 300 V | 10 AWG | 24 AWG | 21 Position | 9.52 mm | 30 A | Through Hole | Spring Cage | Fixed Terminal Blocks | UL 94 V-0 | ||
![]() EM312322 Eaton | In Stock | - | - | Tin | - | Brass | PCB Mount | 300 V | 16 AWG | 26 AWG | 22 Position | 3.5 mm | 6 A | Through Hole | Spring Cage | Fixed Terminal Blocks | UL 94 V-0 | ||
![]() EM291920 Eaton | In Stock | - | - | Tin | - | Brass | PCB Mount | 300 V | 10 AWG | 24 AWG | 20 Position | 9.52 mm | 30 A | Through Hole | Spring Cage | Fixed Terminal Blocks | UL 94 V-0 | ||
![]() EM250721 Eaton | In Stock | - | - | Tin | - | Brass | PCB Mount | 300 V | 12 AWG | 26 AWG | 21 Position | 7.5 mm | 16 A | Through Hole | Spring Cage | Fixed Terminal Blocks | UL 94 V-0 | ||
![]() EM250717 Eaton | In Stock | - | - | Tin | - | Brass | PCB Mount | 300 V | 12 AWG | 26 AWG | 17 Position | 7.5 mm | 16 A | Through Hole | Spring Cage | Fixed Terminal Blocks | UL 94 V-0 | ||
![]() EM290821 Eaton | In Stock | - | - | Tin | - | Brass | PCB Mount | 300 V | 10 AWG | 24 AWG | 21 Position | 5.08 mm | 25 A | SMD/SMT | Spring Cage | Fixed Terminal Blocks | UL 94 V-0 | ||
![]() EM290820 Eaton | In Stock | - | - | Tin | - | Brass | PCB Mount | 300 V | 10 AWG | 24 AWG | 20 Position | 5.08 mm | 25 A | SMD/SMT | Spring Cage | Fixed Terminal Blocks | UL 94 V-0 | ||
![]() EM290523 Eaton | In Stock | - | - | Tin | - | Brass | PCB Mount | 300 V | 10 AWG | 24 AWG | 23 Position | 5 mm | 25 A | Through Hole | Spring Cage | Fixed Terminal Blocks | UL 94 V-0 |