- Pitch
- Series
- Termination Style
- Mounting Styles
- Number of Positions
- Voltage, Rating
- Contact Plating
- Current Rating
- Connection Method
- Color
- Wire Gauge Max
- Wire Gauge Min
Attribute column
Manufacturer
Eaton Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Material | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Base Product Number | Contact Materials | Mfr | Model | Modular version | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of normally closed contacts as main contact | Number of normally open contacts as main contact | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation current Ie at AC-1, 400 V | Rated operation current Ie at AC-3, 400 V | Rated operation current Ie at AC-4, 400 V | Rated operation power at AC-3, 400 V | Rated operation power at AC-4, 400 V | Rated operation power NEMA | Torque-Screw | Type of electrical connection of main circuit | Voltage type for actuating | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Series | Size / Dimension | Type | Number of Positions | Color | Subcategory | Pitch | Voltage - Supply | Depth | Current Rating | Frequency | Frequency Stability | Output | Termination Style | Function | Base Resonator | Current - Supply (Max) | Wire Gauge | Current - Supply (Disable) (Max) | Voltage | Number of Levels | Current | Spread Spectrum Bandwidth | Positions Per Level | Product Type | Mating Orientation | Wire Termination | Screw Thread | Absolute Pull Range (APR) | Connection Method | Product | Mounting Angle | Features | Height | Height Seated (Max) | Width | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM350323 Eaton | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | Brass | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 16 AWG | 26 AWG | - | - | - | - | 23 Position | - | - | 3.81 mm | - | - | 8 A | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | - | - | - | UL 94 V-0 | - | ||
![]() EM322524 Eaton | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | Brass | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 12 AWG | 26 AWG | - | - | - | - | 24 Position | - | - | 5 mm | - | - | 16 A | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | - | - | - | UL 94 V-0 | - | ||
![]() EM366520 Eaton | In Stock | - | - | Tin | Through Hole | - | - | Thermoplastic | Brass - Tin Plated | - | Steel - Zinc Plated | - | Brass | Eaton - Electronics Division | - | - | PCB Mount | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | 0.45 Nm (4.0 Lb-In) | - | - | 300 V | 14 AWG | 26 AWG | -40°C ~ 105°C | Euro-Mag EM3665 | - | - | 20 Position | Green | - | 0.197 (5.00mm) | - | - | 10 A | - | - | - | Through Hole | - | - | - | 14-26 AWG | - | 300 V | 1 | 10 A | - | 20 | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.6 | - | Spring Cage | Fixed Terminal Blocks | - | Interlocking (Side) | - | - | - | UL 94 V-0 | - | ||
![]() EM366521 Eaton | In Stock | - | - | Tin | Through Hole | - | - | Thermoplastic | Brass - Tin Plated | - | Steel - Zinc Plated | - | Brass | Eaton - Electronics Division | - | - | PCB Mount | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | 0.45 Nm (4.0 Lb-In) | - | - | 300 V | 14 AWG | 26 AWG | -40°C ~ 105°C | Euro-Mag EM3665 | - | - | 21 Position | Green | - | 0.197 (5.00mm) | - | - | 10 A | - | - | - | Through Hole | - | - | - | 14-26 AWG | - | 300 V | 1 | 10 A | - | 21 | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.6 | - | Spring Cage | Fixed Terminal Blocks | - | Interlocking (Side) | - | - | - | UL 94 V-0 | - | ||
![]() EM258513 Eaton | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | Brass | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 12 AWG | 26 AWG | - | - | - | - | 13 Position | - | - | 5 mm | - | - | 16 A | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | - | - | - | UL 94 V-0 | - | ||
![]() EM392321 Eaton | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | Brass | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 16 AWG | 26 AWG | - | - | - | - | 21 Position | - | - | 3.5 mm | - | - | 10 A | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | - | - | - | UL 94 V-0 | - | ||
![]() EM290913 Eaton | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | Brass | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 10 AWG | 24 AWG | - | - | - | - | 13 Position | - | - | 9.52 mm | - | - | 30 A | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | - | - | - | UL 94 V-0 | - | ||
![]() EM290919 Eaton | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | Brass | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 10 AWG | 24 AWG | - | - | - | - | 19 Position | - | - | 9.52 mm | - | - | 30 A | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | - | - | - | UL 94 V-0 | - | ||
![]() EM290915 Eaton | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | Brass | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 10 AWG | 24 AWG | - | - | - | - | 15 Position | - | - | 9.52 mm | - | - | 30 A | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | - | - | - | UL 94 V-0 | - | ||
![]() EM291917 Eaton | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | Brass | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 10 AWG | 24 AWG | - | - | - | - | 17 Position | - | - | 9.52 mm | - | - | 30 A | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | - | - | - | UL 94 V-0 | - | ||
![]() EM250524V Eaton | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | Brass | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 12 AWG | 26 AWG | - | - | - | - | 24 Position | - | Terminal Blocks | 5.08 mm | - | - | 16 A | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | Spring Cage | Fixed Terminal Blocks | Vertical | - | - | - | - | UL 94 V-0 | - | ||
![]() EM250614 Eaton | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | Brass | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 14 AWG | 26 AWG | - | - | - | - | 14 Position | - | - | 7.62 mm | - | - | 16 A | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | - | - | - | UL 94 V-0 | - | ||
![]() EM220520 Eaton | In Stock | - | - | Tin | - | - | - | Polyamide (PA) | - | - | - | - | Brass | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 12 AWG | 24 AWG | - | - | - | - | 20 Position | - | - | 5 mm | - | - | 10 A | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | - | - | - | UL 94 V-0 | - | ||
![]() EM250517V Eaton | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | Brass | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 12 AWG | 26 AWG | - | - | - | - | 17 Position | - | Terminal Blocks | 5.08 mm | - | - | 16 A | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | Spring Cage | Fixed Terminal Blocks | Vertical | - | - | - | - | UL 94 V-0 | - | ||
![]() EM392318 Eaton | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | Brass | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 16 AWG | 26 AWG | - | - | - | - | 18 Position | - | - | 3.5 mm | - | - | 10 A | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | - | - | - | UL 94 V-0 | - | ||
![]() EM250616 Eaton | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | Brass | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 14 AWG | 26 AWG | - | - | - | - | 16 Position | - | - | 7.62 mm | - | - | 16 A | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | - | - | - | UL 94 V-0 | - | ||
![]() EM322707 Eaton | 33 |
| - | - | Through Hole | - | - | Thermoplastic | Brass - Tin Plated | Brass - Nickel Plated | Steel - Zinc Plated | - | - | Eaton - Electronics Division | - | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | 0.56 Nm (5.0 Lb-In) | - | - | - | - | - | -40°C ~ 105°C | Euro-Mag EM3227 | - | - | - | Green | - | 0.295 (7.50mm) | - | - | - | - | - | - | - | - | - | - | 12-26 AWG | - | 300 V | 1 | 16 A | - | 7 | - | 35° (145°) Angle with Board | Screw - Rising Cage Clamp | M2.6 | - | - | - | - | Interlocking (Side) | - | - | - | - | - | ||
![]() EM293907 Eaton | In Stock | - | - | Tin | - | - | - | - | - | - | - | - | Brass | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 2 AWG | 20 AWG | - | EM2939 | - | - | 7 Position | - | Terminal Blocks | 15 mm | - | - | 115 A | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 120730 Eaton | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | Metal | - | - | - | - | SG-8101 | - | EPSON | Connector / partition piece | - | - | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | XO (Standard) | - | Grey | - | - | 1.8V ~ 3.3V | 200 | - | 7.15909 MHz | ±15ppm | CMOS | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1260 | 0.051 (1.30mm) | 90 | - | - | ||
![]() 104481 Eaton | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | SiTime | - | No | - | 0 | 0 | 0 | 3 | Strip | Active | 190 - 240 | 190 - 240 | 0 - 0 | 130 | 115 | 55 | 55 | 28 | 74.6 | - | Screw connection | AC | - | - | - | -20°C ~ 70°C | SiT1602B | 0.126 L x 0.098 W (3.20mm x 2.50mm) | XO (Standard) | - | - | - | - | 2.5V | - | - | 27 MHz | ±50ppm | HCMOS, LVCMOS | - | Enable/Disable | MEMS | 4.2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - |