- Pitch
- Series
- Termination Style
- Mounting Styles
- Number of Positions
- Voltage, Rating
- Contact Plating
- Current Rating
- Connection Method
- Color
- Wire Gauge Max
- Wire Gauge Min
Attribute column
Manufacturer
Eaton Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Body Orientation | Built-in depth | Colour front ring | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Construction type lens | Contact Materials | Degree of protection (IP) | Degree of protection (NEMA) | Explosion safety category for dust | Explosion safety category for gas | Material front ring | Material housing | Material quality | Mfr | Model | Mounting | Mounting Styles | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of indicator lights | Overload release current setting | Overvoltage category | Package | Pollution degree | Product Status | Rail mounting possible | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | Rated operation power at AC-3, 400 V | SIL according to IEC 61508 | Suitable for safety functions | Suitable for wall mounting | Supporting protocol for ASI | Supporting protocol for AS-Interface Safety at Work | Supporting protocol for CAN | Supporting protocol for Data-Highway | Supporting protocol for DeviceNet | Supporting protocol for DeviceNet Safety | Supporting protocol for EtherNet/IP | Supporting protocol for Foundation Fieldbus | Supporting protocol for INTERBUS | Supporting protocol for INTERBUS-Safety | Supporting protocol for LON | Supporting protocol for MODBUS | Supporting protocol for other bus systems | Supporting protocol for PROFIBUS | Supporting protocol for PROFINET CBA | Supporting protocol for PROFINET IO | Supporting protocol for PROFIsafe | Supporting protocol for SafetyBUS p | Supporting protocol for SERCOS | Supporting protocol for SUCONET | Supporting protocol for TCP/IP | Termination Method | Torque-Screw | Type of electric connection | Type of electrical connection of main circuit | Voltage Rated | Voltage type | Voltage type for actuating | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Size | With front ring | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Subcategory | Pitch | Orientation | Depth | Current Rating | Frequency | Termination Style | Number of Contacts | Wire Gauge | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Positions Per Level | Product Type | Shielded | Mating Orientation | Wire Termination | Screw Thread | Number of Positions Per Level | Connection Method | Product | Mounting Angle | Features | Product Length | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM258511 Eaton | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 12 AWG | 26 AWG | - | - | - | - | - | - | - | - | - | 11 Position | - | - | - | - | - | - | 5 mm | - | - | 16 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() EM291916 Eaton | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 10 AWG | 24 AWG | - | - | - | - | - | - | - | - | - | 16 Position | - | - | - | - | - | - | 9.52 mm | - | - | 30 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() EM250615 Eaton | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 14 AWG | 26 AWG | - | - | - | - | - | - | - | - | - | 15 Position | - | - | - | - | - | - | 7.62 mm | - | - | 16 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() EM392324 Eaton | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 16 AWG | 26 AWG | - | - | - | - | - | - | - | - | - | 24 Position | - | - | - | - | - | - | 3.5 mm | - | - | 10 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() EM250514V Eaton | In Stock | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | 12 AWG | 26 AWG | - | - | - | - | - | - | - | - | - | 14 Position | - | - | - | - | - | Terminal Blocks | 5.08 mm | - | - | 16 A | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | Vertical | - | - | - | - | - | - | UL 94 V-0 | - | ||
![]() 121683 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | Round | - | IP67/IP69K | 4X, 13 | - | - | Plastic | - | - | - | - | - | - | - | - | 0 | 0 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw connection | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 134784 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | None | None | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 - 0 | 0 - 0 | 10 - 30 | - | None | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 106441 Eaton | In Stock | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | 40 | - | - | - | ||
![]() 102321 Eaton | In Stock | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 103004 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP20 | Other | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | 0 | 4 - 6.3 | - | - | - | - | Yes | 0 - 0 | 0 - 0 | 24 - 24 | 2.2 | - | - | - | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | No | - | - | - | Screw connection | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 153 | - | 90 | - | - | - | ||
![]() CB22903-6 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() EM367515 Eaton | In Stock | - | - | - | - | - | Through Hole | - | Thermoplastic | - | Brass - Tin Plated | - | Steel - Zinc Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.45 Nm (4.0 Lb-In) | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | - | Euro-Mag EM3675 | - | - | - | - | - | - | Green | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | 14-26 AWG | 300 V | - | - | - | - | 1 | 10 A | - | - | 15 | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.6 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM366522 Eaton | In Stock | - | - | - | - | - | Through Hole | - | Thermoplastic | - | Brass - Tin Plated | - | Steel - Zinc Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.45 Nm (4.0 Lb-In) | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | - | Euro-Mag EM3665 | - | - | - | - | - | - | Green | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | 14-26 AWG | 300 V | - | - | - | - | 1 | 10 A | - | - | 22 | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.6 | - | - | - | - | Interlocking (Side) | - | - | - | - | - | - | - | ||
![]() 102324 Eaton | In Stock | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | IP30 | Other | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | 315 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2080 | - | 1215 | - | - | - | ||
![]() 102311 Eaton | In Stock | - | - | - | Pre-Tin | - | - | - | - | - | - | - | - | Straight | 70.5 | - | 1 - 25 | 1 - 25 | - | Brass | IP20 | - | - | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | 3 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | - | AC | - | - | - | - | 20 to 14, 20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | 22.86 mm | - | - | - | - | - | - | ||
![]() EM279514H Eaton | In Stock | - | - | - | - | - | Through Hole | - | Thermoplastic | - | Brass - Tin Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | - | Euro-Mag EM2795 | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | 14-24 AWG | 300 V | - | - | - | - | 1 | 10 A | - | - | 14 | - | - | Vertical with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM279504V Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Brass, Tin | Through Hole | Through Hole | - | Thermoplastic | 68.038855g | Brass - Tin Plated | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2016 | Euro-Mag EM2795 | Active | 1 (Unlimited) | Solder | 4 | 105°C | -40°C | - | 1 | - | - | 0.200 5.08mm | Straight | 14mm | 10A | - | - | 4 | 14-24 AWG | 300V | - | 300V | 10A | - | 1 | 10A | 24 AWG | 14 AWG | 4 | - | - | Horizontal with Board | Screwless - Push Button Clamp | - | 4 | - | - | - | - | - | - | 22.86mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() EM266103 Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Brass, Tin | Through Hole | Through Hole | - | Thermoplastic | 4.082331g | Brass - Tin Plated | Steel, Stainless | Steel - Zinc Chromate | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2016 | Euro-Mag EM2661 | Active | 1 (Unlimited) | Screw | 3 | 105°C | -55°C | - | - | - | - | 0.394 10.00mm | - | - | 10A | - | - | - | 14-26 AWG | 300V | - | - | - | Chromate, Steel | 1 | 10A | 26 AWG | 14 AWG | 3 | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.6 | 3 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() EM244502 Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Brass, Tin | Panel, Through Hole | Through Hole | - | Thermoplastic | 6.803886g | Brass - Tin Plated | - | Steel - Nickel Plated | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2011 | Euro-Mag EM2445 | Active | 1 (Unlimited) | Screw | 2 | 105°C | -40°C | - | - | - | - | 0.197 5.00mm | Straight | - | 16A | - | - | 2 | 14-24 AWG | 300V | - | - | - | Steel | 2 | 16A | 24 AWG | 14 AWG | 2 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M2 | 2 | - | - | - | Interlocking (Side) | - | - | - | - | Non-RoHS Compliant | UL94 V-0 | - | ||
![]() EM244808 Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Brass, Tin | Cable, Through Hole | Through Hole | - | Thermoplastic | - | Brass - Tin Plated | Brass - Nickel Plated | Steel - Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2011 | Euro-Mag EM2448 | Active | 1 (Unlimited) | Screw | - | 105°C | -40°C | - | 2 | Female | - | 0.200 5.08mm | Right Angle | - | - | - | - | 16 | 14-24 AWG | 300V | 8 | - | - | Brass, Steel | 2 | 16A | 24 AWG | 14 AWG | 8 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M2.6 | 8 | - | - | - | Interlocking (Side) | - | - | - | - | Non-RoHS Compliant | - | - |