- Pitch
- Series
- Termination Style
- Mounting Styles
- Number of Positions
- Voltage, Rating
- Contact Plating
- Current Rating
- Connection Method
- Color
- Wire Gauge Max
- Wire Gauge Min
Attribute column
Manufacturer
Eaton Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Wire Gauge | Voltage | Number of Levels | Current | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Features | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM312710 Eaton - Electronics Division | In Stock | - | Datasheet | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | Steel - Zinc Plated | -33°C~105°C | Bulk | Euro-Mag EM3127 | Obsolete | Not Applicable | EAR99 | Black | 1 | 94V-0 | 8536.69.40.40 | 0.295 7.50mm | 14-22 AWG | 300V | 1 | 10A | 1 | STRIP TERMINAL BLOCK | 10 | 10 | UL; CSA; CE | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M3 | Interlocking (Side) | Non-RoHS Compliant | ||
![]() EM312708 Eaton - Electronics Division | In Stock | - | Datasheet | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | Steel - Zinc Plated | -33°C~105°C | Bulk | Euro-Mag EM3127 | Obsolete | Not Applicable | EAR99 | Black | 1 | 94V-0 | - | 0.295 7.50mm | 14-22 AWG | 300V | 1 | 10A | 1 | STRIP TERMINAL BLOCK | 8 | 8 | UL; CSA; CE | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M3 | Interlocking (Side) | Non-RoHS Compliant | ||
![]() EM312709 Eaton - Electronics Division | In Stock | - | Datasheet | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | Steel - Zinc Plated | -33°C~105°C | Bulk | Euro-Mag EM3127 | Obsolete | Not Applicable | - | Black | 1 | - | - | 0.295 7.50mm | 14-22 AWG | 300V | 1 | 10A | 1 | STRIP TERMINAL BLOCK | 9 | 9 | UL; CSA; CE | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M3 | Interlocking (Side) | Non-RoHS Compliant | ||
![]() EM312711 Eaton - Electronics Division | In Stock | - | Datasheet | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | Steel - Zinc Plated | -33°C~105°C | Bulk | Euro-Mag EM3127 | Obsolete | Not Applicable | EAR99 | Black | 1 | 94V-0 | 8536.69.40.40 | 0.295 7.50mm | 14-22 AWG | 300V | 1 | 10A | 1 | STRIP TERMINAL BLOCK | 11 | 11 | UL; CSA; CE | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M3 | Interlocking (Side) | Non-RoHS Compliant | ||
![]() EM312714 Eaton - Electronics Division | In Stock | - | Datasheet | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | Steel - Zinc Plated | -33°C~105°C | Bulk | Euro-Mag EM3127 | Obsolete | Not Applicable | EAR99 | Black | 1 | 94V-0 | 8536.69.40.40 | 0.295 7.50mm | 14-22 AWG | 300V | 1 | 10A | 1 | STRIP TERMINAL BLOCK | 14 | 14 | UL; CSA; CE | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M3 | Interlocking (Side) | Non-RoHS Compliant | ||
![]() EM312712 Eaton - Electronics Division | In Stock | - | Datasheet | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Steel, Stainless | Steel - Zinc Plated | -33°C~105°C | Bulk | Euro-Mag EM3127 | Obsolete | Not Applicable | EAR99 | Black | 1 | 94V-0 | 8536.69.40.40 | 0.295 7.50mm | 14-22 AWG | 300V | 1 | 10A | 1 | STRIP TERMINAL BLOCK | 12 | 12 | UL; CSA; CE | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M3 | Interlocking (Side) | Non-RoHS Compliant |