- Pitch
- Series
- Termination Style
- Mounting Styles
- Number of Positions
- Voltage, Rating
- Contact Plating
- Current Rating
- Connection Method
- Color
- Wire Gauge Max
- Wire Gauge Min
Attribute column
Manufacturer
Eaton Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Degree of protection (NEMA) | Explosion safety category for dust | Explosion safety category for gas | Material housing | Mfr | Mounting Styles | Package | Product Status | Rated control supply voltage at AC 50 Hz | Rated control supply voltage at AC 60 Hz | Rated control supply voltage at DC | SIL according to IEC 61508 | Suitable for safety functions | Torque-Screw | Type of electric connection | Voltage type | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Orientation | Operating Temperature | Series | Number of Positions | Color | Subcategory | Pitch | Current Rating | Termination Style | Wire Gauge | Voltage | Number of Levels | Current | Positions Per Level | Product Type | Mating Orientation | Wire Termination | Screw Thread | Connection Method | Product | Mounting Angle | Features | Height | Length | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM322712 Eaton | In Stock | - | - | - | Through Hole | Thermoplastic | Brass - Tin Plated | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | Eaton - Electronics Division | - | Bulk | Active | - | - | - | - | - | 0.56 Nm (5.0 Lb-In) | - | - | - | - | - | - | -40°C ~ 105°C | Euro-Mag EM3227 | - | Green | - | 0.295 (7.50mm) | - | - | 12-26 AWG | 300 V | 1 | 16 A | 12 | - | 35° (145°) Angle with Board | Screw - Rising Cage Clamp | M2.6 | - | - | - | Interlocking (Side) | - | - | - | ||
![]() EM912605 Eaton | In Stock | - | - | - | Through Hole | Thermoplastic | Brass - Tin Plated | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | Eaton - Electronics Division | - | Bulk | Active | - | - | - | - | - | 0.62 Nm (5.5 Lb-In) | - | - | - | - | - | - | -40°C ~ 105°C | Euro-Mag EM9126 | - | Green | - | 0.250 (6.35mm) | - | - | 10-24 AWG | 300 V | 1 | 30 A | 5 | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | Interlocking (Side) | - | - | - | ||
![]() EM322520S2168 Eaton | In Stock | - | - | - | Through Hole | Thermoplastic | Brass - Tin Plated | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | Eaton - Electronics Division | - | Bulk | Active | - | - | - | - | - | 0.56 Nm (5.0 Lb-In) | - | - | - | - | - | - | -40°C ~ 105°C | Euro-Mag EM3225 | - | Green | - | 0.197 (5.00mm) | - | - | 12-26 AWG | 300 V | 1 | 16 A | 20 | - | 35° (145°) Angle with Board | Screw - Rising Cage Clamp | M2.6 | - | - | - | Interlocking (Side) | - | - | - | ||
![]() EM290808 Eaton | In Stock | - | - | Tin | Through Hole | Thermoplastic | Brass - Tin Plated | Brass - Nickel Plated | Steel - Zinc Plated | Brass | - | - | - | - | Eaton - Electronics Division | PCB Mount | Bulk | Active | - | - | - | - | - | 0.68 Nm (6 Lb-In) | - | - | 300 V | 10 AWG | 24 AWG | - | -40°C ~ 105°C | Euro-Mag EM2908 | 8 Position | Green | Terminal Blocks | 0.200 (5.08mm) | 25 A | SMD/SMT | 10-24 AWG | 300 V | 1 | 25 A | 8 | Fixed Terminal Blocks | Horizontal with Board | Screw - Rising Cage Clamp | M2.6 | Spring Cage | Fixed Terminal Blocks | - | Interlocking (Side) | - | - | UL 94 V-0 | ||
![]() EM390506 Eaton | In Stock | - | - | Tin | Through Hole | Thermoplastic | Brass - Tin Plated | Brass - Nickel Plated | Steel - Zinc Plated | Brass | - | - | - | - | Eaton - Electronics Division | PCB Mount | Bulk | Active | - | - | - | - | - | 0.68 Nm (6 Lb-In) | - | - | 300 V | 10 AWG | 24 AWG | - | -40°C ~ 105°C | Euro-Mag EM3905 | 6 Position | Green | Terminal Blocks | 0.197 (5.00mm) | 25 A | Through Hole | 10-24 AWG | 300 V | 2 | 25 A | 6 | Fixed Terminal Blocks | Horizontal with Board | Screw - Rising Cage Clamp | M2.6 | Spring Cage | Fixed Terminal Blocks | - | Interlocking (Side) | - | - | UL 94 V-0 | ||
![]() EM322609 Eaton | In Stock | - | - | - | Through Hole | Thermoplastic | Brass - Tin Plated | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | Eaton - Electronics Division | - | Bulk | Active | - | - | - | - | - | 0.56 Nm (5.0 Lb-In) | - | - | - | - | - | - | -40°C ~ 105°C | Euro-Mag EM3226 | - | Green | - | 0.300 (7.62mm) | - | - | 12-26 AWG | 300 V | 1 | 16 A | 9 | - | 35° (145°) Angle with Board | Screw - Rising Cage Clamp | M2.6 | - | - | - | Interlocking (Side) | - | - | - | ||
![]() EM279509V Eaton | In Stock | - | - | Tin | Through Hole | Thermoplastic | Brass - Tin Plated | - | - | - | - | - | - | - | Eaton - Electronics Division | PCB Mount | Bulk | Active | - | - | - | - | - | - | - | - | 300 V | 14 AWG | 24 AWG | - | -40°C ~ 105°C | Euro-Mag EM2795 | 9 Position | Green | - | 0.200 (5.08mm) | 10 A | Through Hole | 14-24 AWG | 300 V | 1 | 10 A | 9 | - | Horizontal with Board | Screwless - Push Button Clamp | - | Spring Cage | - | - | - | - | - | - | ||
![]() EM290905 Eaton | In Stock | - | - | - | Through Hole | Thermoplastic | Brass - Tin Plated | Steel - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | Eaton - Electronics Division | - | Bulk | Active | - | - | - | - | - | 1.0 Nm (8.9 Lb-In) | - | - | - | - | - | - | -40°C ~ 105°C | Euro-Mag EM2909 | - | Green | - | 0.375 (9.53mm) | - | - | 10-24 AWG | 600 V | 1 | 30 A | 5 | - | 35° (145°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | - | - | Interlocking (Side) | - | - | - | ||
![]() EM322606 Eaton | In Stock | - | - | - | Through Hole | Thermoplastic | Brass - Tin Plated | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | Eaton - Electronics Division | - | Bulk | Active | - | - | - | - | - | 0.56 Nm (5.0 Lb-In) | - | - | - | - | - | - | -40°C ~ 105°C | Euro-Mag EM3226 | - | Green | - | 0.300 (7.62mm) | - | - | 12-26 AWG | 300 V | 1 | 16 A | 6 | - | 35° (145°) Angle with Board | Screw - Rising Cage Clamp | M2.6 | - | - | - | Interlocking (Side) | - | - | - | ||
![]() EM266113 Eaton | In Stock | - | - | - | Through Hole | Thermoplastic | Brass - Tin Plated | Steel, Stainless | Steel - Zinc Plated | - | - | - | - | - | Eaton - Electronics Division | - | Bulk | Active | - | - | - | - | - | 0.34 Nm (3.0 Lb-In) | - | - | - | - | - | - | -55°C ~ 105°C | Euro-Mag EM2661 | - | Green | - | 0.394 (10.00mm) | - | - | 14-26 AWG | 300 V | 1 | 10 A | 13 | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.6 | - | - | - | - | - | - | - | ||
![]() EM244806 Eaton | In Stock | - | - | - | Through Hole | Thermoplastic | Brass - Tin Plated | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | Eaton - Electronics Division | - | Bulk | Active | - | - | - | - | - | 0.56 Nm (5.0 Lb-In) | - | - | - | - | - | - | -40°C ~ 105°C | Euro-Mag EM2448 | - | Green | - | 0.200 (5.08mm) | - | - | 12-26 AWG | 300 V | 2 | 16 A | 6 | - | Horizontal with Board | Screw - Rising Cage Clamp | M2.6 | - | - | - | Interlocking (Side) | - | - | - | ||
![]() EM290812 Eaton | In Stock | - | - | - | Through Hole | Thermoplastic | Brass - Tin Plated | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | Eaton - Electronics Division | - | Bulk | Active | - | - | - | - | - | 0.68 Nm (6 Lb-In) | - | - | - | - | - | - | -40°C ~ 105°C | Euro-Mag EM2908 | - | Green | - | 0.200 (5.08mm) | - | - | 10-24 AWG | 300 V | 1 | 25 A | 12 | - | Horizontal with Board | Screw - Rising Cage Clamp | M2.6 | - | - | - | Interlocking (Side) | - | - | - | ||
![]() EM279612H Eaton | In Stock | - | - | Tin | Through Hole | Thermoplastic | Brass - Tin Plated | - | - | Brass | - | - | - | - | Eaton - Electronics Division | PCB Mount | Bulk | Active | - | - | - | - | - | - | - | - | 300 V | 14 AWG | 24 AWG | Horizontal | -40°C ~ 105°C | Euro-Mag EM2796 | 12 Position | Green | Terminal Blocks | 0.300 (7.62mm) | 10 A | Through Hole | 14-24 AWG | 300 V | 1 | 10 A | 12 | Fixed Terminal Blocks | Vertical with Board | Screwless - Push Button Clamp | - | Spring Cage | Fixed Terminal Blocks | - | - | - | - | UL 94 V-0 | ||
![]() EM258521V Eaton | In Stock | - | - | Tin | Through Hole | Thermoplastic | Brass - Tin Plated | - | Steel - Zinc Plated | Brass | - | - | - | - | Eaton - Electronics Division | PCB Mount | Bulk | Active | - | - | - | - | - | 0.56 Nm (5.0 Lb-In) | - | - | 300 V | 12 AWG | 26 AWG | - | -40°C ~ 105°C | Euro-Mag EM2585 | 21 Position | Green | Terminal Blocks | 0.197 (5.00mm) | 16 A | Through Hole | 12-26 AWG | 300 V | 1 | 16 A | 21 | Fixed Terminal Blocks | Horizontal with Board | Screw - Rising Cage Clamp | M2.6 | Spring Cage, Screw | Fixed Terminal Blocks | Vertical | Interlocking (Side) | 14.5 mm | 105 mm | UL 94 V-0 | ||
![]() EM279516V Eaton | In Stock | - | - | - | Through Hole | Thermoplastic | Brass - Tin Plated | - | - | - | - | - | - | - | Eaton - Electronics Division | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Euro-Mag EM2795 | - | Green | - | 0.200 (5.08mm) | - | - | 14-24 AWG | 300 V | 1 | 10 A | 16 | - | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | - | - | - | - | - | ||
![]() EM274213H Eaton | In Stock | - | - | Tin | Through Hole | Thermoplastic | Brass - Tin Plated | Steel, Stainless | - | Brass | - | - | - | - | Eaton - Electronics Division | PCB Mount | Bulk | Active | - | - | - | - | - | - | - | - | 300 V | 20 AWG | 26 AWG | Horizontal | -40°C ~ 105°C | Euro-Mag EM2742 | 13 Position | Green | Terminal Blocks | 0.100 (2.54mm) | 6 A | Through Hole | 20-26 AWG | 150 V | 1 | 6 A | 13 | Fixed Terminal Blocks | Vertical with Board | Screwless - Push Button Clamp | - | Spring Cage | Fixed Terminal Blocks | - | - | - | - | UL 94 V-0 | ||
![]() EM250613 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | 300 V | 14 AWG | 26 AWG | - | - | - | 13 Position | - | - | 7.62 mm | 16 A | Through Hole | - | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | - | - | UL 94 V-0 | ||
![]() EM322623 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | 300 V | 12 AWG | 26 AWG | - | - | - | 23 Position | - | - | 7.62 mm | 16 A | Through Hole | - | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | - | - | UL 94 V-0 | ||
![]() EM258516 Eaton | In Stock | - | - | Tin | - | - | - | - | - | Brass | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | 300 V | 12 AWG | 26 AWG | - | - | - | 16 Position | - | - | 5 mm | 16 A | Through Hole | - | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | - | - | UL 94 V-0 | ||
![]() 136171 Eaton | In Stock | - | - | - | - | Metal | - | - | - | - | 4X, 6, 13 | None | None | Metal | - | - | - | - | 20 - 250 | 20 - 250 | 0 - 0 | None | No | - | Plug-in connection | AC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |