- Cable entry
- Degree of protection (IP), front side
- Rated permanent current Iu
- Type of control element
- Type of electrical connection of main circuit
- Features
- Series
- Material
- Mfr
- Mounting Type
- Operating Temperature
- Package
Attribute column
Manufacturer
Eaton Terminals - Ring Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Material | Housing Material | Insert Material | Body Material | Contact Material - Plating | Base Product Number | Bend radius protection/trumpet flare | Cable entry | Casing/button colour | Connections | Contact Materials | Contact Sizes | Content | Degree of protection (IP) | Degree of protection (IP), front side | Dim | ECCN | Explosion-tested version | Glass-fibre reinforced | Harmonized Code | Itar Registered | Lead Free Status / RoHS Status | Material quality | Max. temperature | Mfr | Min. temperature | Model | Nominal thread size metric/PG | Operation type | Package | Print motif | Product Status | Rated permanent current Iu | RoHS | Shock resistant | Suitable for cable diameter | Surface protection | Switching angle | Switching current (max.) | Thread length | Thread type | Type of control element | Type of electrical connection of main circuit | Voltage Rated | Wavelength-dominant | With locknut | Wrench width | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power (Watts) | Fastening Type | Power Rating | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Insulation Color | Shell Finish | Shell Size - Insert | Function | Housing Color | Failure Rate | Configuration | Note | Shell Size, MIL | Voltage - Forward (Vf) (Typ) | Viewing Angle | Number of Resistors | Cable Opening | Current - Test | Lens Style | Lens Size | Thread Size | Millicandela Rating | Number of Positions/Contacts | Lens Transparency | Wavelength - Peak | Switching Voltage | Includes | Lens Color | Internal Switch(s) | Power | Body Color | Panel Hole Size | Industry Recognized Mating Diameter | Actual Diameter | Signal Lines | Mating Length/Depth | Features | Height | Height Seated (Max) | Length | Width | Height (Max) | Material Flammability Rating | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 160293 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | No | - | - | - | - | - | - | IP68 | - | - | - | No | No | - | - | - | Brass | - | - | - | Straight | 13.5 | - | - | - | - | - | - | No | 4 - 9 | Nickel-plated | - | - | 12 | PG | - | - | - | - | No | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160300 Eaton | In Stock | - | - | - | Panel Mount, Through Hole | - | - | - | - | - | - | - | Thermoplastic | - | - | Gold | - | - | Side | - | - | Copper Alloy | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | Switchcraft Inc. | - | - | - | - | Bulk | - | Active | 400 | - | - | - | - | - | - | - | - | Long turning handle | Screw connection | 50V | - | - | - | -30°C ~ 80°C | - | - | - | - | - | - | - | Solder Cup | - | Phone Jack | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | 0.937 (23.80mm) | 6.35mm (0.250, 1/4) - Headphone | - | Stereo (3 Conductor, TRS) | - | - | - | - | - | - | - | - | - | ||
![]() 160001 Eaton | In Stock | - | - | - | Panel Mount | - | Flange | - | Circular | Aluminum | - | - | - | -- | - | - | - | - | Side | - | - | - | 16 | - | - | IP40 | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | - | Long turning handle | Screw connection | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-26482 Series II | - | - | Active | -- | - | - | - | Receptacle Housing | For Female Sockets | - | 16 | - | - | - | - | - | - | Bayonet Lock | - | Crimp | - | W | Unshielded | Environment Resistant | - | Anodized | 20-16 | - | Black | - | - | Contacts Not Included | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | -- | - | ||
![]() 34110 Eaton | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Grey,Black | Screws | - | - | 1pc(s) | - | - | (L x W) 48 mm x 48 mm | EAR99 | - | - | - | No | - | - | +50°C | - | -25°C | - | - | Toggle | - | Manual/0/Auto | - | - | Non-Compliant | - | - | - | 2 x 60 ° | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | T0-2-15432/E | - | - | 50 °C | -25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | latch | - | - | - | - | - | - | - | - | - | - | - | - | M3.5 | - | - | - | - | 690 V | - | - | - | 6.5kW | - | - | - | - | - | - | - | - | - | 48mm | 48mm | - | - | IP65 | ||
![]() 151730 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | 950 | - | - | - | ||
![]() 34825 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160292 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Side | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | - | - | - | - | - | - | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 160138 Eaton | In Stock | - | - | - | - | 0603 (1608 Metric) | - | - | - | - | 0603 | - | - | - | - | - | RN73R1J | - | Side | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | 400 | - | - | - | - | - | - | - | - | Long turning handle | Screw connection | - | - | - | - | -55°C ~ 155°C | - | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | - | - | 2 | - | ±25ppm/°C | - | - | 4.17 kOhms | - | - | - | Thin Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.022 (0.55mm) | - | - | - | - | AEC-Q200 | ||
![]() 94-858 Eaton | In Stock | - | - | - | Surface Mount | 4-PLCC | - | - | - | - | 4-PLCC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OSRAM Opto (ams OSRAM) | - | - | - | - | Tape & Reel (TR) | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | 606nm | - | - | - | - | Power TOPLED® | 3.20mm L x 2.80mm W | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.15V | 120° | - | - | 50mA | Round with Flat Top | 2.40mm Dia | - | 3370mcd | - | Clear | 610nm | - | - | Colorless | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.10mm | - | - | ||
![]() 160298 Eaton | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Side | - | - | - | - | - | - | IP40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400 | Non-Compliant | - | - | - | - | - | - | - | Long turning handle | Screw connection | - | - | - | - | - | - | - | - | 1 % | - | - | 2 | Solder | 100 ppm/°C | - | - | 249 Ω | - | - | - | Thick Film | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |