- Colour front ring
- Construction type lens
- Degree of protection (IP)
- Degree of protection (NEMA)
- Material front ring
- Number of contacts as change-over contact
- Number of contacts as normally closed contact
- Number of contacts as normally open contact
- Type of electric connection
- With front ring
- Applications
- Brand
Attribute column
Manufacturer
Eaton Terminals - Wire Pin Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Brand | Case Code - in | Case Code - mm | Colour front ring | Construction type lens | Degree of protection (IP) | Degree of protection (NEMA) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Material front ring | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Qualification | RoHS | Tradename | Type of electric connection | Unit Weight | With front ring | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Technology | Termination Style | Product Type | Product | Features | Product Category | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 181631 Eaton | In Stock | - | - | Vishay / Dale | 1206 | 3216 | Titanium | Round | IP67/IP69K | 12 | 1000 | Vishay | Plastic | + 170 C | - 65 C | PCB Mount | 0 | 0 | 1 | AEC-Q200 | Details | Power Metal Strip | Other | 0.000571 oz | Yes | Reel | WSL-18 High Power | 1 % | 2 Terminal | 75 PPM / C | Power Metal Strip Resistor | 40 mOhms | Current Sense | Resistors | 500 mW (1/2 W) | Metal Strip | SMD/SMT | Current Sense Resistors | Metal Element Current Sensing Resistors | - | Current Sense Resistors - SMD | 0.635 mm | 3.2 mm | 1.6 mm | ||
![]() 181630 Eaton | In Stock | - | - | - | - | - | Titanium | Round | IP67/IP69K | 12 | - | - | Plastic | - | - | - | 0 | 1 | 0 | - | - | - | Other | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |