- Series
- Board Type
- Current - Output
- Frequency - Switching
- Input Voltage
- Main Purpose
- Mfr
- Note
- Output Voltage
- Outputs and Type
- Package
- Product
Attribute column
Manufacturer
Eaton Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Lead Free Status / RoHS Status | Mfr | Package | Product Status | Tool Is For Evaluation Of | Voltage Rated | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Applications | Capacitance | Output Voltage | Lead Spacing | Note | Lead Style | Current - Output | Voltage - Output | Frequency - Switching | Utilized IC / Part | Supplied Contents | Board Type | Main Purpose | Outputs and Type | Regulator Topology | Product | Features | Input Voltage | Height Seated (Max) | Thickness (Max) | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EPM12V1-EVK Eaton - Electronics Division | 2723 |
| - | - | - | - | Eaton - Electronics Division | Box | Active | EPM12V1-05R5-01R0P | - | 3V ~ 14V | - | - | - | - | - | - | - | Isolated DC/DC Converter | - | - | 5.5 V | - | - | - | 1A | 0.9V ~ 5.5V | 800kHz | EPM12V1 | Board(s) | Fully Populated | DC/DC Converter | 1, Non-Isolated | - | Evaluation Kits | - | 3 V to 14 V | - | - | - | ||
![]() EPM12V2-P-EVK Eaton - Electronics Division | 2325 |
| - | - | - | - | Eaton - Electronics Division | Box | Active | EPM12V2-05R5-12R0P | - | 3V ~ 14.4V | - | - | - | - | - | - | - | Isolated DC/DC Converter | - | - | 5.5 V | - | - | - | 12A | 0.6V ~ 5.5V | 800kHz | EPM12V2 | Board(s) | Fully Populated | DC/DC Converter | 1, Non-Isolated | - | Evaluation Kits | - | 3 V to 14.4 V | - | - | - | ||
![]() EPM12V2-N-EVK Eaton - Electronics Division | 2350 |
| - | - | - | - | Eaton - Electronics Division | Box | Active | EPM12V2-05R5-12R0N | - | 3V ~ 14.4V | - | - | - | - | - | - | - | Isolated DC/DC Converter | - | - | 5.5 V | - | - | - | 12A | 0.6V ~ 5.5V | 800kHz | EPM12V2 | Board(s) | Fully Populated | DC/DC Converter | 1, Non-Isolated | - | Evaluation Kits | - | 3 V to 14.4 V | - | - | - | ||
![]() EPM78-EVK Eaton - Electronics Division | 2191 |
| - | - | - | - | Eaton - Electronics Division | Box | Active | EPM78V1-01R8-01R0R, EPM78V2-03R3-01R0R, EPM78V2-05R0-01R0R, EPM78V2-06R5-01R0R, EPM78V2-12R0-01R0R, EPM78V2-15R0-01R0R | - | 4.75V ~ 32V | - | - | - | - | - | - | - | Non-Isolated DC/DC Converter | - | - | 1.8 V to 15 V | - | - | - | 1A | 1.8V ~ 15V | 500kHz | EPM78 | Board(s) | Fully Populated | DC/DC Converter | 1, Non-Isolated | - | Evaluation Kits | - | 4.75 V to 32 V | - | - | - | ||
![]() CM2 Eaton | In Stock | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | Lead free / RoHS Compliant | - | - | - | - | 25V | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ HIFREQ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.1pF | 1 (Unlimited) | C0G, NP0 | - | RF, Microwave, High Frequency | 2.4pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | 0.057 (1.45mm) | - |