- Series
- DC Resistance (DCR) (Max)
- Filter Type
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Size / Dimension
- Current Rating (Max)
- Height (Max)
- Inductance
- Inductance @ Frequency
Attribute column
Manufacturer
Eaton Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Shielding | Depth | Reach Compliance Code | Current Rating | Military Standard | Approval Agency | Physical Dimension | Inductance | Test Frequency | Element Configuration | Current | Max DC Current | Filter Type | DC Current | RMS Current (Irms) | Number of Lines | DC Resistance (DCR) (Max) | Self Resonant Frequency | Current Rating (Max) | Inductance @ Frequency | Height | Length | Width | Height (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMS3-13-R Eaton - Electronics Division | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 453.59237mg | Ferrite | -40°C~160°C | Tape & Reel (TR) | 2013 | CMS | 0.450Lx0.450W 11.43mmx11.43mm | Active | 1 (Unlimited) | SMD/SMT | - | 160°C | -40°C | - | - | Unshielded | - | - | - | - | - | - | 1.03 mH | - | - | 880mA | 880mA | Power Line | - | - | 2 | 210mOhm Typ | - | 880mA | 1.03mH @ 100kHz | 5.9944mm | 13.97mm | 13.97mm | 0.236 6.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() CMS2-7-R Eaton - Electronics Division | 1047 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 1.360777g | Ferrite | -40°C~160°C | Tape & Reel (TR) | 2007 | CMS | 0.350Lx0.350W 8.90mmx8.90mm | Active | 1 (Unlimited) | SMD/SMT | - | 160°C | -40°C | - | - | Unshielded | 11.43mm | - | 1.6A | Not | - | - | 270 μH | 100kHz | Dual | 1.6A | 1.6A | Power Line | 1.6A | - | 2 | 60mOhm Typ | - | 1.6A | 270μH @ 100kHz | 6mm | 11.43mm | 8.89mm | 0.236 6.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() CMS1-14-R Eaton - Electronics Division | 6000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 453.59237mg | Ferrite | -40°C~160°C | Tape & Reel (TR) | 2007 | CMS | 0.370Lx0.283W 9.40mmx7.20mm | Active | 1 (Unlimited) | SMD/SMT | 186mOhm | 160°C | -40°C | - | - | Unshielded | 7.2mm | - | 850mA | Not | - | - | 205 μH | 100kHz | Dual | 850mA | 850mA | Power Line | 850mA | - | 2 | 186mOhm Typ | - | 850mA | 205μH @ 100kHz | 2.6mm | 9.4mm | 7.1882mm | 0.102 2.60mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() CMS3-8-R Eaton - Electronics Division | 45600 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 2.267962g | Ferrite | -40°C~160°C | Tape & Reel (TR) | 2007 | CMS | 0.450Lx0.450W 11.43mmx11.43mm | Active | 1 (Unlimited) | SMD/SMT | - | 160°C | -40°C | - | - | Unshielded | 13.97mm | - | 2A | Not | - | - | 350 μH | 100kHz | - | 2A | 2A | Power Line | 2A | - | 2 | 40mOhm Typ | - | 2A | 350μH @ 100kHz | 5.9944mm | 13.97mm | 13.97mm | 0.236 6.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() CMS3-10-R Eaton - Electronics Division | 323 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 453.59237mg | Ferrite | -40°C~160°C | Tape & Reel (TR) | 2007 | CMS | 0.450Lx0.450W 11.43mmx11.43mm | Active | 1 (Unlimited) | SMD/SMT | - | 160°C | -40°C | - | - | Unshielded | 13.97mm | - | 1.45A | Not | - | - | 518 μH | 100kHz | - | 1.45A | 1.45A | Power Line | 1.45A | - | 2 | 76mOhm Typ | - | 1.45A | 518μH @ 100kHz | 5.9944mm | 13.97mm | 13.97mm | 0.236 6.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() CMS2-5-R Eaton - Electronics Division | 43 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 453.59237mg | Ferrite | -40°C~160°C | Tape & Reel (TR) | 2007 | CMS | 0.350Lx0.350W 8.90mmx8.90mm | Active | 1 (Unlimited) | SMD/SMT | - | 160°C | -40°C | - | - | Unshielded | 11.43mm | - | - | Not | - | - | 160 μH | 100kHz | - | 2.3A | 2.3A | Power Line | 2.3A | - | 2 | 29mOhm Typ | - | 2.3A | 160μH @ 100kHz | 5.9944mm | 11.43mm | 11.43mm | 0.236 6.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() CMS2-4-R Eaton - Electronics Division | 2778 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 1.360777g | Ferrite | -40°C~160°C | Tape & Reel (TR) | 2007 | CMS | 0.350Lx0.350W 8.90mmx8.90mm | Active | 1 (Unlimited) | SMD/SMT | 19mOhm | 160°C | -40°C | - | - | Unshielded | 11.43mm | - | 2.8A | Not | - | - | 102 μH | 100kHz | Dual | 2.8A | 2.8A | Power Line | 2.8A | - | 2 | 19mOhm Typ | - | 2.8A | 102μH @ 100kHz | 6mm | 11.43mm | 11.43mm | 0.236 6.00mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CMS2-3-R Eaton - Electronics Division | 598 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 1.360777g | Ferrite | -40°C~160°C | Tape & Reel (TR) | 2007 | CMS | 0.350Lx0.350W 8.90mmx8.90mm | Active | 1 (Unlimited) | SMD/SMT | - | 160°C | -40°C | - | - | Unshielded | 11.43mm | - | - | Not | - | - | 57 μH | 100kHz | - | 3.6A | 3.6A | Power Line | 3.6A | - | 2 | 12mOhm Typ | - | 3.6A | 57μH @ 100kHz | 5.9944mm | 11.43mm | 11.43mm | 0.236 6.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() CMS3-4-R Eaton - Electronics Division | 399 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 2.267962g | Ferrite | -40°C~160°C | Tape & Reel (TR) | 2007 | CMS | 0.450Lx0.450W 11.43mmx11.43mm | Active | 1 (Unlimited) | SMD/SMT | - | 160°C | -40°C | - | - | Unshielded | 13.97mm | - | 3.95A | Not | - | - | 88 μH | 100kHz | Dual | 3.95A | 3.95A | Power Line | - | 3.95A | 2 | 10mOhm Typ | - | 3.95A | 88μH @ 100kHz | 6mm | 13.97mm | 13.97mm | 0.236 6.00mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() CMS1-11-R Eaton - Electronics Division | 9 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 453.59237mg | Ferrite | -40°C~160°C | Tape & Reel (TR) | 2007 | CMS | 0.370Lx0.283W 9.40mmx7.20mm | Active | 1 (Unlimited) | SMD/SMT | - | 160°C | -40°C | - | - | Unshielded | 7.2mm | - | - | Not | - | - | 100 μH | 100kHz | - | 1.35A | 1.35A | Power Line | 1.35A | - | 2 | 70mOhm Typ | - | 1.35A | 100μH @ 100kHz | 2.5908mm | 9.398mm | 7.1882mm | 0.102 2.60mm | No | - | RoHS Compliant | Lead Free | ||
![]() CMS1-2-R Eaton - Electronics Division | 30 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 453.59237mg | Ferrite | -40°C~160°C | Tape & Reel (TR) | 2003 | CMS | 0.370Lx0.283W 9.40mmx7.20mm | Active | 1 (Unlimited) | SMD/SMT | 4mOhm | 160°C | -40°C | - | - | Unshielded | 7.2mm | - | - | Not | - | - | 8 μH | 100kHz | - | 5.7A | 5.7A | Power Line | 5.7A | - | 2 | 4mOhm Typ | - | 5.7A | 8μH @ 100kHz | 2.6mm | 9.4mm | 7.2mm | 0.102 2.60mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CMS1-12-R Eaton - Electronics Division | 1997 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 453.59237mg | Ferrite | -40°C~160°C | Tape & Reel (TR) | 2007 | CMS | 0.370Lx0.283W 9.40mmx7.20mm | Active | 1 (Unlimited) | SMD/SMT | - | 160°C | -40°C | - | - | Unshielded | 7.2mm | - | 1.15A | Not | - | - | 131 μH | 100kHz | - | 1.15A | 1.15A | Power Line | 1.15A | - | 2 | 100mOhm Typ | - | 1.15A | 131μH @ 100kHz | 2.6mm | 9.4mm | 7.2mm | 0.102 2.60mm | No | - | RoHS Compliant | Lead Free | ||
![]() CMS2-2-R Eaton - Electronics Division | 785 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 453.59237mg | Ferrite | -40°C~160°C | Tape & Reel (TR) | 2007 | CMS | 0.350Lx0.350W 8.90mmx8.90mm | Active | 1 (Unlimited) | SMD/SMT | - | 160°C | -40°C | - | - | Unshielded | 11.43mm | - | 4.4A | Not | - | - | 40 μH | 100kHz | Dual | - | 4.4A | Power Line | 4.4A | - | 2 | 8mOhm Typ | - | 4.4A | 40μH @ 100kHz | 6mm | 11.43mm | 11.43mm | 0.236 6.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() CMS3-11-R Eaton - Electronics Division | 744 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 2.267962g | Ferrite | -40°C~160°C | Tape & Reel (TR) | 2007 | CMS | 0.550Lx0.550W 13.97mmx13.97mm | Active | 1 (Unlimited) | SMD/SMT | - | 160°C | -40°C | - | - | Unshielded | 13.97mm | - | - | Not | - | - | 648 μH | 100kHz | - | 1.2A | 1.2A | Power Line | 1.2A | - | 2 | 107mOhm Typ | - | 1.2A | 648μH @ 100kHz | 5.9944mm | 13.97mm | 13.97mm | 0.236 6.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() CMS1-5-R Eaton - Electronics Division | 6000 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 453.59237mg | Ferrite | -40°C~160°C | Tape & Reel (TR) | 2007 | CMS | 0.370Lx0.283W 9.40mmx7.20mm | Active | 1 (Unlimited) | SMD/SMT | - | 160°C | -40°C | - | - | Unshielded | 7.2mm | - | - | Not | - | - | 25 μH | 100kHz | Dual | 3.6A | 3.6A | Power Line | 3.6A | - | 2 | 10mOhm Typ | - | 3.6A | 25μH @ 100kHz | 2.6mm | 9.4mm | 7.2mm | 0.102 2.60mm | No | - | RoHS Compliant | Lead Free | ||
![]() CMS1-3-R Eaton - Electronics Division | 255 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 453.59237mg | Ferrite | -40°C~160°C | Tape & Reel (TR) | 2007 | CMS | 0.370Lx0.283W 9.40mmx7.20mm | Active | 1 (Unlimited) | SMD/SMT | 7.7mOhm | 160°C | -40°C | - | - | Unshielded | 7.2mm | - | 4.1A | Not | - | - | 12.6 μH | 100kHz | - | 4.1A | 4.1A | Power Line | 4.1A | - | 2 | 77mOhm | - | 4.1A | 12.6μH @ 100kHz | 2.6mm | 9.4mm | 7.1882mm | 0.102 2.60mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CMS3-2-R Eaton - Electronics Division | 25 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 2.267962g | Ferrite | -40°C~160°C | Tape & Reel (TR) | 2007 | CMS | 0.450Lx0.450W 11.43mmx11.43mm | Active | 1 (Unlimited) | SMD/SMT | - | 160°C | -40°C | - | - | Unshielded | 13.97mm | - | 5.1A | Not | - | - | 45 μH | 100kHz | Dual | 5.1A | 5.1A | Power Line | 5.1A | - | 2 | 6mOhm Typ | - | 5.1A | 45μH @ 100kHz | 6mm | 13.97mm | 11.43mm | 0.236 6.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() CMS1-1-R Eaton - Electronics Division | 1109 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 453.59237mg | Ferrite | -40°C~160°C | Tape & Reel (TR) | 2005 | CMS | 0.370Lx0.283W 9.40mmx7.20mm | Active | 1 (Unlimited) | SMD/SMT | 2.7mOhm | 160°C | -40°C | - | - | Unshielded | 7.2mm | - | 7A | Not | - | - | 4.5 μH | 100kHz | Dual | 7A | 7A | Power Line | 7A | - | 2 | 2.7mOhm Typ | 100MHz | 7A | 4.5μH @ 100kHz | 2.6mm | 9.4mm | 7.1882mm | 0.102 2.60mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CMS2-13-R Eaton - Electronics Division | 13 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 453.59237mg | Ferrite | -40°C~160°C | Tape & Reel (TR) | 2007 | CMS | 0.350Lx0.350W 8.90mmx8.90mm | Active | 1 (Unlimited) | SMD/SMT | - | - | - | INDUCTANCE 1070 MICRO HENRY | TAPE AND REEL | Unshielded | 11.43mm | unknown | - | Not | UL | L8.89XB8.89XH6 (mm) | 1.07 mH | 100kHz | - | 580mA | 580mA | Power Line | 580mA | - | 2 | 440mOhm Typ | - | - | 1.07mH @ 100kHz | 5.9944mm | 8.89mm | 8.89mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() CMS1-9-R Eaton - Electronics Division | 17 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Horizontal, 4 PC Pad | 4 | 453.59237mg | Ferrite | -40°C~160°C | Tape & Reel (TR) | 2013 | CMS | 0.370Lx0.283W 9.40mmx7.20mm | Active | 1 (Unlimited) | SMD/SMT | - | 160°C | -40°C | - | - | Unshielded | 7.2mm | - | - | Not | - | - | 62 μH | 100kHz | - | 1.9A | 1.9A | Power Line | 1.9A | - | 2 | 35mOhm Typ | - | 1.9A | 62μH @ 100kHz | 2.5908mm | 9.398mm | 7.1882mm | 0.102 2.60mm | No | - | RoHS Compliant | Lead Free |