- Mounting
- Operating Temperature
- Pin Count
- Product Length
- Termination
- Type
- Features
- Maximum Voltage Rating
- Mounting Type
- RoHS
- Series
- Capacitance
Attribute column
Manufacturer
Eaton EMI/RFI Filters (LC, RC Networks)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Contact Finish Mating | Contact Materials | Lead Free Status / RoHS Status | Lifetime @ Temp. | Maximum Voltage Rating | Mfr | Mounting | Package | Primary Material | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Color | Capacitance | Fastening Type | Orientation | Shell Finish | Pin Count | Shell Size - Insert | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Manufacturer Size Code | Features | Product Length | Height Seated (Max) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMF200-A(28) Eaton | In Stock | - | - | Through Hole | Axial | - | - | - | - | -- | -- | - | - | Through Hole | - | - | - | Non-Compliant | 50V | -55°C ~ 125°C | Tape & Reel (TR) | Military, MIL-PRF-39003/3, CSR23 | 0.351 Dia x 0.786 L (8.92mm x 19.96mm) | ±10% | Active | -- | PC Pins | - | Hermetically Sealed | - | 33µF | - | - | - | 4 | - | -- | R (0.01%) | -- | D | Military | 61 mm | -- | ||
![]() SMF200-A(270) Eaton | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Stainless Steel | Gold | Copper Alloy | - | - | 50 Vdc | Glenair | Through Hole | Retail Package | Metal | Active | - | - | -65°C ~ 175°C | - | 806 | - | - | - | - | Solder | Receptacle, Female Sockets | EMI Filter | Silver | - | Threaded | E | Passivated | 4 | 14-28 | - | - | - | - | Ground | 61 mm | - | ||
![]() NBF150-C-D Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | 50 Vdc | - | Screw Mount | - | - | - | Non-Compliant | - | -55 to 100 °C | - | - | - | - | - | - | PC Pins | - | EMI Filter | - | - | - | - | - | 4 | - | - | - | - | - | - | 76.2 mm | - |