- Current Rating (Max)
- DC Resistance (DCR) (Max)
- Filter Type
- Height (Max)
- Impedance @ Frequency
- Mfr
- Mounting Type
- Number of Lines
- Operating Temperature
- Package / Case
- Product Status
- Ratings
Attribute column
Manufacturer
Eaton Ferrite Beads and Chips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Color | Termination Style | ELV | Impedance | Number of Ports | Filter Type | Number of Lines | DC Resistance (DCR) (Max) | Current Rating (Max) | Preloaded | Impedance @ Frequency | Product | Features | Diameter | Height | Length | Width | Height (Max) | Radiation Hardening | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MFBA2V1608-601-R Eaton - Electronics Division | 16983 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | - | Eaton - Electronics Division | - | - | Active | - | -55°C ~ 150°C | MFBA2V1608 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | - | - | - | - | - | - | Signal Line | 1 | 200mOhm | 1A | - | 600 Ohms @ 100 MHz | - | Automotive | - | - | - | - | 0.037" (0.95mm) | - | AEC-Q200 | ||
![]() MFBA2V1608-300-R Eaton - Electronics Division | 231927 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | + 150 C | Eaton - Electronics Division | - 55 C | - | Active | - | -55°C ~ 150°C | MFBA2V1608 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | - | - | SMD/SMT | - | 30 Ohms | - | Signal Line | 1 | 40mOhm | 3A | - | 30 Ohms @ 100 MHz | Ferrite Beads | Automotive | - | 0.8 mm | 1.6 mm | 0.8 mm | 0.037" (0.95mm) | - | AEC-Q200 | ||
![]() MFBA2V2012-601-R Eaton - Electronics Division | 41862 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | - | Eaton - Electronics Division | - | - | Active | - | -55°C ~ 150°C | MFBA2V2012 | 0.079" L x 0.049" W (2.00mm x 1.25mm) | - | - | - | - | - | - | Signal Line | 1 | 200mOhm | 1A | - | 600 Ohms @ 100 MHz | - | Automotive | - | - | - | - | 0.041" (1.05mm) | - | AEC-Q200 | ||
![]() MFBA2V1608-221-R Eaton - Electronics Division | 3634 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | + 150 C | Eaton - Electronics Division | - 55 C | - | Active | - | -55°C ~ 150°C | MFBA2V1608 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | - | - | SMD/SMT | - | 220 Ohms | - | Signal Line | 1 | 100mOhm | 2A | - | 220 Ohms @ 100 MHz | Ferrite Beads | Automotive | - | 0.8 mm | 1.6 mm | 0.8 mm | 0.037" (0.95mm) | - | AEC-Q200 | ||
![]() MFBA2V2012-300-R Eaton - Electronics Division | 18343 |
| - | Surface Mount | 0805 (2012 Metric) | - | - | + 150 C | Eaton - Electronics Division | - 55 C | - | Active | - | -55°C ~ 150°C | MFBA2V2012 | 0.079" L x 0.049" W (2.00mm x 1.25mm) | - | - | SMD/SMT | - | 30 Ohms | - | Signal Line | 1 | 40mOhm | 3A | - | 30 Ohms @ 100 MHz | Ferrite Beads | Automotive | - | - | 2 mm | 1.2 mm | 0.041" (1.05mm) | - | AEC-Q200 | ||
![]() MFBA2V1005-101-R Eaton - Electronics Division | 53585 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | + 150 C | Eaton - Electronics Division | - 55 C | - | Active | - | -55°C ~ 150°C | MFBA2V1005 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | - | - | SMD/SMT | - | 100 Ohms | - | Signal Line | 1 | 100mOhm | 2A | - | 100 Ohms @ 100 MHz | Ferrite Beads | Automotive | - | - | 1 mm | 0.5 mm | 0.024" (0.60mm) | - | AEC-Q200 | ||
![]() MFBA2V1608-800-R Eaton - Electronics Division | 3552 |
| - | Surface Mount | 0603 (1608 Metric) | - | - | + 150 C | Eaton - Electronics Division | - 55 C | - | Active | - | -55°C ~ 150°C | MFBA2V1608 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | - | - | SMD/SMT | - | 80 Ohms | - | Signal Line | 1 | 40mOhm | 3A | - | 80 Ohms @ 100 MHz | Ferrite Beads | Automotive | - | 0.8 mm | 1.6 mm | 0.8 mm | 0.037" (0.95mm) | - | AEC-Q200 | ||
![]() MFBA2V1005-330-R Eaton - Electronics Division | 26546 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | + 150 C | Eaton - Electronics Division | - 55 C | - | Active | - | -55°C ~ 150°C | MFBA2V1005 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | - | - | SMD/SMT | - | 33 Ohms | - | Signal Line | 1 | 30mOhm | 4A | - | 33 Ohms @ 100 MHz | Ferrite Beads | Automotive | - | - | 1 mm | 0.5 mm | 0.024" (0.60mm) | - | AEC-Q200 | ||
![]() MFBA2V1005-102-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CBG321609U070T Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Black | - | Compliant | - | 6 | - | - | - | - | Yes | - | - | - | - | - | - | - | - | No | - | ||
![]() MFBW1V1608-300-R Eaton - Electronics Division | 24 |
| - | Surface Mount | 0603 (1608 Metric) | 1000 mA | 80 mOhms | + 85 C | Eaton - Electronics Division | - 40 C | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | MFBW1V1608 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | 25 % | - | SMD/SMT | - | 30 Ohms | - | - | 1 | 80mOhm | 1A | - | 30 Ohms @ 100 MHz | Multilayer Chip Beads | - | - | 0.8 mm | 1.6 mm | 0.8 mm | 0.039" (1.00mm) | - | - | ||
![]() MFBM1V3216-301-R Eaton - Electronics Division | 24 |
| - | Surface Mount | 1206 (3216 Metric) | 2500 mA | 65 mOhms | + 85 C | Eaton - Electronics Division | - 40 C | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | MFBM1V3216 | 0.126" L x 0.063" W (3.20mm x 1.60mm) | 25 % | - | SMD/SMT | - | 300 Ohms | - | Power Line | 1 | 65mOhm | 2.5A | - | 300 Ohms @ 100 MHz | Ferrite Beads | - | - | 0.9 mm | 3.2 mm | 1.6 mm | 0.043" (1.10mm) | - | - | ||
![]() MFBW1V3216-601-R Eaton - Electronics Division | 200000 |
| - | Surface Mount | 1206 (3216 Metric) | 2000 mA | 200 mOhms | + 85 C | Eaton - Electronics Division | - 40 C | - | Active | - | -40°C ~ 85°C | MFBW1V3216 | 0.126" L x 0.063" W (3.20mm x 1.60mm) | 25 % | - | SMD/SMT | - | 600 Ohms | - | - | 1 | 200mOhm | 2A | - | 600 Ohms @ 100 MHz | Multilayer Chip Beads | - | - | 0.9 mm | 3.2 mm | 1.6 mm | 0.043" (1.10mm) | - | - | ||
![]() MFBM1V3216-150-R Eaton - Electronics Division | 4710 |
| - | Surface Mount | 1206 (3216 Metric) | 6000 mA | 15 mOhms | + 85 C | Eaton - Electronics Division | - 40 C | - | Active | - | -40°C ~ 85°C | MFBM1V3216 | 0.126" L x 0.063" W (3.20mm x 1.60mm) | 9 Ohms to 21 Ohms | - | SMD/SMT | - | 15 Ohms | - | Power Line | 1 | 15mOhm | 6A | - | 15 Ohms @ 100 MHz | Ferrite Beads | - | - | 0.9 mm | 3.2 mm | 1.6 mm | 0.043" (1.10mm) | - | - | ||
![]() MFBM1V2012-501-R Eaton - Electronics Division | 7349 |
| - | Surface Mount | 0805 (2012 Metric) | 2000 mA | 100 mOhms | + 85 C | Eaton - Electronics Division | - 40 C | - | Active | - | -40°C ~ 85°C | MFBM1V2012 | 0.079" L x 0.047" W (2.00mm x 1.20mm) | 25 % | - | SMD/SMT | - | 500 Ohms | - | Power Line | 1 | 100mOhm | 2A | - | 500 Ohms @ 100 MHz | Ferrite Beads | - | - | 0.9 mm | 2 mm | 1.2 mm | 0.043" (1.10mm) | - | - | ||
![]() MFBW1V3216-151-R Eaton - Electronics Division | 200000 | - | - | Surface Mount | 1206 (3216 Metric) | 2500 mA | 120 mOhms | + 85 C | Eaton - Electronics Division | - 40 C | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | MFBW1V3216 | 0.126" L x 0.063" W (3.20mm x 1.60mm) | 25 % | - | SMD/SMT | - | 150 Ohms | - | - | 1 | 120mOhm | 2.5A | - | 150 Ohms @ 100 MHz | Multilayer Chip Beads | - | - | 0.9 mm | 3.2 mm | 1.6 mm | 0.043" (1.10mm) | - | - | ||
![]() MFBW1V1005-151-R Eaton - Electronics Division | 24 |
| - | Surface Mount | 0402 (1005 Metric) | 450 mA | 250 mOhms | + 85 C | Eaton - Electronics Division | - 40 C | Tape & Reel (TR) | Active | - | -40°C ~ 85°C | MFBW1V1005 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | 25 % | - | SMD/SMT | - | 150 Ohms | - | - | 1 | 250mOhm | 450mA | - | 150 Ohms @ 100 MHz | Multilayer Chip Beads | - | - | 0.5 mm | 1 mm | 0.5 mm | 0.026" (0.65mm) | - | - | ||
![]() MFBM1V1608-000-R Eaton - Electronics Division | 8 |
| - | Surface Mount | 0603 (1608 Metric) | 6000 mA | 20 mOhms | + 85 C | Eaton - Electronics Division | - 40 C | - | Active | - | -40°C ~ 85°C | MFBM1V1608 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | 0 Ohms to 15 Ohms | - | SMD/SMT | - | 0 Ohms | - | Power Line | 1 | 20mOhm | 6A | - | 0 Ohms @ 100 MHz | Ferrite Beads | - | - | 0.8 mm | 1.6 mm | 0.8 mm | 0.039" (1.00mm) | - | - | ||
![]() MFBM1V1005-151-R Eaton - Electronics Division | 31792 |
| - | Surface Mount | 0402 (1005 Metric) | 700 mA | 200 mOhms | + 85 C | Eaton - Electronics Division | - 40 C | - | Active | - | -40°C ~ 85°C | MFBM1V1005 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | 25 % | - | SMD/SMT | - | 150 Ohms | - | Power Line | 1 | 200mOhm | 700mA | - | 150 Ohms @ 100 MHz | Ferrite Beads | - | - | 0.5 mm | 1 mm | 0.5 mm | 0.026" (0.65mm) | - | - | ||
![]() MFBM1V1005-300-R Eaton - Electronics Division | 18820 |
| - | Surface Mount | 0402 (1005 Metric) | - | - | - | Eaton - Electronics Division | - | - | Active | - | -40°C ~ 85°C | MFBM1V1005 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | - | - | - | - | - | - | Power Line | 1 | 80mOhm | 1.3A | - | 30 Ohms @ 100 MHz | - | - | - | - | - | - | 0.026" (0.65mm) | - | - |