- Mounting Type
- Applications
- Attenuation Frequency-Max
- Attenuation Frequency-Min
- Average Input Power
- Center or Cutoff Frequency (fo/fc)
- Circuit Type
- ECCN Code
- Filter Type
- Height
- Height Seated (Max)
- Ihs Manufacturer
Attribute column
Manufacturer
Eaton RF Filters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Ihs Manufacturer | Insertion Loss-Max | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Size / Dimension | Tolerance | ECCN Code | Temperature Coefficient | Applications | Reach Compliance Code | Physical Dimension | Number of Resistors | Circuit Type | Power Per Element | Filter Type | VSWR | Resistor-Ratio-Drift | Output Impedance | Resistance (Ohms) | Resistor Matching Ratio | Input Impedance | Center or Cutoff Frequency (fo/fc) | Attenuation Frequency-Max | Average Input Power | Attenuation Frequency-Min | Height | Height Seated (Max) | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPF-C670 Eaton | In Stock | - | - | Surface Mount | 0804, Convex, Long Side Terminals | 8 | 0804 | - | - | - | - | CTS Resistor Products | - | - | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 125°C | S4x | 0.079 L x 0.039 W (2.00mm x 1.00mm) | ±1% | - | ±200ppm/°C | DDR SDRAM, DRAM, MDDR | - | - | 4 | Isolated | 31.25mW | - | - | - | - | 4.7k | - | - | - | - | - | - | - | 0.018 (0.45mm) | - | - | ||
![]() BPF-B48 Eaton | In Stock | - | - | SURFACE MOUNT | - | - | - | MINI-CIRCUITS | 4 dB | Mini-Circuits | BPF-B48+ | - | 85 °C | -40 °C | - | Active | - | 5.6 | Yes | - | - | - | - | EAR99 | - | - | unknown | L20.98XB11.99XH5.59 (mm)/L0.826XB0.472XH0.22 (inch) | - | - | - | BAND PASS FILTER | 1.2 | - | 50 OHM Ω | - | - | 50 OHM | 48 MHz | 2400 MHz | 0.15 W | 41 MHz | 5.59 mm | - | 20.98 mm | 11.99 mm | ||
![]() 1472CH15A050E Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |