- Mfr
- Package
- Product Status
- Series
- Mounting Type
- Operating Temperature
- Applications
- Backshell Material, Plating
- Cable Opening
- Color
- Connector Type
- Contact Finish Mating
Attribute column
Manufacturer
Eaton Bumpers, Feet, Pads, Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Shell Size, MIL | Frequency Tolerance | Cable Opening | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPM2 Eaton | In Stock | - | - | Free Hanging (In-Line) | - | - | Thermoplastic | Thermoplastic | Thermoplastic | Gold | Copper Alloy | Conxall/Switchcraft | Bulk | Plastic | Active | 600VAC/DC | -40°C ~ 85°C | Multi-Con-X®, Insta-Click™ | - | Solder Cup | Plug, Female Sockets | - | 3 | Black | - | Bayonet Lock | Varies by Wire Gauge | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | 0.150 ~ 0.170 (3.81mm ~ 4.32mm) | Backshell, UV Resistant | - | - | UL94 HB | - | ||
![]() FSR2 Eaton | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | - | -10°C ~ 70°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | MHz Crystal | - | - | - | - | - | - | - | - | 13.56 MHz | ±50ppm | - | - | 100 Ohms | 18pF | Fundamental | - | ±50ppm | - | - | 0.031 (0.80mm) | - | - | - | ||
![]() FSR1 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |