- DC Resistance (DCR) - Parallel
- DC Resistance (DCR) - Series
- Factory Lead Time
- Height
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Coils
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
Attribute column
Manufacturer
Eaton Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Shielding | Number of Functions | Depth | Current Rating | Military Standard | Inductance | Test Frequency | Current | Max DC Current | Inductor Application | Terminal Placement | Inductor Type | DC Resistance (DCR) - Parallel | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Inductance - Parallel | Inductance - Series | Number of Coils | DC Resistance (DCR) - Series | Current Rating - Series | Current Rating - Parallel | Inductance - Connected In Series | Inductance - Connected In Parallel | Current Saturation - Parallel | Current Saturation - Series | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRQ74-3R3-R Eaton - Electronics Division | 1006 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4 | 1.360777g | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | DRQ | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | 18.3mOhm | 125°C | -40°C | Shielded | - | 7.6mm | 1.97A | Not | 3.3 μH | 100kHz | 1.97A | 4.22A | - | - | - | 18.3mOhm | - | - | 100kHz | 3.396 μH | 13.58 μH | 2 | 73.2mOhm | 1.97A | 3.94A | 13.58μH | 3.396μH | 5.4A | 2.7A | 0.175 4.45mm | 7.5946mm | 7.5946mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CTX10-4P-R Eaton - Electronics Division | 6030 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4 | 453.59237mg | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2007 | Econo-Pac™ | 0.550Lx0.550W 13.97mmx13.97mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | 47mOhm | 85°C | -40°C | Unshielded | - | 13.97mm | 2.5A | Not | 9.88 μH | 100kHz | - | 2.5A | - | - | - | 47mOhm Max | 20% | - | - | 9.88 μH | 39.53 μH | 2 | 187mOhm Max | 1.25A | 2.5A | 39.53μH | 9.88μH | - | - | 0.250 6.35mm | 13.97mm | 13.97mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CTX8-4P-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4 | 453.59237mg | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2007 | Econo-Pac™ | 0.550Lx0.550W 13.97mmx13.97mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | 33mOhm | 85°C | -40°C | Unshielded | - | 13.97mm | - | - | 7.81 μH | - | 1.5A | 3A | - | - | - | 33mOhm Max | - | - | - | 7.81 μH | 31.23 μH | 2 | 131mOhm Max | 1.5A | 3A | 31.23μH | 7.81μH | - | - | 0.250 6.35mm | 13.97mm | 11.43mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRQ125-2R2-R Eaton - Electronics Division | 46800 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4 | 4.082331g | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | DRQ | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | 4.5mOhm | 125°C | -40°C | Shielded | - | 12.5mm | - | Not | 2.2 μH | 100kHz | 5.46A | 15A | - | - | - | 4.5mOhm | - | - | - | 2.208 μH | 8.83 μH | 2 | 18.2mOhm | 5.46A | 10.9A | 8.832μH | 2.208μH | 15A | 7.5A | 0.236 6.00mm | 12.4968mm | 12.4968mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CTX5-4P-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4 | 2.721554g | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2007 | Econo-Pac™ | 0.550Lx0.550W 13.97mmx13.97mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | 27mOhm | 85°C | -40°C | Unshielded | - | 13.97mm | - | Not | 5.15 μH | 100kHz | 1.65A | 3.3A | - | - | - | 27mOhm Max | 20% | 3.3A | - | 5.15 μH | 20.62 μH | 2 | 107mOhm Max | 1.65A | 3.3A | 20.62μH | 5.15μH | - | - | 0.250 6.35mm | 13.97mm | 11.43mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CTX33-4-R Eaton - Electronics Division | 507 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4 | 2.721554g | - | Metal | - | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® | 0.550Lx0.550W 13.97mmx13.97mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | 72mOhm | 85°C | -40°C | Unshielded | - | 13.97mm | 1.8A | Not | 33.12 μH | 100kHz | 900mA | 1.8A | - | - | - | 72mOhm Max | - | - | - | 33.12 μH | 132.5 μH | 2 | 287mOhm Max | 900mA | 1.8A | 132.5μH | 33.12μH | - | - | 0.250 6.35mm | 13.97mm | 13.97mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CTX33-2-R Eaton - Electronics Division | 314 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4 | 1.814369g | - | Ferrite, Metal | - | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® | 0.450Lx0.450W 11.43mmx11.43mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | 105mOhm | 85°C | -40°C | Unshielded | - | 11.43mm | 1.4A | Not | 31.77 μH | 100kHz | 700mA | 1.4A | - | - | - | 105mOhm Max | - | - | - | 31.77 μH | 127.09 μH | 2 | 420mOhm Max | 700mA | 1.4A | 127.09μH | 31.77μH | - | - | 0.235 5.97mm | 11.43mm | 11.43mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SDQ12-2R2-R Eaton - Electronics Division | 18 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4 | 453.59237mg | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SDQ | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | 97.7mOhm | 125°C | -40°C | Shielded | - | - | - | - | 2.2 μH | - | 800mA | 2.03A | - | - | - | 97.7mOhm | - | - | - | 2.25 μH | 9 μH | 2 | 390.8mOhm | 800mA | 1.6A | 9μH | 2.25μH | 2.03A | 1.01A | 0.047 1.19mm | 5.207mm | 5.207mm | - | - | RoHS Compliant | Lead Free | ||
![]() CTX15-1-R Eaton - Electronics Division | 1338 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4 | 1.360777g | - | Metal | - | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® | 0.450Lx0.450W 11.43mmx11.43mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | 80mOhm | 85°C | -40°C | Unshielded | - | 11.43mm | - | Not | 14.4 μH | 100kHz | 550mA | 1.1A | - | - | - | 80mOhm Max | - | - | - | 14.4 μH | 57.6 μH | 2 | 319mOhm Max | 550mA | 1.1A | 57.6μH | 14.4μH | - | - | 0.165 4.19mm | 11.43mm | 11.43mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CTX25-4-R Eaton - Electronics Division | 439 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4 | 1.360777g | - | Metal | - | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® | 0.550Lx0.550W 13.97mmx13.97mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | 63mOhm | 85°C | -40°C | Unshielded | - | 13.97mm | 2A | Not | 25.92 μH | 100kHz | - | 2A | - | - | - | 63mOhm Max | 20% | 2A | - | 25.92 μH | 103.68 μH | 2 | 253mOhm Max | 1A | 2A | 103.68μH | 25.92μH | - | - | 0.250 6.35mm | 13.97mm | 13.97mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CTX5-4-R Eaton - Electronics Division | 343 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4 | 3.175147g | - | Metal | - | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® | 0.550Lx0.550W 13.97mmx13.97mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | 14mOhm | 85°C | -40°C | Unshielded | - | 13.97mm | 4.4A | Not | 4.9 μH | 100kHz | - | 4.4A | - | - | - | 14mOhm Max | - | 4.4A | - | 4.9 μH | 19.6 μH | 2 | 56mOhm Max | 2.2A | 4.4A | 19.6μH | 4.9μH | - | - | 0.250 6.35mm | 13.97mm | 13.97mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CTX100-4-R Eaton - Electronics Division | 1627 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4 | 453.59237mg | - | Ferrite, Metal | - | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® | 0.550Lx0.550W 13.97mmx13.97mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | 302mOhm | 85°C | -40°C | Unshielded | - | 13.97mm | 920mA | Not | 99.23 μH | 100kHz | - | 920mA | - | - | - | 302mOhm Max | 20% | 920mA | - | 99.23 μH | 396.9 μH | 2 | 1.21Ohm Max | 460mA | 920mA | 396.9μH | 99.23μH | - | - | 0.250 6.35mm | 13.97mm | 13.97mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRQ125-220-R Eaton - Electronics Division | 30 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4 | 4.082331g | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | DRQ | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | 39.6mOhm | 125°C | -40°C | Shielded | - | 12.5mm | 1.84A | Not | 22 μH | 100kHz | 1.84A | 4.71A | - | - | - | 39.6mOhm | 20% | 3.7A | 100kHz | 22.36 μH | 89.44 μH | 2 | 159mOhm | 1.84A | 3.7A | 89.44μH | 22.36μH | 4.71A | 2.36A | 0.236 6.00mm | 12.5mm | 12.4968mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DRQ125-4R7-R Eaton - Electronics Division | 1632 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4 | 4.082331g | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | DRQ | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | 10.5mOhm | 125°C | -40°C | Shielded | - | 12.5mm | 3.59A | Not | 4.7 μH | 100kHz | 3.59A | 9.71A | - | - | - | 10.5mOhm | - | - | - | 5.27 μH | 21.1 μH | 2 | 42mOhm | 3.59A | 7.18A | 21.1μH | 5.274μH | 9.71A | 4.86A | 0.236 6.00mm | 12.4968mm | 12.4968mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CTX25-1-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4 | 1.360777g | - | Metal | - | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® | 0.450Lx0.450W 11.43mmx11.43mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | 167mOhm | 85°C | -40°C | Unshielded | - | - | - | - | 25.6 μH | - | 370mA | 740mA | - | - | - | 167mOhm Max | - | - | - | 25.6 μH | 102.4 μH | 2 | 668mOhm Max | 370mA | 740mA | 102.4μH | 25.6μH | - | - | 0.165 4.19mm | 11.43mm | 11.43mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CTX200-2-R Eaton - Electronics Division | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4 | 1.814369g | - | Ferrite, Metal | - | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® | 0.450Lx0.450W 11.43mmx11.43mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | 796mOhm | 85°C | -40°C | Unshielded | - | - | - | - | 198.58 μH | - | 200mA | 390mA | - | - | - | 796mOhm Max | - | - | - | 198.58 μH | 794.3 μH | 2 | 3.184Ohm Max | 200mA | 390mA | 794.3μH | 198.58μH | - | - | 0.235 5.97mm | 11.43mm | 11.43mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CTX10-4-R Eaton - Electronics Division | 1800 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4 | 3.175147g | - | Metal | - | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® | 0.550Lx0.550W 13.97mmx13.97mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | 19mOhm | 85°C | -40°C | Unshielded | - | 13.97mm | 3.4A | Not | 9.6 μH | 100kHz | - | 3.4A | - | - | - | 19mOhm Max | - | 3.4A | - | 9.6 μH | 38.42 μH | 2 | 78mOhm Max | 1.7A | 3.4A | 38.42μH | 9.6μH | - | - | 0.250 6.35mm | 13.97mm | 13.97mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CTX33-1-R Eaton - Electronics Division | 92 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 4 | 453.59237mg | RECTANGULAR PACKAGE | Metal | PARALLEL CONNECTED, ALSO CONFIGURABLE AS TRANSFORMER | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® | 0.450Lx0.450W 11.43mmx11.43mm | ±20% | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | 293mOhm | - | - | NO | 2 | - | - | - | 32.4 μH | - | 360mA | 720mA | POWER INDUCTOR | ON CIRCLE | GENERAL PURPOSE INDUCTOR | 293mOhm Max | - | - | - | 32.4 μH | 129.6 μH | 2 | 1.171Ohm Max | - | - | 129.6μH | - | - | - | 0.165 4.19mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CTX200-4P-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4 | 453.59237mg | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2007 | Econo-Pac™ | 0.550Lx0.550W 13.97mmx13.97mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | 810mOhm | 85°C | -40°C | Unshielded | - | 13.97mm | 600mA | Not | 200.11 μH | 100kHz | 300mA | 600mA | - | - | - | 810mOhm Max | - | - | - | 200.11 μH | 800.44 μH | 2 | 3.24Ohm Max | 300mA | 600mA | 800.44μH | 200.11μH | - | - | 0.250 6.35mm | 13.97mm | 13.97mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CTX2-4-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 4 | 2.721554g | - | Metal | - | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® | 0.550Lx0.550W 13.97mmx13.97mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | 7mOhm | 85°C | -40°C | Unshielded | - | - | - | - | 1.76 μH | - | 2.45A | 4.9A | - | - | - | 7mOhm Max | - | - | - | 1.76 μH | 7.06 μH | 2 | 28mOhm Max | 2.45A | 4.9A | 7.06μH | 1.76μH | - | - | 0.250 6.35mm | 13.97mm | 11.43mm | - | - | ROHS3 Compliant | Lead Free |