- DC Resistance (DCR) - Parallel
- DC Resistance (DCR) - Series
- Factory Lead Time
- Height
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Coils
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
Attribute column
Manufacturer
Eaton Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Shielding | Depth | Current Rating | Military Standard | Inductance | Test Frequency | Current | Max DC Current | DC Resistance (DCR) - Parallel | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Inductance - Parallel | Inductance - Series | Number of Coils | DC Resistance (DCR) - Series | Current Rating - Series | Current Rating - Parallel | Inductance - Connected In Series | Inductance - Connected In Parallel | Current Saturation - Parallel | Current Saturation - Series | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTX5-4 Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1997 | OCTA-PAC® | 0.550Lx0.550W 13.97mmx13.97mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | Unshielded | - | - | - | - | - | - | - | 14mOhm Max | - | - | - | - | - | 2 | 56mOhm Max | 2.2A | 4.4A | 19.6μH | 4.9μH | - | - | 0.250 6.35mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() CTX50-1-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 1.360777g | Ferrite, Metal | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® | 0.450Lx0.450W 11.43mmx11.43mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 365mOhm | 85°C | -40°C | Unshielded | 11.43mm | 640mA | Not | 50.63 μH | 100kHz | 320mA | 640mA | 365mOhm Max | - | - | - | 50.63 μH | 202.5 μH | 2 | 1.461Ohm Max | 320mA | 640mA | 202.5μH | 50.63μH | - | - | 0.165 4.19mm | 11.43mm | 11.43mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CTX200-1A-R Eaton - Electronics Division | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Nonstandard | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® PLUS | 0.450Lx0.450W 11.43mmx11.43mm | ±25% | Obsolete | 1 (Unlimited) | - | - | - | - | Unshielded | - | - | - | - | - | - | - | 963mOhm Max | - | - | - | - | - | 2 | 3.854Ohm Max | 310mA | 620mA | 794.3μH | 198.6μH | 580mA | 290mA | 0.165 4.19mm | - | - | - | - | - | - | - | ||
![]() DRQ125-330-R Eaton - Electronics Division | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 4.082331g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | DRQ | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 50.5mOhm | 125°C | -40°C | Shielded | 12.5mm | 3.28A | Not | 33 μH | 100kHz | 1.64A | 3.84A | 50.5mOhm | - | - | 100kHz | 33.74 μH | 135 μH | 2 | 203mOhm | 1.64A | 3.28A | 135μH | 33.74μH | 3.84A | 1.92A | 0.236 6.00mm | 12.4968mm | 12.4968mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CTX10-1P-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 1.360777g | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | Econo-Pac™ | 0.450Lx0.450W 11.43mmx11.43mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 57mOhm | 85°C | -40°C | Unshielded | 11.43mm | 1.7A | Not | 9.62 μH | 100kHz | - | 1.7A | 57mOhm Max | 20% | 1.7A | - | 9.62 μH | 38.48 μH | 2 | 227mOhm Max | 850mA | 1.7A | 38.48μH | 9.62μH | - | - | 0.165 4.19mm | 11.43mm | 11.43mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DRAQ127-330-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | Ferrite | -40°C~165°C | Tape & Reel (TR) | 2014 | DRAQ127 | 0.480Lx0.480W 12.20mmx12.20mm | ±25% | Active | 1 (Unlimited) | SMD/SMT | 72mOhm | 165°C | -40°C | Shielded | - | - | - | - | 100kHz | - | 1.61A | 72mOhm Max | - | - | - | 32 μH | 128 μH | 2 | 288mOhm Max | 1.61A | 3.22A | 128μH | 32μH | 4.98A | 2.49A | 0.315 8.00mm | 12.192mm | 12.192mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DRQ125-6R8-R Eaton - Electronics Division | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 4.082331g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | DRQ | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 12.3mOhm | 125°C | -40°C | Shielded | 12.5mm | 3.32A | Not | 6.8 μH | 100kHz | 3.32A | 8.68A | 12.3mOhm | 20% | 6.64A | 100kHz | 6.59 μH | 26.35 μH | 2 | 49.2mOhm | 3.32A | 6.64A | 26.35μH | 6.588μH | 8.68A | 4.34A | 0.236 6.00mm | 12.5mm | 12.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DRAQ127-150-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | Ferrite | -40°C~165°C | Tape & Reel (TR) | 2014 | DRAQ127 | 0.480Lx0.480W 12.20mmx12.20mm | ±25% | Active | 1 (Unlimited) | SMD/SMT | 32mOhm | 165°C | -40°C | Shielded | - | - | - | - | - | - | 2.41A | 32mOhm Max | - | - | - | 14.9 μH | 59.6 μH | 2 | 128mOhm Max | 2.41A | 4.83A | 59.6μH | 14.9μH | 7.23A | 3.61A | 0.315 8.00mm | 12.192mm | 12.192mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CTX0.33-2A-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | OCTA-PAC® PLUS | 0.450Lx0.450W 11.43mmx11.43mm | ±25% | Obsolete | 1 (Unlimited) | - | - | - | - | Unshielded | - | - | - | - | - | - | - | 3.3mOhm Max | - | - | - | - | - | 2 | 13.2mOhm Max | 5.47A | 10.9A | 1.14μH | 284nH | 18.8A | 9.38A | 0.235 5.97mm | - | - | - | - | - | - | - | ||
![]() CTX1-2A-R Eaton - Electronics Division | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Nonstandard | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® PLUS | 0.450Lx0.450W 11.43mmx11.43mm | ±25% | Obsolete | 1 (Unlimited) | - | - | - | - | Unshielded | - | - | - | - | - | - | - | 5.8mOhm Max | - | - | - | - | - | 2 | 23.3mOhm Max | 4.11A | 8.22A | 5.06μH | 1.26μH | 9.38A | 4.69A | 0.235 5.97mm | - | - | - | - | - | - | - | ||
![]() CTX200-2A-R Eaton - Electronics Division | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Nonstandard | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® PLUS | 0.450Lx0.450W 11.43mmx11.43mm | ±25% | Obsolete | 1 (Unlimited) | - | - | - | - | Unshielded | - | - | - | - | - | - | - | 950mOhm Max | - | - | - | - | - | 2 | 3.8Ohm Max | 320mA | 640mA | 790μH | 197.5μH | 750mA | 380mA | 0.235 5.97mm | - | - | - | - | - | - | - | ||
![]() CTX10-1-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 1.360777g | Ferrite, Metal | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® | 0.450Lx0.450W 11.43mmx11.43mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 44mOhm | 85°C | -40°C | Unshielded | 11.43mm | 1.9A | Not | 10 μH | 100kHz | - | 1.9A | 44mOhm Max | - | 1.9A | - | 10 μH | 40 μH | 2 | 176mOhm Max | 950mA | 1.9A | 40μH | 10μH | - | - | 0.165 4.19mm | 11.43mm | 11.43mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CTX1-2P-R Eaton - Electronics Division | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 453.59237mg | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | Econo-Pac™ | 0.450Lx0.450W 11.43mmx11.43mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 8mOhm | 85°C | -40°C | Unshielded | - | 5A | - | 1.22 μH | - | 2.5A | 5A | 8mOhm Max | - | - | - | 1.22 μH | 4.9 μH | 2 | 33mOhm Max | 2.5A | 5A | 4.9μH | 1.22μH | - | - | 0.235 5.97mm | 11.43mm | 8.89mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CTX33-4P-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 2.721554g | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | Econo-Pac™ | 0.550Lx0.550W 13.97mmx13.97mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 166mOhm | 85°C | -40°C | Unshielded | 13.97mm | - | Not | 33.21 μH | 100kHz | 650mA | 1.3A | 166mOhm Max | - | - | - | 33.21 μH | 132.86 μH | 2 | 662mOhm Max | 650mA | 1.3A | 132.86μH | 33.21μH | - | - | 0.250 6.35mm | 13.97mm | 13.97mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() DRQ74-101-R Eaton - Electronics Division | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 1.360777g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | DRQ | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 383mOhm | 125°C | -40°C | Shielded | 7.6mm | 430mA | Not | 100 μH | 100kHz | 430mA | 790mA | 383mOhm | - | - | 100kHz | 101.6 μH | 406.4 μH | 2 | 1.53Ohm | 430mA | 860mA | 406.4μH | 101.6μH | 990mA | 490mA | 0.175 4.45mm | 7.6mm | 7.5946mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() DRQ127-331-R Eaton - Electronics Division | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 5.896701g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | DRQ | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 574mOhm | 125°C | -40°C | Shielded | 12.5mm | 522mA | Not | 330 μH | 100kHz | 522mA | 2.01A | 574mOhm | 20% | 1.04A | 100kHz | 323.6 μH | 1.29 mH | 2 | 2.3Ohm | 522mA | 1.04A | 1.294mH | 323.6μH | 2.01A | 1.01A | 0.315 8.00mm | 12.4968mm | 12.4968mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() CTX300-2P-R Eaton - Electronics Division | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 1.814369g | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | Econo-Pac™ | 0.450Lx0.450W 11.43mmx11.43mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 1.176Ohm | 85°C | -40°C | Unshielded | 11.43mm | 420mA | Not | 300.42 μH | 100kHz | 210mA | 420mA | 1.176Ohm Max | - | - | - | 300.42 μH | 1.2 mH | 2 | 4.703Ohm Max | 210mA | 420mA | 1.2mH | 300.42μH | - | - | 0.235 5.97mm | 11.43mm | 8.89mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() DRQ125-680-R Eaton - Electronics Division | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 4.082331g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | DRQ | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 101mOhm | 125°C | -40°C | Shielded | 12.5mm | 1.11A | Not | 68 μH | 100kHz | 1.11A | 2.7A | 101mOhm | - | - | - | 67.91 μH | 271.6 μH | 2 | 440mOhm | 1.11A | 2.22A | 271.6μH | 67.91μH | 2.7A | 1.35A | 0.236 6.00mm | 12.4968mm | 12.4968mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CTX150-2P-R Eaton - Electronics Division | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 1.814369g | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | Econo-Pac™ | 0.450Lx0.450W 11.43mmx11.43mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 665mOhm | 85°C | -40°C | Unshielded | 11.43mm | 560mA | Not | 148.1 μH | 100kHz | 280mA | 560mA | 665mOhm Max | - | - | - | 148.1 μH | 592.42 μH | 2 | 2.66Ohm Max | 280mA | 560mA | 592.42μH | 148.1μH | - | - | 0.235 5.97mm | 11.43mm | 11.43mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() DRQ73-3R3-R Eaton - Electronics Division | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 907.18474mg | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | DRQ | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | - | 125°C | -40°C | Shielded | 7.6mm | 3.31A | Not | 3.3 μH | 100kHz | 1.66A | 4.22A | 25.9mOhm | 20% | 3.31A | 100kHz | 3.54 μH | 14.16 μH | 2 | 103.5mOhm | 1.66A | 3.31A | 14.16μH | 3.54μH | 4.22A | 2.11A | 0.140 3.55mm | 7.6mm | 7.5946mm | No | - | ROHS3 Compliant | Lead Free | - |