- DC Resistance (DCR) - Parallel
- DC Resistance (DCR) - Series
- Factory Lead Time
- Height
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Coils
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
Attribute column
Manufacturer
Eaton Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Shielding | Depth | Current Rating | Military Standard | Inductance | Test Frequency | Current | Max DC Current | DC Resistance (DCR) - Parallel | Self Resonant Frequency | Inductance - Parallel | Inductance - Series | Number of Coils | DC Resistance (DCR) - Series | Current Rating - Series | Current Rating - Parallel | Inductance - Connected In Series | Inductance - Connected In Parallel | Current Saturation - Parallel | Current Saturation - Series | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRQ74-1R0-R Eaton - Electronics Division | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 1.360777g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | DRQ | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 10mOhm | 125°C | -40°C | Shielded | 7.6mm | - | Not | 1 μH | 100kHz | 2.66A | 7.97A | 10mOhm | 100kHz | 952 nH | 3.808 μH | 2 | 40mOhm | 2.66A | 5.33A | 3.808μH | 952nH | 10.2A | 5.1A | 0.175 4.45mm | 7.5946mm | 7.5946mm | No | ROHS3 Compliant | Lead Free | ||
![]() CTX0.33-1A-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | OCTA-PAC® PLUS | 0.450Lx0.450W 11.43mmx11.43mm | ±25% | Obsolete | 1 (Unlimited) | - | - | - | - | Unshielded | - | - | - | - | - | - | - | 3.7mOhm Max | - | - | - | 2 | 15mOhm Max | 4.98A | 10A | 1.61μH | 402nH | 12.5A | 6.25A | 0.165 4.19mm | - | - | - | - | - | ||
![]() CTX68-5P-R Eaton - Electronics Division | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard SMD | 4 | 453.59237mg | - | - | Tape & Reel (TR) | 2004 | Econo-Pac™ | 0.670Lx0.670W 17.02mmx17.02mm | - | Active | 1 (Unlimited) | SMD/SMT | - | - | - | Unshielded | - | - | - | 68 μH | - | 1.72A | - | 450mOhm | - | 68 μH | 1.09 mH | 2 | - | 287mA | 1.72A | - | 68μH | - | - | 0.325 8.26mm | 13.2mm | 13.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() CTX100-3P-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 453.59237mg | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | Econo-Pac™ | 0.550Lx0.550W 13.97mmx13.97mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 501mOhm | 85°C | -40°C | Unshielded | - | - | - | 101.31 μH | - | 340mA | 680mA | 501mOhm Max | - | 101.31 μH | 405.22 μH | 2 | 2.005Ohm Max | 340mA | 680mA | 405.22μH | 101.31μH | - | - | 0.190 4.83mm | 13.97mm | 13.97mm | - | ROHS3 Compliant | Lead Free | ||
![]() CTX68-4P-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 1.360777g | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | Econo-Pac™ | 0.550Lx0.550W 13.97mmx13.97mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 238mOhm | 85°C | -40°C | Unshielded | 13.97mm | 1.1A | Not | 67.37 μH | 100kHz | 550mA | 1.1A | 238mOhm Max | - | 67.37 μH | 269.5 μH | 2 | 952mOhm Max | 550mA | 1.1A | 269.5μH | 67.37μH | - | - | 0.250 6.35mm | 13.97mm | 11.43mm | No | ROHS3 Compliant | Lead Free | ||
![]() DRQ127-1R0-R Eaton - Electronics Division | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Nonstandard | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | DRQ | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | Shielded | - | - | - | - | - | - | - | 2.61mOhm | - | - | - | 2 | 10.4mOhm | 7.74A | 15.5A | 3.284μH | 821nH | 40A | 20A | 0.315 8.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() CTX8-3A-R Eaton - Electronics Division | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Nonstandard | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® PLUS | 0.550Lx0.550W 13.97mmx13.97mm | ±25% | Obsolete | 1 (Unlimited) | - | - | - | - | Unshielded | - | - | - | - | - | - | - | 23mOhm Max | - | - | - | 2 | 93mOhm Max | 2.12A | 4.23A | 33.77μH | 8.43μH | 3.21A | 1.61A | 0.190 4.83mm | - | - | - | - | - | ||
![]() SDQ25-820-R Eaton - Electronics Division | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 453.59237mg | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | SDQ | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 743.5mOhm | 125°C | -40°C | Shielded | 5.2mm | - | Not | 82 μH | 100kHz | 290mA | 446mA | 743.5mOhm | - | 81.61 μH | 326.4 μH | 2 | 2.97Ohm | 290mA | 580mA | 326.4μH | 81.61μH | 446mA | 223mA | 0.098 2.50mm | 5.2mm | 5.2mm | - | RoHS Compliant | Lead Free | ||
![]() CTX68-1P-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 453.59237mg | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | Econo-Pac™ | 0.450Lx0.450W 11.43mmx11.43mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 373mOhm | 85°C | -40°C | Unshielded | - | - | - | 68.4 μH | - | 330mA | 660mA | 373mOhm Max | - | 68.4 μH | 273.61 μH | 2 | 1.49Ohm Max | 330mA | 660mA | 273.61μH | 68.4μH | - | - | 0.165 4.19mm | 11.43mm | 11.43mm | - | ROHS3 Compliant | Lead Free | ||
![]() CTX8-1P-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 1.360777g | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | Econo-Pac™ | 0.450Lx0.450W 11.43mmx11.43mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 52mOhm | 85°C | -40°C | Unshielded | 11.43mm | 1.8A | Not | 8.08 μH | 100kHz | 900mA | 1.8A | 52mOhm Max | - | 8.08 μH | 32.33 μH | 2 | 207mOhm Max | 900mA | 1.8A | 32.33μH | 8.08μH | - | - | 0.165 4.19mm | 11.43mm | 8.89mm | - | ROHS3 Compliant | Lead Free | ||
![]() CTX15-4A-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 2.267962g | Metal | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® PLUS | 0.550Lx0.550W 13.97mmx13.97mm | ±25% | Active | 1 (Unlimited) | SMD/SMT | 29mOhm | 85°C | -40°C | Unshielded | 13.97mm | 3.87A | Not | 15 μH | 100kHz | 2.5A | 3.46A | 29mOhm Max | - | 1.23 μH | 4.9 μH | 2 | 117mOhm Max | 1.94A | 3.87A | 58.81μH | 14.7μH | 3.46A | 1.73A | 0.250 6.35mm | 13.97mm | 13.97mm | No | ROHS3 Compliant | Lead Free | ||
![]() SDQ25-101-R Eaton - Electronics Division | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 453.59237mg | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SDQ | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | - | 125°C | -40°C | Shielded | 5.2mm | - | Not | 100 μH | 100kHz | 249mA | 405mA | 1Ohm | - | 98.57 μH | 394.3 μH | 2 | 4.02Ohm | 249mA | 499mA | 394.3μH | 98.57μH | 405mA | 203mA | 0.098 2.50mm | 5.2mm | 5.207mm | - | RoHS Compliant | Lead Free | ||
![]() DRQ125-R47-R Eaton - Electronics Division | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 4.082331g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | DRQ | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 1.8mOhm | 125°C | -40°C | Shielded | - | - | - | 470 nH | - | 8.8A | 33A | 1.8mOhm | - | 456 nH | 1.82 μH | 2 | 7.8mOhm | 8.8A | 17.6A | 1.824μH | 456nH | 33A | 16.5A | 0.236 6.00mm | 12.4968mm | 12.4968mm | - | ROHS3 Compliant | Lead Free | ||
![]() DRQ74-8R2-R Eaton - Electronics Division | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 1.360777g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | DRQ | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 44.1mOhm | 125°C | -40°C | Shielded | 7.6mm | - | Not | 8.2 μH | 100kHz | 1.27A | 3.4A | 44.1mOhm | - | 8.566 μH | 34.26 μH | 2 | 177mOhm | 1.27A | 2.53A | 34.26μH | 8.566μH | 3.4A | 1.7A | 0.175 4.45mm | 7.5946mm | 7.5946mm | No | ROHS3 Compliant | Lead Free | ||
![]() CTX150-3A-R Eaton - Electronics Division | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Nonstandard | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® PLUS | 0.550Lx0.550W 13.97mmx13.97mm | ±25% | Obsolete | 1 (Unlimited) | - | - | - | - | Unshielded | - | - | - | - | - | - | - | 571mOhm Max | - | - | - | 2 | 2.283Ohm Max | 430mA | 860mA | 598.7μH | 149.7μH | 760mA | 380mA | 0.190 4.83mm | - | - | - | - | - | ||
![]() CTX300-3A-R Eaton - Electronics Division | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Nonstandard | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® PLUS | 0.550Lx0.550W 13.97mmx13.97mm | ±25% | Obsolete | 1 (Unlimited) | - | - | - | - | Unshielded | - | - | - | - | - | - | - | 1.309Ohm Max | - | - | - | 2 | 5.236Ohm Max | 280mA | 560mA | 1.2mH | 296.2μH | 540mA | 270mA | 0.190 4.83mm | - | - | - | - | - | ||
![]() CTX33-18428-R Eaton - Electronics Division | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 4-SMD | - | - | - | -40°C~85°C | Bulk | 2007 | OCTA-PAC® | 0.450Lx0.450W 11.43mmx11.43mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 0.190 4.83mm | - | - | - | - | - | ||
![]() CTX68-3P-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 453.59237mg | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | Econo-Pac™ | 0.550Lx0.550W 13.97mmx13.97mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 328mOhm | 85°C | -40°C | Unshielded | - | - | - | 68.84 μH | - | 420mA | 840mA | 328mOhm Max | - | 68.84 μH | 275.35 μH | 2 | 1.312Ohm Max | 420mA | 840mA | 275.35μH | 68.84μH | - | - | 0.190 4.83mm | 13.97mm | 13.97mm | - | ROHS3 Compliant | Lead Free | ||
![]() SDQ12-4R7-R Eaton - Electronics Division | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SDQ | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | Shielded | - | - | - | - | - | - | - | 199mOhm | - | - | - | 2 | 795.9mOhm | 560mA | 1.12A | 17.64μH | 4.41μH | 1.45A | 724mA | 0.047 1.19mm | - | - | - | RoHS Compliant | - | ||
![]() CTX25-3P-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 453.59237mg | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | Econo-Pac™ | 0.550Lx0.550W 13.97mmx13.97mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 125mOhm | 85°C | -40°C | Unshielded | - | - | - | 25.33 μH | - | 700mA | 1.4A | 125mOhm Max | - | 25.33 μH | 101.31 μH | 2 | 499mOhm Max | 700mA | 1.4A | 101.31μH | 25.33μH | - | - | 0.190 4.83mm | 13.97mm | 13.97mm | - | ROHS3 Compliant | Lead Free |