- DC Resistance (DCR) - Parallel
- DC Resistance (DCR) - Series
- Factory Lead Time
- Height
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Coils
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
Attribute column
Manufacturer
Eaton Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Shielding | Depth | Current Rating | Military Standard | Inductance | Test Frequency | Current | Max DC Current | DC Resistance (DCR) - Parallel | Self Resonant Frequency | Inductance - Parallel | Inductance - Series | Number of Coils | DC Resistance (DCR) - Series | Current Rating - Series | Current Rating - Parallel | Inductance - Connected In Series | Inductance - Connected In Parallel | Current Saturation - Parallel | Current Saturation - Series | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTX150-4 Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1997 | OCTA-PAC® | 0.550Lx0.550W 13.97mmx13.97mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | Unshielded | - | - | - | - | - | - | - | 372mOhm Max | - | - | - | 2 | 1.488Ohm Max | 410mA | 820mA | 592.9μH | 148.23μH | - | - | 0.250 6.35mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CTX10-4P Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1997 | Econo-Pac™ | 0.550Lx0.550W 13.97mmx13.97mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | Unshielded | - | - | - | - | - | - | - | 47mOhm Max | - | - | - | 2 | 187mOhm Max | 1.25A | 2.5A | 39.53μH | 9.88μH | - | - | 0.250 6.35mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CTX15-4 Eaton - Electronics Division | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1997 | OCTA-PAC® | 0.550Lx0.550W 13.97mmx13.97mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | Unshielded | - | - | - | - | - | - | - | 24mOhm Max | - | - | - | 2 | 96mOhm Max | 1.5A | 3A | 56.64μH | 14.16μH | - | - | 0.250 6.35mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CTX68-2A-R Eaton - Electronics Division | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Nonstandard | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® PLUS | 0.450Lx0.450W 11.43mmx11.43mm | ±25% | Obsolete | 1 (Unlimited) | - | - | - | - | Unshielded | - | - | - | - | - | - | - | 342mOhm Max | - | - | - | 2 | 1.367Ohm Max | 540mA | 1.07A | 265.8μH | 66.44μH | 1.29A | 650mA | 0.235 5.97mm | - | - | - | - | - | ||
![]() CTX2-2-R Eaton - Electronics Division | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 1.814369g | Metal | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® | 0.450Lx0.450W 11.43mmx11.43mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 10mOhm | 85°C | -40°C | Unshielded | 11.43mm | - | Not | 2.3 μH | 100kHz | 2.25A | 4.5A | 10mOhm Max | - | 2.3 μH | 9.21 μH | 2 | 38mOhm Max | 2.25A | 4.5A | 9.21μH | 2.3μH | - | - | 0.235 5.97mm | 11.43mm | 11.43mm | - | ROHS3 Compliant | Lead Free | ||
![]() CTX20-1A-R Eaton - Electronics Division | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 907.18474mg | Metal | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® PLUS | 0.450Lx0.450W 11.43mmx11.43mm | ±25% | Obsolete | 1 (Unlimited) | SMD/SMT | 127mOhm | 85°C | -40°C | Unshielded | 11.43mm | - | Not | 20 μH | 100kHz | 860mA | 1.79A | 127mOhm Max | - | 20.73 μH | 82.91 μH | 2 | 507mOhm Max | 860mA | 1.71A | 82.91μH | 20.73μH | 1.79A | 890mA | 0.165 4.19mm | 11.43mm | 11.43mm | No | RoHS Compliant | Lead Free | ||
![]() CTX1-4P-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 2.721554g | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | Econo-Pac™ | 0.550Lx0.550W 13.97mmx13.97mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 8mOhm | 85°C | -40°C | Unshielded | 13.97mm | - | - | 1.1 μH | - | 2.95A | 5.9A | 8mOhm Max | - | 1.1 μH | 4.39 μH | 2 | 33mOhm Max | 2.95A | 5.9A | 4.39μH | 1.1μH | - | - | 0.250 6.35mm | 13.97mm | 11.43mm | - | ROHS3 Compliant | Lead Free | ||
![]() CTX0.47-1-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 453.59237mg | Metal | -40°C~85°C | Tape & Reel (TR) | - | OCTA-PAC® | 0.450Lx0.450W 11.43mmx11.43mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 5mOhm | 85°C | -40°C | Unshielded | 11.43mm | - | - | 400 nH | - | 2.75A | 5.5A | 5mOhm Max | - | 400 nH | 1.6 μH | 2 | 20mOhm Max | 2.75A | 5.5A | 1.6μH | 400nH | - | - | 0.165 4.19mm | 11.43mm | 11.43mm | No | ROHS3 Compliant | Lead Free | ||
![]() DRQ74-102-R Eaton - Electronics Division | 1730 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 1.360777g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | DRQ | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 3.89Ohm | 125°C | -40°C | Shielded | 7.6mm | 135mA | Not | 1 mH | 100kHz | 135mA | 250mA | 3.89Ohm | 100kHz | 1.009 mH | 4.036 mH | 2 | 15.6Ohm | 135mA | 270mA | 4.036mH | 1.009mH | 310mA | 160mA | 0.175 4.45mm | 7.5946mm | 7.5946mm | No | ROHS3 Compliant | Lead Free | ||
![]() CTX100-2A-R Eaton - Electronics Division | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Nonstandard | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® PLUS | 0.450Lx0.450W 11.43mmx11.43mm | ±25% | Obsolete | 1 (Unlimited) | - | - | - | - | Unshielded | - | - | - | - | - | - | - | 695mOhm Max | - | - | - | 2 | 2.778Ohm Max | 380mA | 750mA | 409.5μH | 102.38μH | 1.04A | 520mA | 0.235 5.97mm | - | - | - | - | - | ||
![]() CTX1-3A-R Eaton - Electronics Division | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Nonstandard | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® PLUS | 0.550Lx0.550W 13.97mmx13.97mm | ±25% | Obsolete | 1 (Unlimited) | - | - | - | - | Unshielded | - | - | - | - | - | - | - | 5.9mOhm Max | - | - | - | 2 | 23.8mOhm Max | 4.19A | 8.38A | 4.2μH | 1.08μH | 9A | 4.5A | 0.190 4.83mm | - | - | - | - | - | ||
![]() CTX33-2A-R Eaton - Electronics Division | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Nonstandard | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® PLUS | 0.450Lx0.450W 11.43mmx11.43mm | ±25% | Obsolete | 1 (Unlimited) | - | - | - | - | Unshielded | - | - | - | - | - | - | - | 162mOhm Max | - | - | - | 2 | 649mOhm Max | 780mA | 1.56A | 139.4μH | 34.84μH | 1.79A | 890mA | 0.235 5.97mm | - | - | - | - | - | ||
![]() CTX15-2A-R Eaton - Electronics Division | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Nonstandard | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® PLUS | 0.450Lx0.450W 11.43mmx11.43mm | ±25% | Obsolete | 1 (Unlimited) | - | - | - | - | Unshielded | - | - | - | - | - | - | - | 54mOhm Max | - | - | - | 2 | 218mOhm Max | 1.35A | 2.69A | 61.94μH | 15.48μH | 2.68A | 1.34A | 0.235 5.97mm | - | - | - | - | - | ||
![]() CTX68-1A-R Eaton - Electronics Division | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Nonstandard | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® PLUS | 0.450Lx0.450W 11.43mmx11.43mm | ±25% | Obsolete | 1 (Unlimited) | - | - | - | - | Unshielded | - | - | - | - | - | - | - | 437mOhm Max | - | - | - | 2 | 1.749Ohm Max | 460mA | 920mA | 271.5μH | 67.87μH | 990mA | 490mA | 0.165 4.19mm | - | - | - | - | - | ||
![]() CTX10-3A-R Eaton - Electronics Division | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Nonstandard | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® PLUS | 0.550Lx0.550W 13.97mmx13.97mm | ±25% | Obsolete | 1 (Unlimited) | - | - | - | - | Unshielded | - | - | - | - | - | - | - | 32mOhm Max | - | - | - | 2 | 126mOhm Max | 1.82A | 3.64A | 38.7μH | 9.68μH | 3A | 1.5A | 0.190 4.83mm | - | - | - | - | - | ||
![]() CTX02-18713-R Eaton - Electronics Division | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | Nonstandard | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | OCTA-PAC® | 0.299Lx0.299W 7.60mmx7.60mm | - | Obsolete | 1 (Unlimited) | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 0.171 4.35mm | - | - | - | ROHS3 Compliant | - | ||
![]() CTX20-2A-R Eaton - Electronics Division | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Nonstandard | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® PLUS | 0.450Lx0.450W 11.43mmx11.43mm | ±25% | Obsolete | 1 (Unlimited) | - | - | - | - | Unshielded | - | - | - | - | - | - | - | 78mOhm Max | - | - | - | 2 | 313mOhm Max | 1.12A | 2.24A | 80.9μH | 20.22μH | 2.34A | 1.17A | 0.235 5.97mm | - | - | - | - | - | ||
![]() DRQ74-1R5-R Eaton - Electronics Division | 20 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 1.360777g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | DRQ | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 11.5mOhm | 125°C | -40°C | Shielded | - | - | - | 1.5 μH | - | 2.48A | 6.52A | 11.5mOhm | - | 1.42 μH | 5.688 μH | 2 | 46.1mOhm | 2.48A | 4.96A | 5.688μH | 1.422μH | 8.35A | 4.17A | 0.175 4.45mm | 7.5946mm | 7.5946mm | - | ROHS3 Compliant | Lead Free | ||
![]() CTX10-5P-R Eaton - Electronics Division | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | Econo-Pac™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTX150-2-R Eaton - Electronics Division | 20 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 1.814369g | Ferrite, Metal | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® | 0.450Lx0.450W 11.43mmx11.43mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 560mOhm | 85°C | -40°C | Unshielded | 11.43mm | - | Not | 147.39 μH | 100kHz | 220mA | 430mA | 560mOhm Max | - | 147.39 μH | 589.57 μH | 2 | 2.241Ohm Max | 220mA | 430mA | 589.57μH | 147.39μH | - | - | 0.235 5.97mm | 11.43mm | 11.43mm | - | ROHS3 Compliant | Lead Free |