- DC Resistance (DCR) - Parallel
- DC Resistance (DCR) - Series
- Factory Lead Time
- Height
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Coils
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
Attribute column
Manufacturer
Eaton Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Shielding | Depth | Current Rating | Military Standard | Inductance | Test Frequency | Current | Max DC Current | DC Resistance (DCR) - Parallel | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Inductance - Parallel | Inductance - Series | Number of Coils | DC Resistance (DCR) - Series | Current Rating - Series | Current Rating - Parallel | Inductance - Connected In Series | Inductance - Connected In Parallel | Current Saturation - Parallel | Current Saturation - Series | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTX2-3P-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 1.814369g | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | Econo-Pac™ | 0.550Lx0.550W 13.97mmx13.97mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 11mOhm | 85°C | -40°C | Unshielded | - | - | - | 1.85 μH | - | 2.3A | 4.6A | 11mOhm Max | - | - | - | 1.85 μH | 7.4 μH | 2 | 45mOhm Max | 2.3A | 4.6A | 7.4μH | 1.85μH | - | - | 0.190 4.83mm | 13.97mm | 11.43mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CTX50-4-R Eaton - Electronics Division | 580 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 453.59237mg | Metal | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® | 0.550Lx0.550W 13.97mmx13.97mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 111mOhm | 85°C | -40°C | Unshielded | 13.97mm | 1.5A | Not | 50.18 μH | 100kHz | - | 1.5A | 111mOhm Max | - | 1.5A | - | 50.18 μH | 200.7 μH | 2 | 443mOhm Max | 750mA | 1.5A | 200.7μH | 50.18μH | - | - | 0.250 6.35mm | 13.97mm | 13.97mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CTX20-4-R Eaton - Electronics Division | 590 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 453.59237mg | Ferrite, Metal | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® | 0.550Lx0.550W 13.97mmx13.97mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 55mOhm | 85°C | -40°C | Unshielded | 13.97mm | 2.1A | Not | 19.6 μH | 100kHz | - | 2.1A | 55mOhm Max | - | 2.1A | - | 19.6 μH | 78.4 μH | 2 | 220mOhm Max | 1.05A | 2.1A | 78.4μH | 19.6μH | - | - | 0.250 6.35mm | 13.97mm | 13.97mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SDQ25-8R2-R Eaton - Electronics Division | 18 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 453.59237mg | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | SDQ | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 101.5mOhm | 125°C | -40°C | Shielded | 5.2mm | - | Not | 8.2 μH | 100kHz | 785mA | 1.36A | 101.5mOhm | - | - | - | 8.71 μH | 34.85 μH | 2 | 405.9mOhm | 785mA | 1.57A | 34.85μH | 8.71μH | 1.36A | 682mA | 0.098 2.50mm | 5.2mm | 5.2mm | No | - | RoHS Compliant | Lead Free | ||
![]() SDQ25-151-R Eaton - Electronics Division | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 453.59237mg | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | SDQ | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 1.5Ohm | 125°C | -40°C | Shielded | - | - | - | 150 μH | - | 204mA | 328mA | 1.5Ohm | - | - | - | 150.2 μH | 600.6 μH | 2 | 6Ohm | 204mA | 408mA | 600.6μH | 150.2μH | 328mA | 164mA | 0.098 2.50mm | 5.207mm | 5.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() SDQ25-221-R Eaton - Electronics Division | 18 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 453.59237mg | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | SDQ | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 2.36Ohm | 125°C | -40°C | Shielded | - | - | - | 220 μH | - | 163mA | 269mA | 2.36Ohm | - | - | - | 223.1 μH | 892.4 μH | 2 | 9.42Ohm | 163mA | 326mA | 892.4μH | 223.1μH | 269mA | 135mA | 0.098 2.50mm | 5.207mm | 5.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() CTX0.47-1P-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 1.360777g | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | Econo-Pac™ | 0.450Lx0.450W 11.43mmx11.43mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 5mOhm | 85°C | -40°C | Unshielded | 11.43mm | - | - | 420 nH | - | 2.75A | 5.5A | 5mOhm Max | - | - | - | 420 nH | 1.67 μH | 2 | 21mOhm Max | 2.75A | 5.5A | 1.67μH | 420nH | - | - | 0.165 4.19mm | 11.43mm | 11.43mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SDQ12-470-R Eaton - Electronics Division | 18 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 453.59237mg | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SDQ | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 1.55Ohm | 125°C | -40°C | Shielded | - | - | - | 47 μH | - | 201mA | 441mA | 1.55Ohm | - | - | - | 47.61 μH | 190.4 μH | 2 | 6.21Ohm | 201mA | 401mA | 190.4μH | 47.61μH | 441mA | 220mA | 0.047 1.19mm | 5.207mm | 5.207mm | - | - | RoHS Compliant | Lead Free | ||
![]() SDQ25-4R7-R Eaton - Electronics Division | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 453.59237mg | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | SDQ | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 65.3mOhm | 125°C | -40°C | Shielded | 5.2mm | - | Not | 4.7 μH | 100kHz | 980mA | 1.8A | 65.3mOhm | - | - | - | 5 μH | 20 μH | 2 | 261.2mOhm | 980mA | 1.96A | 20μH | 5μH | 1.8A | 900mA | 0.098 2.50mm | 5.2mm | 5.207mm | - | - | RoHS Compliant | Lead Free | ||
![]() CTX0.47-4P-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 453.59237mg | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | Econo-Pac™ | 0.550Lx0.550W 13.97mmx13.97mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 5mOhm | 85°C | -40°C | Unshielded | 13.97mm | - | - | 490 nH | - | 3.95A | 7.9A | 5mOhm Max | - | - | - | 490 nH | 1.95 μH | 2 | 19mOhm Max | 3.95A | 7.9A | 1.95μH | 490nH | - | - | 0.250 6.35mm | 13.97mm | 13.97mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SDQ25-3R3-R Eaton - Electronics Division | 483 | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 453.59237mg | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | SDQ | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 39.9mOhm | 125°C | -40°C | Shielded | - | - | - | 3.3 μH | - | 1.25A | 2.37A | 39.9mOhm | - | - | - | 2.89 μH | 11.55 μH | 2 | 159.5mOhm | 1.25A | 2.5A | 11.55μH | 2.89μH | 2.37A | 1.18A | 0.098 2.50mm | 5.207mm | 5.2mm | - | - | RoHS Compliant | Lead Free | ||
![]() DRQ127-821-R Eaton - Electronics Division | 59 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 5.896701g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | DRQ | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 1.47Ohm | 125°C | -40°C | Shielded | 12.5mm | - | Not | 820 μH | 100kHz | 325mA | 1.27A | 1.47Ohm | - | - | 100kHz | 818.1 μH | 3.27 mH | 2 | 5.88Ohm | 325mA | 650mA | 3.272mH | 818.1μH | 1.27A | 633mA | 0.315 8.00mm | 12.4968mm | 12.4968mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CTX50-4P-R Eaton - Electronics Division | 483 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 1.360777g | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | Econo-Pac™ | 0.550Lx0.550W 13.97mmx13.97mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 201mOhm | 85°C | -40°C | Unshielded | 13.97mm | 1.2A | Not | 48.8 μH | 100kHz | - | 1.2A | 201mOhm Max | 20% | - | - | 48.8 μH | 195.2 μH | 2 | 805mOhm Max | 600mA | 1.2A | 195.2μH | 48.8μH | - | - | 0.250 6.35mm | 13.97mm | 13.97mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRQ73-1R5-R Eaton - Electronics Division | 18 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 907.18474mg | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | DRQ | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 13.2mOhm | 125°C | -40°C | Shielded | - | - | - | 1.5 μH | - | 2.32A | 6.52A | 13.2mOhm | - | - | - | 1.48 μH | 5.928 μH | 2 | 52.7mOhm | 2.32A | 4.64A | 5.928μH | 1.482μH | 6.52A | 3.26A | 0.140 3.55mm | 7.5946mm | 7.5946mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRQ127-221-R Eaton - Electronics Division | 203 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 5.443108g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | DRQ | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 376mOhm | 125°C | -40°C | Shielded | 12.5mm | 1.29A | Not | 220 μH | 100kHz | 645mA | 2.43A | 376mOhm | - | - | 100kHz | 221.5 μH | 886 μH | 2 | 1.5Ohm | 645mA | 1.29A | 886μH | 221.5μH | 2.43A | 1.22A | 0.315 8.00mm | 12.4968mm | 12.4968mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRQ74-151-R Eaton - Electronics Division | 2799 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 1.360777g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | DRQ | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 591mOhm | 125°C | -40°C | Shielded | 7.6mm | 690mA | Not | 150 μH | 100kHz | 346mA | 810mA | 591mOhm | - | - | 100kHz | 150 μH | 600 μH | 2 | 2.37Ohm | 346mA | 690mA | 600μH | 150μH | 810mA | 410mA | 0.175 4.45mm | 7.5946mm | 7.5946mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRQ74-470-TRW Eaton - Electronics Division | In Stock | - | Datasheet | 14 Weeks | - | Surface Mount | Nonstandard | - | 453.59237mg | - | -40°C~125°C | Tape & Reel (TR) | - | DRQ | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | Shielded | - | - | - | - | - | - | - | 216mOhm | - | - | - | - | - | 2 | 865mOhm | 573mA | 1.15A | 198.6μH | 49.64μH | 1.41A | 710mA | 0.175 4.45mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() DRQ127-4R7-R Eaton - Electronics Division | 245 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 5.896701g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | DRQ | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 9.17mOhm | 125°C | -40°C | Shielded | 12.5mm | 8.25A | Not | 4.7 μH | 100kHz | 4.13A | 16.5A | 9.17mOhm | 20% | 8.25A | 100kHz | 4.84 μH | 19.36 μH | 2 | 36.7mOhm | 4.13A | 8.25A | 19.36μH | 4.841μH | 16.5A | 8.24A | 0.315 8.00mm | 12.5mm | 12.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CTX8-4A-R Eaton - Electronics Division | 67 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 2.721554g | Metal | -40°C~85°C | Tape & Reel (TR) | 2006 | OCTA-PAC® PLUS | 0.550Lx0.550W 13.97mmx13.97mm | ±25% | Active | 1 (Unlimited) | SMD/SMT | 15mOhm | 85°C | -40°C | Unshielded | 13.97mm | - | Not | 8 μH | 100kHz | 2.74A | 4.5A | 15mOhm Max | 25% | 5.49A | - | 8.7 μH | 34.8 μH | 2 | 59mOhm Max | 2.74A | 5.49A | 34.8μH | 8.7μH | 4.5A | 2.25A | 0.250 6.35mm | 13.97mm | 13.97mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() DRQ73-471-R Eaton - Electronics Division | 1084 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 907.18474mg | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | DRQ | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 2.36Ohm | 125°C | -40°C | Shielded | 7.6mm | 173mA | Not | 470 μH | 100kHz | 173mA | 370mA | 2.36Ohm | - | - | 100kHz | 465.8 μH | 1.86 mH | 2 | 9.44Ohm | 173mA | 350mA | 1.863mH | 465.8μH | 370mA | 180mA | 0.140 3.55mm | 7.5946mm | 7.5946mm | - | - | ROHS3 Compliant | Lead Free |