- DC Resistance (DCR) - Parallel
- DC Resistance (DCR) - Series
- Factory Lead Time
- Height
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Coils
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
Attribute column
Manufacturer
Eaton Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Core Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Shielding | Depth | Current Rating | Military Standard | Inductance | Test Frequency | Current | Max DC Current | DC Resistance (DCR) - Parallel | Inductance Tolerance | RMS Current (Irms) | Self Resonant Frequency | Inductance - Parallel | Inductance - Series | Number of Coils | DC Resistance (DCR) - Series | Current Rating - Series | Current Rating - Parallel | Inductance - Connected In Series | Inductance - Connected In Parallel | Current Saturation - Parallel | Current Saturation - Series | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTX68-4A-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 2.267962g | Metal | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® PLUS | 0.550Lx0.550W 13.97mmx13.97mm | ±25% | Active | 1 (Unlimited) | SMD/SMT | 153mOhm | 85°C | -40°C | Unshielded | - | - | - | 68 μH | - | 850mA | 1.61A | 153mOhm Max | - | - | - | 68.21 μH | 272.8 μH | 2 | 612mOhm Max | 850mA | 1.7A | 272.8μH | 68.21μH | 1.61A | 800mA | 0.250 6.35mm | 13.97mm | 13.97mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CTX200-4-R Eaton - Electronics Division | 600 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 453.59237mg | Metal | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® | 0.550Lx0.550W 13.97mmx13.97mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 545mOhm | 85°C | -40°C | Unshielded | 13.97mm | 640mA | Not | 200.7 μH | 100kHz | 320mA | 640mA | 545mOhm Max | - | - | - | 200.7 μH | 802.82 μH | 2 | 2.18Ohm Max | 320mA | 640mA | 802.82μH | 200.7μH | - | - | 0.250 6.35mm | 13.97mm | 13.97mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DRQ127-1R5-R Eaton - Electronics Division | 18 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 5.896701g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | DRQ | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 3.41mOhm | 125°C | -40°C | Shielded | 12.5mm | - | Not | 1.5 μH | 100kHz | 6.77A | 31.1A | 3.41mOhm | - | - | - | 1.357 μH | 5.428 μH | 2 | 13.7mOhm | 6.77A | 13.5A | 5.428μH | 1.357μH | 31.1A | 15.6A | 0.315 8.00mm | 12.4968mm | 12.4968mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CTX50-3P-R Eaton - Electronics Division | 524 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 1.814369g | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | Econo-Pac™ | 0.550Lx0.550W 13.97mmx13.97mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 277mOhm | 85°C | -40°C | Unshielded | 13.97mm | - | Not | 50.02 μH | 100kHz | 460mA | 920mA | 277mOhm Max | - | - | - | 50.02 μH | 200.1 μH | 2 | 1.108Ohm Max | 460mA | 920mA | 200.1μH | 50.02μH | - | - | 0.190 4.83mm | 13.97mm | 13.97mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CTX5-3P-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 1.814369g | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | Econo-Pac™ | 0.550Lx0.550W 13.97mmx13.97mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 22mOhm | 85°C | -40°C | Unshielded | - | 3.2A | - | 4.74 μH | - | 1.6A | 3.2A | 22mOhm Max | - | - | - | 4.74 μH | 18.94 μH | 2 | 90mOhm Max | 1.6A | 3.2A | 18.94μH | 4.74μH | - | - | 0.190 4.83mm | 13.97mm | 13.97mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CTX100-1-R Eaton - Electronics Division | 2515 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 1.360777g | Metal | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® | 0.450Lx0.450W 11.43mmx11.43mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 784mOhm | 85°C | -40°C | Unshielded | 11.43mm | 440mA | Not | 99.23 μH | 100kHz | 220mA | 440mA | 784mOhm Max | - | - | - | 99.23 μH | 396.9 μH | 2 | 3.137Ohm Max | 220mA | 440mA | 396.9μH | 99.23μH | - | - | 0.165 4.19mm | 11.43mm | 11.43mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DRQ127-3R3-R Eaton - Electronics Division | 2000 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 5.896701g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | DRQ | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 5.67mOhm | 125°C | -40°C | Shielded | 12.5mm | 10.4A | Not | 3.3 μH | 100kHz | 5.23A | 21.5A | 5.67mOhm | 20% | 10.4A | 100kHz | 2.83 μH | 11.32 μH | 2 | 22.9mOhm | 5.23A | 10.4A | 11.32μH | 2.831μH | 21.5A | 10.8A | 0.315 8.00mm | 12.5mm | 12.4968mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CTX50-1P-R Eaton - Electronics Division | 1961 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 1.360777g | Ferrite | -40°C~85°C | Tape & Reel (TR) | 1997 | Econo-Pac™ | 0.450Lx0.450W 11.43mmx11.43mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 316mOhm | 85°C | -40°C | Unshielded | 11.43mm | 700mA | Not | 50.52 μH | 100kHz | 350mA | 700mA | 316mOhm Max | - | - | - | 50.52 μH | 202.07 μH | 2 | 1.263Ohm Max | 350mA | 700mA | 202.07μH | 50.52μH | - | - | 0.165 4.19mm | 11.43mm | 11.43mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CTX150-4-R Eaton - Electronics Division | 2415 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 2.721554g | Metal | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® | 0.550Lx0.550W 13.97mmx13.97mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 372mOhm | 85°C | -40°C | Unshielded | 13.97mm | 820mA | Not | 148.23 μH | 100kHz | - | 820mA | 372mOhm Max | 20% | 3.63A | - | 148.23 μH | 592.9 μH | 2 | 1.488Ohm Max | 410mA | 820mA | 592.9μH | 148.23μH | - | - | 0.250 6.35mm | 13.97mm | 13.97mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CTX15-2-R Eaton - Electronics Division | 3104 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 453.59237mg | Metal | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® | 0.450Lx0.450W 11.43mmx11.43mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 59mOhm | 85°C | -40°C | Unshielded | 11.43mm | - | Not | 15.23 μH | 100kHz | 850mA | 1.7A | 59mOhm Max | - | - | - | 15.23 μH | 60.91 μH | 2 | 236mOhm Max | 850mA | 1.7A | 60.91μH | 15.23μH | - | - | 0.235 5.97mm | 11.43mm | 11.43mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRQ125-1R5-R Eaton - Electronics Division | 961 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 4.082331g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | DRQ | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 2.9mOhm | 125°C | -40°C | Shielded | 12.5mm | - | Not | 1.5 μH | 100kHz | 6.89A | 18.3A | 2.9mOhm | - | - | - | 1.478 μH | 5.91 μH | 2 | 11.4mOhm | 6.89A | 13.8A | 5.912μH | 1.478μH | 18.3A | 9.15A | 0.236 6.00mm | 12.4968mm | 12.4968mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CTX300-2-R Eaton - Electronics Division | 675 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 1.814369g | Metal | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® | 0.450Lx0.450W 11.43mmx11.43mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 1.231Ohm | 85°C | -40°C | Unshielded | 11.43mm | 380mA | Not | 300.8 μH | 100kHz | 190mA | 380mA | 1.231Ohm Max | - | - | - | 300.8 μH | 1.2 mH | 2 | 4.929Ohm Max | 190mA | 380mA | 1.2mH | 300.8μH | - | - | 0.235 5.97mm | 11.43mm | 11.43mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRQ127-2R2-R Eaton - Electronics Division | 600 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 5.896701g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | DRQ | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 3.73mOhm | 125°C | -40°C | Shielded | 12.5mm | 6.23A | Not | 2.2 μH | 100kHz | 6.23A | 25.5A | 3.73mOhm | - | - | 100kHz | 2.027 μH | 8.108 μH | 2 | 16.1mOhm | 6.23A | 12.5A | 8.108μH | 2.027μH | 25.5A | 12.7A | 0.315 8.00mm | 12.4968mm | 12.4968mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DRQ73-8R2-R Eaton - Electronics Division | 2700 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 907.18474mg | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | DRQ | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 59.2mOhm | 125°C | -40°C | Shielded | 7.6mm | 1.1A | Not | 8.2 μH | 100kHz | 1.1A | 2.66A | 59.2mOhm | - | - | - | 8.93 μH | 35.72 μH | 2 | 236.8mOhm | 1.1A | 2.19A | 35.72μH | 8.93μH | 2.66A | 1.33A | 0.140 3.55mm | 7.5946mm | 7.5946mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DRQ127-6R8-R Eaton - Electronics Division | In Stock |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 5.896701g | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | DRQ | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | - | 125°C | -40°C | Shielded | 12.5mm | 7.34A | Not | 6.8 μH | 100kHz | 3.67A | 13.3A | 11.6mOhm | 20% | 7.34A | 100kHz | 7.39 μH | 29.55 μH | 2 | 46.5mOhm | 3.67A | 7.34A | 29.55μH | 7.387μH | 13.3A | 6.67A | 0.315 8.00mm | 12.5mm | 12.4968mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CTX20-2P-R Eaton - Electronics Division | 848 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 3.628739g | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | Econo-Pac™ | 0.450Lx0.450W 11.43mmx11.43mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 97mOhm | 85°C | -40°C | Unshielded | 11.43mm | 1.5A | Not | 19.58 μH | 100kHz | 750mA | 1.5A | 97mOhm Max | - | - | - | 19.58 μH | 78.34 μH | 2 | 387mOhm Max | 750mA | 1.5A | 78.34μH | 19.58μH | - | - | 0.235 5.97mm | 11.43mm | 11.43mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CTX33-4A-R Eaton - Electronics Division | 1998 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 2.267962g | Metal | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® PLUS | 0.550Lx0.550W 13.97mmx13.97mm | ±25% | Active | 1 (Unlimited) | SMD/SMT | 71mOhm | 85°C | -40°C | Unshielded | 13.97mm | 2.49A | Not | 33 μH | 100kHz | 1.25A | 2.25A | 71mOhm Max | - | - | - | 34.8 μH | 139.2 μH | 2 | 283mOhm Max | 1.25A | 2.49A | 139.2μH | 34.8μH | 2.25A | 1.13A | 0.250 6.35mm | 13.97mm | 13.97mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CTX2-1-R Eaton - Electronics Division | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 1.360777g | Metal | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® | 0.450Lx0.450W 11.43mmx11.43mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 10mOhm | 85°C | -40°C | Unshielded | - | - | - | 2.03 μH | - | 2.05A | 4.1A | 10mOhm Max | - | - | - | 2.03 μH | 8.1 μH | 2 | 40mOhm Max | 2.05A | 4.1A | 8.1μH | 2.03μH | - | - | 0.165 4.19mm | 11.43mm | 8.89mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CTX20-4A-R Eaton - Electronics Division | 2 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 2.267962g | Metal | -40°C~85°C | Tape & Reel (TR) | 2007 | OCTA-PAC® PLUS | 0.550Lx0.550W 13.97mmx13.97mm | ±25% | Active | 1 (Unlimited) | SMD/SMT | 34mOhm | 85°C | -40°C | Unshielded | 13.97mm | 3.26A | Not | 20 μH | 100kHz | 1.81A | 3A | 34mOhm Max | - | - | - | 19.58 μH | 78.3 μH | 2 | 135mOhm Max | 1.81A | 3.62A | 78.3μH | 19.58μH | 3A | 1.5A | 0.250 6.35mm | 13.97mm | 13.97mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CTX150-4P-R Eaton - Electronics Division | 192 |
| Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | 4 | 2.721554g | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2007 | Econo-Pac™ | 0.550Lx0.550W 13.97mmx13.97mm | ±20% | Active | 1 (Unlimited) | SMD/SMT | 696mOhm | 85°C | -40°C | Unshielded | 13.97mm | 640mA | Not | 149.45 μH | 100kHz | 2.3A | 640mA | 696mOhm Max | - | - | - | 1.95 μH | 7.81 μH | 2 | 2.784Ohm Max | 320mA | 640mA | 597.8μH | 149.45μH | - | - | 0.250 6.35mm | 13.97mm | 13.97mm | - | - | ROHS3 Compliant | Lead Free |