- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Mfr | Mounting Styles | Package | Product Status | RoHS | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Subcategory | Current Rating (Amps) | Shielding | Number of Functions | Depth | Current Rating | Military Standard | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Current - Saturation | Product Type | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Product | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD52-1R2-R Eaton - Electronics Division | 1670 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | - | Ferrite | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SD52 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | - | 2.33A | Shielded | - | - | 2.33A | - | - | 1.2μH | 100kHz | 27.9mOhm | - | 3.14A | - | - | 3.14A | - | - | - | - | - | - | - | 2mm | 0.079 2.00mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() UP5-471-R Eaton - Electronics Division | 9 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | 2.7MHz | - | - | - | - | - | - | - | -25°C~105°C | Tape & Reel (TR) | - | UNI-PAC™ 5 | 0.724Lx0.591W 18.40mmx15.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 105°C | -25°C | Wirewound | - | - | 820mA | Unshielded | - | - | 820mA | - | - | 470μH | 100kHz | 850mOhm Max | - | - | - | - | 1.4A | - | - | - | - | - | - | - | 6.985mm | 0.295 7.50mm | 18.3896mm | 14.986mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() FP3-R68-R Eaton - Electronics Division | 1350 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 907.18474mg | - | - | - | Iron Powder | - | - | - | - | - | - | -40°C~155°C | Tape & Reel (TR) | 2015 | FLAT-PAC 3 | 0.285Lx0.264W 7.25mmx6.70mm | ±15% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 155°C | -40°C | Wirewound | - | - | 9.72A | Unshielded | - | 6.7mm | 9.72A | Not | - | 680nH | 100kHz | 4.63mOhm Max | - | 11.6A | - | - | 11.6A | - | - | - | - | - | 2MHz | - | 3mm | 0.118 3.00mm | 7.239mm | 6.6802mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() DRA127-6R8-R Eaton - Electronics Division | 409 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | Ferrite | - | - | - | - | - | - | - | - | -40°C~165°C | Tape & Reel (TR) | 2007 | DRA | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 165°C | -40°C | Wirewound | - | - | 7.32A | Shielded | - | 12.5mm | 7.32A | Not | - | 6.8μH | 100kHz | 12mOhm | - | 7.32A | - | - | 13.3A | - | 20% | - | 7.32A | - | 100kHz | - | 8mm | 0.315 8.00mm | 12.5mm | 12.5mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SD10-471-R Eaton - Electronics Division | 9 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | - | Ferrite | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | - | 117mA | Shielded | - | - | 117mA | - | - | 470μH | 100kHz | 12.1Ohm | - | 110mA | - | - | 110mA | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD10-6R2-R Eaton - Electronics Division | 9 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 907.18474mg | - | - | - | Ferrite | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | - | 940mA | Shielded | - | 5.2mm | 940mA | Not | - | 6.2μH | 100kHz | 218mOhm | - | 920mA | - | - | 920mA | - | - | 940mA | - | - | - | - | 1mm | 0.039 1.00mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD20-8R2-R Eaton - Electronics Division | 33 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | - | Ferrite | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | - | 1.61A | Shielded | - | - | 1.61A | - | - | 8.2μH | 100kHz | 100mOhm | - | 966mA | - | - | 966mA | - | - | - | - | - | - | - | 2mm | 0.079 2.00mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() SD10-680-R Eaton - Electronics Division | 9 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | - | Ferrite | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | SD | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | - | 301mA | Shielded | - | - | 301mA | - | - | 68μH | 100kHz | 1.84Ohm | - | 285mA | - | - | 285mA | - | - | - | - | - | - | - | 1mm | 0.039 1.00mm | 5.1816mm | 5.1816mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() DR74-470-R Eaton - Electronics Division | 3300 | - | Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 1.360777g | - | - | - | Ferrite | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | DR | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | - | 1.15A | Shielded | - | 7.6mm | 1.15A | Not | - | 47μH | 100kHz | 216mOhm | - | 1.41A | - | - | 1.41A | - | 20% | 1.15A | 1.15A | 216mOhm | 100kHz | - | 4.35mm | 0.171 4.35mm | 7.6mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CLB1108-4-50TR-R Eaton - Electronics Division | 388 | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | CLB | 1.417Lx0.433W 36.00mmx11.00mm | - | Active | 1 (Unlimited) | - | - | - | - | - | 125°C | -40°C | - | - | - | - | Unshielded | - | - | - | - | - | 200nH | 1MHz | 0.28mOhm | - | 110A | - | - | 25A | - | - | - | - | - | - | - | - | 0.315 8.00mm | 35.9918mm | 10.9982mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() FP1005R2-R12-R Eaton - Electronics Division | 37 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | 2.000002g | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | - | - | DCR IS MEASURED AT 6.7% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | - | FLAT-PAC, FP1005 | 0.402Lx0.276W 10.20mmx7.00mm | ±10% | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 7mm | 50A | Not | - | 120nH | 100kHz | 0.47mOhm | - | 50A | POWER INDUCTOR | DUAL ENDED | 60A | - | - | 50A | - | - | - | - | 4.95mm | 0.195 4.95mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() DR125-220-R Eaton - Electronics Division | 21600 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 4.082331g | - | - | - | Ferrite | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | DR | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | - | 3.7A | Shielded | - | 12.5mm | 3.7A | Not | - | 22μH | 100kHz | 39.6mOhm | - | 3.7A | - | - | 4.71A | - | 20% | 3.7A | 3.7A | - | 100kHz | - | 6mm | 0.236 6.00mm | 12.5mm | 12.4968mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() HCM1305-R68-R Eaton - Electronics Division | 67 |
| Datasheet | 7 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | - | Iron Powder | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2014 | HCM1305 | 0.524Lx0.480W 13.30mmx12.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -55°C | Wirewound | - | - | 34A | Shielded | - | 12.5mm | 34A | - | - | 680nH | 100kHz | 1.33mOhm Max | - | 34A | - | - | 54A | - | - | - | - | - | 5MHz | - | 5mm | 0.197 5.00mm | 13.3096mm | 12.192mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() FP0812V1-R150-R Eaton - Electronics Division | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | - | - | - | - | SMD/SMT | 150 nH | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | Power Inductors | - | - | - | - | - | - | - | - | - | ||
![]() UP2B-330-R Eaton - Electronics Division | 550 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 2.721554g | - | - | - | Ferrite | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | UNI-PAC™ | 0.550Lx0.410W 13.97mmx10.41mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 91.7mOhm | 85°C | -40°C | Wirewound | - | - | 2.1A | Unshielded | - | 10.41mm | 2.1A | Not | - | 33μH | 100kHz | 91.7mOhm Max | - | 2.1A | - | - | 1.7A | - | 20% | 2.1A | 2.1A | - | - | - | 6mm | 0.236 6.00mm | 13.97mm | 10.414mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() FP0708R1-R15-R Eaton - Electronics Division | 37 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | 453.59237mg | - | - | - | Ferrite | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | FLAT-PAC, FP0708 | 0.335Lx0.276W 8.50mmx7.00mm | ±10% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | - | 44A | Unshielded | - | 8.5mm | 44A | Not | - | 150nH | 100kHz | 0.35mOhm | - | 44A | - | - | 47A | - | - | - | - | - | 2MHz | - | 7.2mm | 0.283 7.20mm | 7mm | 7.0104mm | No | - | RoHS Compliant | - | - | ||
![]() FP2-V100-R Eaton - Electronics Division | 328 |
| Datasheet | 24 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 1.360777g | - | - | - | Ferrite | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | FLAT-PAC | 0.283Lx0.264W 7.20mmx6.70mm | ±15% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | - | 37A | Unshielded | - | 6.7mm | 37A | Not | - | 100nH | 1MHz | 0.28mOhm | - | 37A | - | - | 40A | - | - | 37A | - | - | - | - | 5mm | 0.197 5.00mm | 7.1882mm | 6.7056mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() SD53-150-R Eaton - Electronics Division | 354000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 453.59237mg | - | - | - | Ferrite | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SD53 | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | - | 1.1A | Shielded | - | 5.2mm | 1.1A | Not | - | 15μH | 100kHz | 142mOhm Max | - | 1.1A | - | - | 1.1A | - | 20% | 1.1A | 1.1A | - | - | - | 3mm | 0.118 3.00mm | 5.2mm | 5.1816mm | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() DR73-6R8-R Eaton - Electronics Division | 42200 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 907.18474mg | - | - | - | Ferrite | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | DR | 0.299Lx0.299W 7.60mmx7.60mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | - | 2.55A | Shielded | - | 7.6mm | 2.55A | Not | - | 6.8μH | 100kHz | 43.5mOhm | - | 2.55A | - | - | 3.12A | - | 20% | 2.55A | - | - | 100kHz | - | 3.55mm | 0.140 3.55mm | 7.6mm | 6mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() UP2B-3R3-R Eaton - Electronics Division | 8 |
| Datasheet | 14 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | 2.721554g | - | - | - | Ferrite | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | UNI-PAC™ | 0.550Lx0.410W 13.97mmx10.41mm | ±20% | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 85°C | -40°C | Wirewound | - | - | 6.5A | Unshielded | - | 10.41mm | 6.5A | Not | - | 3.3μH | 100kHz | 12.8mOhm Max | 10.6A | 5.1A | - | - | 5.1A | - | 20% | 6.5A | - | - | - | - | 6mm | 0.236 6.00mm | 13.97mm | 10.3886mm | - | - | RoHS Compliant | Lead Free | - |