- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Termination Style | Inductance | DC Resistance (DCR) | Q @ Freq | Product Type | Inductance Tolerance | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCLA1005V2-2R7-R Eaton - Electronics Division | 32 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 6GHz | 100 MHz | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA1005V2 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.3nH | - | Multilayer | - | - | 300 mA | Unshielded | - | 2.7 nH | 150mOhm Max | 8 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | 0.026" (0.65mm) | - | - | AEC-Q200 | ||
![]() WCLA1005V1-5R1-R Eaton - Electronics Division | 24 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 4.8GHz | 250 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | WCLA1005V1 | 0.047" L x 0.026" W (1.19mm x 0.66mm) | ±5% | - | Wirewound | - | Inductors, Chokes & Coils | 800 mA | Unshielded | SMD/SMT | 5.1 nH | 83mOhm Max | 18 @ 250MHz | RF Inductors - Leaded | 5 | 4800 | - | RF Inductors | - | - | 1.19 mm | 0.66 mm | - | - | 0.024" (0.60mm) | - | - | AEC-Q200 | ||
![]() MCLA3216V1-1R0-R Eaton - Electronics Division | 32 |
| - | Surface Mount | 1206 (3216 Metric) | 1206 | - | - | 75MHz | 10 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA3216V1 | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | - | Multilayer | - | Inductors, Chokes & Coils | 100 mA | Unshielded | SMD/SMT | 1 μH | 300mOhm Max | 35 @ 10MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.043" (1.10mm) | - | - | AEC-Q200 | ||
![]() MCLA1005V2-9R1-R Eaton - Electronics Division | 32 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 3.4GHz | 100 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA1005V2 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | - | Multilayer | - | Inductors, Chokes & Coils | 300 mA | Unshielded | SMD/SMT | 9.1 nH | 400mOhm Max | 8 @ 100MHz | RF Inductors - Leaded | 5 | 3400 | - | RF Inductors | - | - | 1 mm | 0.5 mm | - | - | 0.026" (0.65mm) | - | - | AEC-Q200 | ||
![]() WCLA1005V1-101-R Eaton - Electronics Division | 24 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 1.16GHz | 250 MHz | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | WCLA1005V1 | 0.047" L x 0.026" W (1.19mm x 0.66mm) | ±5% | - | Wirewound | - | - | 30 mA | Unshielded | - | 100 nH | 2Ohm Max | 25 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | 0.024" (0.60mm) | - | - | AEC-Q200 | ||
![]() WCLA2012V1-471-R Eaton - Electronics Division | 15 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | 375MHz | 50 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | WCLA2012V1 | 0.091" L x 0.067" W (2.30mm x 1.70mm) | ±5% | - | Wirewound | - | Inductors, Chokes & Coils | 250 mA | Unshielded | SMD/SMT | 470 nH | 2Ohm Max | 33 @ 100MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.060" (1.52mm) | - | - | AEC-Q200 | ||
![]() MCLA1005V2-181-R Eaton - Electronics Division | 24 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 500MHz | 100 MHz | - | 100 mA | 3.7 Ohms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 8 | -40°C ~ 125°C | MCLA1005V2 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Standard | Multilayer | - | Inductors, Chokes & Coils | 100 mA | Unshielded | SMD/SMT | 180 nH | 3.7Ohm Max | 8 @ 100MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | 0.5 mm | 0.026" (0.65mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() MCLA1005V2-150-R Eaton - Electronics Division | 15 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 2.3GHz | 100 MHz | - | 300 mA | 500 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | 8 | -40°C ~ 125°C | MCLA1005V2 | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±5% | Standard | Multilayer | - | Inductors, Chokes & Coils | 300 mA | Unshielded | SMD/SMT | 15 nH | 500mOhm Max | 8 @ 100MHz | RF Inductors - Leaded | 5 | 2300 | - | RF Inductors | - | - | 1 mm | 0.5 mm | - | 0.5 mm | 0.026" (0.65mm) | 1 mm | 0.5 mm | AEC-Q200 | ||
![]() MCLA2012V1-R180-R Eaton - Electronics Division | 32 |
| - | Surface Mount | 0805 (2012 Metric) | 0805 | - | - | 185MHz | 25 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA2012V1 | 0.079" L x 0.047" W (2.00mm x 1.20mm) | ±10% | - | Multilayer | - | Inductors, Chokes & Coils | 250 mA | Unshielded | SMD/SMT | 180 nH | 300mOhm Max | 20 @ 25MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.043" (1.10mm) | - | - | AEC-Q200 | ||
![]() WCLA1608V1-271-R Eaton - Electronics Division | 924 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | 900MHz | 100 MHz | - | 170 mA | 2.3 Ohms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | 24 | -40°C ~ 125°C | WCLA1608V1 | 0.070" L x 0.043" W (1.78mm x 1.10mm) | ±5% | Standard | Wirewound | - | Inductors, Chokes & Coils | 170 mA | Unshielded | SMD/SMT | 270 nH | 2.3Ohm Max | 24 @ 100MHz | RF Inductors - Leaded | - | - | Wirewound | RF Inductors | - | - | - | - | - | 0.95 mm | 0.037" (0.95mm) | 1.78 mm | 1.1 mm | AEC-Q200 | ||
![]() WCLA1005V1-6R2-R Eaton - Electronics Division | 24 |
| - | Surface Mount | 0402 (1005 Metric) | 0402 | - | - | 4.8GHz | 250 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | WCLA1005V1 | 0.047" L x 0.026" W (1.19mm x 0.66mm) | ±5% | - | Wirewound | - | Inductors, Chokes & Coils | 760 mA | Unshielded | SMD/SMT | 6.2 nH | 83mOhm Max | 23 @ 250MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.024" (0.60mm) | - | - | AEC-Q200 | ||
![]() MCLA1608V2-180-R Eaton - Electronics Division | 15 |
| - | Surface Mount | 0603 (1608 Metric) | 0603 | - | - | 2.2GHz | 100 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA1608V2 | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | - | Multilayer | - | Inductors, Chokes & Coils | 300 mA | Unshielded | SMD/SMT | 18 nH | 550mOhm Max | 12 @ 100MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.039" (1.00mm) | - | - | AEC-Q200 | ||
![]() MCLA3216V1-100-R Eaton - Electronics Division | 32 |
| - | Surface Mount | 1206 (3216 Metric) | 1206 | - | - | 24MHz | 2 MHz | - | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA3216V1 | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | - | Multilayer | - | - | 25 mA | Unshielded | - | 10 μH | 800mOhm Max | 35 @ 2MHz | - | - | - | - | - | - | - | - | - | - | - | 0.043" (1.10mm) | - | - | AEC-Q200 | ||
![]() MCLA3216V1-4R7-R Eaton - Electronics Division | 24 |
| - | Surface Mount | 1206 (3216 Metric) | 1206 | - | - | 35MHz | 10 MHz | - | - | - | - | Eaton - Electronics Division | - | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | MCLA3216V1 | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | - | Multilayer | - | Inductors, Chokes & Coils | 25 mA | Unshielded | SMD/SMT | 4.7 μH | 650mOhm Max | 35 @ 10MHz | RF Inductors - Leaded | - | - | - | RF Inductors | - | - | - | - | - | - | 0.043" (1.10mm) | - | - | AEC-Q200 | ||
![]() MCLA3216V1-2R2-R Eaton - Electronics Division | 15 |
| - | Surface Mount | 1206 (3216 Metric) | 1206 | - | - | 50MHz | 10 MHz | - | - | - | - | Eaton - Electronics Division | - | - | - | Active | - | -40°C ~ 125°C | MCLA3216V1 | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±10% | - | Multilayer | - | - | 50 mA | Unshielded | - | 2.2 μH | 500mOhm Max | 35 @ 10MHz | - | 10 | 50 | - | - | - | - | 3.2 mm | 1.6 mm | - | - | 0.043" (1.10mm) | - | - | AEC-Q200 | ||
![]() DRAP127-3R3-R Eaton - Electronics Division | 21 |
| - | Surface Mount | Nonstandard | - | - | 18.7A | - | 100 kHz | Ferrite | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 165°C | DRAP127 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | 8.54 A | Shielded | - | 3.3 μH | 10.4mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | 0.319" (8.10mm) | - | - | AEC-Q200 | ||
![]() DRAP124-1R0-R Eaton - Electronics Division | 21 |
| - | Surface Mount | Nonstandard | - | Ferrite | 22A | - | 100 kHz | Ferrite | 11.65 A | 3.8 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 140.7 | -40°C ~ 165°C | DRAP124 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 11.65 A | Shielded | SMD/SMT | 1 μH | 3.8mOhm Max | - | Power Inductors - SMD | - | - | Drum | Power Inductors | 22 A | - | - | - | - | 4.6 mm | 0.181" (4.60mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP124-4R7-R Eaton - Electronics Division | 21 |
| - | Surface Mount | Nonstandard | - | - | 9.06A | - | 100 kHz | Ferrite | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 165°C | DRAP124 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | - | - | - | - | 5.47 A | Shielded | - | 4.7 μH | 17mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | 0.181" (4.60mm) | - | - | AEC-Q200 | ||
![]() DRAP124-471-R Eaton - Electronics Division | 21 |
| - | Surface Mount | Nonstandard | - | Ferrite | 911mA | - | 100 kHz | Ferrite | 568 mA | 1.58 Ohms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 5.8 | -40°C ~ 165°C | DRAP124 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 568 mA | Shielded | SMD/SMT | 470 μH | 1.58Ohm Max | - | Power Inductors - SMD | - | - | Drum | Power Inductors | 911 mA | - | - | - | - | 4.6 mm | 0.181" (4.60mm) | 12.5 mm | 12.5 mm | AEC-Q200 | ||
![]() DRAP127-R47-R Eaton - Electronics Division | 21 |
| - | Surface Mount | Nonstandard | - | Ferrite | 56A | - | 100 kHz | Ferrite | 15.9 A | 3 mOhms | + 165 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | 120 | -40°C ~ 165°C | DRAP127 | 0.492" L x 0.492" W (12.50mm x 12.50mm) | ±20% | Standard | - | Automotive | Inductors, Chokes & Coils | 15.9 A | Shielded | SMD/SMT | 470 nH | 3mOhm Max | - | Power Inductors - SMD | - | - | Drum | Power Inductors | 56 A | - | - | - | - | 8.1 mm | 0.319" (8.10mm) | 12.5 mm | 12.5 mm | AEC-Q200 |