- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Case Code - mm | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Core Type | Product | Saturation Current | Features | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDCH1V6045-6R8M-R Eaton - Electronics Division | 48 |
| - | Surface Mount | Nonstandard | - | Ferrite | 6045 | 5.3A | - | 100 kHz | Ferrite | 2.8 A | 52 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCH1V60 | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 2.8 A | Semi-Shielded | SMD/SMT | 6.8 μH | 100 kHz | 52mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 5.3 A | - | - | 4.5 mm | 0.177" (4.50mm) | 6 mm | 6 mm | - | ||
![]() SDCH1V5020-220M-R Eaton - Electronics Division | 48 |
| - | Surface Mount | Nonstandard | - | Ferrite | 5020 | 1.15A | - | 100 kHz | Ferrite | 1.05 A | 322 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCH1V50 | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 1.05 A | Semi-Shielded | SMD/SMT | 22 μH | 100 kHz | 322mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 1.15 A | - | - | 2 mm | 0.079" (2.00mm) | 5 mm | 5 mm | - | ||
![]() SDCH1V6045-150M-R Eaton - Electronics Division | 48 |
| - | Surface Mount | Nonstandard | - | Ferrite | 6045 | 3.6A | - | 100 kHz | Ferrite | 2.1 A | 92 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCH1V60 | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 2.1 A | Semi-Shielded | SMD/SMT | 15 μH | 100 kHz | 92mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 3.6 A | - | - | 4.5 mm | 0.177" (4.50mm) | 6 mm | 6 mm | - | ||
![]() SDCH1V8040-100M-R Eaton - Electronics Division | 381 |
| - | Surface Mount | Nonstandard | - | Ferrite | 8040 | 4.6A | - | 100 kHz | Ferrite | 3 A | 46 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | SDCH1V80 | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 3 A | Semi-Shielded | SMD/SMT | 10 μH | 100 kHz | 46mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 4.6 A | - | - | 4.2 mm | 0.165" (4.20mm) | 8 mm | 8 mm | - | ||
![]() SDCH1V6045-681M-R Eaton - Electronics Division | 12 |
| - | Surface Mount | Nonstandard | - | Ferrite | 6045 | 580mA | - | 100 kHz | Ferrite | 280 mA | 4.6 Ohms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCH1V60 | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 280 mA | Semi-Shielded | SMD/SMT | 680 μH | 100 kHz | 4.6Ohm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 580 mA | - | - | 4.5 mm | 0.177" (4.50mm) | 6 mm | 6 mm | - | ||
![]() SDCL1V4030-6R8M-R Eaton - Electronics Division | 2437 |
| - | Surface Mount | Nonstandard | - | Ferrite | 4030 | 2.8A | - | 100 kHz | Ferrite | 1.6 A | 115 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCL1V40 | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 1.6 A | Semi-Shielded | SMD/SMT | 6.8 μH | 100 kHz | 115mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 2.8 A | - | - | 3 mm | 0.118" (3.00mm) | 4 mm | 4 mm | - | ||
![]() SDCH1V5020-470M-R Eaton - Electronics Division | 5394 |
| - | Surface Mount | Nonstandard | - | Ferrite | 5020 | 820mA | - | 100 kHz | Ferrite | 750 mA | 610 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | SDCH1V50 | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 750 mA | Semi-Shielded | SMD/SMT | 47 μH | 100 kHz | 610mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 820 mA | - | - | 2 mm | 0.079" (2.00mm) | 5 mm | 5 mm | - | ||
![]() SDCL1V4018-2R2M-R Eaton - Electronics Division | 2408 |
| - | Surface Mount | Nonstandard | - | Ferrite | 4018 | 3A | - | 100 kHz | Ferrite | 2.5 A | 54 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | SDCL1V40 | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 2.5 A | Semi-Shielded | SMD/SMT | 2.2 μH | 100 kHz | 54mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 3 A | - | - | 1.85 mm | 0.073" (1.85mm) | 4 mm | 4 mm | - | ||
![]() SDCH1V5020-681M-R Eaton - Electronics Division | 37 |
| - | Surface Mount | Nonstandard | - | Ferrite | 5020 | 200mA | - | 100 kHz | Ferrite | 160 mA | 11.27 Ohms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCH1V50 | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 160 mA | Semi-Shielded | SMD/SMT | 680 μH | 100 kHz | 11.27Ohm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 200 mA | - | - | 2 mm | 0.079" (2.00mm) | 5 mm | 5 mm | - | ||
![]() SDCL1V3015-330M-R Eaton - Electronics Division | 37 |
| - | Surface Mount | Nonstandard | - | Ferrite | 3015 | 480mA | - | 100 kHz | Ferrite | 400 mA | 1 Ohms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCL1V30 | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 400 mA | Semi-Shielded | SMD/SMT | 33 μH | 100 kHz | 1Ohm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 480 mA | - | - | 1.5 mm | 0.059" (1.50mm) | 3 mm | 3 mm | - | ||
![]() SDCL1V3012-330M-R Eaton - Electronics Division | 37 |
| - | Surface Mount | Nonstandard | - | Ferrite | 3012 | 360mA | - | 100 kHz | Ferrite | 290 mA | 1.02 Ohms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCL1V30 | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 290 mA | Semi-Shielded | SMD/SMT | 33 μH | 100 kHz | 1.02Ohm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 360 mA | - | - | 1.2 mm | 0.051" (1.30mm) | 3 mm | 3 mm | - | ||
![]() SDCL1V4030-3R3M-R Eaton - Electronics Division | 1217 |
| - | Surface Mount | Nonstandard | - | Ferrite | 4030 | 3.9A | - | 100 kHz | Ferrite | 2.4 A | 52 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCL1V40 | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 2.4 A | Semi-Shielded | SMD/SMT | 3.3 μH | 100 kHz | 52mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 3.9 A | - | - | 3 mm | 0.118" (3.00mm) | 4 mm | 4 mm | - | ||
![]() SDCL1V2010-3R3M-R Eaton - Electronics Division | 37 |
| - | Surface Mount | Nonstandard | - | Ferrite | 2010 | 1.1A | - | 100 kHz | Ferrite | 950 mA | 280 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCL1V20 | 0.083" L x 0.067" W (2.10mm x 1.70mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 950 mA | Semi-Shielded | SMD/SMT | 3.3 μH | 100 kHz | 280mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 1.1 A | - | - | 1.05 mm | 0.041" (1.05mm) | 2.1 mm | 1.7 mm | - | ||
![]() SDCH1V5040-221M-R Eaton - Electronics Division | 37 |
| - | Surface Mount | Nonstandard | - | Ferrite | 5040 | 480mA | - | 100 kHz | Ferrite | 420 mA | 2.013 Ohms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCH1V50 | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 420 mA | Semi-Shielded | SMD/SMT | 220 μH | 100 kHz | 2.013Ohm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 480 mA | - | - | 4.1 mm | 0.161" (4.10mm) | 5 mm | 5 mm | - | ||
![]() SDCH1V5020-3R3M-R Eaton - Electronics Division | 12 |
| - | Surface Mount | Nonstandard | - | Ferrite | 5020 | 3.2A | - | 100 kHz | Ferrite | 2.5 A | 58 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCH1V50 | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 2.5 A | Semi-Shielded | SMD/SMT | 3.3 μH | 100 kHz | 58mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 3.2 A | - | - | 2 mm | 0.079" (2.00mm) | 5 mm | 5 mm | - | ||
![]() SDCH1V6028-681M-R Eaton - Electronics Division | 12 |
| - | Surface Mount | Nonstandard | - | - | - | 320mA | - | 100 kHz | Ferrite | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCH1V60 | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | - | - | - | - | 300 mA | Semi-Shielded | - | 680 μH | - | 4.945Ohm Max | - | - | - | - | - | - | - | - | 0.118" (3.00mm) | - | - | - | ||
![]() SDCH1V5020-150M-R Eaton - Electronics Division | 12 |
| - | Surface Mount | Nonstandard | - | Ferrite | 5020 | 1.5A | - | 100 kHz | Ferrite | 1.3 A | 207 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCH1V50 | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 1.3 A | Semi-Shielded | SMD/SMT | 15 μH | 100 kHz | 207mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 1.5 A | - | - | 2 mm | 0.079" (2.00mm) | 5 mm | 5 mm | - | ||
![]() SDCL1V2010-6R8M-R Eaton - Electronics Division | 17593 |
| - | Surface Mount | Nonstandard | - | Ferrite | 2010 | 750mA | - | 100 kHz | Ferrite | 650 mA | 620 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCL1V20 | 0.083" L x 0.067" W (2.10mm x 1.70mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 650 mA | Semi-Shielded | SMD/SMT | 6.8 μH | 100 kHz | 620mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 750 mA | - | - | 1.05 mm | 0.041" (1.05mm) | 2.1 mm | 1.7 mm | - | ||
![]() SDCH1V8040-2R2M-R Eaton - Electronics Division | 856 |
| - | Surface Mount | Nonstandard | - | Ferrite | 8040 | 9.3A | - | 100 kHz | Ferrite | 6.9 A | 13 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | SDCH1V80 | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 6.9 A | Semi-Shielded | SMD/SMT | 2.2 μH | 100 kHz | 13mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 9.3 A | - | - | 4.2 mm | 0.165" (4.20mm) | 8 mm | 8 mm | - | ||
![]() SDCH1V8040-6R8M-R Eaton - Electronics Division | 37 |
| - | Surface Mount | Nonstandard | - | Ferrite | 8040 | 5.1A | - | 100 kHz | Ferrite | 3.8 A | 30 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCH1V80 | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 3.8 A | Semi-Shielded | SMD/SMT | 6.8 μH | 100 kHz | 30mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 5.1 A | - | - | 4.2 mm | 0.165" (4.20mm) | 8 mm | 8 mm | - |