- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Case Code - mm | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Core Type | Product | Saturation Current | Features | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDCH1V6045-331M-R Eaton - Electronics Division | 6 |
| - | Surface Mount | Nonstandard | - | Ferrite | 6045 | 800mA | - | 100 kHz | Ferrite | 400 mA | 2.3 Ohms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCH1V60 | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 400 mA | Semi-Shielded | SMD/SMT | 330 μH | 100 kHz | 2.3Ohm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 800 mA | - | - | 4.5 mm | 0.177" (4.50mm) | 6 mm | 6 mm | - | ||
![]() CTX99-18006-R Eaton - Electronics Division | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTX99-18123-R Eaton - Electronics Division | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Eaton - Electronics Division | - | - | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDCL1V2512-220M-R Eaton - Electronics Division | 5427 |
| - | Surface Mount | Nonstandard | - | Ferrite | 2512 | 550mA | - | 100 kHz | Ferrite | 400 mA | 990 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCL1V25 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 400 mA | Semi-Shielded | SMD/SMT | 22 μH | 100 kHz | 990mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 550 mA | - | - | 1.2 mm | 0.047" (1.20mm) | 2.5 mm | 2 mm | - | ||
![]() SDCL1V4018-470M-R Eaton - Electronics Division | 14 |
| - | Surface Mount | Nonstandard | - | Ferrite | 4018 | 650mA | - | 100 kHz | Ferrite | 550 mA | 898 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCL1V40 | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 550 mA | Semi-Shielded | SMD/SMT | 47 μH | 100 kHz | 898mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 650 mA | - | - | 1.85 mm | 0.073" (1.85mm) | 4 mm | 4 mm | - | ||
![]() SDCL1V4030-4R7M-R Eaton - Electronics Division | 1598 |
| - | Surface Mount | Nonstandard | - | Ferrite | 4030 | 3.2A | - | 100 kHz | Ferrite | 1.9 A | 77 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | SDCL1V40 | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 1.9 A | Semi-Shielded | SMD/SMT | 4.7 μH | 100 kHz | 77mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 3.2 A | - | - | 3 mm | 0.118" (3.00mm) | 4 mm | 4 mm | - | ||
![]() SDCH1V5040-681M-R Eaton - Electronics Division | 6 |
| - | Surface Mount | Nonstandard | - | Ferrite | 5040 | 280mA | - | 100 kHz | Ferrite | 230 mA | 5.578 Ohms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCH1V50 | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 230 mA | Semi-Shielded | SMD/SMT | 680 μH | 100 kHz | 5.578Ohm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 280 mA | - | - | 4.1 mm | 0.161" (4.10mm) | 5 mm | 5 mm | - | ||
![]() SDCL1V3015-100M-R Eaton - Electronics Division | 6 |
| - | Surface Mount | Nonstandard | - | Ferrite | 3015 | 780mA | - | 100 kHz | Ferrite | 700 mA | 311 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | SDCL1V30 | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 700 mA | Semi-Shielded | SMD/SMT | 10 μH | 100 kHz | 311mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 780 mA | - | - | 1.5 mm | 0.059" (1.50mm) | 3 mm | 3 mm | - | ||
![]() SDCH1V6045-330M-R Eaton - Electronics Division | 6 |
| - | Surface Mount | Nonstandard | - | Ferrite | 6045 | 2.3A | - | 100 kHz | Ferrite | 1.4 A | 201 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCH1V60 | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 1.4 A | Semi-Shielded | SMD/SMT | 33 μH | 100 kHz | 201mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 2.3 A | - | - | 4.5 mm | 0.177" (4.50mm) | 6 mm | 6 mm | - | ||
![]() SDCL1V4030-150M-R Eaton - Electronics Division | 6 |
| - | Surface Mount | Nonstandard | - | Ferrite | 4030 | 1.85A | - | 100 kHz | Ferrite | 1.2 A | 208 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCL1V40 | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 1.2 A | Semi-Shielded | SMD/SMT | 15 μH | 100 kHz | 207mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 1.85 A | - | - | 3 mm | 0.118" (3.00mm) | 4 mm | 4 mm | - | ||
![]() SDCL1V4030-680M-R Eaton - Electronics Division | 3206 |
| - | Surface Mount | Nonstandard | - | Ferrite | 4030 | 850mA | - | 100 kHz | Ferrite | 500 mA | 1.127 Ohms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCL1V40 | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 500 mA | Semi-Shielded | SMD/SMT | 68 μH | 100 kHz | 1.127Ohm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 850 mA | - | - | 3 mm | 0.118" (3.00mm) | 4 mm | 4 mm | - | ||
![]() SDCH1V6028-3R3M-R Eaton - Electronics Division | 14 |
| - | Surface Mount | Nonstandard | - | Ferrite | 6028 | 4.5A | - | 100 kHz | Ferrite | 3.5 A | 33 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCH1V60 | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 3.5 A | Semi-Shielded | SMD/SMT | 3.3 μH | 100 kHz | 33mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 4.5 A | - | - | 3 mm | 0.118" (3.00mm) | 6 mm | 6 mm | - | ||
![]() SDCL1V4018-3R3M-R Eaton - Electronics Division | 6 |
| - | Surface Mount | Nonstandard | - | Ferrite | 4018 | 2.15A | - | 100 kHz | Ferrite | 2 A | 81 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCL1V40 | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 2 A | Semi-Shielded | SMD/SMT | 3.3 μH | 100 kHz | 81mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 2.15 A | - | - | 1.85 mm | 0.073" (1.85mm) | 4 mm | 4 mm | - | ||
![]() SDCL1V4020-3R3M-R Eaton - Electronics Division | 1134 |
| - | Surface Mount | Nonstandard | - | Ferrite | 4020 | 4.7A | - | 100 kHz | Ferrite | 3.5 A | 72 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | SDCL1V40 | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 3.5 A | Semi-Shielded | SMD/SMT | 3.3 μH | 100 kHz | 72mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 4.7 A | - | - | 2 mm | 0.079" (2.00mm) | 4 mm | 4 mm | - | ||
![]() SDCH1V8040-470M-R Eaton - Electronics Division | 1737 |
| - | Surface Mount | Nonstandard | - | Ferrite | 8040 | 2A | - | 100 kHz | Ferrite | 1.8 A | 161 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | SDCH1V80 | 0.315" L x 0.315" W (8.00mm x 8.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 1.8 A | Semi-Shielded | SMD/SMT | 47 μH | 100 kHz | 161mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 2 A | - | - | 4.2 mm | 0.165" (4.20mm) | 8 mm | 8 mm | - | ||
![]() SDCH1V6028-471M-R Eaton - Electronics Division | 6 |
| - | Surface Mount | Nonstandard | - | Ferrite | 6028 | 350mA | - | 100 kHz | Ferrite | 340 mA | 2.76 Ohms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCH1V60 | 0.236" L x 0.236" W (6.00mm x 6.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 340 mA | Semi-Shielded | SMD/SMT | 470 μH | 100 kHz | 2.76Ohm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 350 mA | - | - | 3 mm | 0.118" (3.00mm) | 6 mm | 6 mm | - | ||
![]() SDCL1V4030-470M-R Eaton - Electronics Division | 20 |
| - | Surface Mount | Nonstandard | - | Ferrite | 4030 | 950mA | - | 100 kHz | Ferrite | 720 mA | 575 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCL1V40 | 0.157" L x 0.157" W (4.00mm x 4.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 720 mA | Semi-Shielded | SMD/SMT | 47 μH | 100 kHz | 575mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 950 mA | - | - | 3 mm | 0.118" (3.00mm) | 4 mm | 4 mm | - | ||
![]() SDCL1V3012-220M-R Eaton - Electronics Division | 6 |
| - | Surface Mount | Nonstandard | - | Ferrite | 3012 | 420mA | - | 100 kHz | Ferrite | 300 mA | 805 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCL1V30 | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 300 mA | Semi-Shielded | SMD/SMT | 22 μH | 100 kHz | 805mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 420 mA | - | - | 1.2 mm | 0.051" (1.30mm) | 3 mm | 3 mm | - | ||
![]() SDCL1V3015-4R7M-R Eaton - Electronics Division | 7537 |
| - | Surface Mount | Nonstandard | - | Ferrite | 3015 | 1.1A | - | 100 kHz | Ferrite | 1 A | 145 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | - | Active | - | -40°C ~ 125°C | SDCL1V30 | 0.118" L x 0.118" W (3.00mm x 3.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 1 A | Semi-Shielded | SMD/SMT | 4.7 μH | 100 kHz | 145mOhm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 1.1 A | - | - | 1.5 mm | 0.059" (1.50mm) | 3 mm | 3 mm | - | ||
![]() SDCH1V5020-221M-R Eaton - Electronics Division | 2492 |
| - | Surface Mount | Nonstandard | - | Ferrite | 5020 | 360mA | - | 100 kHz | Ferrite | 300 mA | 2.76 Ohms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | SDCH1V50 | 0.197" L x 0.197" W (5.00mm x 5.00mm) | ±20% | Standard | - | High Current | Inductors, Chokes & Coils | 300 mA | Semi-Shielded | SMD/SMT | 220 μH | 100 kHz | 2.76Ohm Max | - | Power Inductors - SMD | Thin Film | Power Inductors | 360 mA | - | - | 2 mm | 0.079" (2.00mm) | 5 mm | 5 mm | - |