- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Base Product Number | Case Code - in | Case Code - mm | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of DAC's | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Capacitance | Subcategory | Current Rating (Amps) | Pitch | Shielding | Termination Style | Configuration | Note | Voltage | Inductance | Test Frequency | DC Resistance (DCR) | Number of Bits | Input Type | Q @ Freq | Architecture | Number of Inputs | Utilized IC / Part | Supplied Contents | Reference Type | Data Interface | Product Type | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Sampling Rate (Per Second) | Number of A/D Converters | Ratio - S/H:ADC | Core Type | Product | DAC Type | Saturation Current | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTX16-18610-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | n/a | - | - | - | n/a | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CTX16-18625-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | cable | - | - | - | - | Yes | - | - | MCS MINI HD | - | - | - | - | - | - | - | - | 3,5 mm | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FPD1409B1-R140-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXLA1V1006-5R6-R Eaton | 603 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | 17A | - | 100 kHz | - | Alloy Powder | 12 A | 11.9 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | - | EXLA1V10 | 0.469 L x 0.433 W (11.90mm x 11.00mm) | ±20% | - | Molded | - | - | - | 12 A | - | Shielded | SMD/SMT | - | - | - | 5.6 µH | 100 kHz | 11.9mOhm Max | - | - | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | - | Inductors | - | 17 A | - | 5.7 mm | 0.236 (6.00mm) | 11.9 mm | 11 mm | AEC-Q200 | ||
![]() CTX10-4-L Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CH6 Eaton | In Stock | - | - | Dual .25in Quick Connect w/Resistor | - | - | - | - | - | - | - | - | - | BARKER MICROFARADS INC | - | - | - | - | - | - | - | - | - | - | - | - | - | Case Code - 8 | - | 2.562in W | -0%/+20% | - | - | - | 227uF | - | - | - | - | - | - | - | 330V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.365in | - | - | - | ||
![]() EXLA1V0603-1R8-R Eaton | 1093 |
| - | Surface Mount | 36-BSOP (0.295, 7.50mm Width) | 36-SSOP | Alloy Powder | - | 0603 | 7269 | 13A | - | 100 kHz | - | Alloy Powder | 14 A | 10.2 mOhms | + 155 C | Analog Devices Inc./Maxim Integrated | - 55 C | - | PCB Mount | - | Tape & Reel (TR) | Obsolete | - | -40°C ~ 85°C | - | - | 0.283 L x 0.272 W (7.20mm x 6.90mm) | ±20% | Standard | Molded | Automotive | - | - | 14 A | - | Shielded | SMD/SMT | MUX-S/H-ADC | - | - | 1.8 µH | 100 kHz | 10.2mOhm Max | 12 | Single Ended | - | SAR | 8 | - | - | External, Internal | Parallel | Power Inductors - SMD | ±4.75V ~ 5.25V | 4.75V ~ 5.25V | - | 116k | 1 | 4:1 | Molded | Power Inductors | - | 13 A | - | 2.9 mm | 0.122 (3.10mm) | 7.2 mm | 6.9 mm | AEC-Q200 | ||
![]() GCHMVD12BX Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRA124-2R2-M Eaton | In Stock | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | 7.64 A | 9 mOhms | + 165 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | DRA | - | 20 % | Standard | - | Power | - | Inductors, Chokes & Coils | - | - | Shielded | SMD/SMT | - | - | - | 2.04 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | Drum | Power Inductors | - | 14 A | - | 4.5 mm | - | 12.5 mm | 12.5 mm | - | ||
![]() CTX100-4-L Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRA127-470-KR Eaton | In Stock | - | - | - | - | - | - | MS27656E13A | - | - | - | - | - | - | - | - | - | - | Corsair | - | - | - | - | Bag | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRA127-120-KR Eaton | In Stock | - | - | - | - | - | - | MAX5216 | - | - | - | - | - | - | - | - | 8 Ohms | - | Analog Devices Inc./Maxim Integrated | - | - | PCB Mount | 1 | Bulk | Active | - | - | - | - | - | - | Standard | - | Power | - | Inductors, Chokes & Coils | - | - | - | SMD/SMT | - | - | - | 12 uH | - | - | 16 | - | - | - | - | MAX5216 | Board(s) | - | DSP, MICROWIRE™, QSPI™, Serial, SPI™ | Power Inductors - SMD | - | - | 14 µs | - | - | - | - | Power Inductors | Voltage | - | - | - | - | - | - | - | ||
![]() E29NA1 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXLA1V0703-100-R Eaton | 221 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | - | 0703 | 8783 | 7A | - | 100 kHz | - | Alloy Powder | 5 A | 56.1 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | - | EXLA1V07 | 0.331 L x 0.315 W (8.40mm x 8.00mm) | ±20% | Standard | Molded | Automotive | - | - | 5 A | - | Shielded | SMD/SMT | - | - | - | 10 µH | 100 kHz | 56.1mOhm Max | - | - | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | Molded | Power Inductors | - | 7 A | - | 2.9 mm | 0.122 (3.10mm) | 8.4 mm | 8 mm | AEC-Q200 | ||
![]() EXLA1V0505-8R2-R Eaton | 903 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | - | 0505 | 6057 | 6.1A | - | 100 kHz | - | Alloy Powder | - | 32.5 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | - | EXLA1V05 | 0.236 L x 0.224 W (6.00mm x 5.70mm) | ±20% | Standard | Molded | Automotive | - | - | 6.1 A | - | Shielded | SMD/SMT | - | - | - | 8.2 µH | 100 kHz | 32.5mOhm Max | - | - | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | Molded | Power Inductors | - | 6.1 A | - | 4.8 mm | 0.197 (5.00mm) | 6 mm | 5.7 mm | AEC-Q200 | ||
![]() D5PR31A-A3 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXLA1V0707-3R3-R Eaton | 881 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | - | 0707 | 8783 | 15.1A | - | 100 kHz | - | Alloy Powder | 15.1 A | 9.42 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | - | PCB Mount | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | - | EXLA1V07 | 0.331 L x 0.315 W (8.40mm x 8.00mm) | ±20% | Standard | Molded | Automotive | - | - | 15.1 A | - | Shielded | SMD/SMT | - | - | - | 3.3 µH | 100 kHz | 9.42mOhm Max | - | - | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | Molded | Power Inductors | - | 15.1 A | - | 6.7 mm | 0.276 (7.00mm) | 8.4 mm | 8 mm | AEC-Q200 | ||
![]() D4PR11T Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRA127-470-M Eaton | In Stock | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | 2.62 A | 110 mOhms | + 165 C | - | - 40 C | - | PCB Mount | - | - | - | - | - | - | DRA | - | 20 % | Standard | - | Power | - | Inductors, Chokes & Coils | - | - | Shielded | SMD/SMT | - | - | - | 47.91 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | Drum | Power Inductors | - | 5.09 A | - | 8 mm | - | 12.5 mm | 12.5 mm | - | ||
![]() 10250T181LRP06 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |