- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Weight | Core Material | Case Code - in | Case Code - mm | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Core Type | Product | Saturation Current | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CTX02-14143 Eaton | In Stock | - | - | - | - | - | - | 8.618255 g | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Retail Package | Active | Compliant | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UP1E-4R7-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 280 mOhms | - | - | - | PCB Mount | - | - | Non-Compliant | - | - | - | - | Standard | - | Power | Inductors, Chokes & Coils | - | - | SMD/SMT | - | - | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | - | - | - | ||
![]() FP0906R1-R120-R Eaton | In Stock | - | - | - | - | - | PTFE, Polytetrafluoroethylene | - | - | - | - | - | - | - | - | - | 8 Ohms | - | - | - | PCB Mount | - | - | Non-Compliant | - | - | - | - | Standard | - | Power | Inductors, Chokes & Coils | - | - | SMD/SMT | 120 nH | - | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | - | - | - | ||
![]() ACDL2V0910-4R7-R Eaton | 320 |
| - | Surface Mount | 4-SMD, J-Lead | 4-SMD | - | - | Ferrite | - | - | 10A | 40MHz | 100 kHz | Ferrite | - | 18 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 125°C | ACDL2V | 0.394 L x 0.354 W (10.00mm x 9.00mm) | ±20% | - | - | - | - | 5.2 A | Shielded | SMD/SMT | 4.7 µH | 100 kHz | 18mOhm Max | - | Power Inductors - SMD | Molded | Audio Inductors | 10 A | - | 10 mm | 0.394 (10.00mm) | 10 mm | 9 mm | AEC-Q200 | ||
![]() EXLA1V0603-R56-R Eaton | 1219 |
| - | Surface Mount | Nonstandard | - | - | - | Alloy Powder | 0603 | 7269 | 25A | - | 100 kHz | Alloy Powder | 22 A | 3.31 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | EXLA1V06 | 0.283 L x 0.272 W (7.20mm x 6.90mm) | ±20% | Standard | Molded | Automotive | - | 22 A | Shielded | SMD/SMT | 560 nH | 100 kHz | 3.31mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 25 A | - | 2.8 mm | 0.118 (3.00mm) | 7.2 mm | 6.9 mm | AEC-Q200 | ||
![]() EXLA1V1010-100-R Eaton | 28 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | - | 14.6A | - | 100 kHz | Alloy Powder | 15.5 A | 13.75 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | EXLA1V10 | 0.469 L x 0.433 W (11.90mm x 11.00mm) | ±20% | - | Molded | - | - | 15.5 A | Shielded | SMD/SMT | 10 µH | 100 kHz | 13.75mOhm Max | - | Power Inductors - SMD | - | Inductors | 14.6 A | - | 9.7 mm | 0.394 (10.00mm) | 11.9 mm | 11 mm | AEC-Q200 | ||
![]() EXLA1V0603-R68-R Eaton | 1198 |
| - | Surface Mount | Nonstandard | - | - | - | Alloy Powder | 0603 | 7269 | 21A | - | 100 kHz | Alloy Powder | 20 A | 5.17 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | EXLA1V06 | 0.283 L x 0.272 W (7.20mm x 6.90mm) | ±20% | Standard | Molded | Automotive | - | 20 A | Shielded | SMD/SMT | 680 nH | 100 kHz | 5.17mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 21 A | - | 2.8 mm | 0.118 (3.00mm) | 7.2 mm | 6.9 mm | AEC-Q200 | ||
![]() FP0808V1-R150-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXLA1V0605-2R2-R Eaton | 566 |
| - | Surface Mount | Nonstandard | - | - | - | Alloy Powder | 0605 | 7269 | 12A | - | 100 kHz | Alloy Powder | 13 A | 8.5 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | EXLA1V06 | 0.283 L x 0.272 W (7.20mm x 6.90mm) | ±20% | Standard | Molded | Automotive | - | 13 A | Shielded | SMD/SMT | 2.2 µH | 100 kHz | 8.5mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 12 A | - | 4.8 mm | 0.197 (5.00mm) | 7.2 mm | 6.9 mm | AEC-Q200 | ||
![]() ACDL2V0910-6R8-R Eaton | 517 |
| - | Surface Mount | 4-SMD, J-Lead | 4-SMD | - | - | Ferrite | - | - | 7.5A | 35MHz | 100 kHz | Ferrite | - | 18 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 125°C | ACDL2V | 0.394 L x 0.354 W (10.00mm x 9.00mm) | ±20% | - | - | - | - | 5.2 A | Shielded | SMD/SMT | 6.8 µH | 100 kHz | 18mOhm Max | - | Power Inductors - SMD | Molded | Audio Inductors | 7.5 A | - | 10 mm | 0.394 (10.00mm) | 10 mm | 9 mm | AEC-Q200 | ||
![]() HCMA1103-R47-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCMA1103-2R2-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCMA1103-R12-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCMA1103-R68-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXLA1V0402-2R0-R Eaton | 2897 |
| - | Surface Mount | Nonstandard | - | - | - | Alloy Powder | 0402 | 4444 | 5A | - | 100 kHz | Alloy Powder | 8.2 A | 23.3 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | EXLA1V04 | 0.173 L x 0.173 W (4.40mm x 4.40mm) | ±20% | Standard | Molded | Automotive | - | 8.2 A | Shielded | SMD/SMT | 2 µH | 100 kHz | 23.3mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 5 A | - | 1.9 mm | 0.083 (2.10mm) | 4.4 mm | 4.4 mm | AEC-Q200 | ||
![]() ACDL2V0910-220-R Eaton | 262 |
| - | Surface Mount | 4-SMD, J-Lead | 4-SMD | - | - | Ferrite | - | - | 3.5A | 18MHz | 100 kHz | Ferrite | - | 50 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 125°C | ACDL2V | 0.394 L x 0.354 W (10.00mm x 9.00mm) | ±20% | - | - | - | - | 2.5 A | Shielded | SMD/SMT | 22 µH | 100 kHz | 50mOhm Max | - | Power Inductors - SMD | Molded | Audio Inductors | 3.5 A | - | 10 mm | 0.394 (10.00mm) | 10 mm | 9 mm | AEC-Q200 | ||
![]() EXLA1V0505-6R8-R Eaton | 1220 |
| - | Surface Mount | Nonstandard | - | - | - | Alloy Powder | 0505 | 6057 | 6.6A | - | 100 kHz | Alloy Powder | - | 28.6 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | EXLA1V05 | 0.236 L x 0.224 W (6.00mm x 5.70mm) | ±20% | Standard | Molded | Automotive | - | 6.4 A | Shielded | SMD/SMT | 6.8 µH | 100 kHz | 28.6mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 6.6 A | - | 4.8 mm | 0.197 (5.00mm) | 6 mm | 5.7 mm | AEC-Q200 | ||
![]() EXLA1V0603-3R3-R Eaton | 1246 |
| - | Surface Mount | Nonstandard | - | - | - | Alloy Powder | 0603 | 7269 | 9A | - | 100 kHz | Alloy Powder | 8 A | 20.8 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | EXLA1V06 | 0.283 L x 0.272 W (7.20mm x 6.90mm) | ±20% | Standard | Molded | Automotive | - | 8 A | Shielded | SMD/SMT | 3.3 µH | 100 kHz | 20.8mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 9 A | - | 2.9 mm | 0.122 (3.10mm) | 7.2 mm | 6.9 mm | AEC-Q200 | ||
![]() EXLA1V0603-1R2-R Eaton | 808 |
| - | Surface Mount | Nonstandard | - | - | - | Alloy Powder | 0603 | 7269 | 16A | - | 100 kHz | Alloy Powder | 16 A | 7.4 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | EXLA1V06 | 0.283 L x 0.272 W (7.20mm x 6.90mm) | ±20% | Standard | Molded | Automotive | - | 16 A | Shielded | SMD/SMT | 1.2 µH | 100 kHz | 7.4mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 16 A | - | 2.8 mm | 0.118 (3.00mm) | 7.2 mm | 6.9 mm | AEC-Q200 | ||
![]() MPA7030-2R2-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |