- Series
- Inductance
- Shielding
- Type
- Tolerance
- DC Resistance (DCR)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Size / Dimension
Attribute column
Manufacturer
Eaton Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Case Code - in | Case Code - mm | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Termination Style | Inductance | Test Frequency | DC Resistance (DCR) | Q @ Freq | Product Type | Core Type | Product | Saturation Current | Features | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EXLA1V1010-5R6-R Eaton | 39 |
| - | Surface Mount | Nonstandard | - | - | - | - | 19.6A | - | 100 kHz | Alloy Powder | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V10 | 0.469 L x 0.433 W (11.90mm x 11.00mm) | ±20% | - | Molded | - | - | 21.2 A | Shielded | - | 5.6 µH | - | 7.2mOhm Max | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | AEC-Q200 | ||
![]() ACDL2V0910-120-R Eaton | 306 |
| - | Surface Mount | 4-SMD, J-Lead | 4-SMD | Ferrite | - | - | 5.2A | 26MHz | 100 kHz | Ferrite | - | 25 mOhms | + 125 C | Eaton - Electronics Division | - 40 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 125°C | ACDL2V | 0.394 L x 0.354 W (10.00mm x 9.00mm) | ±20% | - | - | - | - | 4.3 A | Shielded | SMD/SMT | 12 µH | 100 kHz | 25mOhm Max | - | Power Inductors - SMD | Molded | Audio Inductors | 5.2 A | - | 10 mm | 0.394 (10.00mm) | 10 mm | 9 mm | AEC-Q200 | ||
![]() EXLA1V0808-100-R Eaton | 1030 |
| - | Surface Mount | Nonstandard | - | - | - | - | 10A | - | 100 kHz | Alloy Powder | 8.7 A | 22.9 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V08 | 0.350 L x 0.335 W (8.90mm x 8.50mm) | ±20% | - | Molded | - | - | 8.7 A | Shielded | SMD/SMT | 10 µH | 100 kHz | 22.9mOhm Max | - | Power Inductors - SMD | - | Inductors | 10 A | - | 7.7 mm | 0.311 (7.90mm) | 8.9 mm | 8.5 mm | AEC-Q200 | ||
![]() EXLA1V0605-6R8-R Eaton | 784 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | 0605 | 7269 | 7A | - | 100 kHz | Alloy Powder | 6.6 A | 25.4 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V06 | 0.283 L x 0.272 W (7.20mm x 6.90mm) | ±20% | Standard | Molded | Automotive | - | 6.6 A | Shielded | SMD/SMT | 6.8 µH | 100 kHz | 25.4mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 7 A | - | 4.8 mm | 0.197 (5.00mm) | 7.2 mm | 6.9 mm | AEC-Q200 | ||
![]() EXLA1V0605-1R0-R Eaton | 592 |
| - | Surface Mount | Nonstandard | - | Alloy Powder | 0605 | 7269 | 18A | - | 100 kHz | Alloy Powder | 20 A | 4.52 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V06 | 0.283 L x 0.272 W (7.20mm x 6.90mm) | ±20% | Standard | Molded | Automotive | - | 20 A | Shielded | SMD/SMT | 1 µH | 100 kHz | 4.52mOhm Max | - | Power Inductors - SMD | Molded | Power Inductors | 18 A | - | 4.8 mm | 0.197 (5.00mm) | 7.2 mm | 6.9 mm | AEC-Q200 | ||
![]() MPA7030-3R3-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SX-5630-0596 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 mOhms | - | - | - | PCB Mount | - | - | - | - | - | - | Standard | - | - | Inductors, Chokes & Coils | - | - | SMD/SMT | 3.3 uH | - | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | - | - | - | ||
![]() HCM0503V2-R35-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | SMD/SMT | 350 nH | - | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | - | - | - | ||
![]() HCM0703V2-8R2-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | Inductors, Chokes & Coils | - | - | SMD/SMT | 8.2 uH | - | - | - | Power Inductors - SMD | - | Power Inductors | - | - | - | - | - | - | - | ||
![]() ACDL1V1004-330-R Eaton | 615 |
| - | Surface Mount | 4-SMD, J-Lead | 4-SMD | Alloy Powder | - | - | 4A | 7MHz | 100 kHz | Alloy Powder | - | 120 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | ACDL1V | 0.472 L x 0.378 W (12.00mm x 9.60mm) | ±20% | - | - | - | - | 2.8 A | Shielded | SMD/SMT | 33 µH | 100 kHz | 120mOhm Max | - | Power Inductors - SMD | Molded | Audio Inductors | 4 A | - | 11.3 mm | 0.457 (11.60mm) | 12 mm | 9.6 mm | AEC-Q200 | ||
![]() EXLA1V0402-3R3-R Eaton | 2868 |
| - | Surface Mount | Nonstandard | - | - | - | - | 4.4A | - | 100 kHz | Alloy Powder | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V04 | 0.173 L x 0.173 W (4.40mm x 4.40mm) | ±20% | - | Molded | - | - | 5.5 A | Shielded | - | 3.3 µH | - | 38.3mOhm Max | - | - | - | - | - | - | - | 0.083 (2.10mm) | - | - | AEC-Q200 | ||
![]() M1428 Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EXLA1V1010-150-R Eaton | 841 |
| - | Surface Mount | Nonstandard | - | - | - | - | 12.5A | - | 100 kHz | Alloy Powder | - | - | - | Eaton - Electronics Division | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V10 | 0.469 L x 0.433 W (11.90mm x 11.00mm) | ±20% | - | Molded | - | - | 13.8 A | Shielded | - | 15 µH | - | 19.3mOhm Max | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | AEC-Q200 | ||
![]() EXLA1V1010-3R3-R Eaton | 137 |
| - | Surface Mount | Nonstandard | - | - | - | - | 23.4A | - | 100 kHz | Alloy Powder | 25 A | 4.1 mOhms | + 155 C | Eaton - Electronics Division | - 55 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | EXLA1V10 | 0.469 L x 0.433 W (11.90mm x 11.00mm) | ±20% | - | Molded | - | - | 25 A | Shielded | SMD/SMT | 3.3 µH | 100 kHz | 4.1mOhm Max | - | Power Inductors - SMD | - | Inductors | 23.4 A | - | 9.7 mm | 0.394 (10.00mm) | 11.9 mm | 11 mm | AEC-Q200 | ||
![]() UP0-4SA-6R8-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UP2SA-2R2-R Eaton | In Stock | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | 165 mOhms | - | - | - | PCB Mount | - | - | - | UP2SA | - | - | Standard | High Power Choke | Power | Inductors, Chokes & Coils | - | Unshielded | SMD/SMT | 2.2 uH | - | - | - | Power Inductors - SMD | Wirewound | Power Inductors | - | - | - | - | - | - | - | ||
![]() UP5SA-221-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 165 mOhms | - | - | - | PCB Mount | - | - | - | - | - | - | Standard | High Power Inductor | Power | Inductors, Chokes & Coils | - | Unshielded | SMD/SMT | 220 uH | - | - | - | Power Inductors - SMD | Drum | Power Inductors | - | - | - | - | - | - | - | ||
![]() UP5SA-470-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 165 mOhms | - | - | - | PCB Mount | - | - | - | UP5 | - | - | Standard | High Power Inductor | Power | Inductors, Chokes & Coils | - | Unshielded | SMD/SMT | 47 uH | - | - | - | Power Inductors - SMD | Drum | Power Inductors | - | - | - | - | - | - | - | ||
![]() UP5SA-8R2-R Eaton | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 165 mOhms | - | - | - | PCB Mount | - | - | - | UP5 | - | - | Standard | High Power Inductor | Power | Inductors, Chokes & Coils | - | Unshielded | SMD/SMT | 8.2 uH | - | - | - | Power Inductors - SMD | Drum | Power Inductors | - | - | - | - | - | - | - | ||
![]() UP2SA-1R0-R Eaton | In Stock | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | 165 mOhms | - | - | - | PCB Mount | - | - | - | - | - | - | Standard | High Power Choke | Power | Inductors, Chokes & Coils | - | Unshielded | SMD/SMT | 1 uH | - | - | - | Power Inductors - SMD | Wirewound | Power Inductors | - | - | - | - | - | - | - |